Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: DIGITAL INDICATING CONTROLLER, RS485,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: transceiver 15Mbps 1/1 SO-8 RS-485/RS-422 ICs ROHS
- Data Rate: 15,000 kbps
- TJ: -40 to 85 C
- ESD: 12 kilovolts
- Features: Other, RoHS Compliant, Terminators, UART
-
Supplier: Automation24, Inc.
Description: Temperature controller N1020 USB RS485 - 8102020010 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1020 USB RS485 - 8102020010 read signals from Thermocouples and PT100 RTDs, as well as 0-50 mV analog
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
-
Supplier: Beckhoff Automation LLC
Description: The BC8050 Compact Bus Terminal Controller with serial RS485 interface extends the Beckhoff small controller series by a cost-optimized version in a compact housing. An open serial protocol – like in the BK8x00 Bus Couplers – and the Modbus RTU/ASCII protocol are implemented.
- Device Category: PAC Module
-
Supplier: Beckhoff Automation LLC
Description: The BX8000 Bus Terminal Controller is a stand-alone PLC. One unit consists of the BX8000 Bus Terminal Controller with up to 64 Bus Terminals and a bus end terminal. With the terminal bus extension system, the connection of up to 255 Bus Terminals is possible. The controller is
- Device Category: PAC Module
-
Supplier: Newport MKS
Description: The AG-UC8PC Agilis™ Controller provides USB computer control of up to eight Agilis axes and is primarily intended for industrial customers and system integrators. It provides the same features and functions as the AG-UC8 controller, but comes as a PC-card with no enclosure and no
- Number of Axes / Motors: 8
- Communication: RS232, RS485, USB
-
Supplier: OMEGA Engineering, Inc.
Description: • Digital and Analog Modes Operate Simultaneously • Programmable Flow Configurations • RS-485 Standard, Multi-Drop Capability of Up to 256 units • Stores Calibration Data for Up to 10 Gases • Totalizer Indicates Total Gas Quantity • Alarm Limits for High and Low Gas Flow • Conversion Factors for Up
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Interface: Computer Programmable
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Newport MKS
Description: The 8745-RS485-CBL RS-485 Cable is used for linking 8742 and/or 8743-CL modules to each other. It is six inches in length.
-
Supplier: Newark, An Avnet Company
Description: 1/8 DIN CONTROLLER W/RS485
-
Supplier: Newark, An Avnet Company
Description: 1/16 DIN CONTROLLER W/RS485
-
Supplier: Newark, An Avnet Company
Description: 1/32 DIN CONTROLLER W/RS485
-
Supplier: Texas Instruments
Description: RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 10,000 kbps
- TJ: 0 to 70 C
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-422/RS-485 Interface IC Quad Diff Line
- Data Rate: 4,000 kbps
- TJ: 0 to 70 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended AT Interrupts (2-7, 10-12, 14 & 15) DB-9 Male Connector via cable adaptor
- Data Rate: 115 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Host Bus: PCMCIA
-
Supplier: Automation24, Inc.
Description: The SIMATIC S7-1200 communication module CM 1241 RS232 - 6ES72411CH320XB0 from Siemens provides a 9-pin D-sub interface for S7-1200 controllers. CM 1241 RS422/RS485 - 6ES72411CH320XB0 allows for MODBUS and other RS422 and RS485 serial communication between S7 PLCs and field
- Operating Temperature: -4 to 140 F
- Features: DC Voltage Input, Other
- Form Factor: DIN Rail
- Host Connection: RS232/422/485
-
Supplier: Embedded Data Systems
Description: 1-Wire device functions. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. Optional enclosure. The HA5 is a RS232, RS485 to 1-Wire interface, which provides an ASCII command set for embedded controller and PC based applications that need to accommodate Dallas
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four independent, completely configurable, serial ports Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4) Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only) Built-in support for local echo, line
- Data Rate: 115 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: Newport MKS
Description: The PDR900-12-US Single Channel Power Supply and Readout unit is a stand-alone, single channel controller for use with Series 900 digital vacuum transducers. The instrument sets new standards for vacuum gauge controllers and can be used as a stand-alone power supply readout unit or as
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a
- Data Rate: 20 kbps
- Features: Fiber Optic, Indicators, UL Listing Mark
- Serial Protocol: RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Allied Electronics, Inc.
Description: SNAP LCM4 and LCSX industrial controllers work with SNAP I/O systems to provide powerful distributed control. The SNAP-LCM4 controls and communicates to I/O systems, serial devices, motion controllers and networks. Four expansion slots for Opto 22 M4-Series interface cards support
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-485 Interface IC Quad RS485 Diff Line
- Data Rate: 30,000 kbps
- TJ: 0 to 70 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a
- Primary Port Maximum Cable Distance: 75 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Features: Full Duplex, LED Indicator
- Form Factor: Module
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL3293E, ISL3294E, ISL3295E, ISL3296E, ISL3297E, ISL3298E are ±16.5kV HBM ESD Protected (7kV IEC61000 contact), 3.0V to 5.5V powered, single transmitters for balanced communication using the RS-485 and RS-422 standards. These drivers have very low bus currents (±40mA), so they present
- Data Rate: 20,000 kbps
- Supply Voltage: 3 V
- Features: ESD Protected, Other
- Technology: RS422, RS485
-
Supplier: Electro Standards Laboratories
Description: The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at fast data rates,
- Primary Port Maximum Cable Distance: 75 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: MSA Safety
Description: For wide-ranging gas-monitoring needs, the economical Z-Gard C 485 Controllers are up to the task. The controllers connect with a wide array of MSA Z-Gard S Sensors, with controller models accepting up to 24 sensors. Relay outputs indicate warning, alarm or sensor fail for each
- Operating Temperature: 14 to 104 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller
-
Supplier: L-com, Inc.
Description: TouchPAD are a series of tiny touch screen controller HMI which are designed for building and home automation. The TPD-430 is equipped with a high resolution 4.3 inch TFT color touch screen and fits in regular electrical wall-mount outlets. It can be easily integrated with I/O modules and
- Nominal Display Size: 4.3 inch
- I/O Interfaces: RS485
- Display Options: Touch Screen
-
Supplier: Texas Instruments
Description: Quadruple RS-485 Differential Line Drivers 20-SOIC -40 to 85
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 30,000 kbps
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: Quad RS-485 Differential Line Drivers 20-SOIC -40 to 85
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 30,000 kbps
- TJ: -40 to 85 C
-
Supplier: Sealevel Systems, Inc.
Description: The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution for military, satellite, radar, banking, and other applications that require robust
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Supports RS-422 and RS-485 protocols Automatic control of RS-485 driver under all operating systems Includes type 16550 UART with 16-byte FIFO buffers Baud rates up to 460,800 baud Detected as standard COM
- Data Rate: 460 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Host Bus: PCI
-
Supplier: Quarktwin Technology Ltd.
Description: Input Module DIN Rail 24VDC
- Number of Inputs: 2
- Operating Temperature: 32 to 131 F
- Mounting Options: DIN Rail
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: Overview The modular design of the DA70D allows for up to three communications sleds to be added as requirements change or new communication standards emerge. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 250Kbps transceiver 2/2 SO-16 RS232 ICs ROHS
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant, Terminators, UART
- Technology: RS232
-
Supplier: Sealevel Systems, Inc.
Description: The 5402e is a PCI Express synchronous serial interface that provides four ports individually configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the synchronous serial adapter is an ideal
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
Find Suppliers by Category Top
Featured Products Top
-
Sensor. Flow range: 0.05...20 SLPM Accuracy: ±1% of reading or ±0.2% full-scale, whichever is higher Humidity range: 0-95% non-condensing Output options: Linear 0.5 to 4.5 VDC, RS232, RS485, Modbus (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
calibrated to different gases on a customer-specific basis in order to achieve maximum accuracy for every application. In addition, various output signals (I2C, RS485, Modbus and analog) are supported and cover a maximum flow velocity of up to 30m/s. The 1100V differs from the PFLOW1000V only by an integrated temperature and humidity sensor. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
-20/4-20 mA; 1 0-5/0-10 VDC; and 1 RS-485 ASCII Serial Output. Expert technical support ensures installation and configuration success. Please visit our website to learn how the 900 Series has been used in industry to reduce costs and waste. (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
H/ORP; 1 0-20/4-20 mA; 1 RTD Temperature; and 1 Flow/Pulse. % Rejection is available as a derived value. Outputs include up to 3 relays; 2 remote alarms; 1 0-20/4-20 mA; 1 0-5/0-10 VDC; and 1 RS-485 ASCII Serial Output. Touchscreen interface makes configuration (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
MICROMO launches the new MC3/MCS motion control family - an extensive and versatile basis for the complete FAULHABER motion system. The new controllers are optimized for use with FAULHABER motor technologies, offer electronics (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
product family. USB, RS232, CANopen and EtherCAT are available for communication. The Motion Controller already has the new firmware version "M". To ensure simple and convenient system setup, the latest update (version 6.9) of the FAULHABER Motion Manager should be used. Learn more. (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
up by the host controller. The key features of the new CVD driver includes: For 2-phase or 5-phase Fully digital full-time microstepping Pulse generator not needed Set data or parameters via RS-485 256 point-to-point stored data (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
to experience the operation of the MRC01 before purchase. Available driver combinations AZ Series built-in controller type drivers (AC/DC) AZ Series mini driver RS-485 communication type (24/48 VDC) To learn more about Oriental (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Adjustable current limit Position sensing with Hall signal Internal heat protection circuit MODBUS RTU on RS485 to synchronize up to 128 actuators Adjustable start ramp and stop ramp Plug & Play solution with iConnect-Box - Up to 8 (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
How to Set-up Multiple MFCs in an RS485, Multi-drop Network
Many options are available when setting up an RS485 network. The goal, of course is to get better control of your system. There are some solutions that make setting up both small and large RS485 networks easy. Digital MFC's and electronic pressure controllers from Brooks Instrument include an RS485
-
RS-485 Isolator Raises the Bar for Bus Node Designs
paths from the local controller circuit allow it to tolerate huge common-mode voltages. Finally, we will present a new RS-485 isolator based on giant magnetoresistance (GMR) technology, and discuss its benefits over other isolation technologies.
-
Motion Control
The FAULHABER Group offers a complete line of programmable motion controllers with various communication and performance features to fit your application. We offer controllers with multiple interfaces like RS-485, DeviceNet, or RS-232, CANopen interface. All controllers come complete
More Information Top
-
Advanced Research on Engineering Materials, Energy, Management and Control
In testing, firstly, embedded gateway, on-site PC, RS485 controller , intelligent node and the sensors are connected well respectively.
-
Research on the power information collector of optical fiber based on EPON technology
Tailored to the meter-reading system, a RS485 controller chip MAX3082 is added to the PCCS8016 processing chip to facilitate the switch from serial port to RS485 interface.
-
Ethernet-based nitrite ion concentration detection system
In this system test, first, embedded gateway, on-site PC, RS485 controller , intelligent node, and the three-electrode sensor .
-
Advanced Micro Turbine System (AMTS) -C200 Micro Turbine -Ultra-Low Emissions Micro Turbine
3, 1MBPS, serial communications controllers ( RS485 , etc.
-
Development of onboard metro Passenger Information System
System Controller RS485 .
-
Mechatronics, Robotics and Automation
Controller RS485 .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jbise.2008.11011
operative images, an entry point is determined and troller and fed to each joint controller RS485 Bus.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0321.pdf
WEBs/CP CONTROLLER RS485 COMM PORT .
-
TCP/IP One Door Access Controller from Dwell Electronics , China
Including TCP/IP and RS485 access controller ,125khz/13.56Mhz/2.4G/900M card reader, fingerprint time attendance and access control,barrier gate and so on.
Indicates content that may require registration and/or purchase.