-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Traceable® Products
Description: Two displays simultaneously show conductivity readings and temperature measurements. Measures conductivity in three ranges: 0.1 to 199.9 microsiemens (micromhos) (0.1 microsiemen resolution), 0.001 to 1.999 millisiemens (millimhos) (0.001 millisiemen resolution), and 0.01
- Conductivity / Dissolved Solids Range: 0 to 199.9 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Process Media Temperature: 32 to 140 F
- Operating Temperature: 32 to 140 F
-
Conductivity and Resistivity Meters - Knick Intrinsically-safe Conductivity Meter Kit -- GO-59351-04Supplier: Cole-Parmer
Description: • For environments where nonsparking equipment is required • Zone 0/1 ATEX approved for classified areas • Graphical color display with high resolution for daylight-readable color • Integrated panel protects display and also serves as a meter stand • Data logger for 5000 GLP data sets
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
-
Supplier: CSC Scientific Company, Inc.
Description: Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample. The PAL-SALTmay be inserted directly into semi-solid
- Process Media Temperature: 41 to 212 F
- Operating Temperature: 50 to 104 F
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
Supplier: Cole-Parmer
Description: The meters have autoranging function for greater resolution of your conductivity measurements between 0 and 9999
S or 10 to 20.00 mS. - Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: • A rugged new line of meters with a range of features, benefits, and price points to meet every application and budget! • Includes datalogging for up to 200 manual readings • Features expanded measurement parameters and improved resolution • Rugged, waterproof housing is great for the
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: • Combines basic meter economy with 0.001 pH resolution • Plain language prompts for easy setup • 500 data points with date-and-time stamp to meet GLP • USB and bidirectional RS-232 connectivity The accumet AB-series meters offer benefits typically found on more expensive
-
Supplier: Precision Measurement Engineering, Inc.
Description: The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution
- Conductivity / Dissolved Solids Range: 500,000,000,000 to 800,000,000,000,000 µS/cm
- Process Media Temperature: 32 to 104 F
- Operating Temperature: 32 to 104 F
- Electrical Output: Analog Voltage Output
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112%
- Features and Functionality: Battery Powered
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
- Form Factor: Hand Held, Portable
-
Supplier: OMEGA Engineering, Inc.
Description: The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: 1 ±% Full Scale
-
Supplier: HM Digital, Inc.
Description: resolution is in increments of 1 µS. From 1000 to 9990 µS, the resolution is in increments of 10 µS, indicated by a blinking 'x10' image. Built-in digital thermometer Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 700 µS NaCl
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered
- Instrument Specific Features: Temperature Compensation
-
Supplier: TEGAM, Inc.
Description: Auto-ranging Portable Ground Resistance and Bond Meter 10 MΩ TO 20 KΩ The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to soil
- Resistivity Range: 0.002 to 600 kohm-cm
- Operating Temperature: -40 to 131 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel, Manual Controls
-
Supplier: Meter Group
Description: Limitations •The measuring range is limited to the measuring range of the Tensiometers •Poor resolution of the hydraulic conductivity near saturation (particularly in sandy soils)
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Modular
-
Supplier: ABB Measurement & Analytics
Description: Measurement frequency 1 to 6 measurements per hour (User-selectable) Accuracy / maximum measured error ±0.005 ppm for 0.000 to 0.050 ppm ±0.010 ppm for 0.050 to 0.100 ppm Repeatability ±5 % of reading or ±0.001 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units
- Conductivity Accuracy: 0.005 to 0.1 ±% Full Scale
- Operating Temperature: 41 to 95 F
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: ABB Measurement & Analytics
Description: (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic calibration
- Conductivity Accuracy: 5 to 7 ±% Full Scale
- Operating Temperature: 41 to 113 F
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: ABB Measurement & Analytics
Description: per hour (User-selectable) Accuracy / maximum measured error ±5 % of reading or ±0.005 ppm (whichever is the greater) Repeatability ±5 % of reading or ±0.005 ppm (whichever is the greater) Resolution 0.001 ppm or 1 ppb Measurement units mg/l, ppm, ppb, μg/l Calibration 2-point, automatic
- Conductivity Accuracy: 5 ±% Full Scale
- Operating Temperature: 41 to 113 F
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Myron L Company
Description: that chemistry. Accuracy You Can Trust Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based
- Conductivity / Dissolved Solids Range: 0 to 9,999 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Resistivity Range: 10 to 30,000 kohm-cm
- Resistivity Accuracy: -1 to 1 ±% Full Scale
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS
- Measuring Range: 3,000,000 to 650,000,000 mS/cm
- Accuracy: 0.5 to 1 ±% Full Scale
- Features: Conductivity / Resistivity Instrument
- Instrument Technology: Eddy Current / Electromagnetic
-
Supplier: ABB Measurement & Analytics
Description: EcoMode: T90 typically <7.5 mins Resolution 0.001 ppm for 0 to 10 ppm 0.01 ppm for 10 to 100 ppm Calibration 2-point, automatic calibration Measurement units mg/l, ppm, ppb, μg/l
- Operating Temperature: 41 to 104 F
- Conductivity Accuracy: 2 to 3 ±% Full Scale
- ISE Range: 0.1 to 100 ppm
- Accuracy: 0.1 to 100 ppm
-
Supplier: optek-Danulat, Inc.
Description: The model AF45 is a single channel Ultraviolet (UV) absorption sensor with a lamp compensation reference channel. The sensor is designed for inline operation and provides extremely accurate concentration measurements with great repeatability, linearity and resolution. The AF45 can be used for
- Process Media Temperature: 32 to 302 F
- Operating Temperature: 32 to 104 F
- Features: Conductivity / Dissolved Solids, Oil in Water, Other, Turbidity
- Features and Functionality: Filters
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Control Relays: 4
-
Supplier: SFCable.com
Description: DVI-D cables - Direct digital connections between video cards and LCD monitors. Length: 3 Meter (9.84ft). Connectors: 1x DVI-D Male Dual Link, 1x DVI-D Female Dual Link. Hot-Pluggable: Yes. Conductivity with no data loss. Contacts: Gold-Plated Copper. Resolution: up to 2048 x
- Cable Length: 9.842525 ft
- Features: Cable Assembly, DVI Dual-Link
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: SFCable.com
Description: DVI-D cables - Direct digital connections between video cards and LCD monitors. Length: 2 Meter (6.5ft). Connectors: 1x DVI-D Male Dual Link, 1x DVI-D Female Dual Link. Hot-Pluggable: Yes. Conductivity with no data loss. Contacts: Gold-Plated Copper. Resolution: up to 2048 x
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly, DVI Dual-Link
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: SFCable.com
Description: DVI-D cables - Direct digital connections between video cards and LCD monitors. Length: 5 Meter (16.4ft). Connectors: 1x DVI-D Male Dual Link, 1x DVI-D Female Dual Link. Hot-Pluggable: Yes. Conductivity with no data loss. Contacts: Gold-Plated Copper. Resolution: up to 2048 x
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly, DVI Dual-Link
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: ValueTronics International, Inc.
Description: With automatic temperature: 0 - 50.0ºC, 0.1 ºC/0.1 ºF Diaphragms & electrolyte included The BK Precision 760DOP can be plugged into the 760/760DX to be a professional Conductivity Meter, ATC Meter, Dissolved Oxygen Meter.
-
Supplier: Fischer Technology, Inc.
Description: detectors SDD devices have silicon drift detectors for higher resolution of elements that are similar to each other FISCHER WinFTM® software with predefined measurement tasks in analyzing precious metals Applications Non-destructive analysis of jewelry, coins and precious metals in test labs
- Form Factor: Bench / Rack / Cabinet
- Features: Conductivity / Resistivity Instrument, Material Condition Tester
- Instrument Technology: Eddy Current / Electromagnetic, Radiographic / X-ray
-
Supplier: Micromeritics
Description: volume assures high resolution, fast detector response, and reduces error when calculating gas volumes. Highly sensitive linear thermal conductivity detector (TCD) assures the calibration volume remains constant over the full range of peak amplitudes so the area under the peak is
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 25 foot DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for todays digital video displays. Note: Review your monitor manufacturers specifications for a stated maximum DVI cable length. While many monitors only support a 5 meter (16ft) DVI cable,
- Cable Length: 25 ft
- Features: Cable Assembly, DVI Dual-Link
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
Find Suppliers by Category Top
Featured Products Top
-
. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20°C / 68°F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
autoranging capabilities for greater measurement resolution; easy-to-use 1-button control; rugged construction; IP67 dust-tight & waterproof up to 1 meter / NEMA 6 submersible. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
High resolution conductometry for isotopic assay of deuterium in mixtures of heavy water and light water
This conductometric technique for heavy water assay could be realized with evolution of high resolution conductivity meter with pulsating sensor based instrumentation [12].
-
A novel approach towards development of real time chemical dosimetry using pulsating sensor-based instrumentation
This is realized by deploy- ment of a high resolution conductivity meter with pulsating sensor-based instrumentation.
-
Evaluation of Water Quality of the Qaraaoun Reservoir, Lebanon: Suitability for Multipurpose Usage
Temperature, electrical conductivity (ECw) and total dis- solved solids (TDS) were measured on site using Hach Model 44600 Conduct- ivity/TDS Meter ( resolution Conductivity 0.1 µS cm−1 , TDS 0.1 mg L−1 ).
-
Design Optimization of Cascade Rotary Distiller with the Heat Pump for Water Reclamation from Urine
Instrument resolution of conductivity meter C1 over the range of 2 to 10 mg/l is no worse than 0.12 mg/l; and it is no worse than 1.5 mg/l over the range of 10 to 500 mg/l.
-
The Longitudinal Dispersion Coefficient of Soils as Related to the Variability of Local Permeability
Identical C* values may be measured during successive times, whenever their difference, ΔC*, is lower than the corresponding resolution of conductivity meter .
-
Dissociation of fullerenol-70-d in aqueous solutions and their electric conductivity
We used a Cyber Scan PC-300 electric conductiv- ity meter ( resolution , 0.05 rel.
-
Modeling and Control of Dialysis Systems
The thermistors and conductivity meters had resolution to + 0.01 de- grees centigrade and + 0.001 mS/cm, respectively (Gotch et al. 2004).
-
Speciation of metals in bed sediments and water of Qaraaoun Reservoir, Lebanon
Temperature, electrical conductivity (ECw), total dissolved solids (TDS), pH, and Eh were measured in situ using (Hach Model 44600 Conductivity/TDS meter , resolution conductivity 0.1 μS/cm, TDS 0.1 mg/L).
-
Electrochemical properties of aqueous solutions of fullerenol-d
We determined the electrical conductivity of aqueous solutions of fullerenol-d using a Cyber Scan PC-300 electrical conductivity meter whose resolution was 0.05 rel % relative to the upper boundary of the measurement range at a measurement accuracy of ±1 …
-
Variation of Metals in Bed Sediments of Qaraaoun Reservoir, Lebanon
Temperature, elec- trical conductivity (ECw), total dissolved solids (TDS), pH and Eh were determined immediately after sampling using (Hach Model 44600 Conductivity/TDS Meter , resolution Conductivity 0.1 μS/cm, TDS 0.1 mg/L).
Indicates content that may require registration and/or purchase.