-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 200mW, 24V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C; Package / Case:2-SOD-523 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 200mW, 15V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 200mW, 3.6V, SOD-523; Diode Case Style:SOD-523; Diode Type:Zener; Filter Terminals:Surface Mount; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C; Package / Case:2-SOD-523 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PIN DIODE, 50V, 0.05A, SOD-523; Diode Configuration:Single; Resistance @ If:1.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOD-523; No. of Pins:2 Pin; Total Capacitance Ct:0.2pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 12V 150MW SOD523
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 12 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 11V 150MW SOD523
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 11 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 13V 300MW SOD523
- VF: 1.1 volts
- Tj: -65 to 150 C
- VZ: 13 volts
- PD: 300 milliwatts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 36V 300MW SOD523
- VF: 1.1 volts
- Tj: -65 to 150 C
- VZ: 36 volts
- PD: 300 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 9.77 to 10.21 volts
- PD: 150 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 26.19 to 27.53 volts
- PD: 150 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 12.91 to 13.49 volts
- PD: 150 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 17.56 to 18.35 volts
- PD: 150 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package designed to protect one transmission or data line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Low clamping voltage: VCL = 40 V at
- VR: 15 volts
- IR: 0.05 mA
- Tj: 150 C
- Diode Applications: Protector
-
Supplier: Littelfuse, Inc.
Description: The SC1533-01LTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1533-01LTG TVS can safely absorb repetitive ESD strikesof ±30kV (contact and air discharge
- VR: 3.3 volts
- Tj: -40 to 125 C
- VBR: 4.5 volts
- CT: 25 pF
-
Supplier: Littelfuse, Inc.
Description: The SC1006-01LTG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SC1006-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air
- VR: 6 volts
- Tj: -40 to 125 C
- CT: 25 pF
- Features: Array, Avalanche Diodes, Unidirectional
-
Supplier: DigiKey
Description: TVS DIODE 5VWM 20VC SOD523
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 20 volts
-
Supplier: ODG (Origin Data Global)
Description: SOD-523 Switching Diodes ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The SC3530-01LTG provides ultra-low capacitance, unidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF@3GHz helps ensure excellent signal integrity on the most challenging consumer
- VR: 7 volts
- Tj: -40 to 125 C
- CT: 1 pF
- Features: Array, Unidirectional
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, ESD, Single, Bi-Dir, 5V, SOD-523
- VWM: 5 volts
- Direction: Bidirectional
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SOD-523
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 1KV 1A SOD123FL
- VF: 1.1 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes), Other
- Package: SOD-123
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener Diode SOD523
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER SOD523
- VF: 0.9 volts
- IR: 100 mA
- Tj: -65 to 150 C
- VZ: 10 volts
-
Description: RF DIODE SCHOTTKY 4V SOD523
- Tj: 150 C
- Features: Other, RF Diodes
- Package: SOD-523
-
Supplier: RS Components, Ltd.
Description: ZENER DIODE SOD523
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOD-523
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A 1.1V@1A 1kV SOD-123F Diodes - General Purpose ROHS
- VF: 1.1 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Description: DIODE ZENER SOD523
- VF: 0.9 volts
- IR: 50 mA
- Tj: -65 to 150 C
- VZ: 20 volts
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 24V 150MW SOD523
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 24 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 20V, 150mW, SOD-523
- VZ: 20 volts
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 150mW 5.6V SOD-523 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 5.6 volts
- PD: 150 milliwatts
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: RF DIODE SCHOTTKY 4V SOD-523
- VR: 4 volts
- Tj: -55 to 150 C
- CT: 0.21 pF
- Features: Other, RF Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Schottky, 150mA, 100V, SOD-523
- IF: 150 mA
- VRRM: 100 volts
- Features: Other, Schottky Barrier Diodes
- Package: SOD-523
-
Supplier: Win Source Electronics
Description: Case: SC-79, SOD-523 Supplier Device Package: SOD-523
- Tj: -55 to 150 C
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SWITCH 100V, SOD-123 PKG
-
Supplier: Win Source Electronics
Description: SC-79, SOD-523 Supplier Device Package: SOD-523
- Tj: -65 to 150 C
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SWITCH 100V, SOD-27
Find Suppliers by Category Top
Featured Products Top
-
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
. These diodes are available in SOD-882, SC-79, and SOT-23 packages. Wiring configurations include singles, series pairs, and reverse series pairs. They may be used at frequencies up to 24 GHz. SMS7630 Series includes SMS7630-079LF, SMS7630-005LF, SMS7630-006LF, SMS7630 (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions