Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a
- Density: 2,000 to 32,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Features: Commercial, Industrial, NOR, Other
-
Supplier: Datakey
Description: OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high
- Density: 2,000 to 64,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Features: Commercial, Industrial, NOR, Other
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 4MBIT, SPI, SOP-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access
-
-
Supplier: Accuris
Description: SPI Safety Extensions (CRC) for Non Volatile SPI Flash Memories (QPI and xSPI)
-
Supplier: Newark, An Avnet Company
Description: MEMORY, FLASH, 64MBIT, SPI, WSON-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS
-
Supplier: Newark, An Avnet Company
Description: MEMORY, FLASH, 1MBIT, SPI, 8SOIC; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access
-
Supplier: Newark, An Avnet Company
Description: MEMORY, FLASH, SPI, 8M, 8SOP; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:8M x 1bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-;
-
Supplier: RS Components, Ltd.
Description: spiFlash Memory, 128M-bit, DTR, 4Kb WSON
- Pin Count: 8
- Memory Category: Flash
- Features: NOR, Other
-
Supplier: Utmel Electronic Limited
Description: Flash Memory 128Mb, 1.8V, 80Mhz MirrorBit SPI Flash
- Density: 1,024,000 kbits
- Operating Temperature: -40 to 85 C
- Pin Count: 8
- Memory Category: Flash
-
Supplier: Datakey
Description: OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory Extended Tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides
- Density: 2,000 to 64,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Features: Commercial, Industrial, NOR, Other
-
Supplier: Cypress Semiconductor Corp.
Description: virtually all modern chipsets. NOR Flash is the ideal memory for code storage in embedded systems due to its fast random read performance. This performance also supports XIP (eXecute In Place) functionality which allows host controllers to execute code directly from the NOR
- Density: 16,000 to 1,000,000 kbits
- Pin Count: 8 to 24
- Supply Voltage: 1.8 V, 3 V
- Package Type: BGA, SOIC
-
Supplier: Infineon Technologies AG
Description: Low-supply voltage (1.8 V) options Error Correction Code (ECC) 4 KB sector size options Advanced Sector Protection (ASP) Secured silicon region Portfolio Quad SPI flash memory product portfolio from Infineon Quad SPI flash products are available in various
- Density: 512,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance
- Density: 64,000 kbits
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance
- Density: 512,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance
- Density: 512,000 kbits
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
- Memory Category: Flash
-
Supplier: Texas Instruments
Description: 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus 14-CFP -55 to 210
- Density: 32,000 kbits
- Operating Temperature: -55 to 210 C
- Supply Voltage: 1.8 V, 3.3 V
- Memory Category: Flash
-
Supplier: Utmel Electronic Limited
Description: MICROCHIP - SST25LF020A-33-4I-SAE - 2M FLASH MEMORY, SPI EEPROM, SOIC8
- Density: 16,000 kbits
- Operating Current: 10 mA
- Standby Current: 0.015 mA
- Access Time: 12 ns
-
Supplier: Utmel Electronic Limited
Description: IC FLASH 64MBIT SPI 8SOP
- Cycle Time: 3,000,000 ns
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module. Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files. A MCU host driver can be found in
- Operating Temperature: -40 to 85 C
- Pin Count: 28
- Memory Category: Flash
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module. Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files. A MCU host driver can be found in
- Operating Temperature: -40 to 85 C
- Pin Count: 28
- Memory Category: Flash
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC FLASH 64M SPI 133MHZ
- Operating Temperature: -40 to 105 C
- Memory Category: Flash
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SST serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25VF020 SPI serial flash memories are manufactured with SST proprietary, high
- Density: 2,000 kbits
- Data Rate: 20 MHz
- Data Retention: 100 years
- Endurance: 100,000 Write/Erase Cycles
-
Supplier: Microchip Technology, Inc.
Description: SST25VF512 SPI serial flash memory is manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional
- Density: 512 kbits
- Data Rate: 20 MHz
- Endurance: 100,000 Write/Erase Cycles
- Operating Temperature: 0 to 70 C
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a
- Density: 2 to 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8Mbit SPI SOIC-8 NOR FLASH ROHS
- Density: 8,000 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: NOR, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (4G x 1) Part Status: Obsolete (End Of Life) Supplier Device Package: 63-VFBGA (10.5x13) Temperature Range - Operating: 0°C ~ 70°C
- Operating Temperature: 0 to 70 C
- Memory Category: Flash
- Features: Other
-
Supplier: Win Source Electronics
Description: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: SPI Manufacturer Package: 63-VFBGA (10.5x13) Alternative Parts (Cross-Reference): MT29F4G01AAADDHC-ITX:D; MT29F4G01AAADDHC:D; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete /
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: Win Source Electronics
Description: Memory Format: FLASH Memory Interface: SPI Manufacturer Package: 8-UDFN Alternative Parts (Cross-Reference): MX35LF2G14AC-Z4I; MT29F2G01ABAGDWB-ITES:G; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: Win Source Electronics
Description: Non-Volatile Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.winbond.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 16-SOIC Alternative
- Cycle Time: 3,000,000 ns
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O 8-XSON (4x4)
- Density: 64,000 kbits
- Memory Category: Flash
- Features: NOR, Other
-
Supplier: Radwell International
Description: (PRICE/TC) FLASH MEMORY, 2MBIT, -40 TO 85DEG C, FLASH MEMORY TYPE:SERIAL NOR, MEMORY SIZE:2MBIT, FLASH MEMORY CONFIGURATION:-, IC INTERFACE TYPE:SPI, MEMORY CASE STYLE:WSOIC, NO. OF PINS:8PINS, CLOCK FREQUENCY:70MHZ, ACCESS TIME:-,
- Memory Category: Flash
-
Supplier: DigiKey
Description: FLASH Memory IC 2Mb (256K x 8) SPI 100MHz 8-TSSOP
- Density: 2,000 kbits
- Operating Temperature: -40 to 105 C
- Memory Category: Flash
- Features: Other
-
Supplier: Texas Instruments
Description: 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power 48-TQFP
- Resolution: 24 bits
- INL: 251.7 LSB
- Power Dissipation: 0.8 milliwatts
- Sample Rate: 0.78 kSamples/Sec
-
Supplier: Acme Chip Technology Co., Limited
Description: IC FLASH 128MBIT SPI 24TFBGA
- Density: 128,000 kbits
- Data Rate: 104 MHz
- Cycle Time: 3,000,000 ns
- Memory Category: Flash
-
Description: IC FLASH 4MBIT SPI 40MHZ 8SOIC
- Density: 4,000 kbits
- Data Rate: 40 MHz
- Cycle Time: 5,000,000 ns
- Memory Category: Flash
Find Suppliers by Category Top
Featured Products Top
-
W25Q128JV SpiFlash® Memory Type Serial NOR Flash Memory Density 128Mbit / 16MB Memory Organization 16M × 8 bits Interface Standard, Dual, and Quad SPI (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
safety is our number-one priority, and failure is not an option. That's why all of our high-density SEMPER™ NOR Flash memory devices exceed automotive quality and functional safety requirements, and are engineered to last. The SEMPER™ NOR Flash memory family is Infineon's high (read more)
Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
industry’s highest performance, most secure, low-pin-count Serial NOR Flash Memory (read more)
Browse Embedded Programming Software Datasheets for RS Components, Ltd. -
-powered environments. Built-in CRC error checking and decompression ensure robust data integrity, outperforming typical SPI Flash alternatives in electromagnetic interference-prone environments. This memory solution helps engineers reduce development time, improve system (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
• Rich peripherals including GPIO, USART, SPI, I2C, ADC, DAC, and timers supporting complex system designs • Multiple low-power operating modes for battery-powered and IoT applications • Flexible memory options (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
112 MHz Flash memory: 2 MB SRAM: 256 KB Connectivity: CAN FD, LIN/UART, SPI, I²C, and Ethernet support Package: 144-pin LQFP Qualification: automotive S32K1 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
-bit architecture with XGATE coprocessor Program memory: 256 KB on-chip Flash Package: 144-pin LQFP Interface set: CAN, LIN/SCI, SPI, and I²C resources Control resources: timers, PWM, ADC (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
floating-point unit Performance: 150 MHz / 150 MIPS Flash memory: 512 KB RAM: 68 KB Analog: 16-channel 12-bit ADC Package: 176-pin LQFP with PWM, CAN, SPI, I²C, (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD. -
. Two SPI interfaces provide serial communication at up to 18 Mbit/s. They can connect the MCU to Flash memories, ADCs, DACs, displays, sensors, wireless modules, and other digital (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
. Option MIL prohibits user writes to non-volatile memory and therefore UOP cannot be used. Option SPI (SPI and I2C interface), is compatible with Option UOP; however, the programmer should be aware of the potential volume of data that could be returned from the sensor. Please consult the factory before (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Downloading HEX Files to External FLASH Memory Using PIC17CXXX PICmicro (R) Microcontrollers
The PIC17CXXX devices have the capability to interface external FLASH memory into the 64K x 16 program memory space. Coupled with this feature is the ability to read and write to the entire program memory of the device. Using one of the standard serial interfaces on the PICmicro (USART, SPI, I 2 C
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Mosel-Vitelic files complaint against Hitachi and Elpida Mosel-Vitelic of Taiwan this week filed a complaint at the U.S. International Trade Commission charging that Hitachi Ltd. and Elpdia Memory Inc. had infringed certain patents on DRAM and flash memory. Consumer IC market to reach $15.7 billion
More Information Top
-
http://www-cs.intel.com/content/dam/doc/datasheet/io-controller-hub-9-datasheet.pdf
… level solution that utilizes multiple system components including: • Intel AMT-Ready ICH9 component • Intel Gigabit Ethernet PHY (Intel® 82566 Gigabit Platform LAN Connect device) with Intel Active Management Technology for remote access • SPI flash memory with 4KB or 8KB …
-
http://www-cs.intel.com/content/dam/doc/datasheet/io-controller-hub-10-family-datasheet.pdf
… level solution that utilizes multiple system components including: • Intel AMT-Ready ICH10 SKU • Intel Gigabit Ethernet PHY (Intel® 82567 Gigabit Platform LAN Connect device) with Intel Active Management Technology for remote access • SPI flash memory with 4KB or 8KB …
-
HDL Design House announces high performance AHB SPI flash memory controller (HIP 3100)
HDL Design House announces high performance AHB SPI flash memory controller (HIP 3100 .
-
Intel
The SPI image is an image that fits on Intel Galileo SPI flash memory .
-
http://www.nxp.com/documents/user_manual/UM10430.pdf
The multilayer AHB matrix enables all bus masters to access any embedded memory as well as external SPI flash memory connected to the SPIFI interface.
-
Microchip adds SST25PF020B, SST25PF040B and SST25PF080B to memory portfolio
Microchip Expands SPI Flash Memory Portfolio With The Addition of SST25PF020B, SST25PF040B and SST25PF080B Low-Power Devices .
-
Embedded Systems Design with FPGAs
All three components, the timing-critical configuration bitstream, the non-timing- critical configuration bitstream, as well as the non-timing-critical software, can be stored in one low-cost SPI flash memory .
-
http://www-cs.intel.com/content/dam/doc/datasheet/i-o-controller-hub-7-datasheet.pdf
Technology for remote access • An embedded microcontroller to run OOB firmware/software • SPI flash memory (4 Mb for Intel AMT) to store asset information, management software code, and logs .
-
JTAG-based remote configuration of FPGAs over optical fibers
Two SPI flash memories (part number S25FL256SAGMFIR01 produced by Spansion) were tested in the 223-MeV proton beam at MGH.
-
AN11315.pdf (AN11315.zip)
It also demonstrates how external Quad SPI Flash memory is used to store image using LPC4088’s SPIFI peripheral.
Indicates content that may require registration and/or purchase.