-
Supplier: Tanis Incorporated
Description: Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has
- Outer Diameter (OD): 6 inch
- Shank / Bore Diameter: 2 inch
- Width: 1 inch
- Trim Length: 1.25 inch
-
Supplier: Abtex Corporation
Description: Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and
- Shank / Bore Diameter: 8 inch
- Rotary Speed: 1,800 rpm
- Grit Size: 120
- Brush Filament / Fill Material: Abrasive Filament
-
Supplier: Abtex Corporation
Description: Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and
- Shank / Bore Diameter: 4 inch
- Rotary Speed: 3,500 rpm
- Grit Size: 80
- Brush Filament / Fill Material: Abrasive Filament
-
-
Supplier: Abtex Corporation
Description: Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and
- Shank / Bore Diameter: 8 inch
- Rotary Speed: 2,000 rpm
- Grit Size: 320
- Brush Filament / Fill Material: Abrasive Filament
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend coated 898015 flap brush uses silicon carbide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this silicon carbide material into the flap brush forming a grit of 80. All abrasive products
- Rotary Speed: 12,000 rpm
- Grit Size: 80
- Features: Abrasive Brush, Non-woven Abrasive, Silicon Carbide
- Specific Product Type / Shape: Flap Wheel
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite silicon carbide CS-UC wheel brush is measured using outside diameter (OD), with the OD being 4 in. The threaded arbor attachment allows for easy mounting to the tool or pad.
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite silicon carbide CS-UC wheel brush is measured using outside diameter (OD), with the OD being 3 in. The threaded arbor attachment allows for easy mounting to the tool or pad.
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: Abtex Corporation
Description: 1-1/2" Trim 7/8" Arbor Hole
- Operating Speed: 2,500 rpm
- Type: Straight
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite silicon carbide CS-UC wheel brush is measured using outside diameter (OD), with the OD being 4 in. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a
- Outer Diameter (OD): 4 inch
-
Supplier: Image Supply, Inc.
Description: Screen-Bak inter-woven polyester knit backing with abrasive grain on both sides. Open mesh for load resistance. Rinse and reuse for longer sanding life. Tends to cut more aggressively than paper or cloth. Also available silicon carbide. Use for removing old finishes and wax, final
-
Supplier: Reid Supply
Description: Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes. . Made from Silicon Carbide.
- Outer Diameter (OD): 2.00000108 inch
- Length: 8 inch
- Rotary Speed: 1,200 rpm
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: Radwell International
Description: 1/2" BORE DIAM, 240 GRIT, SILICON CARBIDE FLEXIBLE HONE EXTRA FINE, 8" OAL. FREE 2 YEAR RADWELL WARRANTY
-
Industrial Brushes - 4" Nylox Disc Brush, Crimped Filament, .040/80SC Fill, 7/8" Arbor Hole -- 85818Supplier: Weiler Abrasives
Description: Silicon carbide is a fast cutting abrasive commonly used on non-ferrous metals and in low pressure applications Crimped bristle discs are more durable than straight discs They are commonly used where the impact of a knotted brush would alter the workpiece Plain hole connectors
- Outer Diameter (OD): 0.04 inch
- Shank / Bore Diameter: 2.05 inch
- Width: 3.95 inch
- Length: 3.9 inch
-
Supplier: Weiler Abrasives
Description: Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 120 400 percent greater edge cutting action compared to traditional silicon carbide 400 Percent Greater Edge Cutting Action Compared to Traditional
- Outer Diameter (OD): 0.043 inch
- Shank / Bore Diameter: 1.15 inch
- Width: 2.5 inch
- Length: 1.15 inch
-
Supplier: MicroGroup
Description: extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 0.016 inch
- Length: 3 inch
- Brush Filament / Fill Material: Abrasive Filament, Synthetic Filament
-
Supplier: Weiler Abrasives
Description: Precision Machined Aluminum Cup Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool
- Outer Diameter (OD): 0.055 inch
- Shank / Bore Diameter: 2.2 inch
- Width: 1.7 inch
- Length: 1.7 inch
-
Supplier: Weiler Abrasives
Description: Precision Machined Aluminum Cup Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool
- Outer Diameter (OD): 0.04 inch
- Shank / Bore Diameter: 2.2 inch
- Width: 1.7 inch
- Length: 1.7 inch
-
Description: The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature Up to 1000C for
- Max Use / Curie Temperature: 1,000 C
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Flexovit USA, Inc.
Description: Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Extra Cut Made with silicon carbide abrasive grain, this industrial grade pad
- Length: 9 inch
- Width: 6 inch
- Features: Block / Pad, None / Handheld, Silicon Carbide
- Product / Material Worked: Metalworking, Plastics / Composites
-
Supplier: Flexovit USA, Inc.
Description: Fluted face provides multiple sharp edges for extra shearing action. Ideal for quick concrete removal and touch up. C24 Silicon Carbide Grain
- Length: 8 inch
- Width: 3.5 inch
- Features: Block / Pad, None / Handheld, Silicon Carbide, Specialty / Other
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work
- Outer Diameter (OD): 10 inch
- Width: 0.5 inch
- Trim Length: 1.6875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work
- Outer Diameter (OD): 10 inch
- Width: 0.5 inch
- Trim Length: 1.6875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work
- Outer Diameter (OD): 8 inch
- Width: 0.5 inch
- Trim Length: 2.625 inch
- Rotary Speed: 4,800 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work
- Outer Diameter (OD): 4 inch
- Width: 0.5 inch
- Trim Length: 0.5 inch
- Rotary Speed: 10,000 rpm
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3M ™ Lapping Film Sheets
- Length: 9 inch
- Width: 6.5 inch
- Grit / Micron Size: 30
- Features: Abrasive Sheet, None / Handheld, Silicon Carbide
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Black
- Length: 9 inch
- Width: 6.5 inch
- Grit / Micron Size: 5
- Features: Abrasive Sheet, None / Handheld, Silicon Carbide
-
Supplier: Reid Supply
Description: threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Silicon Carbide; Overall dimensions: 3.00 in OD x .25 in T with a .375 in arbor hole size.
- Type: Rotary Cutting Tool / Bit
-
Supplier: Materion Corporation
Description: Materion Brush Beryllium & Composites’ SupremEX™ S-640F is a non-beryllium metal matrix composite that consists of silicon carbide at 60% volume fraction in a 6061 aluminum matrix, and has a closely matched coefficient of thermal expansion to that of AlBeMet® 162 over the
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Type: Metal Matrix Composite
- Features: Non-ferrous - Any Type
-
Supplier: Henkel Corporation - Industrial
Description: resistant coating and for repairing heat exchangers and condensers, lining tanks and chutes, resurfacing and repairing rudders and pintel housings and repairing cooling pump impellers and butterfly valves. Ceramic and silicon carbide-filled - to provide maximum protection Ultra-smooth
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Description: alumina ceramic bearing materials and polypropylene, or optional SiC (silicon carbide) and ETFE (fluoropolymer) for your most aggressive or highest purity requirement. Do you require compact, quiet, highly efficient pumps for your Laser, Chiller or Blood Analyzer Applications? Iwaki
- Horsepower: 0.12464049579596226 HP
- Maximum Discharge Flow: 18.4 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
Find Suppliers by Category Top
Featured Products Top
-
Bristle Blasting technology simultaneously removes corrosion and generates anchor profile.
(read more)
Browse Abrasive Brushes Datasheets for MONTI-Werkzeuge GmbH (MontiPower) -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
Compliant brush seals can be applied to compressors to reduce leakage gaps and increase operational efficiencies. They typically should be considered when at least one of two conditions is present. Learn More (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
1) Which factors to consider when looking at market futures
2) What specific companies, like Airbus and Embraer, are doing to continue their growth
3) What the year-on-year growth outlook was and the overall trends in the marketplace
(read more)
Browse Brush Seals Datasheets for Technetics Group -
BRUSH SEALS Technetics Group Brush Seals – Designed to increase airflow efficiency in engines and compressors. Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage (read more)
Browse Brush Seals Datasheets for Technetics Group
More Information Top
-
Qualitative and quantitative evaluation of human dental enamel after bracket debonding: a noncontact three-dimensional optical profilometry analysis
Finishing was per- formed by three different methods: pumice on a rubber cup, fine and ultrafine aluminum oxide discs, and microfine dia- mond cups followed by silicon carbide brushes .
-
Encyclopedia of Tribology
Addy et al. (1995) reported preliminary test results of a silicon carbide brush seal on a zirconia-coated rotor and observed that the bristles are very stable and exhibit significantly less vibration than conventional metallic bristle brush seals.
-
Qualitative and quantitative evaluation of human dental enamel after bracket debonding: a noncontact three-dimensional optical profilometry analysis.
Finishing was performed by three different methods: pumice on a rubber cup, fine and ultrafine aluminum oxide discs, and microfine diamond cups followed by silicon carbide brushes .
-
Abrasive Tools - China Abrasive Tools Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 203
snail lock abrasive nylon silicon carbide brush .
-
The Effect of Different Polishing Systems on Surface Roughness and Gloss of Various Resin Composites
… polishing tools have been used over the years,7 ranging from multiple-step systems using fine and superfine diamond burs, abrasive disks, diamond and silicon impregnated soft rubber cups, to one-step polishing systems containing diamond impregnated cups and silicon carbide brushes .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
Preliminary Results of Silicon Carbide Brush Seal Testing at NASA Lewis Research Center, AIAA Paper 95-2763, 1995.
-
Effects of Er, Cr:YSGG laser irradiation on external adaptation of restorations in caries-affected cavities
Final polishing was performed with a silicon carbide brush (Brush Jiffy— Ultradent) and then the samples were stored in water at 37 ◦C in a dark environment (table 1). .
-
Polímeros vol.23 issue5; Abstract: S0104-14282013000500016
… Venus, Charisma and Durafill VS) for preparing ninety samples, distributed into six groups (n=15): SP: no polishing, TB: abrasive rubber point; DL: sanding disc in three grits; FP: felt disc with diamond paste; ECS: silicon carbide brush ; PS: abrasive silicon tip.
-
CR4 - Blog Entry: Diamond and Silicon Carbide Abrasives for Nylon Abrasive Wheel Brushes
Silicon Carbide Wheel Brushes .
-
Operative Dentistry
(b) Us- ing a rubber dam, a slurry of hydrochloric acid mixed with particles of silicon carbide was brushed onto the teeth and the brown staining was removed.
Indicates content that may require registration and/or purchase.