Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: The CX100 Structural Corner Cube is used for building rigid structures with X95 Series Structural Rails.
- Length: 3.93701 inch
- Style: Metric
-
Supplier: Newport MKS
Description: The AX95 Guy Pivot Support enables building angled structures with X95 Series Structural Rails.
-
Supplier: Newport MKS
Description: The X95-EP Plastic End Plate is compatible with X95 Series Structural Rails.
-
-
Supplier: Newport MKS
Description: The CAST95 Caster is designed for use with X95 Series Structural Rails. It has a maximum load of 275 lb. (125 kg).
-
Supplier: Accuris
Description: Safety Standard for Structural Requirements for Light Rail Vehicles
-
Supplier: Isotech, Inc.
Description: packaged equipment. Isolators are supplied integral with the base and have built-in height saving brackets. VMC WFR Series Rails are wide flange structural steel members fabricated into rails. The WFR Rails are not unitized, they are two rails with isolators and
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Optimal Handling Solutions
Description: square and is 5/8" thick - Bolts, anchors, washers, and nuts are provided with individual post sections - Provide easy accessiblity with our Drop-In Style rails - Slide rail sections into post saddles for simple assembly - Each Drop-In Style rail section includes two brackets -
-
Supplier: Accuris
Description: Safety Standard for Structural Requirements for Heavy Rail Transit Vehicles
-
Supplier: Optimal Handling Solutions
Description: square and is 5/8" thick - Bolts, anchors, washers, and nuts are provided with individual post sections - Provide easy accessiblity with our Drop-In Style rails - Slide rail sections into post saddles for simple assembly - Each Drop-In Style rail section includes two brackets -
-
Supplier: Optimal Handling Solutions
Description: square and is 5/8" thick - Bolts, anchors, washers, and nuts are provided with individual post sections - Provide easy accessiblity with our Drop-In Style rails - Slide rail sections into post saddles for simple assembly - Each Drop-In Style rail section includes two brackets -
-
Supplier: ASME Standards and Certification
Description: This Standard defines structural performance requirements for rail transit vehicles (railcars) including heavy rail, light rail, and streetcars. The objectives are to reduce injury risk and equipment damage resulting from railcar collisions by providing a means of
-
Supplier: Accuris
Description: Steels for use in rail vehicle construction - Fine-grain structural steels
-
Supplier: ASME
Description: This Standard defines structural performance requirements for rail transit vehicles (railcars) including heavy rail, light rail, and streetcars. The objectives are to reduce injury risk and equipment damage resulting from railcar collisions by providing a means of
-
Supplier: Optimal Handling Solutions
Description: square and is 5/8" thick - Bolts, anchors, washers, and nuts are provided with individual post sections - Provide easy accessiblity with our Drop-In Style rails - Slide rail sections into post saddles for simple assembly - Each Drop-In Style rail section includes two brackets -
-
Supplier: Pickwick Manufacturing Services
Description: Full service sheet, plate and structural steel fabricator also paints and assembles complex OEM components of any size. Kitting, Mixed Model Production, Kanban and similar Lean Processes enable mass production efficiencies for low or moderate volume.
- Industry: Aerospace, Agricultural / Forestry, Appliances, Automotive, Building and Construction, Electrical / Electronics, Energy, Environment, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Military / Law Enforcement, Packaging, Pharmaceutical, Rail / Mass Transit,
- Materials: Aluminum, Carbon Steel, Copper, Stainless Steel
- Services: Certify, Design, Model, Prototype, R&D, Test / Inspect
- Features: Midwest US Only, North America, United States Only
-
Supplier: Accuris
Description: Steels for use in rail vehicle construction - Part 1: Hot-rolled, unalloyed structural steels and hot-rolled structural steels with improved atmospheric corrosion resistance
-
Supplier: ASME
Description: collisions, so as to enhance passenger safety, and limit and control damage. This Standard does not cover light rail vehicles, automated people movers, and freight, commuter, or high speed rail vehicles. It does not cover structural repairs, fatigue, corrosion, fire protection,
-
Supplier: ASME Standards and Certification
Description: collisions, so as to enhance passenger safety, and limit and control damage. This Standard does not cover light rail vehicles, automated people movers, and freight, commuter, or high speed rail vehicles. It does not cover structural repairs, fatigue, corrosion, fire protection,
-
Supplier: ASME Standards and Certification
Description: RT-1 applies to car bodies for newly constructed light-rail vehicles and streetcars for transit passenger service. RT-1 defines requirements for the incorporation of passive safety design concepts related to the performance of the car body of light-rail vehicles in conditions such as
-
Supplier: ASME
Description: RT-1 applies to car bodies for newly constructed light-rail vehicles and streetcars for transit passenger service. RT-1 defines requirements for the incorporation of passive safety design concepts related to the performance of the car body of light-rail vehicles in conditions such as
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Both the performance advantages of aluminum alloy and ceramic materials, but also effectively avoid the performance shortcomings of a single material, in aviation, aerospace, Marine ships, rail transit, new energy vehicles and other high-tech fields have a wide range of application prospects.
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Applications: Structural
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: molding and melt spinning and other processing methods, with the development of large aircraft, rail buses, automotive industry, medical and national defense industry, the demand for special engineering plastics represented by PEEK is also increasing, especially in improving the production
- Industry: Aerospace, Automotive, Electronics, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Chemical System: PEEK
- Features: Specialty / Other, Thermoplastic
-
Supplier: DigiKey
Description: 12MM SUPPORTED SLIDE RAIL
-
Supplier: ASTM International
Description: 1.1 This test method describes equipment and procedures to measure the shear modulus and shear strength of adhesive layers between rigid adherends. The equipment may also be used for determining the adhesive's shear creep compliance, the effects of strain history such as cyclic loading upon shear
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Both the performance advantages of aluminum alloy and ceramic materials, but also effectively avoid the performance shortcomings of a single material, in aviation, aerospace, Marine ships, rail transit, new energy vehicles and other high-tech fields have a wide range of application prospects.
- Density: 2.7999982328442368 to 3.1999979803934133 g/cc
- Thermal Conductivity: 163 to 255 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 to 16 µm/m-C
- MOR / Flexural Strength: 33,358.47305215531 to 65,266.57771073865 psi
-
Supplier: ACCRAbond, Inc.
Description: fuels, and solvents. It is ideal in marine and industrial environments that require precise and permanent alignment of equipment. Big Green can be used to: set steam, gas engines and turbines, pumps, motors and winches, storage tanks and towers, and crane rails.
- Features: Caulk / Grout
- Chemical System: Epoxy (EP)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
Supplier: Raymond Handling Consultants, L.C.
Description: STRUCTURAL PLASTIC PLATFORM TRUCK
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: BlueWater Manufacturing, Inc.
Description: KwikRail is a safety handrail system that is easy to assemble and can be easily installed on site. It is a metal handrail and uses handrail brackets and handrail fittings to erect. The Kwik-Rail Safety Railing is an economically priced handrail system that is easily assembled with just a hex
- Material: Aluminum
- Type: Guardrail System
- Standards: OSHA
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum-alloy pipe and extruded tube in selected alloys and tempers and in standard sizes as shown in the tables in Appendix X1. This pipe and tube is intended for use in structural applications such as highway and bridge rails, chain-link fence posts,
-
Supplier: Heartland Engineered Products, LLC
Description: steel formed into a two rib corrugated design with two secondary ribs. Anchors are, 5-1/2" screw anchors and hardware is A325 1/2". Triple, double, and single rail applications available. Lift out rail available for quick access to equipment. Rails available in lengths starting
-
Supplier: ASTM International
Description: method simulates effects of heavy framing when expected planes of weakness are oriented perpendicular to rails and no framing at all when parallel to rails. Note 1-A smaller scale version based on the principles of this two rail shear method is contained in Test Methods D1037
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 11.8110236220472 to 36.6141732283465 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: SAE International
Description: the NVH development of the lead engine in this family, a 2.0 liter common rail turbo diesel. The task from the outset of this new program was to reduce the mass of the engine by 21.5 kg, whilst also improving the structural attenuation of the engine by 5 dB in comparison to the
-
Supplier: Omega Industrial Products
Description: Bollard Guard with Removable Channels 6" (48" High X 60" Wide) Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Constructed from 6" Schedule 40 Structural Pipe sized tubing for uprights. Channel hangs on the front of the pipe. Surface Mounted and Core Mounted
Find Suppliers by Category Top
Featured Products Top
-
strength rail testing Rail fatigue and compression Structural testing Chemical analysis Metallography Advanced numerical modeling (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for Element Materials Technology -
expansion, SiC parts maintain dimensional stability and mechanical strength even under high temperature, high pressure, or corrosive conditions. They are ideal for critical precision components such as working tables, guide rails, reflectors, vacuum chucks, and ceramic end effectors. (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
references through specialized microstructural constants: Extreme Tribological Hardness: Exhibiting superior Vickers hardness compared to tool steels, these ceramic rails resist mechanical abrasion and progressive wear. This eliminates structural clearance growth over (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
linear motion applications, protecting rail and track form corrosion is a paramount (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
In semiconductor photolithography systems, motion accuracy directly determines wafer exposure quality. Silicon carbide ceramic guide rails are critical structural components within ultra-precision motion platforms, enabling nanometer-level positioning under high (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
, structural rails, and robust frames. Additionally, the integration of large-size metric taps provides engineers with enhanced options for projects that require substantial holding forces and extensive thread engagement, utilizing larger bolts and threads. This is particularly beneficial in the (read more)
Browse CNC Machining Services Datasheets for meviy -
Wide applications, including semiconductor equipment parts, wear-resistant structural components, guide rails, square beams, ceramic rollers, filters, abrasives, and grinding media (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Aluminum silicon carbide (AlSiC) composites combine the advantages of aluminum alloys and ceramic materials, delivering lightweight structural strength together with excellent thermal and mechanical stability. These (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Robust Signal Conditioning for Strain Gages – DIN Rail Mountable Enhance the precision and reliability of your strain measurement systems with this DIN rail-mountable, fully isolated amplifier—engineered specifically for strain (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
longevity of components like guide rails and square beams. Electrical Insulation & Chemical Stability: Offers excellent electrical insulation and chemical resistance (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Alumina Ceramic Parts as Photolithography Machines in the Semiconductor Industry
. Especially in high-end lithography machines, in order to achieve high process accuracy, it is necessary to widely use ceramic components with good functional composite, structural stability, thermal stability, and high dimensional accuracy.Such as E-chuck, Vacumm-chuck, Block, magnetic steel skeleton
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/9255/45537408-MIT.pdf?sequence=2
The structural rails seal to the glass system below and the vinyl top above through the use of weather strips and foam seals.
-
Monitoring‐based performance assessment of rail‐bridge interaction based on structural reliability
The sensor readings of the monitoring systems, the non- linear analyses results and the functional relations be- tween structure and rails derived are used to determine the stress states and, consequently, the reliability level for the structural rails monitored.
-
The Development of the Current Australian Statutory Write-Off Criteria for Damaged Vehicle Repair
Does not define damage to the structural rails /chassis of the vehicle or to the suspension attachment points.
-
The rolled product industry
280 360 260 250 350 400 Rail structural Rail structural 330 .
-
Single Molecule Analysis
A 95- mm structural rail (XT95-750, Thorlabs) supports the magnet assembly and the illumination source.
Indicates content that may require registration and/or purchase.