-
Supplier: Newark, An Avnet Company
Description: THHN WIRE GRAY
-
Supplier: Newark, An Avnet Company
Description: 14-AWG STRANDED YELLOW COPPER THHN WIRE
-
Supplier: Newark, An Avnet Company
Description: 4 BLACK STRANDED CU SIMPULL THHN WIRE
-
-
Supplier: Allied Electronics, Inc.
Description: THHN/TFFN WIRE, PVC INSULATE, 14AWG, 15AMPS
-
Supplier: Allied Electronics, Inc.
Description: THHN/TFFN WIRE, PVC INSULATE, 16AWG, 10AMPS
-
Supplier: Newark, An Avnet Company
Description: THHN BUILDING WIRE 6 GAUGE GREEN
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 12 gauge, violet Solid Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.119 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- North American (AWG): 12 AWG
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 12 gauge, orange Solid Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.119 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- North American (AWG): 12 AWG
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 14 gauge, white Solid Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.102 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- North American (AWG): 14 AWG
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 12 gauge, brown Stranded Conductor MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.128 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- North American (AWG): 12 AWG
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Used for residential / industrial / commercial lighting and power, machine tool and appliance wiring applications CHARACTERISTICS: PRODUCT DESCRIPTION: Soft drawn, bare copper PVC insulation, clear nylon jacket TEMPERATURE RATING: +75°C wet, +90°C dry VOLTAGE RATING: 600 volt
-
Supplier: Hi-Tech Controls, Inc.
Description: Bare copper conductor, AWG sizes as per given table and ASTM B-3 and ASTM B-8 Conductor insulation: PVC, Nylon outer jacket Conductors color coded Jacket printed with markings 14 to 1000 MCM THHN (stranded) - (size) AWG Type MTW OR THHN OR THWN 600 V OR GASOLINE AND OIL RESISTANT ||
- Rated Voltage: 17,500 volts
- Nominal Outer Diameter: 0.116141795 to 1.309843227 inch
- Operating Temperature: 105 C
- North American (AWG): 1 to 14 AWG
-
Supplier: TelephoneStuff.com
Description: Professional wire cutter and stripper designed for solid, stranded, and flexible cables. Especially useful on THHN/THHW wiring and wiring with PVC and silicone insulation. Features: - Fine adjustment for varying insulation thickness - Strips THHN/THHW, PVC and silicone insulated
- Tool Type: Stripper
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN12-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/25 Nominal O.D. in (mm): 0.132 (3.35) UL
- Nominal Outer Diameter: 0.132 inch
- North American (AWG): 12 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN12-1 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/25 Nominal O.D. in (mm): 0.132 (3.35) UL
- Nominal Outer Diameter: 0.132 inch
- North American (AWG): 12 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN14-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/27 Nominal O.D. in (mm): 0.112 (2.84) UL
- Nominal Outer Diameter: 0.112 inch
- North American (AWG): 14 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN12-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 19/25 Nominal O.D. in (mm): 0.132 (3.35) UL
- Nominal Outer Diameter: 0.132 inch
- North American (AWG): 12 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Allied Electronics, Inc.
Description: THHN building wire is meant for use as general purpose wiring for installation in conduit or other recognized raceway. THHN may also be used for machine tool, appliance and control circuit wiring but is not designed for direct burial or wet locations.
-
Supplier: Greenlee Textron, Inc.
Description: HEAVY DUTY, INDUSTRIAL TYPE 7.25 INCH 28 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE ERGONOMICALLY DESIGNED CONTOURED HANDLE TYPE NON-STICK BLADE MATERIAL THHN, THHW, PVC, RUBBER, SILICONE WIRE TYPE STRIPAX[R] PRO BRAND APPLICATION FOR THHN AND THHW INDUSTRIAL
- Tool Type: Stripper, Wire Cutter / Scissor
-
Supplier: TelephoneStuff.com
Description: NEW 6 Stripper (for AWG 28-10) 16 Stripper (for AWG 10-6) Pro2000 THHN Strippers is a professional wire cutter and stripper designed for solid, stranded, and flexible cables. This stripper is especially useful on THHN/THHW wiring and wiring with PVC and silicone insulation. Fine
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Automatic Wire Stripper is a production grade wire stripper that strips insulation from most smaller gauge wire. Features: - For use with solid and stranded wire - Strips PVC and THHN insulation - 7/8" (22.2 mm) maximum strip length - Capacity: 20 - 10 AWG
- Tool Type: Stripper
-
Supplier: General Cable
Description: conditions. Our high quality copper building wire is manufactured in the U.S. and delivers long-term, reliable performance in many types of building applications. THHN/THWN-2 High Speed (HS) Copper Cable General Cable THHN/THWN-2 HS (High Speed) cable is a versatile solution for
- Number of Conductors: 1 to 3 #
- Rated Voltage: 0.6 to 2 kilovolts
- North American (AWG): 22 to 0 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Bulk Cable
-
Supplier: Eraser Company, Inc.
Description: This precision wire stripper is for wires insulated with problematic material. It is extraordinarily well suited for removing insulation from PMMA waveguides with PH sheath. The pliers are made of fiberglass reinforced polyamide with exchangeable blade. The HBS1 is suitable for
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Hand Tools
- Tool Type: Stripper
-
Supplier: Greenlee Textron, Inc.
Description: 45109 POCKET CABLE STRIPPER USED ON 6 AWG TO 400 KCMIL (THHN) CABLE SIZE KWIK SLITTER[TM] BRAND
- Tool Type: Wire Cutter / Scissor
-
Supplier: Allied Electronics, Inc.
Description: Grip-N-Strip™ End Stripper This handy tool features self-adjusting stripping blades. Strips 12 AWG solid through 20 AWG stranded PVC insulated wire, including U.S. type THHN and THWN wire.
-
Supplier: Greenlee Textron, Inc.
Description: 5.5 INCH SIZE BLADE MATERIAL STAINLESS STEEL APPLICATION SLITS PVC, NON-STICK AND THHN
- Application / Connector Type: Fiber Optic
- Tool Type: Stripper
-
Supplier: Chatsworth Products, Inc.
Description: THHN TYPE 100 FT 100 LENGTH IN FT UL APPROVAL 14 LB WEIGHT 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 19 STRANDS STRANDING GREEN WITH YELLOW STRIPE INSULATION COLOR
- North American (AWG): 6 AWG
- Product Type: Single Conductor Wire
- Standards / Approvals: UL Recognized Component Mark (US and Canadian)
-
Supplier: TelephoneStuff.com
Description: Outlet Quantity: 5 - Available Finishes: - Black - Gray - Ivory - Stainless Steel - White - Available Wiring Configurations: - GB-Series Wiring Configuration: 3-wire, #12 THHN (1 hot, 1 neutral and 1 ground), 1 circuit; has insulated grounding conductor - GBA-Series Wiring
- Outlets: NEMA
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Wire & Cable Applications Wire Types THHN THHW THW THWN TW Agency Ratings UL QMTT2 .E73402 RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
- Tensile Strength (Break): 2,900 psi
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: Southwire Company, LLC
Description: MC TYPE 1000 FT 0.611 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 12 AWG
- Cable Length: 1,000 ft
-
Supplier: Windy City Wire
Description: 14-1C SOL THHN 600V Blu Windy City Wire stocks 18 AWG 2 and 3 Conductor twisted 600 volt rated TFN and TFFN cables in a variety of color combinations. These cables are stocked on wooden reels with one and a half inch arbor holes and are generally shipped out the same day they are
- North American (AWG): 14 AWG
- Cable Shielding: No Shielding
-
Supplier: Southwire Company, LLC
Description: THHN/THWN-2/MTW TYPE 1000 FOOT 568 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 165 AMP (60 DEG C), 200 AMP (75 DEG C), 225 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY)
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.568 inch
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Electri-Flex Company
Description: Used for lighting fixture installations as well as many other electrical equipment uses. These metallic whips consist of UL listed flexible metal conduit Type BR, stranded (stock) or solid THHN wire with 6″ leads, and internal, zinc die-cast fittings with steel locknuts. Application:
- Flexibility: Flexible Conduit
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
other electrical equipment uses. Fixture whips help reduce jobsite labor and material costs. They consist of six feet of UL listed flexible metal conduit, stranded THHN wire with 6" leads, and internal, zinc die-cast fittings with steel locknuts. Standard sizes include 12, 14 and 18 gauge wire and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Three
Table 310.104(A) permits maximum operating temperatures of 90°C (194°F) in dry and damp (but not "wet") locations for Types FEP, FEPB, RHH, XHHW, and THHN wire ; but the load-current ratings for 14, 12, and 10 AWG copper conductors and …
-
SOUTHWIRE COMPANY Building Wire,THHN,14 AWG,Orange,500ft - Building Wire - 5C983|22961701 - Grainger Industrial Supply
• THHN Wire (223 .
-
Bathroom Outlets - Self Help Forums
I already have 1" conduit installed from the main panel over to the bathroom so if I use THHN wires I don't have to scrap the PVC.
-
SOUTHWIRE COMPANY Building Wire,THHN,8 AWG,Yellow,500ft - Building Wire - 4WZK7|20495820 - Grainger Industrial Supply
• THHN Wire (223 .
Indicates content that may require registration and/or purchase.