-
Supplier: Matexcel
Description: Storage: Store at 4°C. Application: Air filtration: Electrospinning nanofibers have the advantages of small diameter, small pore size, high porosity, and good fiber uniformity. They have high filtration efficiency for tiny particles and lower resistance pressure; different polymer raw
-
Supplier: WLC Company, Inc.
Description: Designed specifically for transfer of abrasive materials under vacuum from storage tanks, barges and tankers, including underwater applications in aqua culture; hatchery, pen transfer and stream release.
- Temperature Range: -50 to 200 F
-
Supplier: Newark, An Avnet Company
Description: DIAMOND LOCK TIE, 250MM, TPU, NATURAL; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:16.2mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:35N; RoHS Compliant: Yes
-
-
Supplier: Pacific Materials
Description: TPU Material
- Form / Shape: Pellets
- Type: Thermoplastic
-
Supplier: BigRep
Description: BigRep's TPU 98A is a flexible filament that is strong, durable, UV-stabilized, and highly chemically resistant. Perfectly suited for industrial applications, especially where parts may be exposed to oil, grease, or chemicals, TPU 98A is also rugged. With high impact strength, tear
-
Supplier: Grayline, Inc.
Description: Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA,
- Temperature Range: -90.4 to 176 F
- Color / Clarity: Clear, Multi-colored
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: General Purpose
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes.
- Temperature Range: -40 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
-
Supplier: Raise3D Technologies, Inc.
Description: TPU (Thermoplastic polyurethane) is a type of flexible and elastic 3D printing filament. Its rubber-like elasticity, resilience, and durability make it suitable for uses requiring impact-absorption and a soft-touch surface. Examples of TPU 3D printed parts include tubes, seals,
-
Supplier: Grayline, Inc.
Description: Grayline pneumatic & hydraulic tubing and hose is available in a variety of polymer materials and constructions. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with
- Temperature Range: -40 to 176 F
- Color / Clarity: Clear, Multi-colored
- Type: Plastic Tubing
- Application: Pneumatic (Compressed Air)
-
Supplier: Grayline, Inc.
Description: Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food &
- Temperature Range: -90.4 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Food Processing / Beverage
- Type: Plastic Tubing
-
Supplier: WLC Company, Inc.
Description: materials.
- Diameter/Width: 10 inch
- Positive W.C.: 13.999999999999998 inch WC
- Negative W.C.: 67.98239543831484 inch WC
- Application: Industrial
-
Supplier: ASTM International
Description: 1.1 This classification system covers thermoplastic polyurethane materials suitable for injection molding, extrusion, compression molding, melt processing, or other applicable methods. Recycled thermoplastic polyurethanes meeting the classification requirements may be used interchangeably
-
Supplier: Novaflex Group
Description: FDA approved materials. Applications Sawdust collection Lavatory waste Pellet, material transfer Excellent low temperature flexibility Abrasion, oil, ozone and fungus Construction: Product code: 9SFTPUX 9SFTPUW (with wire) Material: 0.030” clear extruded urethane Diameters: 1.5”
- Outside Diameter: 1.5 to 24 inch
- Temperature Range: -65 to 200 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust, Oil / Fuel, Solids / Particulate
-
Supplier: Novaflex Group
Description: Construction Product code: 9SFTPUX__FV Material: Extruded polyurethane rigid PVC helix wall. Diameters: 4” to 14” Weight: 6” diam.=2.5 lbs./ft Lengths: 50 ft lengths Temperature range: -50°F to +200°F Colour: Extruded Transparent Blue TPU Rated for full vacuum Available with copper
- Inside Diameter: 4 to 14 inch
- Temperature Range: -50 to 200 F
- Product Form: Hose (including Duct)
- Application: Marine, Suction / Vacuum
-
Supplier: Aalborg Instruments
Description: Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 60 RPM Reversible flow Priming function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPU RP Adjustable RPM pump Peristaltic pump designed
- Maximum Discharge Pressure: 12.3 to 12.6 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Novaflex Group
Description: Construction Product code: 9SFTPUX__FV Material: Extruded polyurethane rigid PVC helix wall. Diameters: 4” to 14” Weight: 6” diam.=2.5 lbs./ft Lengths: 50 ft lengths Temperature range: -50°F to +200°F Colour: Extruded Transparent Blue TPU Rated for full vacuum Available with copper
- Inside Diameter: 4 to 8 inch
- Outside Diameter: 4.45 to 8.85 inch
- Working Pressure: 30 to 35 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 1.75MM/TPU/FLAMINGO; Diameter:1.75mm; Filament Colour:Flamingo; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTING FILAMENT, TPU, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:SmartReel RLH Series; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 2.9MM, TPU, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
-
Supplier: US Timing & Conveyor
Description: Specialty Materials FDA Compliant Resin Used for direct food contact or when frequent washdown is required. Standard hardness is 90 ShA, but we have 85 ShA available as well. High Temperature Material We offer TPU belts that can operate in environments up to 150°C (300°F) Low
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
Supplier: Master Bond, Inc.
Description: UV17Med is a low viscosity, UV curable system with an affinity for bonding to a wide array of thermoplastic urethanes and passes stringent ISO10993-5 cytotoxicity standards.
- Applied Thickness / Gap Fill: 0.001 to 0.003 inch
- Viscosity: 500 to 3,000 cP
- Use Temperature: -80 to 250 F
- Tensile Strength (Break): 1,500 to 2,500 psi
-
Supplier: DigiKey
Description: "3D Printing Filament Black (Midnight) TPU (Thermoplastic Polyurethane) 0.118"" (3.00mm) 2.205 lb (1.00 kg)"
-
Supplier: Lapp Tannehill
Description: NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white/blue & yellow/orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : TPU INSULATION MATERIAL : Polyolefin TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 2000V MIN
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 2 kilovolts
- Operating Temperature: -20 to 60.0000000000001 C
-
Supplier: US Timing & Conveyor
Description: Cleats We offer a wide variety of cleat options from 2D cut profiles for prototypes and smaller quantities to custom “in house” injection molded cleats for larger quantities. Standard materials for cleats are white 92 ShA TPU and clear 90 ShA FDA compliant TPU Injection molded
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
Supplier: CSA Group
Description: ISO 16365-3:2014 specifies a method for the determination of esters including ester thermoplastic polyurethanes (TPU) and ether TPU for quality control without the necessity of sophisticated instrumentation and avoids or minimizes long-term microbial testing for TPU
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TIMING BELT, 25 MM WIDTH, 4210 MM LENGTH, THERMOPLASTIC POLYURETHANE (TPU) MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SPLITTER, MINIFAST® CORDSET, (U0928-61), VB2, MOLDED TWIN JUNCTION, 250 VAC, TPU YELLOW MOLDED HEAD MATERIAL, 4.0 A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Penn-Union Corp.
Description: CAST STEEL MATERIAL TPU-12B HYDRAULIC USED ON 250 MCM (COPPER) WIRE SIZE LUG, PRESS ON, SPLICE CONNECTOR TYPE COLOR CODE YELLOW DIE INDEX 16
-
Supplier: Radwell International
Description: MALE CONNECTOR CABLE, M8 / 4-PIN / STRAIGHT, USB-A / 4-PIN / STRAIGHT, TPU CONNECTOR MATERIAL, 2 METER CABLE LENGTH, PVC JACKET MATERIAL, 30 V, 4 AMP, 6051164. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SFCable.com
Description: Made of TPU material. Cutouts for screen and docking ports. Camera lens cutaway. Impact protection and tear-registant. Anti dust and anti slide protection. Color: Black, Clear.
- Features: Electronics Case, Other
-
Supplier: Radwell International
Description: SENSOR/ACTUATOR CABLE, PLUG CONNECTOR, MALE, M12, 5 PIN, A-CODED, STRAIGHT, TPU CONNECTOR MATERIAL, 1 METER CABLE, 4 AMPS, 300 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Penn-Union Corp.
Description: TIN PLATED ALUMINUM MATERIAL 2.63 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 250 MCM CONDUCTOR SIZE BROWN COLOR CODE B-299 (BURNDY), T-299 (TPU) DIE INDEX 0.47 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
- Material: Aluminum
- Terminal Type: Wire Lug
Find Suppliers by Category Top
Featured Products Top
-
UV17Med is a low viscosity, UV curable system with an affinity for bonding to a wide array of thermoplastic urethanes.
(read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Will the cable be used in a static application or will it be moving? Cold temperatures can decrease the flexibility of a cable and make it very brittle. If flexibility is important, consider a TPE (thermoplastic elastomer) or a TPU (urethane) as both jacket materials are rugged and perform (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
+120°C Materials: Sintered Alloy, Cast Iron, NBR & TPU Elastomers Applications Industrial Robotics CNC Machine Tools Servo Motion Systems Turbine Generators Marine Propulsion (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hose is constructed with a transparent polyurethane (TPU) tube with polyester fabric reinforcement, rigid PVC helix and embedded grounding wire. Reinforcement provides resistance against instances of hose tearing due to pulling or hanging. Well suited for demanding terminal use. Use of (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices. (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
sponges. Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
– 440V AC/DC Contact Material Gold-to-Gold / Silver alloy / Carbon brush Signal Types Supported Power, RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Mechanics of abrasive wear of elastomeric materials
For TPU material , due to cyclic softening and hysteresis, for a given strain, the material has higher resistance to deformation in loading state that it does in unloading state.
-
In-situ Small-Angle X-ray Scattering Investigation of Transient Nanostructure of Multi-phase Polymer Materials Under Mechanical Deformation
TPU materials are broadly used20 in construction, automotive, sports, and many other industries.
-
Structure and Mechanical Properties of an Injection‐Molded Thermoplastic Polyurethane as a Function of Melt Temperature
Thus the TPU material was two times melt processed (extrusion/injection molding).
-
The Dissertation Committee for Jason Chi-Sing Lee certifies that this is the
approved version of the following dissertation:
CHARACTERIZATION OF ABLATIVE PROPE...
The study of TPU materials as ablatives is enticing since processing is simple and cheap compared to thermosets.
-
Polyurethane Elastomers
Steam permeability and water repellency of TPU films, as well as the possibility to manufacture transparent TPU materials .
-
Modifying a thermoplastic polyurethane for improving the bonding performance in an adhesive technical process
The chal- lenge was to develop a fast and selective treatment process of the milled TPU powder, i.e., partially removing the parting agent without compromising the particle size distri- bution of the TPU material .
-
Synthesis and characterization of hydroxy‐terminated polyether‐polydimethylsiloxane‐polyether (PE‐PDMS‐PE) triblock oligomers and their use in the preparation ...
The cast TPU materials were maintained at room temperature for 7 days before their properties were tested.
-
Numerical methodology to implement thermal effects in simulation of long stroke wear tribotests
TPU material property .
-
Preparation and properties of thermoplastic polyurethane/ultra high molecular weight polyethylene blends
The wear was reduced by a factor of four with the addition of the mineral microfillers though they don’t alter the wear mechanism of the TPU materials .
-
Influence of Polymer Filler on Tribological Properties of Thermoplastic Polyurethane Under Oscillating Sliding Conditions Against Cast Iron
It may be seen that the worn surface of the TPU material appears much more homogeneous with a relatively smooth surface.
Indicates content that may require registration and/or purchase.