-
Description: Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for trials/prototypes. Ulbrich Shaped Wire manufactures
- UNS Number: 56,400
- Tensile Strength (UTS, Break): 135,000 psi
- Yield Strength (YS): 125,000 psi
- Elongation: 15 %
-
Supplier: Maxi Adhesive Products, Inc.
Description: Self-wound aluminum foil tape for specialty masking applications.
- Width: 1 inches
- Thickness: 0.00325 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Backing: Metal Foil / Sheet
-
Supplier: Newark, An Avnet Company
Description: RG 6 COAX RG6 18 SOL BC FPE FOIL+60% AL BRD+FOIL+ 40%AL BRD SHD FR-P
-
-
Supplier: Saint-Gobain Tape Solutions
Description: splicing of films & foils, plastic protection, jacketing and bundling. Applications: Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators Sealing of polycarbonate sheets Closing of air ducts insulation in HVAC Splicing of films & foils Jacketing and
- Thickness: 0.004724409448818898 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Newark, An Avnet Company
Description: 23-4P F/UTP-CMP SOL BC CAT6A FEP/FRPVC CSA FT6 AL FOIL W/DW BLUE JKT
-
Supplier: Fuji Impulse America Corp.
Description: IA series is the Aluminum laminated bag that has the absolute barrier to UV ray and exposure to the lights as well as moisture and oxygen. This most versatile bag can be used on various industries including food, medical and machinery from liquid to powdery items. It has a V-notch on both sides for
- Height: 0.003149608 inch
- Length: 11.81103 inch
- Width / Diameter: 7.87402 inch
- Features: Air Tight
-
Supplier: Newark, An Avnet Company
Description: RG11 36 SOL CCS FFEP FOIL+60% AL BRD+FOIL+50%AL BRD SHD PVDF CMPMATV75 4101204/10
-
Supplier: Allied Electronics, Inc.
Description: 3M Aluminum Foil Tape Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80B Meets requirements of FAR 3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft aluminum
-
Supplier: ASAP Semiconductor LLC
Description: METAL FOIL,V4,1/4W,250V,4.99K,.01%,BULK
- Tolerance: 0.01 +/- %
- Power Rating: 4 watts
- Technology / Construction: Metal Foil
-
Supplier: Belden Inc.
Description: Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, Foil + 60% Aluminum Braid Shield, PVC Jacket, CM
- North American (AWG): 18 AWG
- Operating Temperature: -40 to 80 C
- Rated Voltage: 0.3 kilovolts
- Number of Conductors: 1 #
-
Supplier: Newark, An Avnet Company
Description: 70008500533 425 AL FOIL SL 2INX60YD 24/CV
-
Supplier: Belden Inc.
Description: Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 60% Aluminum Braid Shield, Flamarrest® Jacket, CMP
- North American (AWG): 18 AWG
- Operating Temperature: -20 to 75 C
- Rated Voltage: 0.3 kilovolts
- Number of Conductors: 1 #
-
Supplier: Planet Label
Description: LT150-6-Inkjet Gold Foil labels. Round corners, 8 1/2 x 11 page size, 3 1/3" x 4" label size, 6 labels per page, for INKJET printers.
- Width: 3.333333333333331 inches
- Length: 0.3333333333333333 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: Belden Inc.
Description: Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 90% Aluminum Braid Shield, Flamarrest® Jacket, CMP
- North American (AWG): 18 AWG
- Operating Temperature: -20 to 75 C
- Rated Voltage: 0.3 kilovolts
- Number of Conductors: 1 #
-
Supplier: Accuris
Description: Aerospace series - Titanium alloy TI-B17001 - Filler metal for brazing - Rolled foil
-
Supplier: Belden Inc.
Description: Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, Foil + 60% Aluminum Braid Shield, PVC Jacket, CMR
- North American (AWG): 18 AWG
- Operating Temperature: -30 to 80 C
- Rated Voltage: 0.35 kilovolts
- Number of Conductors: 1 #
-
Supplier: Planet Label
Description: LT150-6-Inkjet Gold Foil labels. Round corners, 8 1/2 x 11 page size, 3 1/3" x 4" label size, 6 labels per page, for LASER printers.
- Width: 3.333333333333331 inches
- Length: 0.3333333333333333 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: Planet Label
Description: LT150-6-Inkjet Silver Foil labels. Round corners, 8 1/2 x 11 page size, 3 1/3" x 4" label size, 6 labels per page, for LASER printers.
- Width: 3.333333333333331 inches
- Length: 0.3333333333333333 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: Planet Label
Description: LT150-6-Inkjet Silver Foil labels. Round corners, 8 1/2 x 11 page size, 3 1/3" x 4" label size, 6 labels per page, for LASER printers.
- Width: 3.333333333333331 inches
- Length: 0.3333333333333333 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60630 is a 2.6 mil. total, robust aluminum foil tape based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection, repairs on
- Thickness: 0.0026000000000000003 inches
- Features: Specialty / Other
-
Supplier: ASAP Semiconductor LLC
Description: METAL FOIL,.6W,4.12K,.1%,P/.1%,BULK
- Tolerance: 0.1 +/- %
- Power Rating: 0.6000000000000001 watts
- Technology / Construction: Metal Foil
-
Supplier: ASAP Semiconductor LLC
Description: METAL FOIL,.6W,4.42K,.1%,P/.1% ,BULK
- Tolerance: 0.1 +/- %
- Power Rating: 0.6000000000000001 watts
- Technology / Construction: Metal Foil
-
Supplier: ASAP Semiconductor LLC
Description: METAL FOIL,.6W,4.53K,.5%,P/.1%,BULK
- Tolerance: 0.5 to 0.1 +/- %
- Power Rating: 0.6000000000000001 watts
- Technology / Construction: Metal Foil
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60670 is a 4.9 mil. total, robust aluminum foil tape based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection, repairs on
- Thickness: 0.0049 inches
- Peel Strength / Adhesion: 5.6875 lbs/in
- Features: Specialty / Other
-
Supplier: Accuris
Description: ALUMINUM ALLOY FOIL 4.4CU - 1.5MG - 0.6MN (2024-0)
-
Supplier: Allied Electronics, Inc.
Description: 2.6 Mil Copper Foil Conductive Acrylic 3/4 X 18 yd
-
Supplier: Accuris
Description: Aluminum, Foil and Light Gage Sheet 99.45Al (1145-0) Annealed
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: TE Connectivity
Description: Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 - 8 Packaging Features Packaging Method : Box Packaging Quantity : 100 Termination Features Accepts Foil Thickness (Max) : 1.02 MM [.04 INCH ] Usage
- North American (AWG): 8 AWG
- International (mm2): 8.36 mm2
- Features: Other, RoHS
-
Supplier: Indium Corporation
Description: NanoFoil® Bundle Kits are small quantities of NanoFoil® in pre-made forms on tape & reel. The kit consists of small preforms, including 0.5", 1", and 2" squares available in thicknesses of 40 microns or 60 microns. The bundle kits are available in standard NanoFoil only; however, Sn-plated bundle
- Features: Film / Sheet, Specialty / Other, Thermally Conductive
- Industry: Semiconductors / IC Packaging
-
Supplier: Accuris
Description: Aerospace series - Titanium alloy TI-B17001 - Filler metal for brazing, rolled foil; German version EN 3965:2001
-
Supplier: Budnick Converting, Inc.
Description: DUCTFOIL 4090 is a 6.8 Mil aluminum foil tape featuring a dead soft aluminum foil/3-way fiberglass scrim/paper carrier coated with an aggressive solvent-based acrylic adhesive carried on a 3.2 mil removable paper release liner.
- Thickness: 0.0068 inches
- Peel Strength / Adhesion: 4.5 lbs/in
- Features: Specialty / Other
-
Supplier: HAVE, Inc.
Description: Canare L-4E6AT Star Quad Mic & Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,803 to 1,929 F
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Lapp Tannehill
Description: V16006-BK199 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Industrial Series V AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 133x7 SHIELDING : Foil Braid JACKET COLOR :
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4 to 90 C
- North American (AWG): 6 AWG
Find Suppliers by Category Top
Featured Products Top
-
medical markets. For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin Ni, Al and Cu are facilitating the development of tomorrow’s batteries, while our thin Titanium strip is both strengthening and lightening components used in the aerospace industry. (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
laminated between two layers of aluminum foil. The heater is ideally suited for area and surface heating applications. Sheath temperatures to 300°F. Widths range from 1 1/4" minimum-36". Lengths range from 4"-60". Heaters are available with a (read more)
Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
TITANIUM FOILS AND ALLOYS There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
? Learn more here There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high (read more)
Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50, an isocyanate terminated (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
compartment. All the enclosures are assembled with tamperproof Torx screws, a key requirement for the healthcare sector. IP 65 ingress protection is optional for sizes M and L. All three sizes of STYLE-CASE – S (4.84" x 1.89" x 0.94"), M (5.79" x 2.20" x 1.06"), L (6.54" x 2.52" x 1 (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
is a paper base with epoxy resin, laminated with double-sided glass fiber cloth, then hot-pressed with copper foil. Its mechanical strength, moisture resistance, flatness, heat resistance, and electrical performance are better than the paper-based CCL (94HB and 94V0). This makes Cem-1 is more (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
interfaces. The flat or raised base section can accommodate large components. COMTEC is available with or without a lid for a battery compartment. Screw-in battery cradles (accessories) hold 4 x AA, 1 x 9 V or 2 x 9 V cells. Inside there are fastening pillars for PCBs and other components (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Cathodic deoxygenation of the alpha case on titanium and alloys in molten calcium chloride
6—Current-time relations recorded during electrolysis of alpha-case coated Ti - 6Al - 4V foils (1-mm thickness, obtained from GKN) at 3.0 V .
-
Ceramic Integration and Joining Technologies: From Macro to Nanoscale Complete Document
Microscopy was conducted on the as-received Ti - 6Al - 4V foil .
-
ZJTST804P597
3.4 Peel Adhesion Testing The Ti - 6Al - 4V foils were attached to copper blocks acting as a heat sink using a 1-to-2 mixture of a silicone sealant (Dow Corning 732, Dow Corning Corp., Midland, MI) and copper powder grain …
-
Journal of Spacecraft and Rockets > Improving Metallic Thermal Protection System Hypervelocity Impact Resistance Through Numerical Simulations
In tests with the configuration of Figs. 1 and 3, the inner foil layer was 7.72E−3 cm thick Ti – 6Al – 4V foil , and spacing between the inner foil layer and the substructure was 0.95 cm.
-
Study of interfacial stress distribution of SiC fibre reinforced titanium matrix composites under transverse tensile loading
The Ti – 6Al – 4V foil of 0?1 mm in thickness was manufac- tured through cold rolling.
-
Study of Interfacial Stress Distribution in SiC Fiber Reinforced Titanium Matrix Composites on Transverse Tensile Tests
The Ti - 6Al - 4V foil of 0.1 mm in thickness was manufactured through cold- rolling.
-
Formation of interfacial microstructures of Mo‐coating modified SiC f /Mo/Ti‐6Al‐4V composites
The thickness of Ti - 6Al - 4V foil is approximately 60 mm.
-
Estimation of hydrodynamic shear stresses developed on human osteoblasts cultured on Ti–6Al–4V and strained by four point bending. Effects of mechanical loadin...
A near uniform surface strain field was generated across the inner span of the bended Ti – 6Al – 4V foil .
-
Inhomogeneity of calcium phosphate coatings deposited by laser ablation at high deposition rate
The two Ti - 6Al - 4V foils were fixed on a copper substrate- heater placed at 4 cm in front of the target.
-
Creep deformation and damage in a continuous fiber-reinforced Ti-6Al-4V composite
Two additional unreinforced Ti-6Al-4V panels were produced by stacking and bonding together layers of the Ti - 6Al - 4V foil .
Indicates content that may require registration and/or purchase.