Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: UART Interface IC IBS UART SDS
-
Supplier: ARM Inc.
Description: AHB ports with access to the external memory. Each AHB port has a bridge interface to the memory controllers. There is a separate AHB port to configure the memory controllers. Specific configurations of the SMC and DMC are instantiated to target specific memory devices.
- Type: Bus / Interface
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: UART Interface IC UART OCTAL W/FIFO
- Data Rate: 488.28125 kbps
- TJ: -40 to 85 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
-
Supplier: Newark, An Avnet Company
Description: IC, UART INTERFACE; No. of Channels:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB UART INTERFACE, 32-QFN; Bridge Type:USB to UART; Supply Voltage Min:3.3V; Supply Voltage Max:5.25V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB UART INTERFACE, 32-LQFP; Bridge Type:USB to UART; Supply Voltage Min:4.35V; Supply Voltage Max:5.25V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMARTCARD BRIDGE-USB/UART INTERFACE, QFN; Bridge Type:Smart Card to USB, UART; Supply Voltage Min:3.6V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: QFN-48(5x5) UART ROHS
- Package Type: QFN
- Features: RoHS Compliant
- Device Type: UART
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF TXRX MODULE BT CHIP SMD Product overview: MDBT42Q-AT2-UART-S from Raytac is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- Data Rate: 2,000 kbps
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: UART Interface IC 16CB 2.5V-5V 2CH UART 16B FIFO
- TJ: -40 to 85 C
- Pin Count: 40 #
- Supply Voltage: -3.3 V, 3 V, 5 V
- Package Type: DIP
-
Description: Integrated Circuits (ICs) - Interface ICs - UART
- Features: Other
- Technology: RS232
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>UARTs (Universal Asynchronous Receiver Transmitter) Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.530"
- Device Type: Receiver, Sensor Interface, Transmitter
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: MaxLinear, Inc. Category: Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter) Package: Tray Product Status: Obsolete Number of Channels: 8 FIFO's: 64 Byte Protocol: RS485 Data Rate (Max):
- Data Rate: 6,250 kbps
- Device Type: Receiver, Sensor Interface, Transmitter
-
Supplier: Advantech
Description: Wi-Fi Dual Band Embedded Module, UART Interface Quick time to market and reduced integration costs 802.11a/b/g/n/ac Wi-Fi radio (2.4 GHz, 5 GHz) WEP, WPA-PSK, WPA2-PSK and WPA2/WPA3-enterprise security Support fast roaming provides enhanced connection reliability Small form factor
- Network Media: Wireless
-
Supplier: Acme Chip Technology Co., Limited
Description: CMOS UART
- Device Type: Receiver, Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: CMOS UART
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MDBT42Q-AT-UART-S Product overview: MDBT42Q-AT-UART-S from Raytac is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Device Type: Transceiver
-
Description: IC UART DUAL WITH FIFO 44-PLCC
- Features: Other
- Device Type: Receiver, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: MaxLinear, Inc. Category: Integrated Circuits (ICs) -Interface -UARTs (Universal Asynchronous Receiver Transmitter) Package: Tube Product Status: Active Features: Internal Oscillator, Printer Port, Timer/Counter Number of Channels: 1, UART Protocol: RS485 Data Rate
- Supply Voltage: 2.97 to 5.5 volts
-
Supplier: RS Components, Ltd.
Description: X-Chip USB to Basic UART Interface
- Pin Count: 16 #
- GPIO Ports: 1 #
- Features: Other, RoHS Compliant
- Technology: RS232, RS422, RS485, USB
-
Supplier: Texas Instruments
Description: Single UART with 64-Byte Fifos, PCMCIA Interface 100-LQFP 0 to 70
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
- Device Type: UART
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 082051-PC16552DV Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case /
- Supply Voltage: 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Quarktwin Technology Ltd.
Description: UART IC Channel
- Device Type: Receiver, UART
- Features: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: DIP-14 Analog Switches / Multiplexers ROHS
- Applications: Communications
- Package Type: DIP
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: KIT PRODUCT DESIGN FOR TUSB3410 Interface USB 2.0 to UART (RS232) Bridge No TUSB3410 Full Speed USB to High-Speed UART
- Category: Development Board
- Ports: USB
-
Supplier: DigiKey
Description: UART IC 1, UART Channel 16 Byte 32-VQFN (5x5)
- Data Rate: 1,000 kbps
- Pin Count: 32 #
- Features: Other
- Device Type: Receiver, UART
-
Supplier: Utmel Electronic Limited
Description: EXAR XR16L2550IM-F UART Interface, 2, 4 Mbps, 2.25 V, 5.5 V, TQFP, 48 Pins
- TJ: -40 to 85 C
- Pin Count: 48 #
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: CMOS UART
-
Supplier: Utmel Electronic Limited
Description: EXAR ST16C554DIJ68-F UART Interface, 4 Channel, 1.5 Mbps, 2.97 V, 5.5 V, LCC, 68 Pins
- Data Rate: 1,500 kbps
- TJ: -40 to 85 C
- Pin Count: 68 #
- Supply Voltage: 5 V
-
Supplier: Allied Electronics, Inc.
Description: IC UART, ASYNCHRONOUS, DIP 24 PIN
-
Supplier: Radicom Research, Inc.
Description: Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or U.FL
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
-
Multiple UART Interfaces SPI & I²C Communication (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
drivers now available in the main PX4 repository. Support for USB and UART interfaces. Compatible with ROS1, ROS2 and HBK’s own SensorConnect and InertialConnect tools (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
, advanced anti-collision, and flexible SPI, UART, and I²C interfaces, the device simplifies system design and optimizes tag read rates in dense environments. Key Benefits: (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
recognition. The chip integrates a dedicated DSP core, eliminating the need for external floating-point DSPs, simplifying system design and reducing overall cost and complexity. It supports UART and SPI interfaces, compatible with both frame and stream data (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
1-cell mismatch alert UART, dual UART interface Battery-management UART protocol Daisy-chain up to 32 devices Inductive for higher galvanic isolation Up to 2 Mbps baud rate (auto-detect) 5 μs propagation delay per device (read more)
Browse Data Acquisition Datasheets for DigiKey -
The board features a compact and modular design with an M.2 E-Key connector, enabling seamless integration with host systems that support the PCI-SIG standard. It supports multiple communication interfaces, including UART, SPI, I²C, and SAI, making it highly adaptable for a wide range of (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Rich interfaces (UART, SPI, I²C, PWM, ADC) and programmable peripherals for flexible system design. Industrial-grade reliability across (read more)
Browse System on a Chip (SoC) Datasheets for Win Source Electronics -
calibration) and interfaces (UART, I2C, PWM) Benefits Space savings & opening up consumer application market High-quality data and compliance (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
. Interface Support: DDR2/DDR3, LVDS, SPI, UART—ideal for bridging and data processing (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics
Conduct Research Top
-
AVR244: UART as ANSI Terminal Interface
This application note describes some basic routines to interface the AVR to a terminal window using the UART (hardware or software). The routines use a subset of the ANSI Color Standard to position the cursor and choose text modes and colors. Routines for simple menu handling are also implemented
-
LuminOx Outperforms Electrochemical Oxygen Sensors
pressure and temperature compensation and a simple UART interface
-
Interfacing the MCP2122 to the Host Controller
IRHost UART Host Controller Protocol Handler Optical Interface Interface Transceiver MCP2122 (R) PICmicro TFDU 4100 MCU TX TXIR SO TXDEncode T UAR RX RXIR RXDSI Decode ResetRESET Logic Clock 16XCLK Clock Logic (I/O or CCPx)
-
Migrating Applications to USB from RS-232 UART with Minimal Impact on PC Software
The RS-232 serial interface is no longer a common port found on a personal computer (PC). This is a problem because many embedded applications use the RS-232 interface to communicate with external systems, such as PCs. A solution is to migrate the application to the Universal Serial Bus (USB
-
Bootloader for dsPIC30F/33F and PIC24F/24H Devices
it communicates with the target side bootloader. suspends itself, it programs both EEPROM (if present) The bootloader parses the program HEX file and then and program memories with the data it receives from copies it into the appropriate program and EEPROM the bootloader host application via UART interface
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a microcontroller core, 12-channel GPS baseband circuitry, dual 14-bit analog-to-digital converter, embedded RAM, CAN-bus controller, and high-speed UARTs for interfacing to a cellular phone. Anam, Silterra reportedly end merger talks to combine foundry operations SANTA CLARA, Calif. -- Anam
-
A Serial Bootloader for PIC24F Devices
to bootload from a computer through itsthe bootloader. Data is received through the UART standard serial interface. The following defaultmodule and passed through the transmit/receive communication settings are used:engine. The engine filters and parses the data, storing the information into a data
-
ToolStick Virtual Tools User's Guide
The ToolStick development platform consists of a ToolStick Base Adapter and a ToolStick Daughter card. The ToolStick Virtual Tools application provides a set of tools for the PC that can be controlled via the UART serial interface of the ToolStick Base Adapter. The ToolStick Virtual Tools
More Information Top
-
Wireless ZigBee networks
One the most known UART of interfaces is the EIA232 (earlier RS232) the interface on PCs.
-
Hardware Verification with SystemVerilog
If you are testing a UART interface , consider using the uart package, and so on.
-
Hardware Verification with C++
If you testing a UART interface , consider using the uart namespace, and so on.
-
UART Interface IC | Mouser
All Products > Semiconductors > Integrated Circuits - ICs > Interface ICs > UART Interface IC .
-
Texas Instruments UART Interface IC | Mouser
All Products > Texas Instruments > Semiconductors > Interface ICs > UART Interface IC .
-
Texas Instruments UART Interface IC | Mouser
All Products > Texas Instruments > Semiconductors > Interface ICs > UART Interface IC .
-
Exar UART Interface IC | Mouser
All Products > Exar > Semiconductors > Interface ICs > UART Interface IC .
-
Introduction to Embedded Systems
UART Interface . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.