Products/Services for UJT SOT23
-
Unijunction Transistors (UJT) - (20 companies)Unijunction transistors (UJT) are three-terminal devices that exhibit a negative resistance characteristic. Unijunction Transistors (UJTs) Information. Unijunction transistors (UJTs) are three-terminal devices that have only one PN junction. When... -
Transistors - (922 companies)Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit. -
Programmable Unijunction Transistors (PUT) - (23 companies)Programmable uni-junction transistors (PUT) are three-terminal thyristors that are triggered into conduction when the voltage at the anode exceeds the voltage at the gate. The PUT is similar to the UJT, but its intrinsic standoff ratio can be set... -
Thyristors - (435 companies)Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators. -
Schottky Diodes - (302 companies)Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other). -
IC Package Converters and Adapters - (57 companies)IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets.
-
Current Sensing Resistors - (102 companies)Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs.
-
Oscillators - (647 companies)Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
-
Time Delay Relays - (287 companies)Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
-
DC Motor Drives - (774 companies)DC motor drives act as the interface and power supply between a motion controller and a DC motor.
Product News
-
LIXINC Electronics Co., Limited
WST2302 SOT-23 IC Electronic designers and engineers often face challenges with space constraints, component reliability, and environmental compliance in modern circuits. Selecting compact, dependable integrated circuits that meet global standards can significantly impact device performance and manufacturing efficiency. The WST2302 from WINSOK addresses these challenges with a SOT-23 package that saves board space, lead-free design ensuring RoHS compliance, and a proven track record for high reliability... (read more) -
LIXINC Electronics Co., Limited
Compact SOT-23 IC for Space-Constrained Designs WST3420 - Reliable, RoHS-Compliant SOT-23 IC for Compact Embedded Applications. The WINSOK WST3420 is an active, lead-free integrated circuit housed in a space-saving SOT-23 package. Designed for engineers seeking a reliable and compliant solution for compact systems, this IC is ideal for modern electronics where performance and size optimization are essential. Compact Form Factor: Housed in a SOT-23 package, WST3420 is perfect for PCB designs requiring minimal footprint, enabling high-density... (read more) -
LIXINC Electronics Co., Limited
WST2302 Lead-Free SOT-23 IC Engineers often face challenges sourcing small, reliable integrated circuits that comply with environmental standards while maintaining active lifecycle support. Ensuring compatibility and availability is critical for smooth production and long-term design reliability. The WST2302 from WINSOK is an active, RoHS-compliant IC housed in a compact SOT-23 package, offering dependable performance for various electronics applications. Its lead-free design ensures environmental compliance, while... (read more) -
Nova Technology(HK) Co.,Ltd
Reliable SOT-23 Current Monitor Device for automotive and industrial environments. Compact SOT-23 Package: Ideal for space-constrained PCB designs; also available in SC-74A and SOT-753. Trusted Manufacturer: Quality assurance from Analog Devices ensures stable and precise performance. Typical Applications: Power Management Systems: Efficient regulation and monitoring of current. Automotive Electronics: Precise current sensing for ECUs, sensors, and control modules. Industrial Control Systems: Accurate monitoring for motors, PLCs, and other... (read more) -
Win Source Electronics
BSS138 N-Channel MOSFET - 50V 220mA SOT-23 Key Features: Type: N-Channel MOSFET. Logic-Level Gate Drive: Can be switched with low gate voltage. Drain-Source Voltage (Vdss): 50V. Continuous Drain Current (Id) @ 25 C: 220mA. Max On-Resistance (Rds On) @ Id Vgs: 3.5 O @ 220mA 10V. Gate Threshold Voltage (Vgs(th)) Max: 1.5V @ 1mA. Gate Charge (Qg) @ Vgs: 2.4nC @ 10V. Input Capacitance (Ciss) @ Vds: 27pF @ 25V. Max Power: 360mW. Operating Temperature Range: -55 C ~ 150 C. Package: SOT-23 (TO-236-3 SC-59). Manufacturer: Fairchild... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
Win Source Electronics
BAT54CLT1G Schottky Diode Key Features: Low Forward Voltage: Typical forward voltage drop of just 0.32V at 10mA ensures high efficiency in power-sensitive applications. Fast Switching Speed: Designed for quick operation, crucial for high-frequency applications and minimizing switching losses. Low Leakage Current: Enhances circuit efficiency and reliability with its low reverse leakage current. Surface Mount Package: SOT-23 package allows easy integration into space-constrained designs, offering a compact footprint. Dual... (read more)Browse Diodes Datasheets for Win Source Electronics -
Skyworks Solutions, Inc.
Low-cost, surface mountable mixer Schottky diodes They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability. These diodes are available in SOD-882, SC-79, and SOT-23 packages. Wiring configurations include singles, series pairs, and reverse series pairs. They may be used at frequencies up to 24 GHz. SMS7630 Series includes SMS7630-079LF... (read more)Browse Diodes Datasheets for Skyworks Solutions, Inc. -
Win Source Electronics
N-Channel MOSFET | BSS138NH6327XTSA2 Infineon Technologies BSS138NH6327XTSA2 Overview. N-Channel MOSFET: Suitable for various applications requiring efficient power switching. 60V Drain-Source Breakdown Voltage: Capable of handling high voltages. 230mA Continuous Drain Current: Ensures reliable operation under moderate loads. 1.4V Gate-Source Threshold Voltage: Low gate drive requirement enhances efficiency. 1.4nC Max Gate Charge: Quick switching capability for high efficiency. PG-SOT23-3 Package: Compact surface-mount package... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
Win Source Electronics
ON Semi SMMBT3904LT3G NPN Transistor 40V 200mA The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic components for a wide range of electronic circuits. Key Features: Device Type: NPN Bipolar Junction Transistor (BJT). Package: SOT-23 surface-mount package, ideal for automated assembly processes... (read more)Browse Thermistors Datasheets for Win Source Electronics -
Win Source Electronics
ON Semi SMMBT3904LT3G 40V NPN Transistor electronic design needs. Key Features: Device Type: NPN Bipolar Junction Transistor (BJT). Package: SOT-23 surface-mount package. Collector-Emitter Voltage (Vceo): 40V. Collector Current (Ic): 200mA. DC Current Gain (hFE): High current gain for efficient amplification. Transition Frequency (fT): 300MHz, excellent for high-frequency applications. Complementary PNP Transistor: SMMBT3906LT3G for push-pull amplifier configurations. RoHS Compliant: Yes, for environmental and regulatory compliance... (read more)Browse Transistors Datasheets for Win Source Electronics
-
ON Semiconductor - MC74HC02ANG - Standard Logic - Standard Logic Gates - Allied Electronics
RESET CIRCUIT, 4.38V SOT23 PKG Transistors & Modules > UJT Transistors .
-
ON Semiconductor - MC14073BCPG - Standard Logic - Standard Logic Gates - Allied Electronics
RESET CIRCUIT, 4.38V SOT23 PKG Transistors & Modules > UJT Transistors .
-
Semiconductor Modeling
… Triac IGT (Insulated Gate Triac/Transistor) GTO (Gate Turn-Off Triac/Transistor) SBS (Silicon Bi-Directional Switch) Programmable UJT … time Switching rise-time Switching fall-time Base-emitter on-voltage For example, T092, SOT23 , T03, etc.
Indicates content that may require registration and/or purchase.