-
Description: Polyken 557 PREMIUM DUCT TAPE - UL181B-FX LISTED Premium performance duct tape specially engineered for flex duct systems (PRINTED). Applications Acts as a superior closure system for use with flexible air ducts and air connectors. Recommended for use on UL
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Nashua Tapes Products 557 PREMIUM DUCT TAPE - UL181B-FX LISTED Premium performance duct tape specially engineered for flex duct systems (PRINTED). Applications Acts as a superior closure system for use with flexible air ducts and air connectors. Recommended for use
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: UL 181B-FX Listed and printed cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, even when surfaces are rougher or not fully clean. Offering high holding power, superior shear strength and excellent tearability, PC 857 is recommended for
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 10 to 100 C
-
-
Description: Applications Acts as a superior closure system for use with flexible air duct and air connectors. Recommended for use on UL Listed flexible air ducts in accordance with manufacturer's installation instructions. Ideal for heating ventilation and air conditioning
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: 970. Applications Acts as a superior closure system for use with flexible air duct and air connectors. Recommended for use on UL Listed flexible air ducts in accordance with manufacturer's installation instructions. Ideal for heating, air conditioning, ventilating and
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: California Energy Commission (CEC) approved cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, and can also be used to seal flex duct to fitting joints without being in combination with mastic. Offering superior shear strength and excellent
- Width: 1.889763779527559 inches
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 10 to 100 C
-
Supplier: Intertape Polymer Group, Inc.
Description: 14 mil polyethylene coated high strength cloth with a scientifically designed aggressive adhesive to meet the stringent requirements of the HVAC contractor. Listed by Underwriter’s Laboratories (UL) and conforms to all code requirements for UL181B-FX. Available in metallic, silver and
- Thickness: 0.014 inches
- Features: Single-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: UL 181B-FX Listed film tape for use on Class 1 Flex Duct for connecting, joining, sealing and patching flexible air ductwork. DC 181 features an acrylic adhesive system, high performance in temperatures ranging from -10 F to 210 F, and is clearly printed with the UL
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0027 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: -23.333333333333332 to 98.88888888888889 C
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape used for airtight and moisture-free sealing of Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. A paintable, UL 181B-FX Listed mastic on a roll for indoor or
- Width: 2 to 3 inches
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 6.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Owens Corning
Description: Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time.
- Overall Thickness: 1 to 2 inch
- Use Temperature: 150 to 250 F
- Performance Features: Flame Retardant, UL Approved / Listed
- Material: Glass / Fiberglass
-
Supplier: Owens Corning
Description: Outstanding thermal and acoustical performance. Absorbs noise within the duct that helps create quiet and comfortable environments. Tough, abuse-resistant surface. Cleanable surface, bacterial and fungal growth resistant.
- Overall Thickness: 1 to 2 inch
- Use Temperature: 250 F
- Thermal Conductivity: 0.033 W/m-K
- Performance Features: Flame Retardant, UL Approved / Listed
-
Supplier: Automation24, Inc.
Description: provide a finger breakout on the upper score line and easy sidewall removal with hand tool on the lower score line. The NAB-1022GHD wire duct is manufactured with rigid self-extinguishing PVC plastic. Ul Listed.
- Duct Width: 1 inch
- Duct Height: 2.25 inch
-
Supplier: Automation24, Inc.
Description: provide a finger breakout on the upper score line and easy sidewall removal with hand tool on the lower score line. The NAB-1522G wire duct is manufactured with rigid self-extinguishing PVC plastic. Ul Listed.
- Duct Width: 1.5 inch
- Duct Height: 2.25 inch
-
Supplier: Automation24, Inc.
Description: provide a finger breakout on the upper score line and easy sidewall removal with hand tool on the lower score line. The NAB-1530GHD wire duct is manufactured with rigid self-extinguishing PVC plastic. Ul Listed.
- Duct Width: 1.5 inch
- Duct Height: 3 inch
-
Supplier: Automation24, Inc.
Description: provide a finger breakout on the upper score line and easy sidewall removal with hand tool on the lower score line. The NAB-1030G wire duct is manufactured with rigid self-extinguishing PVC plastic. Ul Listed.
- Duct Width: 1 inch
- Duct Height: 3 inch
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about Open Slot Wire Duct? Terminated wires can be re-routed easily Wide fingers give additional cable support Fingers can be snapped off to re-route easily Pre-drilled to affix to wall Covers included and paints easily with Latex Lots of sizes (W x H) and 3 colors UL
-
Supplier: Owens Corning
Description: Outstanding thermal and acoustical performance. Cleanable surface with a black mat facing that provides a smooth, durable surface. Bacterial and fungal growth resistant.
- Overall Thickness: 1 to 1.5 inch
- Use Temperature: 150 to 250 F
- Material: Glass / Fiberglass
- Applications: HVAC
-
Supplier: Cleaver-Brooks
Description: Male/female slip-type jointing system Laser welding Stainless steel material Industrial, institutional and commercial application UL/ULc listed Grease duct products are suitable for installations using exhaust system components for removal of smoke and grease laden vapors in
-
Supplier: Johns Manville Corp.
Description: specifically designed for use in the manufacture of finished insulated flexible ducts. Flex-Glas EQ provides superior acoustical and thermal performance versus metal ducts in residential and commercial HVAC applications. R-value: 6.0 (1-5/8") Binder Type: Bio-based Recycle Content: 12%
- Overall Thickness: 1.25 to 2.5 inch
- Overall Length: 41.666666666666664 to 58.333333333333336 yd
- Applications: Architectural / Construction, HVAC
- Performance Features: Flame Retardant, UL Approved / Listed
-
Supplier: GAF
Description: heavy duty, silver jacket for durability and reflectivity. The flexible duct is ETL listed, meeting the UL181 standard. R6 fiberglass insulation for greater insulating power Flexible duct is convenient for use in multiple applications including heating & A/C systems and some
- R-Value: 4.2
- Application: Commercial, Industrial, Residential
- Type: Fiberglass Duct Board, Flexible Ducting
- Features: Insulated
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® EQ Formaldehyde-free™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or board.
- Overall Thickness: 1.5 to 3 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Applications: Architectural / Construction, HVAC
- Type: Blanket / Batt
-
Supplier: Johns Manville Corp.
Description: Johns Manville 800 Series Spin-Glas® equipment and external duct insulation provides a broad range of solutions to meet your unique application needs. The breadth and depth of our product availability includes plain, FSK or AP faced board, where the facing acts as a vapor retarder. You can be
- Overall Thickness: 1 to 4 inch
- Applications: Architectural / Construction, HVAC
- Type: Blanket / Batt
- Performance Features: Flame Retardant, UL Approved / Listed
-
Supplier: Envirco
Description: efficiency, tested airflow and pressure drop. The unit shall be bar code serialized for individual unit identification. The module shall be listed by Underwriters Laboratories as UL 900. Other Related Products
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: a (“10”, 12”)* collar for duct connection to air system. The collar shall include an integral continuous raised ridge to assist in securing flexible duct. Performance The filter shall be identified on a label indicating minimum efficiency, tested airflow and pressure drop. The unit
- Features: Replaceable Filter Media
-
Supplier: Novaflex Group
Description: ULC Listing: CLASS 1 AIR DUCT/CONNECTOR Novaflex patented triple lock construction provides for an air tight seam and added strength. Metal Flex is ideal for stationary applications where bends are required or need to be maintained. Easy to bend into position and ultra lightweight. SPECIALTY
- Inside Diameter: 2 to 24 inch
- Temperature Range: -60 to 600 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Corrugated
-
Supplier: Novaflex Group
Description: request) Bend radius = 1.5 x I.D. Weight: 6” I.D. =.750 lbs/ft. Length: 10 ft Temperature Range: -60°F to +1700°F Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR
- Outside Diameter: 2 to 24 inch
- Temperature Range: -60 to 1,700 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: Minco
Description: self contained in rugged housing. Detachable sensor probe for e asy installation. Sensor can be mounted t o back of enclosure or side. Fail - safe relays change state if power is lost and on startup. UL60730 Listed - File E211718.
- Sensed Temperature: 17.96 to 131 F
- Probe Configuration: Air Probe
- Features: Other
-
Supplier: HVACQuick.com
Description: Delta BreezSignature Series Fan. 4 inch duct. 80 cfm. <0.3 sones sound. 0.12 Amps at 110 VAC. Free tape included. Delta BreezSignature Series Fans • Energy Star Certified with DC Motor technology • Galvanized steel body • Best price performance bath fan on the market • UL and cUL
-
Supplier: HVACQuick.com
Description: Delta BreezSlim Series Fan. 3 inch duct. 50/70 cfm DUAL SPEED MOTOR. 0.18/0.29 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Attractive design using ABS material •
-
Supplier: Allegro Industries
Description: Electric, explosion-proof motor is UL/CSA listed. Single-phase motor includes NEMA rated 115V plug for use with explosion-proof socket (sold separately). Meets Class I, Divisions 1 and 2, Groups C and D and Class II, Divisions 1 and 2, Groups F and G Hazardous Location Requirements.*
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM
-
Supplier: Budnick Converting, Inc.
Description: 558CA is a 14mil, metalized polyethylene coated cloth with printed UL listing, primarily used for UL listed flexible air ducts in accordance with manufacturer's installation instructions.
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: AF990 is a 11.0 mil, UL listed backing, HVAC all service jacket. It is used for butt joining cold and all temperature duct and pipe systems.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 6 lbs/in
- Features: Specialty / Other
-
Supplier: Legrand
Description: installed flush with the floor and provides easy access for wiring and activating the system. Flushduct can be the solution to new occupants of a building with inadequate wire management. The system provides future flexibility in either new or existing buildings. Duct and accessories are
- Wire Duct Style: Slotless
-
Supplier: Budnick Converting, Inc.
Description: Tapes are recommended for use on UL listed fiberglass duct board in accordance with manufacturer's installation instructions. Ideal for permanent flexible seals and can be used in many heavy-duty mounting applications
- Thickness: 0.0069 inches
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
mastic tapes offer a quick and simple solution for minor ductwork leaks. Unlike standard duct tape, these UL-listed choices are intended exclusively for HVAC applications. They provide a strong, long-lasting seal and are especially beneficial for sealing gaps in flexible and metal ducts (read more)
Browse Datasheets for Petersen Products Co. -
footprint to fit on all enclosures and in confined areas Top, side or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed and UL Classified (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES UL Listed Type 4/4X Small footprint to fit on all enclosures and in confined areas Can be mounted (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Small footprint to fit on all enclosures and in confined areas Top, side, or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed 10-year warranty (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Small footprint to fit on all enclosures and in confined areas Top, side, or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed 10-year warranty (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Small footprint to fit on all enclosures and in confined areas Top, side, or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed 10-year warranty (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
and maintenance. Walkable Plenum (excluding prefilter), rated at 250 lbs. Mill finished aluminum exterior. Tested to IEST recommended standards. UL Listed (115V, 208-240V, 277V) with standard UL900 filter, File number E152685 (UL507). Optional (read more)
Browse Cleanrooms Datasheets for Envirco -
,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products. We have an in house UL listed panel shop and are ISO 9001 certified. Our goal is to (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
functional applications. Material Options: UL94 V-2 or UL94 V-0 flame ratings, with heat-stabilized variants available. Why Choose Essentra Snap Rivets? Essentra’s snap rivets stand out as the company’s (read more)
Browse Rivets Datasheets for bisco industries
More Information Top
-
States > California > State > Bookshelf > California Resources Agency > California Energy Commission > Manuals > Residential Manual For Compliance With Energy ...
All factory-fabricated duct systems shall include UL 181 listed ducts with approved closure systems including collars, connections and splices; • .
Indicates content that may require registration and/or purchase.