-
Supplier: Microchip Technology, Inc.
Description: Microchip's USB251xB is a family of versatile, cost-effective, and power-efficient USB 2.0 hub controllers. Leveraging Microchip's innovative MultiTRAK™ technology that delivers industry-leading data throughput in mixed-speed USB environments, the USB251xB family is a USB port
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: USB 10-pin header (2.54mm pitch) • High
- Density: 8,000,000 to 32,000,000 kbits
- Memory Category: Flash
-
Supplier: Richardson RFPD
Description: Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter
- Frequency (Fc): 2,593 MHz
- Bandwidth: 194,000 kHz
- Insertion Loss: 2.3 dB
- VSWR: 1.5 :1
-
-
Supplier: ACCES I/O Products, Inc.
Description: most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Nexperia B.V.
Description: ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are footprint compatible to PCMFxUSB3B/C common mode filters with ESD protection. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line. Table
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The UPD301B/C is a stand-alone, small form factor USB Type-C™ Power Delivery (PD) Port Controller compliant with the USB Type-C™ Power Delivery 3.0 Specification. The UPD301B/C provides stand-alone operation for a wide range of PD applications, enabling cable plug orientation and
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: key Removable screw terminal adaptor for easy wiring USB/104 form-factor for OEM embedded applications OEM version (board only) features PC/104 module size and mounting compatibility Alternate micro-fit embedded USB header connector Custom high-speed function driver (non-HID) Type
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 1.1 compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Computer generated outputs up to 5kHz simultaneous (up to 40kHz total) Analog output ranges of 0-2.5V, 0-5V,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: TelephoneStuff.com
Description: panels - Available Formats: A-to-A or A-to-B using Standard USB A and B patch cord connections and footprint - Available Colors: - Blue - Office White - White - Performance: 480 Mbps - Mating Cycles: 500+ - Maximum Distance: 5 Meters - Material Housing: Flame Retardant
-
Supplier: Silicon Labs
Description: The Precision32™ family offers a full lineup of footprint compatible ARM® Cortex™-M3 based MCU devices ranging in Flash size from 32–256 kB with industry-leading benefits in terms of low power, analog capabilities, configurability, rapid development and integration. The SiM3U1xx family
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: L-com, Inc.
Description: -NEW- Icron's USB Ranger® 2301 USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger 2301 USB extender address the adverse operating
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Tripp Lite by Eaton
Description: change the second display to your primary. The plug-and-play U444-06N-HD4K6B requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure
-
Supplier: Tripp Lite by Eaton
Description: both displays, or change the second display to your primary. The plug-and-play U444-06N-DP4K6B requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either
-
Supplier: Nexperia B.V.
Description: and cordless phone USB 3.2, USB 2.0, HDMI 2.0, HDMI 1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The UPD350 is a highly integrated small form factor USB Type-C/PD controller compliant with USB Type-C™ specification and USB Power Delivery specification v.3.0. UPD350 provides cable detection and orientation, and implements baseband communication with a partner USB
-
Supplier: L-com, Inc.
Description: -NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling or across a GigE Local Area Network (LAN) using existing cable
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Sealevel Systems, Inc.
Description: includes two convenient USB 1.1 hub ports for easily connecting additional SeaLINK devices and other standard USB peripherals. The adapter integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: includes two convenient USB 1.1 hub ports for easily connecting additional SeaLINK devices and other standard USB peripherals. The adapter integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: TMP Pro Distribution
Description: ZED-12FX is ideal for groups who need to travel light. Even with its small footprint, the 12FX squeezes in 4 auxiliary channels and swept semi-parametric EQ on top of the already impressive feature set including configurable USB audio in/out makes it easy to capture stereo recordings.
-
Supplier: Coilcraft CPS
Description: • Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
- Inductance Range: 0.063 microH
- DCR: 0.142 ohms
- Rated DC Current: 500 milliamps
- Operating Temperature: -40 to 85 C
-
Supplier: Cisco
Description: Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual
- Supported Processors: 4
- Supported RAM: 6,000,000 MB
- Form Factor: Blade Server
- Network Protocol: Fibre Channel, Gigabit Ethernet
-
Supplier: ValueTronics International, Inc.
Description: Only 4.9 in. (124 mm) deep and 4.4 lb. (2 kg) Connectivity: USB 2.0 host port on the front panel for quick and easy data storage USB 2.0 device port on rear panel for easy connection to a PC Standard Accessories: TPP0051: 50 MHz passive probe Power cord NIM/NIST: Traceable certificate
- Bandwidth: 30 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Robotphoenix LLC
Description: Python 800-B10 combines structural stability with easy integration into production environments that prioritize both range and repeatability. Connectivity options include dual Ethernet, USB, EtherCAT, and RS232/RS485, along with a configurable I/O system supporting up to 28 digital channels
- Load Capacity: 10 kg
- Reach: 1,600 mm
- Robot Type: SCARA Robot
-
Supplier: VersaLogic Corporation
Description: requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors,
- CPU Speed: 1,600 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 94 %
-
Supplier: WINSYSTEMS, INC.
Description: range Wide input power: 12-24V DC Rugged Design for Demanding Environments 2x Gigabit Ethernet ports 1x USB 2.0 port (up to 3x with expansion) 1x USB 3.0 port Watchdog timer
- Speed: 1,910 MHz
- RAM: 2 to 8 GB
- Display Size: 10.4 to 19 inch
- Operating Temperature: -4 to 158 F
-
Supplier: ValueTronics International, Inc.
Description: mm) Widescreen TFT-LCD Color Display Small Footprint and Lightweight – Only 5.3 in. (134 mm) deep Five-year warranty Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing
- Bandwidth: 70 MHz
-
Supplier: ValueTronics International, Inc.
Description: adapter required IEC 61000-4-30 Edition 3, Class A Includes USB A, USB mini B and Ethernet ports, WiFi and Bluetooth connectivity 2 x Analog Auxiliary input ports – range selectable 0-10V or 0-1,000V Supports upgrade licenses – no need to return instrument for upgrading Battery
- Phase: Three-Phase
-
Supplier: Synertron Technology, Inc.
Description: & measured at 2.5” ( 108 x 102 mm ) form factor in a compact footprint. 2I110AW supports quad displays up to 4K premium content with four HDMI port and high-speed interfaces to deliver reliable processing for business-critical data operations with via 4x USB 2.0, 2x USB 3.1, 2x
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 62 pin FBGA package Arduino compatible headers for hardware expansion On-board sensors – an ambient light sensor, thermistor, and Infineon digital microphone User switches and LEDs USB connector for power, programming and USB-UART bridge Kit Contents Base Board - CYW9BTM2BASE1
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Savin
Description: two-sided scanning capabilities. Distribute files from the SP 4410SF via e-mail, FTP, USB flash drive or the network. · Enhance productivity with automatic duplexing and a standard 50-sheet Automatic Reversing Document Feeder (Via Platen: Up to 8.5" x 14" Via ARDF: 5.0" x 5.5" to 8.5" x 14")
- Resolution: 2,400 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: Silicon Labs
Description: industry standards such as PCI Express, SATA, USB, LAN, and legacy PCI. The CY28xxx devices are ideal for switch routers, WAN and multi-function products. The SL285xx/86xx/87xx and SL28EBxx devices are designed for industrial PC (IPC) and storage applications like DVR/NVR, NAS and enterprise
- Supply Voltage: 3.3 volts
- Clock Skew: 500 ps
- Output Frequency: 14.318 to 200 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: Aaeon Systems Inc.
Description: to offer high speed Ethernet communications. Moreover, the GENE-LN05 deploys seven USB 2.0 ports, six COM ports, one Parallel port, and an 8-bit digital I/O interface. This rich variety of I/O makes the GENE-LN05 a great embedded solution to expand and connect with required devices. "The
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy <b>Single-Head Pumpsb> precisely meter and dispense chemicals, perfect for small-scale laboratory fluid transfers and HPLC applications. Small
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
Find Suppliers by Category Top
Featured Products Top
-
USB Type-C® has extended the options for the USB interface significantly. This versatility comes with an increase of complexity, especially three main challenges - signal integrity, system-level ESD robustness and footprint. To support engineers who are designing application (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
The NFL21SP506X1C3D is part of Murata’s EMIFIL® series, designed to meet the growing need for robust EMI suppression in high-speed, space-constrained systems. Packaged in a compact 0805 footprint, this integrated π-type EMI filter combines two (read more)
Browse EMI Filters and RFI Filters Datasheets for Win Source Electronics -
USB 2.0 FS and CAN 2.0B DMA Seven-channel DMA controller (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Nexperia today announced that the ongoing expansion of its NextPower 80 V and 100 V MOSFET portfolio is continuing apace with the release of several new LFPAK devices in industry-standard 5x6 mm and 8x8 mm footprints. These (read more)
Browse Power MOSFET Datasheets for Nexperia B.V.
More Information Top
-
MySQL for the Internet of Things
Raspberry Pi Model A+: Same new features of the Model B but cheaper with fewer USB ports, no Ethernet, and a slightly smaller footprint .
-
Low dimensionality spectral sensing for low cost material discrimination and identification
It carries an Atmel ATMega368, a power and general purpose LED, footprints for high and low power voltage regulators, an 8 or 16 MHz resonator, a USB Mini B or two 0.1 inch headers for power, a FTDI serial header, and…
-
A randomised controlled trial of periconal eye blockade with or without ultrasound guidance
We placed a B -Scan linear array ultrasound transducer at the supraorbital rim (Son- omed Escalon; Master-Vu USB Ultrasound System, New York City, NY, USA), which emitted waves at 12 MHz with a circular footprint focussed at 6 cm [15–19].
-
Introduction to Embedded Systems
The most commonly used USB cables feature a standard connector A for the upstream and a Mini or Micro B connector for the downstream. .... arrangement provides for a standard size for the PC/hub side and a small footprint on the device…
-
Distributed collaborative environment with real-time tracking of 3D body postures
…on the DirectX subsystem for Microsoft Windows3234: two standard logitech 3000 webcams with usb connectors provide a .... A total of 10 statistical values for each pixel (R,G, B , R* , G* mean and variance) were used, stored as double precision floating point (8 bytes each); the memory footprint of the background statistics of each camera occupies .
-
An augmented reality platform for planning of minimally invasive cardiac surgeries
The Vuzix 920AR glasses (Fig. 1(a, b )) integrate twin high-resolution 640 × 480 LCD displays .... A single USB cable runs from the glasses to a computer, thus minimizing the OR footprint of the system.
-
Micro-USB connectors from JAE Europe exceed accepted performance benchmarks
Designers seeking space savings by using Micro-USB interconnects are said to gain extra features, additional footprint savings and greater durability with the JAE DX4 series Micro- USB receptacles and cable assemblies. .... The JAE DX4 series type- B and type-AB receptacles meet all specifications of the USB Implementers…
-
Extensive proximity connectivity
capabilities for USB-enabled devices
NXP Near Field
Communication (NFC)
controller PN533
} Supports the most widely deployed contactless card protocols (ISO 14443 A& B and FeliCa) } Small footprint (HVQFN40 6 x 6 x 1 mm) } Excellent design-in support available worldwide } Easy access to NFC technology, built with NXP’s expertise and experience with major .... Extensive proximity connectivity capabilities for USB -enabled devices NXP Near Field Communication (NFC) controller PN533 .
-
Ultra-Large-Bandwidth ESD Protection for HDMI Connections from ST
…new device is compatible with other high-speed interfaces such as IEEE 1394a/ b , USB2.0, Ethernet .... The footprint of the HDMIULC6-4SC6 is compatible with STâs popular USBLC6-4SC6 and DVIULC6-4SC6 ESD protection devices for USB 2.0 and DVI ports respectively, allowing easy .
-
Learn Raspberry Pi 2 with Linux and Windows 10
Overall, my recommendation is to get the Model B , just because you get the network card. .... that you’ll never ever need Ethernet (or you want the smallest possible power footprint ), then there’s probably .... USB .
Indicates content that may require registration and/or purchase.