-
Supplier: Utmel Electronic Limited
Description: HI-SPEED USB PERIPHERAL CONTROLLER
- TJ: -20 to 85 C
- Supply Voltage: -3.3 V, 3 V
- Features: CardBus Controller, Other, RoHS Compliant
- Package Type: QFP
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ FX3 USB 5 Gbps Peripheral Controller // CYUSB3013-BZXC
- Features: CardBus Controller, Line / Bus Controller, Other, RoHS Compliant
- Technology: USB
-
Supplier: Newark, An Avnet Company
Description: USB PERIPHERAL CONTROLLER, 480MBPS, QFN-36; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:- RoHS Compliant: Yes
-
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ FX3 USB 5 Gbps Peripheral Controller // CYUSB3012-BZXC
- Features: CardBus Controller, Line / Bus Controller, Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ FX3 USB 5 Gbps Peripheral Controller // CYUSB3011-BZXC
- Features: CardBus Controller, Line / Bus Controller, Other, RoHS Compliant
- Technology: USB
-
Supplier: Newark, An Avnet Company
Description: USB PERIPHERAL CONTROLLER, 480MBPS. VTQFP-128; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VTQFP; No. of Pins:128Pins; Data Rate:480Mbps RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB PERIPHERAL CONTROLLER, 480MBPS, VTQFP-128; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VTQFP; No. of Pins:128Pins; Data Rate:480Mbps RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3017-BZXI
- Features: CardBus Controller, Line / Bus Controller, Other, RoHS Compliant
- Technology: USB
-
Supplier: Newark, An Avnet Company
Description: USB PERIPHERAL CONTROLLER, 5GBPS, BGA121; USB IC Type:USB Peripheral Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:BGA; No. of Pins:121Pins; Data Rate:5Gbps; No. of RoHS
-
Supplier: Broadcom Inc.
Description: The USB 2380 is a PCI Express Gen 1 (2.5Gbps) to USB 2.0 Hi-Speed Peripheral Controller. It features one PCI Express Gen 1 x1 port and one USB 2.0 Hi-Speed client port. The USB 2380 provides 480Mbps bandwidth between the PCI Express Gen 1 bus and the
- Data Rate: 2,500,000 kbps
- Pin Count: 88 #
- GPIO Ports: 4 #
- Features: Line / Bus Controller
-
Supplier: Utmel Electronic Limited
Description: IC USB PERIPHERAL CTRLR 32VQFN
- TJ: 0 to 70 C
- Pin Count: 32 #
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: USB PERIPHERAL CONTROLLER
- Features: CardBus Controller, Sensor Interface
-
Description: USB PERIPHERAL CONTROLLER
- Features: CardBus Controller, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 036159-USB2517-JZX Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: USB2517 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Purpose: Hub
- TJ: 0 to 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: unique method and system for sampling multiple profiles USB-IF BC1.2 charging downstream port (CDP) & dedicated charging port (DCP) modes, YD/T-1591, and most Apple, Samsung and RIM protocols standard; others as defined via the SMBus 2.0 / I2C® protocol USB 2.0 compliant high-speed
- SSPC Type: AC/DC Controller
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 036155-USB2513BI-AEZG Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: USB2513Bi-AEZG Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1278344-USB5744-I/2G Packaging: Tray Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.0 Categories: Integrated Circuits Supplier Device Package: 56-VQFN (7x7) Temperature Range - Operating:
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Solid State Power Controllers (SSPC) - USB Port Power Controller with Charger Emulation -- UCS1001-2Supplier: Microchip Technology, Inc.
Description: BC1.2 VBUS discharge port renegotiation function Selectable/automatic cycling of USB data line charger emulation profiles USB-IF BC1.2 charging downstream port (CDP) and dedicated charging port (DCP) modes, YD/T-1591, and most Apple® and RIM® protocols standard USB 2.0 compliant
- SSPC Type: AC/DC Controller
-
Supplier: Microchip Technology, Inc.
Description: cycling of USB data line charger emulation profiles USB-IF BC1.2 charging downstream port (CDP) and dedicated charging port (DCP) modes, YD/T-1591, and most Apple® and RIM® protocols standard; others as defined via the SMBus 2.0/I2C® USB 2.0 compliant high-speed data switch (in
- SSPC Type: AC/DC Controller
-
Supplier: ELMA Electronic Inc.
Description: The SBX-DUB is a peripheral slot board equipped with four individual quad port USB 3.0 controllers, providing a total of 16 USB xHCI SuperSpeed channels. 12 USB 3.0 ports are available for rear I/O via the backplane connectors P3/P4. At the users choice, another
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
Supplier: Microchip Technology, Inc.
Description: The PIC24F-DA family features integrated graphics acceleration and a display controller to directly drive displays up to 4.3" WQVGA with 480 × 272 resolution. Ideal for Graphical interface applications that can benefit from the integrated Graphics, 96K byte RAM for frame buffer, mTouch,
- Clock Speed: 32 MHz
- Internal RAM Size: 96 KB
- Internal ROM Size: 256 KB
- Number of Timers: 23
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB 3.0 Peripheral Controller
- Features: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: USB2.0 PERIPHERAL CONTROLLER
- Features: CardBus Controller, Sensor Interface
-
Supplier: L-com, Inc.
Description: The USB-488 is a USB to GPIB Controller Module that converts any PC with a USB interface into a full-function, IEEE 488.2 Bus Controller. The unit performs all of the basic IEEE-488.1 functions such as talker, listener and system controller. Its IEEE-488.2
- Features: Other
-
Supplier: DigiKey
Description: USB FULL-SPEED PERIPHERALS
- TJ: -40 to 85 C
- Pin Count: 24 #
- Bias / Operating Current: 20 mA
- Features: Line / Bus Controller, Other
-
Supplier: Cable Depot Inc.
Description: USB 4 Port Hub 2.0 - Powered by Bus or Externally Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports Windows™ 98/98SE/ME/2000/XP/Vista Connectors: 4 x
- Network Equipment: Hub
-
Supplier: Silicon Labs
Description: 2.0 to easily add USB to your embedded designs. Initializing peripherals and the patented dual-crossbar is a breeze with the Precision32 AppBuilder, a free GUI that enables developers to quickly and graphically initialize peripherals, properties, and pinouts — all without
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: ODG (Origin Data Global)
Description: IC USB PERIPHERAL CTRLR 24-SOIC
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Technology: SPI
-
Supplier: Tripp Lite by Eaton
Description: connect compatible devicessuch as keyboards, mouse, USB thumb drive, USB controller, and more. Features 6-in. 30-pin to USB "A" Female OTG ( On the Go ) adapter Add USB peripherals to your Galaxy tablet: Keyboard, Mouse, Thumb Drive, and more
- Cable Length: 0.5 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: USB
-
Supplier: Rochester Electronics
Description: M66596 USB2.0 Peripheral Controller
- Features: RoHS Compliant
- Technology: USB
-
Supplier: Prior Scientific, Inc.
Description: motorized stage, focus motor, three filter wheels and three shutters with the speed, accuracy and precision required by today's highly automated and demanding applications. Communication to the controller has been improved, as a USB with direct HID connection is now available making
- Number of Axes / Motors: 16
- Motor / System: Bipolar Stepper Motor
- Setup: Computer Interface
- Product: Multi-axis Controller
-
Supplier: Tripp Lite by Eaton
Description: connected computers by cascading an additional level of KVM switches. Supports 2.1 Channel Stereo Audio and microphone. (x2) USB 2.0 ports for sharing peripherals among connected computers. USB hub functionality can be unbinded from the KVM, allowing users to access one computer
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multi-Endpoint USB Peripheral Controller Product overview: USB97C100 from SMSC is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: L-com, Inc.
Description: The USB 2.0 Ranger® 2304 is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e (or better) cabling. The Ranger 2304 is the latest USB 2.0 extender system from Icron, offering the same
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
Find Suppliers by Category Top
Featured Products Top
-
mechanism is all the same task for an MP3300iec machine controller. It uses familiar IEC61131-3 and PLCopen programming to operate them all, and will even allow you to substitute one motion device for another without reprogramming. The MP3300iec controller offers the most advanced (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
core is fitted with an embedded version of EDI so that the user can code “from the UltimET Advanced” as he was used to code from his own computer. It has direct and full access to a TCP/ IP connection and one standard Serial Peripheral Interface (SPI) connection to (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
, power consumption, and development efficiency for cost-sensitive embedded applications. One of its key advantages is the integrated USB 2.0 Full-Speed Device controller, which simplifies hardware architecture while (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
series integrate an ultra-low-power multiprotocol 2.4 GHz radio and MCO functionality featuring a 128 MHz Arm® Cortex®-M33 processor, comprehensive peripheral set, and scalable memory configurations up to 1.5 MB NVM and up to 256 KB RAM. Designed with versatility in mind, the nRF54L (read more)
Browse Radio Receiver ICs Datasheets for DigiKey
Conduct Research Top
-
Tech Brief: ESD Protection USB 2.0 Data Lines
Universal Serial Bus (USB) products (PCI adapter cards, digital cameras, peripherals, etc.) can be susceptible to ESD events when the cable is disconnected from the data port. The ESD pulse can be introduced directly into the open port, or into the disconnected end of the cable. Either way
-
Tech Brief: ESD Protection USB 1.1 Data Lines
Universal Serial Bus (USB) products (PCI adapter cards, digital cameras, peripherals, etc.) can be susceptible to ESD events when the cable is disconnected from the data port. The ESD pulse can be introduced directly into the open port, or into the disconnected end Of the cable. Either way