Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Pressure Sensors - Pressure Sensor, Usb O/p, Digi, 1000Psi; Operating Pressure Max Omega -- 30AC8289Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, USB O/P, DIGI, 1000PSI; Operating Pressure Max:1000psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, USB O/P, DIGITAL, 15PSI; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, USB O/P, DIGI, 150PSI; Operating Pressure Max:150psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, USB O/P, DIGI, 100PSI; Operating Pressure Max:100psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
-
Supplier: SensorsONE, Ltd.
Description: the form of graphs and printed out if necessary. The PD33X differential digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: The 33X digital pressure sensor incorporates silicon strain gauge sensing technology and digital characterisation techniques to produce a highly accurate pressure sensor over a wide temperature range. The optional USB or RS232 converter cable enables the 33X
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: The 41 X digital low pressure transducer incorporates a capacitive ceramic diaphragm specifically designed for measuring low pressures. The capacitance sensing technology also offers a high overpressure rating to protect the pressure sensor from pressure surges
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: DigiKey
Description: USB PRECISION BAROMETER
- Operating Temperature: -40 to 158 F
- Measurement Type: Absolute
- Features: Temperature Compensation
- Device Category: Transducer
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools PROTO USB DEVEL KIT V3
-
Supplier: OMEGA Engineering, Inc.
Description: • FREE! SOFTWARE INCLUDED • Micro-Machined Silicon Sensor • 316L SS Wetted Parts • High Accuracy 0.08% BSL Typical; (0.14% Max) • NIST Traceable Calibration Included • Excellent Long Term Stability • USB 2.0 and Below Compatible • Standard USB Connector Termination • Shock and
- Vacuum Range: 760 to 778.6826906 torr
- Accuracy: 0.08 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Vacuum
-
Supplier: Embedded Data Systems
Description: Pressure Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Pressurestat. Part#s OW-ENV-TP - Temperature/Barometric Pressure OW-ENV-TPR - Temperature/Barometric Pressure/Relay * Tested
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Other, Pressure Sensor, Temperature Sensor
-
Supplier: Sensor Developments, Inc.
Description: The 90386 is a portable sensor interface that powers and processes strain gaged based sensor into USB compatible signals. No need for additional signal processing or special PC cards. This versatile instrument is designed for: Measuring force, torque, pressure, or
- Inputs: Strain Gauge / Bridge
-
Supplier: Transcat, Inc.
Description: Product Highlights Micro-Machined Silicon Sensor 316L SS Wetted Parts High ±0.08% Accuracy, Typical (0.14% Maximum) Fast Delivery! Stock to 1-Week on Most Models Excellent Long Term Stability USB 2.0 and Below Compatible Standard USB Connector Termination Shock and Vibration
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: CAS DataLoggers
Description: TandD TR-73U Temperature, humidity and barometric pressure logger Temperature measuring range: -0°C to 50°C(-40°C to 110°C with opt. temp only sensor) Humidity measuring range: 10% to 95% RH Pressure measurement range: 750 to 1100 hPa External sensors included USB
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Other Input
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels HART communications datalogging and task documentation features USB, Wifi, and Bluetooth communications
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels Optional HART communications Optional datalogging and task documentation features USB, Wifi, and Bluetooth
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels HART communications datalogging and task documentation features USB, Wifi, and Bluetooth communications
- Environmental Properties: Pressure / Vacuum
-
Supplier: Tekscan, Inc.
Description: MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the
- Width: 55.9 inch
- Length: 63.6 inch
- Thickness: 0.3 inch
- Operating Temperature: 32 to 95 F
-
Supplier: Tekscan, Inc.
Description: Evolution™ Standard USB Used for standard applications, this system is lightweight and versatile. The Evolution scanning electronics consist of a handle that connects to a sensor and to the USB port of a PC. Multiple handles may be used simultaneously. Indicators on the handle
- Pressure Range: 25,000 psi
- Width: 0.12 to 69 inch
- Length: 0.12 to 69 inch
- Thickness: 0.02 inch
-
Supplier: Tekscan, Inc.
Description: Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot
- Pressure Range: 50 to 125 psi
- Width: 43.6 inch
- Length: 36.9 inch
- Thickness: 0.57 inch
-
Supplier: Tekscan, Inc.
Description: VersaTek™ High Speed USB Used for larger sensors with multiple tabs or high speed applications. The VersaTek scanning electronics consist of a handle and an 8-port hub. The handle connects to a sensor, and the hub joins the handle to your PC via USB connections. The hub
- Pressure Range: 25,000 psi
- Width: 0.12 to 69 inch
- Length: 0.12 to 69 inch
- Thickness: 0.02 inch
-
Supplier: Badger Meter
Description: The Flo-tech Flo-Check® USB Hydraulic System Analyzer can be used as a stationary or portable tester for both industrial and mobile hydraulic system diagnostics. Portable Tester. Accurate Diagnostics. The Flo-tech Flo-Check® USB Hydraulic System Analyzer simultaneously measures flow,
- Operating Temperature: -40 to 185 F
- Environmental Properties: Flow, Pressure / Vacuum
- Calibrator Style: Hand Held, Portable
-
Supplier: SensorsONE, Ltd.
Description: Two absolute pressure sensors are digitally characterised and the readings subtracted within the sensors software to produce a high accuracy differential pressure reading. Since the sensor is digitally characterised over temperature as well as pressure the
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA A100L Pressure Gauge Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure.
- Working Pressure Range: 29.0073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Absolute
-
Supplier: Piezo-Metrics
Description: Features High stability providing superior performance USB strain gauge interface – device appears as a virtual com port Simple & easy to connect to your strain gauge sensor Multiple devices can be used with one PC Free DSCUSB strain gauge to USB converter toolkit software
-
Supplier: Douglas Electrical Components
Description: means, we can also create USB Feedthroughs to accommodate USB 3.0, USB 2.0, USB C, or USB sealed C connectors. At Douglas Electrical, we can create backpotted connector assemblies featuring USB connectors such as the MIL-DTL-38999 connector interface, which
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: DigiKey
Description: MS5xxx-BRD - Pressure Sensor Evaluation Board
- Features: Other
- Ports: USB
-
Supplier: Piezo-Metrics
Description: USB strain gauge interface High stability providing superior performance Optional temperature compensation Windows driver DLL’s available OEM pcb versions available The DSCUSB OEM PCB strain gauge to USB converter is a high performance strain gauge digital signal conditioner with
-
Supplier: HydraCheck Inc.
Description: SensoWin software; measured value transfer: ACT/MIN/MAX, min. 5 mns; USB standard: 2.0, full speed; connection assembly: Micro USB socket, protected, type B. USB host: Connection of USB memory stick, max. 4 GB; recommended types: Delock USB 2.0 nano memory stick,
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: Infineon Technologies AG
Description: multitude of sensors, based on their application through either I2C or SPI. SCB1 is configured as UART and is used for printing debug messages and sensor data to the terminal. The USB PD block in the EZ-PD™ PMG1-S0 is used for USB Type-C source attach detection and
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: multitude of sensors, based on their application through either I2C or SPI. SCB1 is configured as UART and is used for printing debug messages and sensor data to the terminal. The USB PD block in the EZ-PD™ PMG1-S0 is used for USB Type-C source attach detection and
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: CO2Meter.com
Description: The TX Oxygen Sensor with Transmitter is designed for industrial applications where and 6-24VDC power input and industry-standard RS485 or 4-20mA outputs are required. The TX Sensor Development Kits adds a RS485 Modbus RTU USB FTDI cable, a 120VAC wall adapter and our free
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: development kit without USB cable or software. ExplorIR 100% CO2 Sensor Development Kit (CM-40831) - Easy to use, simply plug the sensor PCB module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging.
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Merit Sensor Systems
Description: Merit Sensor's ultra-low-pressure evaluation kit enables you to evaluate both analog and digital LP Series pressure sensors. The evaluation kit includes a PC board, USB cable, essential tubing and tee connectors, and Merit Sensor custom software.
- Category: Development Suite / Kit
- Features: Other
- Supported System: Sensors
- Ports: USB
Find Suppliers by Category Top
Featured Products Top
-
place procedures and come with solderable microflow component can be used in a by-pass flow channel as a differential pressure and sensor is soon available in combination with different USB plug and play evaluation boards. See also: Sensors for HVAC Industry - Part I (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
measures pressure, temperature, flow rate, frequency, and speed in mobile and industrial hydraulic systems. The unit is available with either two analog sensor inputs or a CAN interface for connecting up to three digital sensors. Even in low-light situations, measured values can still be (read more)
Browse Data Acquisition Systems and Instruments Datasheets for HydraCheck Inc. -
The Tension Dynamometer with an external pressure load cell is designed for measuring compressive forces at measuring locations that are difficult to access. The Tension Dynamometer or rather the pressure load cell has several threaded holes at the bottom that allow it to be mounted securely (read more)
Browse Dynamometers Datasheets for PCE Instruments / PCE Americas Inc. -
pharmaceuticals. As with all SHAW dewpoint meters and hygrometers, the SDHmini-Ex utilises the SHAW ultra high capacitance aluminium oxide sensor. Proven over many years, this sensor is fast responding, reliable and highly accurate (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
aluminium oxide sensor. Proven over many years, this sensor is fast responding, reliable, highly accurate and has an overall range of -100 °C to +20 °C dewpoint. A key feature of the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
sensor provides force feedback that helps the robot maintain consistent contact pressure between the tool and the workpiece. This can improve process stability when part geometry, surface condition or tool wear changes during operation. For assembly and insertion tasks, six-axis force sensing (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
In modern environmental and durability testing, engineers are under increasing pressure to achieve higher test accuracy, faster system response, and greater testing reliability. As test objects become more sophisticated—ranging from automotive components and (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
USB Connectivity in a Complex World
Although universal serial bus (USB) connectivity has become a key requirement for most embedded applications, in most cases, it is just one of many design requirements for a typical application. For example, a blood pressure monitor that requires USB connectivity to enable the end user to download
-
Load Cell Application - Dual Tank Level Controller
| Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
More Information Top
-
Bestech Debuts SI314 Network Interface for USB Differential Pressure Transducers
More details on SI314 network interface with USB pressure sensors , please contact Bestech Australia!
-
Fatigue mitigation through the optimization of ergonomic positional parameters in massage therapy using virtual instrumentation
Scuff bag Pressure sensor USB DAQ card PC with software .
-
New Model 9510U Pressure Sensors
These transducers are the initial one of its kind to be available in the market featuring an accurate USB 2.0 pressure sensor .
-
Measurement of endogenous acetone and isoprene in exhaled breath during sleep
Respiratory flow was obtained by a SpiroStar USB differential pressure sensor (Medikro Oy, Kuopio, Finland).
-
Isoprene and acetone concentration profiles during exercise on an ergometer
Respiratory flow is obtained by means of a Medikro SpiroStar USB differential pressure sensor (Medikro Oy, Kuopio, Finland).
-
Virtual, Augmented Reality and Serious Games for Healthcare 1
21.3.1.2 Pressure Sensor and USB Interface .
-
Data Acquisition of Cylinder Combustion Pressure Oriented to Diesel Engine Control
Fiber pressure sensor and USB communication are introduced into acquisition system so that these can simplify system accessories, 3.
-
Perceptual functions for context-awareness of an office worker
1) Image data, pressure data and acceleration data are observed by respective devices, USB camera, pressure sensor mattress and acceleration sensor.
-
Superhydrophobic, passive microvalves with controllable opening threshold: exploiting plasma nanotextured microfluidics for a programmable flow switchboard
The pressure measurements were taken using a USB -con- nected pressure sensor (1–5 bar range, Spectre sensors, Model 9510U).
-
Research on the Test System of the MSW Compactor Experiment Based on LabVIEW
character; MSW(municipal solid waste); USB interface; pressure sensor .
Indicates content that may require registration and/or purchase.