Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hitachi High Technologies America, Inc.
Description: Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to
-
Supplier: Hitachi High-Tech America
Description: Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being
- Spectral / Wavelength Range: 240 to 2,600 nm
- Features: Microscope
- Optical System: Monochromator
- IR Range: Near
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Designed by the leaders in UV-Visible Spectroscopy for molecular absorption quantitative analysis, the UV-1280 Multipurpose UV-Visible Spectrophotometer offers wavelength scanning from 190-1100nm. This lower-cost, high-quality instrument is ideal for
- Wavelength Range: 190 to 1,100 nm
- Computer Interface Options: Application Software Included, Computer Interface
- General Features: Data Storage Options, Quantitative Analysis Capabilities
- Light Source: Deuterium Discharge Lamp
-
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Available as either a stand-alone instrument or a PC-controlled instrument, the compact, double-beam UV-1800 uses the Czerny-Turner mounting for its monochromator, boasts the highest resolution in its class, and features a bright optical system. Key features include:• Best-in-class resolution
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 1 nm
- Wavelength Accuracy: 0.1 nm
- Wavelength Reproducibility: 0.1 nm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: In addition to advanced optical systems and Shimadzu's unique "Lo-Ray-Ligh" diffraction gratings, which substantially reduce stray light, Shimadzu's ultra-compact single-monochromator UV-2600 and double monochromator UV- 2700 offer a number of high-performance and
- Wavelength Range: 185 to 1,400 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 0.1 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions Features High Sensitivity Shimadzu developed the world’s first UV-VIS-NIR spectrophotometer with three detectors, consisting of a PMT
- Wavelength Range: 185 to 3,300 nm
- Spectral Resolution: 0.1 nm
- Computer Interface Options: Application Software Included, Computer Interface
- Light Source: Deuterium Discharge Lamp, Tungsten-Halogen Lamp
-
Supplier: Aurora Instruments
Description: determination of solutions of transition metals and highly conjugated organic compounds. The instrument used in Ultraviolet-visible spectroscopy is called a ultraviolet-visible spectrophotometer. To obtain absorption information, a sample is placed in the
- Instrument Type: Spectrophotometer
-
Supplier: Accuris
Description: Standard Test Method for Determination of Hydroquinone (HQ) Content in Vinyl Acetate Monomer (VAM) Using Ultraviolet-Visible (UV-Vis) Spectrophotometer
-
Supplier: Hach
Description: for those who prefer an instrument without RFID technology, Hach can supply the DR6000 without an RFID scanner as well. The DR6000 is a benchtop UV-VIS (190 - 1100 nm), split beam spectrophotometer that delivers top performance for both routine laboratory tasks and demanding
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 1 nm
- Wavelength Reproducibility: 0.1 nm
-
Supplier: Hach
Description: The DR1900 excels in the field because it is the lightest and most compact portable spectrophotometer. Your field testing takes you to potentially dusty and wet conditions where other equipment simply won't be safe. The DR1900 is built for rugged conditions, and it's flexible, --accepting the
- Wavelength Range: 340 to 800 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 0.1 nm
- Stray Light: 0.1 %
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of hydroquinone (HQ) in colorless vinyl acetate monomer (VAM). This test method is applicable to the determination of HQ in the concentration range from 1 to 25 ppm. 1.2 For purposes of determining conformance of an observed or a calculated value using
-
Supplier: Hach
Description: for those who prefer an instrument without RFID technology, Hach can supply the DR3900 without an RFID scanner as well. The DR3900 is a benchtop visible spectrum (320 - 1100 nm), split beam spectrophotometer with over 220 pre-programmed methods optimized for laboratory water analysis.
- Wavelength Range: 320 to 1,100 nm
- Spectral Resolution: 1 nm
- Wavelength Accuracy: 1.5 nm
- Wavelength Reproducibility: 0.1 nm
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CM-3630 bench-top spectrophotometer is an incredibly accurate instrument. A PC using Windows software can control it. It has the capability of measuring at 10nm over a full range of wavelengths from 360-740nm using a dual-channel sensor and double-beam technology. Also includes components
- Operating Temperature: 55.4 to 91.4 F
- Input Voltage: AC Input
- Features: Other
- Color Types Detected: RGB (Visible)
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-7000 Fully-automated, Rapid spectrophotometer is designed in order to improve detect throughput, reduce work load and protect operator health. It employs accurate sampling pump, anti-corrosive sampling pin and fluid tube, and in combination with the cutting-edge fluid control
- Wavelength Range: 190 to 1,100 nm
- Absorbance: 3 (#)
- Detector Type: Charge Coupled Device (CCD)
- Display: None
-
Supplier: Terra Universal, Inc.
Description: The LAMBDA XLS+ has been specially designed for the academic and industrial laboratories that require a small-footprint, dedicated instrument for a wide-range of applications Free Shipping!
- Wavelength Range: 190 to 1,100 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 546 nm
- Stray Light: 0.5 %
-
Supplier: Terra Universal, Inc.
Description: The LAMBDA Bio+ has been specially designed for life-science laboratories that require a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations and cell density measurements Free Shipping!
- Wavelength Range: 190 to 1,100 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 546 nm
- Stray Light: 0.5 %
-
Supplier: Biochrom, Ltd.
Description: The Biochrom WPA S800 is a visible diode array spectrophotometer ideal for education and QC laboratories. Features A compact, lightweight and robust visible spectrophotometer ideal for simple applications for general laboratory use and education. Starter pack of cuvettes
- Wavelength Range: 330 to 800 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Biochrom, Ltd.
Description: Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments. Features Small, highly portable and easily cleaned with a removable
- Wavelength Range: 330 to 800 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Biochrom, Ltd.
Description: The Biochrom Libra S11 is a visible spectrophotometer ideal for quality control in analytical or industrial laboratories where a high specification instrument and a wide choice of accessories are required. Features Thermal printer Suffering spectro confusion? Our Guided Navigation can
- Wavelength Range: 325 to 999 nm
- Spectral Resolution: 5 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 0.5 nm
-
Supplier: Biochrom, Ltd.
Description: Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories. Features Includes Grafico PC software to export results to Excel Chart recorder interface cable. Test tube adapters (10, 12, 16mm) The Biochrom Libra S6H
- Wavelength Range: 330 to 800 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Cole-Parmer
Description: • Easily and accurately perform certified spectrophotometer evaluations in any visible or UV-visible spectrophotometer! • Standards are durable, scratch-resistant and never need to be replaced • ISO 17025 accredited for testing and calibration and NIST compatible
- Function: Reference / Chemical Standard
-
Supplier: MOXTEK, Inc.
Description: standard visible spectrum products recognized for their high durability in hot and environmentally difficult applications. Depending on the application, wavelength, spectrum, operating temperature, and intensity, the polarizer can be oxidized by UV light resulting in performance
- Wavelength Range: 254 nm
- Thickness: 0.9 to 1.1 mm
- Polarizer Features: Antireflective Coating, Broadband
- Optical Polarizer: Linear Polarizer
-
Supplier: Cole-Parmer
Description: • Easily and accurately perform certified spectrophotometer evaluations in any visible or UV-visible spectrophotometer! • Standards are durable, scratch-resistant and never need to be replaced • ISO 17025 accredited for testing and calibration and NIST compatible
- Function: Reference / Chemical Standard
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-7100 portable VIS-Spectrophotometer is newly launched, and Lambert-Beer Law applied, used to measure absorbance to determine concentration. It features smart size, fast accuracy, easy-to-take, and full spectrum etc. So it can operate couples of fast detect at lab, on-site, field site.
- Wavelength Range: 190 to 1,700 nm
- Spectral Resolution: 0.9 nm
- Absorbance: 2 (#)
- Display: None
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8587 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Reference material for verification of UV-Visible spectrophotometers' photometric accuracy. Popular verification of requirements for BCA assay. Specification TEST Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Hamamatsu Photonics Europe
Description: Capable of detecting from UV to IR The K1713-003 has a two-level structure in which an infrared transmitting Si photodiode is mounted over an infrared detector element. This structure allows you to design instruments using the same optical path. Features - Wide spectral response range
- Sensing Range: 0.0053 mm
- Color Types Detected: Near IR, RGB (Visible), UV
- Number Of Colors Detected: Two
-
Supplier: Cole-Parmer
Description: • Easily and accurately perform certified spectrophotometer evaluations in any visible or UV-visible spectrophotometer! • Standards are durable, scratch-resistant and never need to be replaced • ISO 17025 accredited for testing and calibration and NIST compatible
- Function: Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: • Easily and accurately perform certified spectrophotometer evaluations in any visible or UV-visible spectrophotometer! • Standards are durable, scratch-resistant and never need to be replaced • ISO 17025 accredited for testing and calibration and NIST compatible
- Function: Reference / Chemical Standard
-
Description: photometric research applications with unlimited wavelength selection, measurement at low UV to visible wavelengths and flexible sample formats ranging from cuvets to screening assays in 384 well plate formats.
- Wavelength Range: 200 to 1,000 nm
- Accuracy: 1 to 2 (+/- %)
- Response Time: 19.99999999999998 to 60 seconds
- Operating Temperature: 39.2 to 113 F
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8378 CAS#:11141-21-2 F.W.: NFPA#: Specific Gravity: DOT:8/III Descriptions: Didymium oxide (4%) in 10% v/v perchloric acid. For the verification of the UV-Visible spectrophotometer wavelength scale. Specification TEST 1. Peak 298.3 2. Peak 329.2 3. Peak 354.5 4. Peak 444.5
- Function: Reagent, Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8340 CAS#: F.W.:571.38 NFPA#: Specific Gravity: DOT:8/III Descriptions: Holmium oxide (4%) in 10% v/v perchloric acid. For the verification of the UV-Visible spectrophotometer wavelength scale. Specification TEST 1. Peak 241.1 2. Peak 249.9 3. Peak 278.1 4. Peak 287.2 5.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: MaF2, Metal, filters all can be achieved. We will design the film based on the substrate according to the customer's requirements. Using advanced detection equipment (spectrophotometer) to perform actual detection of transmission and reflection of the film
- Coating: Antireflection, Beamsplitter, High-Reflector
- Features: East Asia / Pacific Only
- Wavelength Range: IR, UV, Visible
- Materials: Metal
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8379 CAS#:13569-60-3 F.W.: NFPA#: Specific Gravity: DOT:8/III Descriptions: Samarium oxide (4%) in 10% v/v perchloric acid. For the verifcation of the UV-Visible spectrophotometer wavelength scale. Specification TEST 1. Peak 235.5 2. Peak 266.8 3. Peak 279.7 4. Peak 290.2
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Foctek Photonics, Inc.
Description: 950(UV/VIS/NIR) spectrophotometer for our coatings. The coating spectral curves measured by Perkin-Elmer Lambda 950 can be provided upon your request. Foctek make coatings meet the Standard Mil Spec tests of Abrasion (Mil-C-675A), Adhesion (Mil-M-13508C), Hardness(MIL-M-13508C)
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Mirror
- Materials: Crystal, Glass, Substrate Fabrication
- Features: East Asia / Pacific Only
- Wavelength Range: IR, UV, Visible
-
Supplier: HG Optronics, Inc.
Description: HGO grows Pr:YLF laser crystals using Czochralski technology. Pr3+:YLF has been found as promising laser material for producing visible lasers directly and UV lasers through intracavity second-harmonic generation. Very few laser materials have the necessary properties for the
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.448 to 1.47 n
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
: 1. Unmatched Measurement Accuracy The CM-3700A Plus employs a high-resolution monochromator with an extended wavelength range of 360 to 740 nm. This allows for precise measurement of visible and near-UV spectra, ensuring unparalleled color accuracy. Its superior inter (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
on a wavelength scale of approximately 200 to 3100 nanometers (nm). Another common and interchangeable measurement of wavelength is microns, µm. Ultra violet (UV) light typically falls in the 200-400 nm range. From approximately 400-700 nm (0.4-0.7 microns), there is "visible light". After that, from about
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
CARY 4G Varian UV Visible Spectrophotometer .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
UV Visible Spectrophotometer .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
CARY 4G Varian UV Visible Spectrophotometer .
-
Quantification of Sulphydryl Collector-Mixture Used in Sulphide Ore Flotation
The method is found to be effective when single collectors are used, but with the mixture of collectors it is difficult to assess the reagent consumption and the concentration left using a UV visible spectropho- tometer .
-
New Materials, Applications and Processes
For investigating the photodegradation of dyes, UV-vis spectra were recorded on a Perkin-Elmer Lambda 35 UV visible spectrophotometer using a 1 cm optical path length cell.
-
Advances in Chemistry Research II
S600 UV visible spectrophotometer , Analytik Jena AG, Germany; SB-120DT-type Ultrasonic cleaner, Ningbo Xinzhi Biological Technology Co., Ltd., China.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Varian Cary 50 Scan UV Visible Spectrophotometer .
-
Dendrimer, Liposomes, Carbon Nanotubes and PLGA Nanoparticles: One Platform Assessment of Drug Delivery Potential
The percent entrapment efficiency (% EE) was determined by employ- ing Sephadex G-50 column to separate unentrapped drug (31) and determining the drug concentration spectropho- tometrically (Cintra 10 GBC UV Visible spectrophotome- ter , Japan) at λmax 230 nm foillowed by employing …
-
Determination and characterization of kernel biochemical composition and functional compounds of Persian walnut oil
Phosphorus (P) was measured by a UV visible spectrophotometer (Spec- tronic Genesys™ 10, GENEQ Inc., Montreal, Canada) at 430 nm wavelength and comparing the results to the standard curve (Kabas et al. 2007).
-
Burkholderia cepacia XXVI siderophore with biocontrol capacity against Colletotrichum gloeosporioides
The copper complex solution was observed in a UV visible spectrophotometer VARIAN model CARY 3E between 190 and 280 nm (Shenker et al. 1992).
Indicates content that may require registration and/or purchase.