Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: EcoBallast consist of filter and UV reactor. EcoBallast is an ecofriendly system which does not use or produce any chemicals, avoiding potential harm to the ship and crew without affecting the normal operation and tank coating of the ship.
-
Supplier: Watts
Description: Ultraviolet (UV) light is a water treatment disinfection technology that is highly effective in killing and inactivating many species of disease-causing micro-organisms. Ultraviolet light disinfection is effective on bacteria and chlorine-resistant protozoa like Giardia and
- Applications: UV Water Treatment (Filter / System)
-
Supplier: Accuris
Description: Guidelines for performance evaluation of treatment technologies for water reuse systems \x97 Part 4: UV Disinfection
-
-
UV Disinfection and UVGI Sanitization Systems - 3-in-1 Water Filtration with UV Disinfection -- HSFSSupplier: Watts
Description: and dents. Ultraviolet (UV) light is a water treatment disinfection technology that is highly effective in killing and inactivating many species of disease-causing micro-organisms. Ultraviolet light disinfection is effective on bacteria and chlorine-resistant protozoa like
- Applications: UV Water Treatment (Filter / System)
-
Supplier: WEDECO, a Xylem brand
Description: be met, the Wedeco DURON system has extensively been tested by 3rd party. It meets the guideline of the National Water Research Institute (NWRI) as well as the US EPA’s UV disinfection guidance manual. In addition, the reliable and certified worldwide service system is at
- Type: Process / Line Mounted
- Applications: UV Water Treatment (Filter / System)
-
UV Disinfection and UVGI Sanitization Systems - Ultraviolet Water Disinfection System -- SmartStreamSupplier: Watts
Description: SmartStream, the UV water disinfection system with innovation built-in from Watts offers up to 50GPM models with advanced high-efficient UV lamps. The Watts SmartKey UV lamps maximizes performance levels while the Auto-Dimming feature reduces energy consumption by
- Applications: UV Water Treatment (Filter / System)
-
Supplier: WEDECO, a Xylem brand
Description: drinking water with UV light. With hundreds of installed K reactors worldwide, you can be confident that you have the right technology in place to meet the present and future water demands of your treatment plant. The UV disinfection requirement in the
- Type: Process / Line Mounted
- Applications: UV Disinfection / UVGI Sanitization
- Features: UV Water Treatment (Filter / System)
-
Supplier: WEDECO, a Xylem brand
Description: The LBX series fulfils all requirements for safe, economical and environmentally friendly disinfection of water with low UV transmittance such as biological treated wastewater or specific drinking water qualities. The LBX series combines the WEDECO Spektrotherm® lamp with a
- Type: Process / Line Mounted
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: WEDECO, a Xylem brand
Description: The WEDECO TAK 55 was specifically engineered for the disinfection of wastewater in open channels. In over 1,000 installations worldwide, this modular and therefore highly effective systems has demonstrated its effective, reliable performance.
- Lamp / Output Power: 360 watts
- Type: Process / Line Mounted
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Ushio America, Inc.
Description: USHIO’s PureRelease is the new standard in the industry for drinking water. Applications include: water and beverage dispensers, residential tap water systems and other custom applications. FEATURES & BENEFITS Immediately Purifies Water When PureRelease Switch is
- Lamp / Output Power: 21 to 27 watts
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Aqua Solutions, Inc.
Description: Model: RODI-C-12BU Biological Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total
- Maximum Liquid Flow: 0.528 to 0.792 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: Watts
Description: Series PWDWUV3 produces high-quality, fresh water on demand, utilizing the power of ultraviolet light. Ultraviolet light has been used for years by the bottled water industry as a means to destroy various organisms in water. Now you can have the power of ultraviolet light under
- Type: Chamber
- Applications: UV Water Treatment (Filter / System)
-
Supplier: Ushio America, Inc.
Description: Long Life – Up to 12,000 hours Flexible designs Increased operating temperature range Short warm-up time High lamp efficiency APPLICATIONS Industrial Water Treatment Commercial Water Treatment Cooling Tower Water Conditioning Air Disinfection Sewage
- Lamp Power: 90 to 400 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 22.0078859 to 60.5905839 inch
- Base Type: 4-Pin (Circling)
-
Supplier: SAE International
Description: mixed packing style was advantageous as it resulted in a higher UV penetration throughout the reactor. The average UV intensity in the reactor was determined to be 220 \u03bcW/g irradiated TiO 2 . It was found that under dry conditions, the STCs had a high adsorption capacity for
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: The TD-120 Oil in Water Monitor is ideal for detection of oil leaks from heat exchangers—protecting boilers, water intakes and membrane systems—as well as optimizing water treatment systems. With low detection limits and extended measurement range, the
- Operating Temperature: 32 to 131 F
- Concentration: 6,000 ppm
- Process Media Temperature: 32 to 122 F
- Features and Functionality: Built-in or Self-calibration, Event Triggered
-
Supplier: UL Standards & Engagement
Description: lamp systems in which the UV wavelengths are 200 nm or greater; however, the effectiveness of the water treatment by the UV radiation is not covered by these requirements. 1.2 These requirements do not include additional requirements applicable to equipment
-
Supplier: Arjay Engineering
Description: water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water
-
Supplier: ProMinent Fluid Controls, Inc.
Description: ProMinent customers are offered the advantage to getting all current disinfection methods from one source: UV treatment, Ozone, Chlorine dioxide, Chlorine electrolysis, metering of fluid disinfectants. Our specialists can design which is best suitable for the respective application.
-
Supplier: Ruco USA, Inc.
Description: properly. Lamination A UVFX printed label can be easily laminated. Processing Instructions Pre-treatment We recommend a corona pre-treatment of at least 38-44 dyne/cm. Printing Equipment UVFX ink series is suitable for all commonly used UV Flexo Printing machines. While changing
- Features: Other
- Substrate: Plastic
-
Supplier: Solar Light Company, Inc.
Description: Ultraviolet Disinfection System Detector UV water disinfection systems are only as good as the effectiveness of the germicidal lamps. With time, even the best UV water treatment system will show a significant degradation in its ability to
- Wavelength Range: 200 to 320 nm
- Display Type: None
- Sensor Output: Power
-
Supplier: Kontek Ecology Systems Inc.
Description: de-ionized water supply. The systems on board real time PLC controlled monitoring system ensures water quality and pH values remain constant for your process rinse water requirements. The system's PLC automatically manages both service and regeneration
-
Supplier: Watts Premier
Description: Ultra Violet filtration is achieved by using Ultraviolet lamps. Water is sent through a flow chamber or housing. As the water passes by the UV lamp the microbes in the water are exposed to the UV rays. Their nucleic acid absorbs the UV energy, which
- Features: Ultra-Violet (UV)
-
Supplier: Asahi/America, Inc.
Description: PVC and CPVC. Chem Proline®'s superior properties make it the only Polyolefin material able to handle certain chlorinated services like sodium hypochlorite. UV resistant, light weight, proven fusion joining technology, Chem Proline® is perfect for most chemicals found in the water
- Application: Chemical
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: System – Scrubber Tail Gas Treatment Cabinet, an advanced environmental protection solution engineered for the safe treatment of hazardous exhaust streams in high-tech industries. Designed to integrate seamlessly with Bulk Specialty Gas Systems (BSGS), the cabinet ensures
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Enclosure Solutions, Inc.
Description: that all enclosures ship with mounting system, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/ Wireless Systems Irrigation and Water
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 12 inch
- Height: 30 inch
-
Supplier: Enclosure Solutions, Inc.
Description: that all enclosures ship with mounting system, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/ Wireless Systems Irrigation and Water
- Length / Height: 20 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Height: 20 inch
-
Supplier: Kontek Ecology Systems Inc.
Description: contaminant stripping cycles of anion resin are standard on all ReKon Systems PLC/HMI interface controls feature real-time data collection and maximum flexibility Loop volume management & markup systems. Optional Automatic Batch Treatment systems or flow through
-
Supplier: Northwest Screen Systems
Description: water soluble, 2500 is easily removed with a water rinse. It also contains a detergent to degrease during the rinse
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: water soluble, 2500 is easily removed with a water rinse. It also contains a detergent to degrease during the rinse
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: water soluble, 2500 is easily removed with a water rinse. It also contains a detergent to degrease during the rinse
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: water soluble, 2500 is easily removed with a water rinse. It also contains a detergent to degrease during the rinse
- Type: Cleaner / Cleaning Agent
-
Supplier: HydraCheck Inc.
Description: pressurized or agitated. Finds leaks fast in small to medium sized oil-based fluid systems! Ideal for hydraulic systems, compressors, engines, gearboxes and fuel systems. Features: Works with all oil and water-based fluorescent dyes, including difficult-to-fluoresce
- Computer Interface Options: Other
Find Suppliers by Category Top
Featured Products Top
-
the surface. It is commonly used at 254 nm for germicidal applications, such as disinfecting air, water, and surfaces using UV light bulbs or lamps. UVC is also used in forensics to image latent prints on nonporous surfaces (a non-chemical treatment). UV Light: The Basics (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Detect events or product spills rapidly Optimize treatment and improve manufacturing efficiency Reduce wastewater treatment costs Improve water quality for effluent compliance (read more)
Browse Water Quality Testing Instruments Datasheets for ABB Measurement & Analytics -
Real-Time Wastewater Quality Monitoring: The future of BOD/COD analysis with UV/VIS technology BOD and COD are vital water quality parameters for wastewater treatment, however the time required for lab testing limits the usability of results. Now, ABB’s (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for ABB Measurement & Analytics -
results in seconds. This next generation of organics monitoring solutions utilize our tailored UV/VIS LEDs and algorithms, providing solutions in both field meters and real-time devices. This enables greater process control and decision-making to: (read more)
Browse Water Quality Testing Instruments Datasheets for ABB Measurement & Analytics -
No other detector material (e.g. Si, Ti02, GaN or diamond) offers the unique advantages of IFW's silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Corporation helps many water/wastewater treatment facilities by delivering a wide array of optimized, power quality solutions. These facilities require carefully controlled flow rates and chemical dosing to ensure safe processing of fresh and grey water, respectively. Water/wastewater facilities and (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
parts and a single-piece design, the FPI Mag's multi-electrode sensor contains nothing to wear or break, and it is generally immune to clogging by sand, grit or other debris. The FPI Mag also supportsliquid flow measurement requirements in municipal water and effluent wastewater treatment (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. Water Treatment:Purification processes in desalination, RO systems, and high-purity water production. (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
clogging by sand, grit or other debris. The FPI Mag supports liquid flow measurement requirements in municipal water and effluent wastewater treatment. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
in municipal and industrial water treatment. Typical applications include: distribution, effluent, filter balancing and backwash, pumping stations, and UV dosing. It is ideal for district energy facilities in cooling water, chilled water and HVAC applications, as well as numerous processes found in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Outsourcing Biopharma Water Treatment
and membrane sanitization and cleaning, replacing normal wear-and-tear components such as pump seals, ultraviolet (UV) lamps and cartridge filter elements. Emergency service is available as part of the contract. Other services include: facility audits that evaluate current water treatment
-
Abbott Revives UV for Purified Water Pretreatment
as R &D labs. Abbott couldn?t consistently meet microbial requirements at the stills? sample feed points, and it couldn?t discover the root cause of the problem. The pretreatment system for each still was comprised of duplex water softeners, carbon filters and a thermal treatment unit (TTU
-
Custom Rubber Seals for Water Filtration Systems
Water filtration systems remove impurities from water through physical barriers, chlorine disinfection, or ultraviolet (UV) light. In wastewater treatment plants, metal gates are bolted to concrete frames to control liquid flow and channel the effluent for disinfection. To prevent leakage, a rubber
-
Knight Optical Sees in Surge of Demand for Optics for Automated Ultraviolet (UV) Disinfection Systems
light between 200 and 280nm - has been used for germicidal irradiation for decades, primarily in laboratories, medical facilities, and water treatment Since the novel coronavirus, COVID-19, became a worldwide pandemic and as each new variant brings fresh concerns
-
Organics Aren't Invisible: A Guide for Simple Online Monitoring
Control of dissolved organics has been one of the highest priority concerns for most water treatment plants for over 20 years. Organics monitoring is an even more critical issue today in the face of more stringent regulations and concerns around trace organics, emerging contaminants, and even
More Information Top
-
Inactivation of plant infecting fungal and viral pathogens to achieve biological containment in drainage water using UV treatment
indicated that the UV water treatment system inactivates BSMV.
-
States > New York > State > Regulations > Title 10 - Department of Health > Appendices > [10 NYCRR appendix-5a] Appendix 5-A
The UV water treatment system including the filters shall be disinfected prior to placing the water treatment system back into operation.
-
States > West Virginia > State > Regulations > Title 64 - Department of Health > [64 WVCSR 77] 077 - Public Water Systems Design Standards
The BPH shall have access to the UV water treatment system and records.
-
ro water treatment system,China ro water treatment system Manufacturers, Suppliers - ECOL
• uv water treatment system .
-
pure water treatment system,China pure water treatment system Manufacturers, Suppliers - ECOL
• uv water treatment system .
-
http://www.wcponline.com/pdf/V55N4%20Martin_Richard.pdf
Some of these standards also address UV water treatment systems : • NSF and EPA ETV Generic Protocol for the Development of Test/Quality Assurance Plans for Validation of UV Reactors • NSF/ANSI 50: Equipment for Pools, Spas, Hot Tubs, and Other Recreational Water …
-
Canadian Pioneer Of Ultraviolet Disinfection Technologies Wins 2009 Stockholm Industry Water Award
UV water treatment systems are especially effective at eliminating disease causing agents in wastewater.
-
NeoTech Aqua Solutions Announces New Magnum 5.7 MGD High-Efficiency UV System
NeoTech Aqua Solutions, the industry leader in High-Efficiency Ultra-Violet ( UV ) water treatment systems , announces the release of its Magnum UV disinfection system, a highly efficient UV system capable of producing 4000 gallons per minute or 5.7 million gallons per …
-
Advantages Of Reflector Technology For UV Water Treatment Systems
Advantages Of Reflector Technology For UV Water Treatment Systems .
-
http://www.wcponline.com/pdf/2012_08_People.pdf
UK ozone and UV water treatment systems manufacturer Triogen announced the addition of Michael McKenna, Electrical Design and After-Sales Support Engineer.
Indicates content that may require registration and/or purchase.