-
Supplier: Solar Light Company, Inc.
Description: The PMA2122 Germicidal UV detector provides fast and accurate irradiance measurements of the effective germicidal radiation. Ultraviolet radiation at 253.7nm has been used in germicidal applications for several decades.
- Wavelength Range: 241 to 261 nm
- Power Range: 0.00001 to 2 mW/cm²
- Resolution: 0.00001 mW/cm²
- Operating Temperature Range: 0 to 50 C
-
Supplier: Solar Light Company, Inc.
Description: The PMA2122 Germicidal UV detector provides fast and accurate irradiance measurements of the effective germicidal radiation. Ultraviolet radiation at 253.7nm has been used in germicidal applications for several decades.
- Wavelength Range: 241 to 261 nm
- Power Range: 0.00001 to 20,000 mW/cm²
- Weight: 0.44375 lbs
- Operating Temperature: 0 to 50 C
-
Supplier: Newark, An Avnet Company
Description: PHOTODETECTOR, UV-C , 18MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:280mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PHOTODETECTOR, UV-C , 1.8MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:2.8mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
-
Supplier: Electro Optical Components, Inc.
Description: Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L
- Spectral Response Range: 210 to 380 nm
- Active Area Diameter or Length: 0.25 to 3.3000000000000003 mm
- Active Area Height: 0.25 to 3.3000000000000003 mm
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: Electro Optical Components, Inc.
Description: Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L
- Active Area Diameter or Length: 0.266 to 1 mm
- Active Area Height: 0.266 to 1 mm
- Photodiode Package: Leaded, Through Hole Technology (THT)
- Photodiode Spectral Response: UV
-
Supplier: Electro Optical Components, Inc.
Description: Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Supplier: Electro Optical Components, Inc.
Description: Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L
- Sensitivity: 0.13 A/W
- Spectral Response Range: 205 to 395 nm
- Active Area Diameter or Length: 0.10000000000000002 to 2.525 mm
- Active Area Height: 5.1000000000000005 mm
-
Supplier: OFIL Systems
Description: ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible to the human eye and can only be seen with bi-spectral UV-Visible corona imagers. ROMeye HD is a
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: OFIL Systems
Description: RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the human eye, can be seen only with bi-spectral UV-Visible corona cameras. RANGEReyeHD is a high
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Solar Light Company, Inc.
Description: The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UVC
- Wavelength Range: 275 to 320 nm
- Power Range: 0.01 mW/cm²
- Resolution: 0.01 mW/cm²
- Operating Temperature Range: -10 to 60 C
-
Supplier: Solar Light Company, Inc.
Description: The PMA2100 is a research grade datalogging radiometer that can be used with over 35 different detectors measuring UVA, UVB, UVC, Visible, and IR light. The PMA2100 uses intelligent sensor detection and data processing allowing you to add new sensors quickly to measure different kinds
- Wavelength Range: 260 to 400 nm
- Power Range: 0.00001 to 200 mW/cm²
- Accuracy: 0.2 %
- Operating Temperature Range: 0 to 50 C
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 6D is a re-development of the CoroCAM Solar Blind UVc imaging System with an emphasis on cost reduction through innovative design. Sensitivity was improved through the use of newly designed solar blind filter packs and a specially developed low noise, high sensitivity
- Horizontal Resolution: 768 lines
- Sensitivity: 0.0004 Lux
- Features: Corona Camera
- Monochrome / Color: Monochrome
-
Supplier: Kipp & Zonen, Inc.
Description: successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output. Kipp & Zonen’s unique UVIATOR software
- Operating Temperature Range: -40 to 70 C
-
Supplier: OTT Hydromet
Description: The SUV-A series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-A spectrum 315-400nm. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Interface Options: Serial Interface
-
Supplier: OTT Hydromet
Description: The SUV-B series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-B spectrum 280-315nm. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Interface Options: Serial Interface
-
Supplier: CSA Group
Description: air ionizer type air cleaners; and c) other similar ionizing equipment. 1.2 This Standard applies to equipment for commercial use that intentionally produces ozone in temporarily unoccupied space incorporating an integral ozone detector. 1.3 This Standard applies to cord-connected and
Find Suppliers by Category Top
Featured Products Top
-
No other detector material (e.g. Si, Ti02, GaN or diamond) offers the unique advantages of IFW's silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
N GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume cost sensitive consumer applications where measuring the UV intensity is desired. For more robust (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
Detectors / UV / Solar Light Company Inc.
PMA 2122 - UVC Detectors .
-
Detectors / Lamps
PMA 2122 - UVC Detectors .
-
INVOLVEMENT OF SINGLET OXYGEN IN THE PHOTOTOXICITY MECHANISM FOR A METABOLITE OF PIROXICAM
…1-3 mW cm-z for UVC, both measured with an International Light IL 700 radiometer equipped with either a broad band IL UVA detector with peak response at 365 nm (model SEE 015) or a IL UVC detector (model SEE 240).
-
PHOTOCHEMISTRY OF DNA USING 193 nm EXCIMER LASER RADIATION
Irradiation at 251 nm employed a UVSL-25 lamp (Ultraviolet Products Inc., San Gabriel, CA) with an irradiance of 1 mW/cm2 measured with an International Light SEE 240 UVC detector and radiometer (International Light Co., Newburyport, MA).
-
REVERSION PROFILES OF COOL WHITE FLUORESCENT LIGHT COMPARED WITH FAR ULTRAVIOLET LIGHT: HOMOLOGIES AND DIFFERENCES
Our conclusion from those studies, that mutagen- icity was due predominantly to leakage of UV light, led to examinationof lamp illuminance using UVA, UVB and UVC detectors .
-
Effects of Cytosine Methylation on Pyrimidine Dimer Formation in DNA
Fluence rates were mea- sured with an IL1400 radiometer/photometer coupled to a UVA, UVB or UVC detector (International Light, Inc., Newburyport, MA). RIA.
-
Bound Transcription Factor Suppresses Photoproduct Formation in the NF‐κB Promoter ¶
The fluence rate was measured with an IL1400 radiometer/photometer coupled to a UVC detector (Inter- national Light, Inc., Newburyport, MA).
-
Calibration of the Broad Band UV Radiometer
• PMA 2122 GERMICIDAL UVC DETECTORS .
-
A comparison of pulsed vs. continuous ultraviolet light sources for the de-contamination of surfaces
The UVB / UVC contribution to the optical density change was calculated by a subtraction method and calibrated with the IL radiometer and UVB / UVC detector as shown in figure 5.
-
Light source selection and optical design of a UV absorption based detector for liquid chromatography
Detailed optical layout for UVC LED detector ..................................................................37 Figure 20.
Indicates content that may require registration and/or purchase.