Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PowerVolt, Inc.
Description: All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 25 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 160 - 2500 VA Insulation class A Maximum ambient temperature 40 °C Degree of protection IP 67 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Power Rating (VA): 2,500 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up transformers support
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Distribution Transformer
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANDFORMER, CHOKE TRANSFORMER, DRY TYPE, 100 AMP, 1 MH, 50/60 HZ, 45/B, 0550VDE. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 100 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Transformer, sealed, 2VA
-
Supplier: Allied Electronics, Inc.
Description: Transformer, sealed, 1VA
-
Supplier: Schaffner EMC Inc.
Description: Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level. Since the beginning of the MF transformers development, we have been at the cutting edge of this technology. Combining our innovative winding design with carefully selected
- Power Rating (VA): 5,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Schaffner EMC Inc.
Description: Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Datatronics™
Description: Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipo.t LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 50:1:1. Patent Pending.
- Operating Frequency Range: 50,000 to 500,000 Hz
- DCR: 1.4 to 3.25 ohms
- Features: Current Sense Transformer, PC / PCB Mount, Signal / RF Transformer
- Agency: RoHS Compliant, VDE
-
Supplier: Pulse Electronics Corporation
Description: PE-6338X series THT GDT with High Isolation (3,750Vrms) and VDE approval
- Other Transformer Types / Applications: Isolation Transformer
- Standards: RoHS Compliant
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 602 series current sense transformers can accurately sense up to 45 Amps peak current. They feature excellent linearity in the frequency range of 125 kHz to 400 kHz. The 602 series current sense transformers are available in either a vertical or horizontal mount
- DCR: 3.3 ohms
- Features: Current Sense Transformer, Signal / RF Transformer
-
Supplier: Avel Lindberg, Inc.
Description: Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 0.5 amps
- Power Rating (VA): 15 VA
-
Supplier: Amgis Toroidal Power Products, LLC
Description: For PC mount transformers, Amgis’ standard low profile PCB mount transformers are manufactured to the highest quality standards possible, in an IS/ISO 9001:2008 approved facility. All ranges are approved to UL5085-1 Low Voltage Transformers, and VDE 61558-1 (except for
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Power Rating (VA): 1.6 to 50 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: POWER XFMR 24.0VCT@0.830A UL/CSA/VDE PCB ROHS COMPLIANT: YES 24-830 REV L BULK PACKAGING
-
Supplier: Electromech, Inc.
Description: Disconnect, tab, wire, etc. • Profile~~~Open Frame, Enclosed, sealed, etc. Features & Capabilities • Design optimization • Our products are approved or meet UL/CSA/VDE/CE • State of the art expertise in EMI sheilding • 100% Q.C. • First article engineering model(s) in 3 days
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to CSA C22.2 no
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Maximum Secondary Current Rating: 0.039 to 3.571 amps
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
-
Supplier: Abbott Technologies, Inc.
Description: P. C. B. pin mounting High quality industrial grade Low profile, small size No cost custom modification UL\VDE\CSA\TUV models available
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Maximum Secondary Current Rating: 0.012 to 1.5 amps
- Primary Frequency: 400 Hz, 50 / 60 Hz, 50 Hz, 60 Hz
-
Supplier: Newark, An Avnet Company
Description: POWER XFMR 10.0Vct@13.0A UL/CSA/VDE CHASSIS MOUNT/VPS10-13000 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER XFMR 12.6Vct@14.0A UL/CSA/VDE CHASSIS MOUNT/VPS12-14000 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER XFMR 16.0Vct@11.0A UL/CSA/VDE CHASSIS MOUNT/VPS16-11000 RoHS Compliant: Yes
-
Transformers - Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 8/16VAC;PCB -- 70037389Supplier: Allied Electronics, Inc.
Description: Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an
-
Supplier: ASTM International
Description: liquids commonly used in cables, transformers, oil circuit breakers, and similar apparatus as an insulating and cooling medium. Refer to Terminology D2864 for definitions used in this test method. 1.2 This test method is sensitive to the deleterious effects of moisture in solution especially
-
Supplier: SCHURTER Inc
Description: Description According to IEC 269 According VDE 0636 Dimensions accroding to DIN 43620 Cut-off current characteristic on request Unique Selling Proposition Characteristic gTr Full-range fuse-links for the protection of transformers
-
Supplier: SCHURTER Inc
Description: Description According to IEC 269 According VDE 0636 Dimensions accroding to DIN 43620 Cut-off current characteristic on request Unique Selling Proposition Characteristic gTr Full-range fuse-links for the protection of transformers
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the dielectric breakdown voltage of insulating oils of petroleum origin. This test method is applicable to liquid petroleum oils commonly used in cables, transformers, oil circuit breakers, and similar apparatus as an insulating and cooling
-
Supplier: Allied Electronics, Inc.
Description: are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These
-
Supplier: Cramer Coil and Transformer Co., Inc.
Description: Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
- Isolation / Hipot Level: 2.6 kilovolts
- Standards: CSA, IEC, UL, VDE
- Other Transformer Types / Applications: Trigger / Gate Drive Transformer
-
Supplier: Pulse Electronics Corporation
Description: PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting
- DCR: 1.4 ohms
- Features: Current Sense Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Senses current up to 35 A at frequencies up to 1 MHz 1 Volt per Ampere sensitivity (variable through suitable termination) Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements Samples of all
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 2,000 to 1,000,000 Hz
- Features: Current Sense Transformer, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Agile Magnetics
Description: Custom Coil, Inductor and Transformer Manufacturer Regional Mfg. Specialists, Inc. (RMS) is a state of the art, 40,000 sq/ft manufacturing center in Concord, NH. We are a variable volume, custom, and contract manufacturer of magnetics and more. We make components that are trustworthy,
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 400 - 2200 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self-cooling Degree of protection IP 20 Isolating transformer to: VDE 0570 Teil 2-4,
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks Rectifier Power Transformer
- Features: Other
- Termination Options: Screw Clamp
- Approvals: VDE Component Mark
-
Supplier: Mersen
Description: Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PD HV fuses are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers against
- Voltage Rating: 36,000 volts
- Current Rating: 160 amps
- Rated Breaking Capacity: 80,000 amps
- Fuse Material: Ceramic
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The H07V2-K/H07V-K single conductor with PVC insulation is flame retardant and self-extinguishing acc. to IEC 60332-1-2 and VDE 0482-332-1-2. This harmonized single conductor is used, for example, in generator, transformer and mechanical construction.
- Rated Voltage: 0.45 to 0.75 kilovolts
- Operating Temperature: -40 to 90 C
- Features: Other
- Cable Insulation: Polyvinyl Chloride (PVC)
-
Supplier: Block USA, Inc.
Description: Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor
transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL - DC Output Voltage: 24 volts
- AC Input Voltage: 230 volts
- AC Output Current: 20 amps
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
shielding, low profile and etc. These transformers are well suited for Audio Amplifier Technology, Instrumentation, Medical and Control applications. UL, CSA and VDE/TUV approval are available. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Custom Power Transformers Power transformers are critical components in many electronics and electrical applications due to their role in the transfer of electrical energy. These (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Custom Audio Transformers Audio transformers work specifically within the audio frequency spectrum from 20Hz to 20kHz, the audio band of frequencies that the human ear can detect. Typically much smaller in size (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Guide to Transformer kVA Ratings: Choose the Right One for Your Needs Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you’re working with a high insulation class-rated transformer for a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
PC Mount - Plug-In Printed Circuit Audio Transformers Triad produces a wide assortment of audio transformers for use in printed circuit designs. These (read more)
Browse Transformers Datasheets for Triad Magnetics -
Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page.
(read more)
Browse Transformers Datasheets for DigiKey -
electric vehicles and e-boats to trains, our transformers and inductors play a crucial role in: EV drive trains and motor control Charging stations and inductive charging systems Vehicle sensors and onboard electronics Interested in learning how our (read more)
Browse Transformers Datasheets for Triad Magnetics -
Transformer Inrush Current Explained: when a transformer is first energised, it can draw a current far higher than its normal operating level for a very short period. This is known as inrush current. In many applications, it is brief and manageable. In (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud (read more)
Browse Transformers Datasheets for Majestic Transformer Co.
Conduct Research Top
-
Isolation Transformers Increase Safety of Electronic Systems (.pdf)
in the equipment. Isolation transformers have represented a traditional solution for providing high isolation in electronic circuitry. Even with the increased use of efficient, switched-mode power supplies (SMPS), isolation transformers can improve the overall isolation of an electronic design without
More Information Top
-
Switchmode Power Supply Handbook, Third Edition > SWITCHMODE TRANSFORMER DESIGN (GENERAL PRINCIPLES)
Typically these transformers will use AIEE class A or class B insulation (105 or 130°C maximum operating temperature); also, they will meet UL, CSA, and in some cases IEC and VDE transformer safety specifications.
-
International Power Power Supplies: Three Output and High Power Linear Regulated Power Supplies
• VDE Transformer Construction .
-
Experimental physics 2
R. Janus: transformers R. of ( VDE publisher, Berlin 1993) Kuechler: The transformers, 2.
-
The absolute calibration of voltage transformers
* The authors' attention has been drawn to a paper on the absolute calibration of voltage transformers ( VDE -Fachberichte, 1953,17) by H. E. Linckh, who describes a detailed technique for calibrating a capacitance divider by comparison with a resis- tance divider of …
-
Experimental physics 2
R. Janus: transformers R. of ( VDE publisher, Berlin 1993) Kuechler: The transformers, 2.
-
Experimental physics 2
R. Janus: transformers R. of ( VDE publisher, Berlin 1993) Kuechler: The transformers, 2.
-
Planning of electroinstallations
… conversion factors of power cables part 623, DIN VDE 0276, current-carrying capacity of cables in earth and air-DIN VDE 0470 part 1 protection types through housing-DIN VDE 0414 provisions for transformers, DIN VDE 0532 transformer -DIN VDE 0536, capacity …
-
Electrical power supply
As example, DIN VDE 0532 is mentioned for switch DIN VDE 0671 as well as for transformers .
-
High voltage technique
… Diagnostic Field Testing of Electric Power Apparatus-part 1: Oil Filled Power of Trans shaper and, regulator, of Reactors; The Institute of Electrical and Enectronics of Engineers New York [295] VDE 0536, Inc.; capacity of oil transformers ; VDE publisher, Berlin and Offenbach …
-
Electrical power supply
As example, DIN VDE 0532 is mentioned for switch DIN VDE 0670 and 0671 as well as for transformers .
Indicates content that may require registration and/or purchase.