-
Supplier: Inductotherm Group
Description: Electrode VIM systems are the largest VIM systems with heat sizes ranging from 5 tons to 30 tons. Electrode VIMs typically pour several electrode mold setups which could be as much as 5 meters (16.4 feet) in length. Features Rugged steel shell induction furnace Rapid exchange
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial, Medium (< 1, >10-3 torr)
- Atmosphere: Vacuum
-
Supplier: Ohio Semitronics, Inc.
Description: OSI manufactures VAR/VAR-hour transducers that provide an analog output proportional to time-averaged instantaneous reactive power (VARs). Reactive energy (VAR-hours) is indicated by a relay closure or TTL pulse output. We invite you to chat live with our application and
-
Supplier: Visumatic Industrial Products
Description: Fast presentation automatic feed brazing ring to tubing application system for surface mount operation. The VIM-500 ring application system is designed for tabletop work surface mounting. The tubing is presented by the operator to the applicator tooling tip. A foot pedal is used to actuate
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
-
Supplier: Inductotherm Group
Description: Smaller VIM furnaces are commonly used to start a company in the business of producing vacuum induction melted materials, or for research and development efforts into new alloys and processes. A wide variety of configurations are available to match customer requirements. Features Wide variety
- Application: Foundry / Melting
- Features: High Vacuum (< 10-3, >10-8 torr), Industrial
- Heat Source: Induction
- Atmosphere: Vacuum
-
Supplier: Patcraft Commercial Carpet
Description: Collection Name: Visual Energy Construction: Level Loop Density: 6000 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.219 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary
- Width: 24 inch
- Type: Carpet
-
Supplier: Classic Automation LLC
Description: Delta V - MYNAH Technologies
- Data Acquisition: I/O Module
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Numeric Display Modules
-
Supplier: Heilind Electronics, Inc.
Description: VH HOUSING CONNECTOR
-
Supplier: Inductotherm Group
Description: RVAR Furnaces for the production of reactive materials, such as titanium, being produced from low packing density material such as sponge compacts or bulk welded materials. The low packing density electrodes requires that the furnace has extensive ram travel and volume within the crucible and head
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
Supplier: Visumatic Industrial Products
Description: Rapid fire automatic pin insertion package for machine builders flawlessly feeds and repeatably inserts pins to proper depth. Suitable for use in robotic applications, the VIM-700 pin insertion system is typically deployed in cartesion and 6-axis robot integrations. Engineered designs to
- Configuration: Drive Only
- Feeder Type: Pneumatic
-
Supplier: Classic Automation LLC
Description: APACS I/O Modules
- Data Acquisition: I/O Module
-
Supplier: Pacific Wheel Distributors, Inc.
Description: Menzari, 08 Vim Passenger Car, Sport Truck & S.U.V., Chrome, Aluminum Available Sizes:, 20 x 8.5, 22 x 9.5, 26 x 10,
-
Supplier: Classic Automation LLC
Description: APACS I/O Modules
- Data Acquisition: I/O Module
-
Description: Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.8 A & 5.6 A RMS rating Up to 80 V DC bus Built-in controller using Parker's proven EASI code Powerful front-end software - EASI-V Fully programmable resolution up to 51,200 steps/rev Optional
- Number of Axes / Motors: 1
- Continuous Output Current: 5.6 amps
- Peak Output Current: 16 amps
- Supply Voltage (DC): 24 to 80 volts
-
Supplier: LTG Incorporated
Description: The VAR axial fan, with direct drive and with impeller blades that are adjustable when stationary, is a highly efficient axial fan with optimum aerodynamic characteristics. The standard version has 10 shaped and cast impeller blades. Special versions with fewer blades are available for lower
- Air Flow Rate: 23,543 to 129,488 SCFM
- Static Pressure: 3.4124425901297366 to 8.832204350924044 in H2O
- Maximum Diameter (Fan or Blower Wheel): 31.5 to 55.1 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: DigiKey
Description: DC DC Converter Output Input
- DC Input Voltage: 200 to 400 volts
- DC Output Current: 12.5 amps
- Type: DC/DC Converter
-
Supplier: Visumatic Industrial Products
Description: Rapid fire automatic clip insertion platform for machine builders that feeds and inserts clips to a verified depth. Built to do away with tedious hand placement, the VIM-600 clip insertion system is suitable for use in cobot, cartesian, and 6-axis robot integrations. A wide variety of
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, Robot System
- Features: Other
-
Supplier: Classic Automation LLC
Description: PLC- 5
- Data Acquisition: I/O Module
-
Supplier: Visumatic Industrial Products
Description: A robust package for machine builders that feeds and inserts nuts for integrations utilizing motion hardware to present the parts or insertion module. The VIM-800 nut insertion system fits when you need the nut socket-stroked onto a stud or into a mold cavity. The only actuation is the punch,
- Industry / Application: Assembly
- Features: Other
- Robot Type: Robot System
-
Supplier: Ohio Semitronics, Inc.
Description: OSI manufactures AC watt/VAR transducers in 1-, 2-, 2 1/2 or 3- element configurations. Some models provide bidirectional outputs and maintain accuracy over a wide temperature range. We invite you to chat live with our application and product specialists to find or create a solution that
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 120/277 Vac, 90% eff., Rectangular Aluminum Case, 60 W max, Constant Voltage 12 V Vout, IP20, 3-prong plug on AC side, 5.5x2.1mm connector on DC side, coaxial cable, tuning fork center, 1cm exposed barrel length
-
Supplier: GE Power Conversion
Description: Proven technology provides power quality and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s Dynamic Static VAR Compensators use a proven technology that provides power quality and productivity. GE offers both
-
Supplier: ELANTAS North America LLC
Description: Air-drying protective coating
- Use Temperature: 356 F
- Dielectric Strength: 2,200 kV/in
- Viscosity: 400 to 800 cP
- Cure / Technology: Air Setting / Film Drying
-
Supplier: DigiKey
Description: "2 Position Cable Assembly Rectangular Socket to Socket 0.240' (73.15mm, 2.88"")"
- Cable Shielding: No Shielding
- Features: Other
-
Description: Rabbit polyclonal VARS antibody raised against the middle region of VARS Background: Aminoacyl-tRNA synthetases catalyze the aminoacylation of tRNA by their cognate amino acid. Because of their central role in linking amino acids with nucleotide triplets contained in tRNAs,
-
Supplier: ODG (Origin Data Global)
Description: CONN RCPT HSG 2POS 7.92MM
- Operating Temperature: -25 to 85 C
- Number of Contacts: 2
- Contacts Pitch: 7.9248 mm
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Headers & Wire Housings Product overview: VAR-2 from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: Accuris
Description: Var-Hour Meters
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 7.92mm 1 P=7.92mm Rectangular Connectors Housings ROHS
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Schneider Electric
Description: High performance buildings start with understanding how the building functions and operates, and who will occupy the space. Our products and solutions provide the controls and monitoring systems for your mechanical, electrical and security systems.
-
Description: Mouse monoclonal VARS1 antibody Background: Aminoacyl-tRNA synthetases catalyze the aminoacylation of tRNA by their cognate amino acid. Because of their central role in linking amino acids with nucleotide triplets contained in tRNAs, aminoacyl-tRNA synthetases are thought to be among the first
-
Supplier: Inorganic Ventures
Description: VAR Calibration Standard 7 in HNO3
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: Accuris
Description: Var-Hour (Reactive Energy) Meters
-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC
- Standards and Certifications: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 24V Varistors ROHS
Find Suppliers by Category Top
Featured Products Top
-
Consarc has developed a range of Vacuum Induction Melting (VIM) furnaces from 2-100 kg (steel) melt capacity for use in small scale production or research applications.
(read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Clip Insertion Gear for Precision Vertical Up Operations The VIM-600-L locking punch with clip staging has a range of flexible adapter options that allow placement within a variety (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc play a key role in the domestic production of rare earth permanent magnets, delivering clean, consistent flake with precise alloy control under vacuum conditions. Most recently commissioned at Vulcan Elements’ new (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HD SERIES HIGH PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the ?ow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Inductotherm Group companies manufacture Consarc® Vacuum Arc Remelting (VAR) furnaces, essential equipment in the vacuum and controlled atmosphere melting industry, which has broken new ground in commercial ingot production. Consarc VAR furnaces combine state-of-the-art computerized controls (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
could be anything that needs a regulated power source, whether it be personal electronics or office equipment. Product Summary Pedigree®, Ripley™, RanVar™, Isonel® and ELAN-Guard® and insulating resins are (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc are engineered for precision strip casting of specialty metals and alloys under vacuum and inert atmospheres. These systems produce consistently clean flake with superior control over solidification. By combining the (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group
More Information Top
-
ZSA462
CBSdONiL* VIM VAR (High Performance Carburizing Bearing and Gear Steel) CBS-SONiL VIM-VAR is produced by vacuum induction melting followed by Vat-Am remelting.
-
Development of CSS-421™, A High Performance Carburizing Stainless Steel for High Temperature Aerospace Applications
By comparison, tests performed for M-50 VIM VAR steel rods under the same conditions as the CSS-42LTM produced an .
-
Ferrous metals
Lescalloy BG42 VIM VAR (Martensitic, Stainless, High- Speed Steel) Data are given for LESCALLOY BG42 VIM -VAR .
-
ZSTGS2002P042
EAF/AOD ESR EAF/AOD ESR VIM ESR VIM VAR VIM ESR VIM VAR VIM ESR VAR VIM ESR VIM VAR VIM ESR VAR EAF/AOD ESR EAF/AOD ESR VIM ESR VIM VAR EAF/AOD ESR EAF/AOD ESR .
-
Effects of Particulate Debris Morphology on the Rolling Wear Behavior of All-Steel and Si(Sub 3)N(Sub 4)-Steel Bearing Element Couples
The rod samples used for all experiments were 9.5 mm diameter M50 VIM VAR steel.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-4221/DIERKS-THESIS.pdf?sequence=1
Vim Var Core Iron alloy from Ed Fagan, Inc. was selected as the iron disk material (Ed Fagan Inc., 2011).
-
ZCP2003MPMD289
… · · Electric Arc (EA) smelting Argon Oxygen Decarburization (AOD) Ladle treatment Continuous Casting (CC) EA AOD Electro Slag Re-melting (ESR) EA AOD High pressure ESR EA AOD Vacuum Arc Melting (VAR) Vacuum Induction Melting ( VIM ) VAR VIM Gas Atomization Hot …
-
Stress Field Evolution in a Ball Bearing Raceway Fatigue Spall
͓16͔ Carpenter, “Hot Tensile Properties of Carpenter VIM VAR M50 Bearing Steel,” www.cartech.com ͑Last accessed September 15, 2009͒.
-
Rolling Contact Fatigue Properties of TIN/NBN Superlattice Coatings on M-50 Steel
VIM VAR M-50 and carburized AISI 4118 test rods (9.5 mm diameter x 76.2 mm long) were heat treated and centerless ground to a hardness of HRC 61 - 63 and a surface finish of 0.075 - 0.100 ~m …
-
Cleanliness of Bearing Steels and Fatigue Life of Rolling Contacts
Five steel quality variants were assessed using this test method: remelt ( VIM VAR ), three standard quality heats and an untreated heat (dating from the late 1970s).
Indicates content that may require registration and/or purchase.