Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: With the wide and rapid deployment of wireless LANs technology, WiMAX is an emerging technology in wireless communication and is one of the hottest subjects in wireless communications. Mobile WiMAX is based on selected papers and plenary speeches from the 2007 IEEE Mobile WiMAX
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 3350.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 4.000 (in) Width: 3.000 (in) Height: 1.100 (in) NIC's Cavity Duplexer is designed for use in WiMax Applications. Features include high channel Selectivity, high Isolation, low Insertion loss and small form
-
Description: Focusing on the foundation and interactions among components of Mobile WiMAX, Deploying Mobile WiMAX illustrates scenarios of network and radio technology. This book enables readers to utilise the flexibility of IP-based mobile broadband access networks with the scalable OFDMA radio
-
-
Description: WiMAX technology features and capabilities from both radio and network perspectives WiMAX technology evolution in the near and long term Emerging broadband services enabled by the WiMAX networks Regulatory issues affecting WiMAX deployment and global adoption WiMAX
-
Description: material, including measurements on real WiMAX equipment and their validation, and introduction of robust header compression in WiMAX, and more •Unique results on real WiMAX test-beds •Covers WiMAX validation, novel scenarios, applications and business, advanced
-
Supplier: Precise Time and Frequency, Inc.
Description: antenna and cable included 1U Package Applications Mobile WiMAX to meet 802.16e Description The GlobalTyme™ WiMax frequency reference provides extraordinary stability utilizing the cesium stability of the GPS satellite system. The unit comes in a 1U package tailored specifically for
- Number of outputs: 12
- Time Accuracy: 20 ns
- Outputs: 10MHz, 1pps
- Clock Method: Crystal, External Signal
-
Supplier: Accuris
Description: WiMAX-HRPD Interworking: Core Networks Aspects
-
Supplier: Intel Corporation
Description: Intel® Wireless Display Yes 4G WiMAX Wireless Technology Yes Supported Under vPro No
-
Supplier: Intel Corporation
Description: Intel® Wireless Display Yes 4G WiMAX Wireless Technology Yes Supported Under vPro Yes
-
Supplier: Accuris
Description: WiMAX-HRPD Interworking: Core Network Aspects
-
Supplier: Broadcom Inc.
Description: The Avago Technologies MGA-25203 linear power amplifier is designed for mobile and fixed wireless data applications in the 5.1GHz to 5.9GHz frequency range. The power amplifier is optimized for IEEE 802.11a/b/g/n WLAN and 802.16 WiMAX applications.
- Frequency Range: 5,100 to 5,900 MHz
- Minimum Gain: 25 to 30 dB
- Maximum Gain: 30 to 33 dB
- Output Power( P1dB): 27.999999999999996 dBm
-
Supplier: Broadcom Inc.
Description: The Avago Technologies MGA-22003 linear power amplifier is designed for mobile and fixed wireless data applications in the 2.3GHz to 2.7GHz frequency range. The power amplifier is optimized for IEEE 802.16 WiMAX modulation but can be used for any high linearity applications.
- Frequency Range: 2,300 to 2,700 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 35 to 37 dB
- Output Power( P1dB): 31.00000000000001 dBm
-
Supplier: Anatech Electronics, Inc.
Description: 3475 MHz WiMax Band Pass Filter
- Frequency (Fc): 3,475 MHz
- Bandwidth: 50,000 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Accuris
Description: WiMAX \x96 HRPD Interworking: Air Interface Specification
-
Supplier: Accuris
Description: Mobility management for interworking between WiMAX and UMTS
-
Supplier: Broadcom Inc.
Description: is a miniature 2496 – 2690 MHz WiMAX bandpass filter combined with a WLAN/WiFi band-reject filter. The ACPF-7025 allows a WiMAX transceiver to coexist and operate alongside WiFi and/or Bluetooth transmitters. Cell band rejection is 60 dB typical; PCS band rejection is 43 dB typical;
- Frequency (Fc): 2,496 to 2,690 MHz
- Ripple: 0.7 to 2 dB
- Insertion Loss: 2.3 to 4 dB
- Operating Temperature: -40 to 100 C
-
Supplier: Skyworks Solutions, Inc.
Description: 2.3 to 2.7 GHz WiMAX Power Amplifier Module
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.2 volts
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: Thanks to the advent of high speed 4G network, WLINK Bus Wi-Fi solution provides passengers a meaningful on board Wi-Fi hotspot service to check email, surf internet and local entertainment during their journey. The service works like any fixed hotspot in hotel, coffee bar or airport. The WLINK Bus
-
Supplier: 4D Systems Pty. Ltd.
Description: MOTG-WiFi-ESP provides a low-cost solution for all embedded wireless applications. It features an ESP8266 Wi-Fi SoC, a leading platform for Wi-Fi related projects or Internet of Things (IoT). The MOTG-WiFi-ESP supports APSD for VoIP applications and Bluetooth co-existence interface. It contains a
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) Wifi mod for MOTG
-
Supplier: Skyworks Solutions, Inc.
Description: 2.5 to 2.7 GHz Mobile WiMAX/LTE Power Amplifier Module
- Minimum Gain: 31 dB
- Maximum Gain: 31 dB
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.2 volts
-
Supplier: Skyworks Solutions, Inc.
Description: 3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module
- Minimum Gain: 31 dB
- Maximum Gain: 31 dB
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.2 volts
-
Supplier: Broadcom Inc.
Description: The Avago Technologies MGA-23003 linear power amplifier is designed for mobile and fixed wireless data applications in the 3.3GHz to 3.8GHz frequency range. The power amplifier is optimized for IEEE 802.16 WiMAX modulation but can be used for any high linearity applications.
- Frequency Range: 3,300 to 3,800 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 34 to 37 dB
- Output Power( P1dB): 31.00000000000001 dBm
-
Supplier: Wolfspeed
Description: ceramic/metal flange package. Features: WiMAX Fixed Access 802.16-2004 OFDM WiMAX Mobile Access 802.16e OFDMA
- Output Power: 30 watts
- Operating Frequency: 3,400 to 3,600 MHz
- Features: HEMT, Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Operational Amplifiers
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGH35015 is a gallium-nitride (GaN) high-electron-mobility transistor designed specifically for 802.16-2004 WiMAX Fixed Access applications. GaN HEMTs offer high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH35015 ideal for 3.3 – 3.9-GHz WiMAX
- Output Power: 15 watts
- Operating Frequency: 3,300 to 3,900 MHz
- Features: HEMT, Other
-
Supplier: B.U.W.W. Coverings Inc.
Description: Wipers for effective cleaning of hips, oil and coolant from machine ways as table moves.
-
Supplier: Radicom Research, Inc.
Description: The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology, this USB
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: B.U.W.W. Coverings Inc.
Description: Wipers for effective cleaning of hips, oil and coolant from machine ways as table moves.
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGH21240F is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH21240F ideal for 1.8 – 2.3-GHz WCDMA and LTE amplifier applications. The transistor is supplied in a
- Power Gain: 15 dB
- Output Power: 240 watts
- Operating Frequency: 1,800 to 2,300 MHz
- Features: HEMT, Other
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGH25120F is a gallium-nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH25120F ideal for 2.3-2.7GHz WiMAX, LTE and BWA amplifier applications. The transistor is supplied
- Power Gain: 13 dB
- Output Power: 120 watts
- Operating Frequency: 2,500 to 2,700 MHz
- Features: HEMT, Other
-
Supplier: Green Textile Associates, Inc.
Description: Structure: Interlock Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 16.05
- Fabric Weight: 5,637.3 gsm
- Textie Product Type: Knitted Product
- Material: Natural (Cotton, Wool, etc.), Wool
-
Supplier: APV, An SPX Brand
Description: The inducer pump is the alternative to changing the process design when NPSH availability is low. The inducer boosts the inlet pressure, and the risk of cavitation is correspondingly reduced (the NPSH required typically drops by 50-70%). When the risk of cavitation disappears, so does the risk of a
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Number of Inputs: 7 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Current Loop, Serial / Digital, Switch / Relay Output
- Type: DC Voltage Input, Serial / Digital Input
-
Supplier: Heilind Electronics, Inc.
Description: STD03W-I 761148-000
Find Suppliers by Category Top
Featured Products Top
-
. Product specs include a voltage capability of 1.7V ~ 3.465V and a ceramic package size of 2.5 x 2.0 mm. Applications: GPS WiMAX WLAN IoT Wearables (read more)
Browse Oscillators Datasheets for ECS Inc. International -
, multi-tone, and digitally modulated signals such as GSM/EDGE, CDMA/EV-DO, WCDMA/HSDPA, WiMAX, and TD-SCDMA. The forward path includes a 4 MHz bandwidth channel with peak and comparator/integrator circuits, enabling measurement functions like PEP power, crest factor, CCDF, and burst average power (read more)
Browse Power Meters Datasheets for Anritsu Company -
Nordic Semiconductor, a global leader in low power wireless connectivity solutions, today launches its latest IoT prototyping platform, the Nordic Thingy:91 X, for LTE-M, NB-IoT, Wi-Fi SSID locationing, DECT NR , and GNSS applications. The Thingy:91 X simplifies the IoT prototyping (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
Water consumption is outstripping supply. The National Geographic Society says we are consuming eight times more water than we did a century ago[1], a concern that is leading to the ‘water gap’, where renewable water sources can’t keep pace with demand. It’s a problem made worse in times of drought, and affects high-income countries as much as it does l...
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
The Qorvo® QPQ4701 is a high-performance, high power, BAWplexer which takes advantage of Qorvo’s coexBoost & bandBoost technologies to deliver extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi bands and high near-in rejection to prevent interference with LTE (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Qorvo -
Skyworks Solutions, Inc., an innovator of high performance analog semiconductors connecting people, places and things, today announced that it is supporting next generation wireless technologies set forth by Wi-Fi Alliance® and developing advanced connectivity (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks' SKY85774-11 is a highly integrated 5 GHz front-end module (FEM) that supports simultaneous WLAN and licensed assisted access (LAA) protocols for mobile smartphones and tablets.
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
, enabling improved thermal management. In addition, the SKY85726-11 offers best-in-class linearity with 2 dB higher gain and 50 dB antenna to receive isolation. For more information on this and other Wi-Fi solutions from Skyworks's portfolio, please visit: Wi-Fi Connectivity Solutions. (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
SKY85334-11 2.4 GHz WLAN Front-End Module The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802....
(read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
WIMAX Explained
WIMAX Explained. Explaining the functional parts of a WiMAX system and its basic operation, this book will show you how WiMAX can use base stations to provide high speed data connections that can be used for voice, data and video services to distances of over 30 km.
-
WiMAX Access Control
WiMAX technology, based on the IEEE 802.16 standard, is an emerging wide area wireless telecommunications technology that is expected to compete with DSL and cable as a next generation wireless broadband Internet access medium over the next few years. Many companies around the world are starting
-
WiMAX Handbook: Building 802.16 Wireless Networks
WiMAX Handbook: Building 802.16 Wireless Networks. Describing how WiMAX affects current telecom technologies including Wi-Fi, fiber optics, and VoIP, this book discusses the business and economic implications of this ground-breaking technology.
-
Introduction to 802.16 WiMax, Wireless Broadband Technology, Market, Operation and Services
Introduction to 802.16 WiMax, Wireless Broadband Technology, Market, Operation and Services. Explaining the functional parts of a WiMax system and its basic operation, this book demonstrates the typical range for WIMAX systems and how to extend the range of WIMAX systems through the use
-
Wireless and Cellular Telecommunications, Third Edition
Wireless and Cellular Telecommunications, Third Edition. Just in time for the rebounding wireless industry, this updated classic text offers an in-depth engineering guide for both voice and data services, Wi-Fi, 3G, WiMAX, and more.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for Serial ATA Design and verification service provider Expert I/O is now offering a system verification component specifically designed for thorough verification of Serial ATA port multipliers, port selector ASICs and FPGAs using both random and directed simulation. Aperto sets up WiMAX center
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
deployment of WiMax variant
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
reducing the cabling needed for data transmission in existing interfaces. Intel, Nokia team to push mobile WiMAX Nokia and Intel have joined forces to accelerate the development, adoption and deployment of the mobile version of WiMAX, which is likely to be standardized in the latter part of next year
More Information Top
-
Mobile Broadband
Including WiMAX and LTE .
-
Cisco Broadband Wireless Gateway 1.2 Command Reference, IOS Release 12.4(15)XL3 - Cisco
aaa accounting ( wimax user group-list subcommand .
-
Broadband Access Networks
… the use of multiple channels or through the adoption of high capacity wireless links, e.g., WiMAX .
-
https://www.duo.uio.no/bitstream/handle/10852/9973/Gronsund_Pal_master.pdf?sequence=2
WiMAX is a wireless access system that offers fixed, nomadic, portable and soon mobile wireless broadband connectivity.
-
http://etd.auburn.edu/bitstream/handle/10415/1999/Thesis%20Final.pdf?sequence=2
RESOURCE SHARING IN A WIFI- WIMAX INTEGRATED NETWORK .
-
Mobile Health
32 Telemedicine Services over Rural Broadband Wireless Access Technologies: IEEE 802.22/WRAN and IEEE 802.16 WiMAX . . . . .
-
Mobile Multimedia Communications
Performance Evaluation of Secure Video Transmission over WiMAX Networks . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
AccessNets
HOWRAN: An Hybrid Optical Wireless Radio Access Network for WiMAX Antennas Backhauling . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.