-
Supplier: TFC Ltd.
Description: A Through Bolt is a torque controlled anchor, where the hole size is the same as the bolt All our Through Bolts are packed with nut and washer pre-assembled
- Features: Other
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the rigorous
- Features: Other
-
Supplier: Accuris
Description: BOLT, MACHINE, SQUARE HEAD, STEEL, CADMIUM OR ZINC PLATED, UNC-2A
-
-
Supplier: Accuris
Description: Bolt, Square Neck, Round Head (Carriage) Steel, Cadmium or Zinc Plated, Unc-2A
-
Supplier: Accuris
Description: Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
-
Supplier: Accuris
Description: BOLT, SQUARE NECK, COUNTERSUNK, (PLOW) STEEL, CADMIUM OR ZINC PLATED, NC-2A AND UNC-2A
-
Supplier: ASTM International
Description: Corrugations shall form smooth continuous curves and tangents. The bolt holes shall be punched so that all plates having like dimensions, curvature, and same size and number of bolts per foot of seam shall be interchangeable. All structural plates, including fittings and cut ends,
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 1/4"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching
- Latch Types: Deadbolt Latch, Rotary Latch
- Features: Other
- Materials: Steel
-
Supplier: Clampco Products, Inc.
Description: diameters as small as 1.50 in., perfect for tight, hard-to-access spaces. Standard materials for the clamps include 300 series stainless steel bands, zinc plated or stainless steel barrel trunnions and nuts, and stainless steel socket head cap screws.
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and latching
- Latch Types: Deadbolt Latch, Rotary Latch
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: Southco’s Over-Center Series Latches provide a mechanical advantage through lever actuated, over-center action that pulls panels together and holds them secure. Available in multiple sizes, these latches offer design flexibility for a variety of applications
- Operation: Slide Bolts
-
Supplier: TFC Ltd.
Description: SSPRB rivet bolts provide a blind fastening into tubes etc, giving a strong male thread. Material: Steel Finish: Zinc plated
- Features: Other
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 50 PER BOX
- Length: 4 inch
- Inch: 3/8"
- Bolt Type: Hanger Bolt
- Material: Steel
-
Supplier: Southco
Description: Southco’s Slide Latches offer vibration resistance and tolerate misalignment to hold panels securely in place. Simple slide to latch, hand operation allows easy removal for access or maintenance, offering design flexibility for a variety of applications
- Features: Other
- Operation: Slide Bolts
- Materials: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
- Length: 4 inch
- Inch: 5/16"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: zinc plated, mechanically galvanized or stainless steel.
- Length: 1.5 to 12 inch
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: L.H. Dottie Company
Description: FULLY THREADED TYPE LOW CARBON STEEL MATERIAL 3-1/4 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3.25 LENGTH - DECIMAL 3-1/4 LENGTH - FRACTIONAL 3-1/4 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING
- Length: 3.25 inch
- Inch: 3/4"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: Peco Fasteners, Inc.
Description: 35 MM 6 NOMINAL DIAMETER UNF-2A THREAD SERIES 1 PITCH PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 1.3779535 inch
- Inch: # 6
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder
- Shank Length: 1.50000081 inch
- Eye Inside Diameter: 1.18897702 inch
- Features: Other
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: NBS Corp.
Description: Compatible with metric nuts and bolts, all NBS DIN 125A flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from M6 through M24 internal diameter, all DIN 125A flat washers come with zinc finish.
- Washer Type: Flat / USS Washer
- Metric Size: M 24
- Material: Steel
- Finish: Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing options ranging from nickel, brass, and zinc plated to chrome, color coated, and galvanized, our fasteners can be built to meet either English, British or metric
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: HardwareSource, Inc.
Description: Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate for bolt measures 1-1/2" x 4-1/2". Strike plate measures 2-1/8" x 2-9/16". Mounting
-
Supplier: National Bolt & Nut Corporation
Description: client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing options ranging from nickel, brass, and zinc plated to chrome, color coated, and galvanized, our fasteners can be built to meet either English, British or metric
- Thread Size: 0.1 to 4 inch
-
Supplier: HardwareSource, Inc.
Description: A cane bolt can be used to secure one of the gates when you have a double gate. Once the first gate is secured, the second gate can be latched to the first gate with a gate latch. A cane bolt can also be used to secure any gate in the open position. Made from 1/2" steel and available
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 1/2 in width x 3.6 in length. The Protecta PRO anchor is made of zinc plated
- Type: Anchorage Connectors
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: For rear and side doors. Inside handle available if desired. Material - Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on right or left hand doors. Supplied with center case, top and bottom end
- Lock Type: Cam Lock
- Application: Door
-
Supplier: Omnitrack Corp.
Description: Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI
- Maximum Load: 1,323 lbs
- Ball Size: 0.313 to 1.75 inch
- Barrel Diameter: 0.709 to 2.441 inch
- Weight: 0.046 to 2.998 lbs
-
Supplier: Faultless Caster
Description: Airline trolley caster, nut and bolt axle, zinc plated
- Load Capacity: 220 lbs
- Wheel Tread Width: 0.9055123 inch
- Wheel Diameter: 2.9527575 inch
- Height: 4.0157502 inch
-
Supplier: Littelfuse, Inc.
Description: Thanks to its flexible cover, the MIDI® Flex Series 58 V Bolt-Down Fuse Holder makes it simple to install up to a 200 A MIDI® fuse. Its cover features 6 different positions for cable entry and accommodates large wire sizes and ring terminal stack up.This bolt-down fuse holder has a
- Normal Operating Current: 150 amps
- Rated Operating Voltage: 58 volts
-
Supplier: Clampco Products, Inc.
Description: Steel Bands and Trunnions Floating Bridges Superior Two-piece Trunnions Zinc Plated T-Bolts and Nuts One-Piece Springs
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: For rear and side doors. Material: Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on right or left hand doors Supplied with: Center case, top & bottom end bolts and housings. One 36" steel rod
- Lock Type: Cam Lock
- Application: Door
-
Supplier: PennEngineering®
Description: - #2 Phillips Min. Dist. Hole C/L to Edge - - .150 in Thread Specification1 - - ANSI B1.1, 2A Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell) 1 As
- Thread Size (Decimal Diameter): 0.138 inch
- Hole Size (Diameter): 0.138 inch
- Panel Thickness: 0.04 inch
- Features: # 6
Find Suppliers by Category Top
Featured Products Top
-
Eliminate cumbersome nut-and-bolt assembly for Fast Changeover. Stripped threads. Misaligned plates. Missing tools. Operator fatigue. Old nut-and-bolt assembly is cumbersome and slow (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Low-voltage DC systems require reliable overcurrent protection to safeguard equipment, wiring, and electrical components from damaging fault conditions. The Vicfuse HMD Series is a bolt-on DC fuse designed to provide dependable protection in high-current DC (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Amphenol RF offers connectors and adapters with industrial plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in cadmium-free, non-reflective black zinc cobalt for covert and military applications. Zinc (read more)
Browse Wire, Cable, and Connector Tools Datasheets for DigiKey -
focus. For one license plate holder manufacturer, a “simple” bagging process was becoming a quality control nightmare. The Stakes: No Room for Error Each hardware kit required exactly four screws of two different types. If a customer received a kit with (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
of the types of finishing that the company provides include black oxide, hot dip galvanizing, zinc plating and chrome plating, to name a few of the many plating options that are available. National Bolt & Nut Corporation (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
spaces. Rugged Design Impact resistant stamped steel frame and gear cover withstands repeated rigorous use. Built to Last Zinc plated hardened steel chain provides strength and longer chain life, translating to (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
& Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Components: There are a number of components to consider when deciding the material for a medical grade foot control: Covers Aluminum, Stainless Steel, Plastic, Cast Zinc Base Plates Aluminum, Stainless Steel, Plastic, Cold Rolled Steel (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Offering the capability to work with a large number of materials up to four inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and (read more)
Browse Eyebolts Datasheets for National Bolt & Nut Corporation -
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Sell HIGH STRENGTH FASTENERS
• HEXAGON HEAD SCREWS(DIN933) Product features: 1) Size: M6 - M52 2) Length: from 60mm to 1,500mm 3) Meterials: A325 /A449/A307 4) Plating : ZINC / H.D.G / BLACK OXIDE / OTHER HEXAGON HEAD BOLTS (DIN931) Product features: 1) Size…
-
Astm A325 - Astm A325 Manufacturers, Suppliers
Standard: ASME B 18,2,1,DIN6914 Available Size: 1/2-3,M12-M64 Material: Alloy Steel Available Grade: ASTM A325 , A490,A307 Gr B Finish: Plain, Zinc Plated , Black oxide, HDG etc Application: Structural steel... .... [ Related Keywords : Heavy hex bolt , A325 bolt, A490 bolt, structure bolt ] .
-
Astm A307 Manufacturers in Bolts, Astm A307 Suppliers & Exporters in Bolts Directory
Standard: ASME B 18,2,1,DIN6914 Available Size: 1/2-3,M12-M64 Material: Alloy Steel Available Grade: ASTM A325 , A490,A307 Gr B Finish: Plain, Zinc Plated , Black oxide, HDG etc Application: Structural steel... .... [ Related Keywords : Heavy hex bolt , A325 bolt, A490 bolt, structure bolt ] .
-
SPECIFICATIONS FOR HIGH TEMPERATURE LATTICE TEST REACTOR BUILDING 318 PROJECT CAH-100
ASTM A325 -61T. .... ASTM A392-59T Structural Steel Low and Intermediate Tensile Strength Carbon Steel Plates of Structural Quality Low Carbon Steel Externally and Internally Threaded Standard Fasteners High Strength Steel Bolts for Structural Steel Joints … and Plain Hardened Washers Zinc Coated Steel Chain-Link…
Indicates content that may require registration and/or purchase.