-
Supplier: Edgen Murray
Description: capable of providing product in up to 100 ft. lengths for: mining (coal, phosphate, sand & aggregate) cement fossil fuel power plants pulp and paper grain handling and transport steel making/foundries The preferred choice of many abrasion resistant systems, induction-hardened
-
Supplier: FLSmidth
Description: Fittings are cast of either 356.0 - T6 or SR319.0 - T51 (75-85 BHN). Internal surfaces have a diamond pattern finish proven to reduce wear and streamers. Standard end styles are plain end for compression type reducing couplings, flanged (150 lb. std.) and Victaulic® groove ends available. Sizes:
- English Size: 3 to 12 inch
- Metric Size: 75.00000000000001 to 300.00000000000006 mm
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: FLSmidth
Description: Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size.
- English Size: 5 inch
- Fitting Type: Elbow
- Features: English
- Material: Iron (Cast/Ductile)
-
-
Supplier: Victrex PLC
Description: Features Lighter than metals (steel, aluminum, and titanium) High resistance to stress corrosion cracking High resistance to oilfield chemicals Abrasion resistance higher than most polymers Cost-effective compared to expensive corrosion-resistant alloys Low coefficient of friction
- Wall Thickness: 0.2 inch
- Features: <10mm, 100mm - 200mm, 10mm - 20mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, Flexible, Other
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 2 1/2", 2", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Application: Chemical, Hot Water
-
Supplier: Polyguard Products, Inc.
Description: Polyguard IRO™ (Impact Resistant Outer wrap) & IRO™ HD (Heavy Duty) products are designed to protect field joint coatings and mainline coatings from abrasion damage during directional drilling, HDD and boring. IRO & IRO HD creates an abrasion resistant, sacrificial outer
-
Supplier: Red Valve Company, Inc.
Description: is an economical, abrasion- resistant replacement for steel and cast iron pipe, either in straight lengths or where a specified radius is required. B-1 Rubber Pipe may be used in conveying ore, corrosive chemicals, sand, and other abrasive slurries. B-1 Pipe is
- Maximum Pressure: 150 psi
- Maximum Temperature: 180 F
- Mounting Size: 1.5 to 12 inch
- Type: Rubber / Elastomer Bellows
-
Supplier: GF Piping Systems
Description: PROGEF® Standard system is an optimal solution tailored for a wide variety of industrial applications due to its beneficial properties. PROGEF® Standard has been designed to be highly resistant to impact, abrasion and many chemicals. PROGEF® Natural PP provides economic and pure system
- Maximum Pressure: 90 to 150 psi
- Temperature Range: 32 to 176 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Material: Polypropylene (PP)
-
Supplier: Pexco
Description: Abrasion-resistant fluoropolymer for applications requiring chemical resistance and low permeability PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. Altaflo® 500
- Application: Chemical, General Purpose, Water
- Features: PVDF
- Type: Plastic Tubing, Structural / Mechanical Tubing
- Shape: Round
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about fire-resistant sleeving? Protects cables, wires, and hoses to 500° F continuously Available in 2 types: Aerospace Grade (braided) & Industrial Grade (knit) High abrasion resistance Cuts easily with scissors Easy to install Silicone jacketed fiberglass sleeving is
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these pipe labels? Resistant to abrasion, chemicals, high humidity and outdoor weather conditions for ultimate durability Industrial overlaminate coating protects and seals graphics and lettering for long-lasting labels Mechanically fastens to pipes
-
Description: (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe reducers or increasers,
- Type: Rubber / Elastomer Bellows
-
Description: (3600°F). Abrasion Resistant – Alumina is a very hard ceramic and is excellent at resisting abrasion. It is ideal for wear-resistant inserts or products. Electrical Insulator – Alumina is commonly used as a high temperature electrical insulator, particularly the higher
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Milacron LLC
Description: different L/D's available. Flame-hardened screw – abrasion and corrosion resistant screw base and coatings available.
- Machine Type: Plastic Extrusion Machine
- Screw Rotation: Single Screw
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: designs, manufactures, fabricates and installs corrosion-resistant products made of Fiberglass Reinforced Plastics (FRP) such as process and effluent piping, abrasion resistant piping, storage and process vessels, stacks and chimney liners, duct systems and valves.
-
Supplier: Polyguard Products, Inc.
Description: the laminated films, protecting the foil from corrosion and abrasion. ZeroPerm is a true zero-perm vapor barrier for installation on below ambient and sub-freezing systems. ZeroPerm SuperWhite is a superior alternative to PVDC vapor barriers: it has a true 0 permeance compared to PVDC which
- Thickness: 0.09842525 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Deviser, Inc.
Description: Colored Vinyl Tape comes in 12 colors, including 8 OSHA colors. It is developed specifically for use in floor marking, color coding, identification, joint sealing, pipe wrapping, duct sealing, decorative marking, etc. Highly conformable and abrasion resistant. It is also easy to
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Temperature Resistance: 0 to 80 C
- Features: Abrasion / Scratch Resistant, Single-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue,
- Features: Abrasion / Scratch Resistant, Permanent, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Altaflo
Description: PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF
- Temperature Range: -20 to 250 F
- Application: Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Water
- Features: AltaFluor, Other, PVDF, Spark Resistant
- Color / Clarity: Clear
-
Supplier: R. S. Hughes Company, Inc.
Description: in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
- Safety / Warning Type: Electrical / High Voltage
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
- Safety / Warning Type: Electrical / High Voltage
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant,
- Safety / Warning Type: Electrical / High Voltage
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant,
- Safety / Warning Type: Electrical / High Voltage
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Glass Lining for Ductile Iron Pipe, Fab and Fittings MPI glass-lined ductile iron pipe, fab and fittings are designed for wastewater, industrial, sludge, grease, and other corrosive applications requiring long-term resistance to chemical attack, abrasion, and
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping, Water / Wastewater
-
Description: TARGUARD LOW VOC COAL TAR EPOXY is a high build, low VOC, polyamide epoxy coal tar coating. Chemical resistant Corrosion and abrasion resistant Equal performance to TarGuard, while meeting all VOC regulations Corps of Engineers Formula C-200a SSPC Paint 16 Specifi cation
- Wet / Applied Thickness: 0.011 to 0.022 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial environments. High gloss/dirt resistant Chip and flake resistant Abrasion resistant Exterior/interior
- Wet / Applied Thickness: 0.0035 to 0.007 inch
- Cure / Dry Temperature: 45 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: for clarifiers Dam gates Marine applications Petroleum storage tanks Offshore drilling rigs Heavy duty structural coating Non-potable water tank and pipe coating Acceptable for use with cathodic protection systems
- Wet / Applied Thickness: 0.011 to 0.022 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Contech Engineered Solutions
Description: Eagle Corr PE™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a
- Diameter: 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 30", 32", 34", 36", 4", 5", 6", 8"
- Features: Corrugated, Other Size >36"
- Material: Polyethylene (PE, HDPE)
- Shape: Round
-
Supplier: ASTM International
Description: materials used to fabricate pulpers and waterpresses may include corrosion-resistant steel and other corrosion-resisting materials, abrasion-resistant cast iron, austenitic gray iron, copper tube, brass pipe, alloy steel, black and galvanized pipe, gaskets and
-
Supplier: Redwood Plastics
Description: Redco™ Plastic products are rust resistant, non-corrosive, and wear resistant; designed to protect and prolong equipment life. Keep life-cycle costs and environmental impacts down by replacing metal pipes, concrete containers, scraper blades and sprockets with Redco™ Plastic
- Function: Abrasion / Sliding Wear, Corrosion, Erosion, Impact, Thermal (Heat / Fire)
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW, Water / Wastewater
-
Supplier: Asahi/America, Inc.
Description: Advanced PE Coiled Pipe Available Asahi/America offers Chem Proline® Advanced PE pipe in coils, current sizes offered are ¾” (25mm) SDR7 and 1” (32mm) SDR11. Both available in either 50 meter (164’) or 100 meter (328’) coils. Eliminate the labor to weld multiple straight lengths
- Application: Chemical
-
Supplier: CoorsTek
Description: high durability, strength, and excellent abrasion and corrosion resistance. Alumina wear resistant compositions include: Alumina 90: most common wear product with great wear resistance Alumina 92: increased wear performance Alumina 96: premium alumina for best wear resistance Zirconia
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: Waytek, Inc.
Description: 22492 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C)
- Shrink Temperature: 135 C
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
Find Suppliers by Category Top
Featured Products Top
-
, emissions control, and energy conservation. We use a wide range of different materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications, including aerospace, robotics, and welding. Our products can provide thermal insulation at temperatures of up to 5000oF, and can also provide protection against chemicals, molten splash, and abrasion. (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
-linked polyolefin material. Provides abrasion and vibration protection for components such as plastic pipes, rubber hoses, and wiring harnesses. QSFU-5000 is resistant to heat, humidity, and harsh environments. Operating temperature: -40°C to +125°C Minimum shrink temperature (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
to FDA standards Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water Offers much greater pressure capability than unreinforced polyurethane tubing Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
is listed by the National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels†† Wide range of temperature resistance; -90°F to 175°F (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications, including aerospace, robotics, and welding. Our products can provide thermal insulation at temperatures of up to 5000oF, and can also provide protection against chemicals, molten splash, and abrasion. (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
heater cables, valve linings and pump components. Reinforcement: Strengthen pump housings, valve linings and column packings. Lubricity: Provide low-friction, abrasion-resistant surfaces and linings. Flexibility: (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
elements like moisture, oil, and chemicals, prevent pipe sweating, and keep external heat from affecting chilled equipment. Manufactured in a variety of colors for color-coding, matching your environment, or indicating safety hazards, ARMATEX® Coated Fabrics are (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
is made of high-quality wear-resistant and corrosion-resistant synthetic rubber, which can resist outdoor abrasion, environmental corrosion and mechanical friction in construction and mining scenarios. With a standardized roll length of 60 meters and stable overall weight (3.9kg/m), it is (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
waste will be produced and protecting the kit will save on unplanned downtime and the need to replace it too soon. Regulating Temperatures Insulation blankets can be fitted around pipes and other components to retain heat and maintain temperatures. Pipe insulation is (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
depending on the manufacturing needs, and they are often customized based on industry. For example, a molded blower housing for a popular cotton harvester would need to be abrasion-resistant and a louver for the same machine must be impact-resistant, whereas a part for a tanning bed would (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
CR4 - Thread: Abrasive and Impact Resistant Pipes for Ash and Coal Conveying
Re: Abrasive Resistant Pipes for Ash Conveying .
-
Sell abrasion resistant pipe elbow
Home > Selling Leads > Hardware > Pipe Fittings > Sell abrasion resistant pipe elbow .
-
Sell pipe bend
Whether you are distributors or end-users who are interested in Abrasion Resistant pipes ,Ceramic Lined Steel Pipe,Wear Resistant Pipes,Ceramic Lined Steel Tubes , Ceramic Lined Elbows,Wear Resisting Elbows and Bends,Abrasion Resistant Concrete Pump Pipe , I hope the website …
-
Sell pipe fittings
Whether you are distributors or end-users who are interested in Abrasion Resistant pipes ,Ceramic Lined Steel Pipe,Wear Resistant Pipes,Ceramic Lined Steel Tubes , Ceramic Lined Elbows,Wear Resisting Elbows and Bends,Abrasion Resistant Concrete Pump Pipe , I hope the website …
-
Sell pipe tee
Whether you are distributors or end-users who are interested in Abrasion Resistant pipes ,Ceramic Lined Steel Pipe,Wear Resistant Pipes,Ceramic Lined Steel Tubes , Ceramic Lined Elbows,Wear Resisting Elbows and Bends,Abrasion Resistant Concrete Pump Pipe , I hope the website …
-
Hoop - Hoop Manufacturers, Suppliers (Page 5)
[ Related Keywords : Abrasion resistant pipe , Ceramic Lined Pipe ] .
-
honed cylinder pipe - offers from honed cylinder pipe manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Ceramic Lined Pipe, Abrasion resistant pipe ] .
-
honed tubes for hydraulic - offers from honed tubes for hydraulic manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Ceramic Lined Pipe, Abrasion resistant pipe ] .
Indicates content that may require registration and/or purchase.