Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Hypertherm, Inc.
Description: The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive second pot can be added to avoid long downtimes between
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Hopper / Tank
-
Supplier: AccuStream, Inc.
Description: The Right Waterjet Cutting Products to Meet Your Needs The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive second
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Abrasive Feed & Carrier Fluid: Dry / Air
-
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Specs •Lightweight plastic hopper •60 lbs. hopper capacity •Approximately 100 minutes of blast time per 60 lbs.
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Shoulder Strap •Added mobility for extra convenience Specs •Lightweight plastic hopper •30 lbs. hopper capacity
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Wheeled Cart Frame •Added mobility for extra convenience Specs •Steel hopper •90 lbs. hopper capacity
-
Supplier: Air Compressors Direct
Description: hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 80 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose •3/32", 7/64", 1/8", 9/64"
-
Supplier: Jet Edge
Description: The Abrasive Recycling System with Advanced Controls enables businesses to cut operating costs and increase profit margins by reusing abrasive. The system is designed to remove sludge from an abrasive waterjet cutting tank or integrate into an existing abrasive removal
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Nutsche
- Application / Industry: Waste / Sludge
-
Supplier: AIRBRASIVE
Description: Our Model H unit gives high volume producers the ability to Micro-Blast parts on production lines or in labs. This sturdy machine has been designed to accommodate both intermittent or continuous operations. Powder flow lines are reinforced with tungsten carbide fittings for the utmost reliability
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500 vibration is generated
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Jet Edge
Description: pump. A self-dumping hopper receives the sludge and the clean water is returned to the catch tank via the sweeper nozzles. The Abrasive Removal System reduces waterjet machine downtime and eliminates catch tank maintenance.
- Features: All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Supplier: Woodex MECO Industries
Description: The MECO OFS Type-1 seal is frequently the best, fully-split seal for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The OFS Type-1 places a single, hardened, stainless steel rotary seal face, spring-loaded against a
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Coperion K-Tron
Description: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Volumetric Capacity: 40.10421749000002 ft³/hr
- Material Type: Abrasives / Ceramics
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Coperion K-Tron
Description: Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Volumetric Capacity: 11.80223675 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Aget Manufacturing Company
Description: AGET "push-through" high efficiency cyclones for all but the most abrasive materials have been serving industry throughout the US and Canada for over 40 years. Dust storage can be in an attached bin, 55 gallon drums or hoppers up to six cubic yard capacity. Suitable stands are
- Airflow: 2,600 SCFM
- Applications: Abrasives
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: Coperion K-Tron
Description: K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available
- Material Type: Abrasives / Ceramics
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
-
Supplier: Coperion K-Tron
Description: K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available
- Volumetric Capacity: 0.420000532292341 to 8.799999999999999 ft³/hr
- Material Type: Abrasives / Ceramics
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Abtex Corporation
Description: Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4." Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable speed conveyor. 0-10"/sec. Up to 6,000 tubes/hr. Dust collection unit C3-2500.
- Surface / Linear Speed: 0 to 50 ft/min
- Power: 1 HP
- Industry Applications: Cleaning / Surface Preparation
- Automation / Material Handling: Conveyor / Continuous Feed, None / Manual
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 22.000000000000004 to 341 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Metallurgical, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Common Features: Integral Hopper / Bin
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 0.2 to 3,100 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Metallurgical, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Common Features: Integral Hopper / Bin
-
Description: loads of up to 70 to 100 grains per cubic foot. A single RF baghouse dust collector handles the bigger volumes of dust with just one hopper compared to a traditional square baghouse with multiple hoppers – a benefit that translates to easier installation.
- Airflow: 4,295 to 12,026 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent
- Volumetric Capacity: 3 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Pulp and Paper / Wood
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Common Features: Integral Hopper / Bin
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 0.8 to 1,536 ft³/hr
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Composition Materials Co., Inc.
Description: Provides workers with a clean, safe, well-lighted, dust-free environment Protects workers in adjacent areas from dust and fumes Sizes vary from 8x8x8 to 14x10x25, providing the right solution for every job
- Features: Abrasive Blast Machine / Sandblaster, Dust Collection / Filtration System, Hopper / Tank, Media Separator / Reclaimer
- Machine Mounting: Blast Room / Cutting Booth, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
Supplier: Profile Industries
Description: Double Spiral Separator available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral dimensions are 22” x 40” x 77” Shipping weight is approx. 300 lbs. Crate size is 25” x 43” x 84” Optional
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Proceco Ltd.
Description: fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for
- Blast Pressure: 70 psi
- Power: 40 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Profile Industries
Description: Single Spiral Separator Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral separator with direct feed has a 3” tube inlet and 3” outlets. Spiral dimensions are 22” x 22” x 78” Shipping
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Clean Air Industries
Description: precipitated out and collected efficiently in a drum or hopper tailored for your application. With storage capacities ranging from 7.5 ft3 to 60 ft3 and special hopper configurations available upon request, we’ve got you covered. And the best part? With no internal moving parts, the
- Airflow: 4,500 to 7,500 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Eastern Instruments
Description: The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design so that the base can be customized for nearly any application. As with the
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Bulk Material Loaders and Unloaders - Fill-To-Weight Bulk Solids Filling Station -- CentriFill 1000Supplier: Eastern Instruments
Description: The CentriFill™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill™ 1000 quickly and accurately fills any bag, box or
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Eastern Instruments
Description: The CentriFill™ 3000 is a fully automatic filling system that integrates a CentriFill™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled containers
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Profile Industries
Description: With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Available with both direct feed and hopper
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Retsch, Inc.
Description: The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,
- Volumetric Capacity: 0 to 10.58751341820277 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Sanitary / Pharmaceutical
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
-
Supplier: Henkel Corporation - Industrial
Description: is recommended for lining and protecting flumes, troughs, elbows, hoppers, discharge chutes, and other processing equipment that is exposed to both abrasion and impact under typical temperatures of -20 °F to +250 °F (-29 °C to +121 °C). Cures to ceramic hardness – resists sliding
- Operating / Use Temperature: 250 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
Find Suppliers by Category Top
Featured Products Top
-
fortifies the HB’s sealing performance but is also an effective diagnostic tool. Unlike standard stuffing box seals, the HB seal is non-abrasive to the machine’s shaft and can accommodate up to ¼” of shaft runout. HB Seal Process Material (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO’s classic HB and HC model seals, the HA seal is an air purged seal that can be quickly and easily adjusted without disassembling the seal. Unlike standard stuffing box seals,the HA seal is non-abrasive to the machine’s shaft and can accommodate up to 1/4” of shaft runout (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Motion Wear-resistant materials designed for abrasive, dynamic, or semi-dynamic applications. Antimicrobial Protection BIO-GUARDIAN® elastomers inhibit bacterial growth and biofilm formation, supporting hygiene-critical applications. Precision (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
abrasive, dynamic, or semi-dynamic applications. Antimicrobial Protection BIO-GUARDIAN® elastomers inhibit bacterial growth and biofilm formation, supporting hygiene-critical applications. Precision Handling Perfect for moving, holding (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Abrasion test results/Lab Report
of 30 degrees, (3) a mechanical. brake to control platform, and (4) a standard sandblast cabinet. Crushed walnut shell, AD-3B (-12+20 mesh) is. used as the blasting medium. Each 100 hour test is started with 50 pounds of new crushed shell and the same. abrasive when fresh is less abrasive after 100
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32766/57570334-MIT.pdf?sequence=2
The abrasive hopper is attached to the moving nozzle assembly, and for the smaller, more common abrasive waterjet systems, the hopper lasts for roughly 45 minutes, and can be refilled while cutting.
-
Advanced Analysis of Nontraditional Machining
Abrasive Hopper .
-
Underwater Cutting By Abrasive-Waterjet
ABRASIVE HOPPER .
-
Effects of process parameters on surface roughness in abrasive waterjet cutting of aluminium
The machine is equipped with a gravity feed type of abrasive hopper , an abrasive feeder system, a pneuma- tically controlled valve and a work piece table with dimension of 3000 mmÂ1500 mm.
-
Abrasion Resistance
Abrasive hopper , guide tube, nozzle, and specimen stage are shown.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Equipment varieties and their varying performance standards, considering horse- power input, functionality of accessories ( abrasive hopper and supply), the mul- titude of abrasives and possible application criterion can be quite confusing.
-
ICE-PAVEMENT BOND DISBONDING - SURFACE MODIFICATION AND DISBONDING
The abrasive flow rate was controlled by a calibrated orifice plate mounted on an abrasive hopper .
Indicates content that may require registration and/or purchase.