-
Supplier: Accuris
Description: ABRASIVE PASTE, DENTAL
-
Supplier: Accuris
Description: ABRASIVE, DENTAL (PASTE, ALUMINUM OXIDE)
-
Supplier: SpeedFam Corporation
Description: Lapping Paste is ideally suitable for hand lapping and polishing especially in intricate cavities where continous feed of abrasives is not desired or not possible. The abrasive particles in the paste form are of bloacky shape, which helps in getting maximum efficiency and
-
-
Supplier: Titan Tool Supply, Inc.
Description: The polishing of Plastic Molds and Lapping of Carbide can now be accomplished without the use of expensive diamond compound. Tetrabor Paste HAS OVER 80% OF DIAMOND HARDNESS, a specific weight next to diamond and a greater pressure resistance than all other abrasives. Some of the many
- Grit Size: 150 to 2,000
- Compound / Abrasive Type: Boron Carbide
- Type: Lapping, Polishing
- Form: Paste / Cream
-
Supplier: SpeedFam Corporation
Description: Diamond Paste consists of blocky diamond particles prepared in paste form to suit various applications. It exhibits uniform cutting properties producting precision reflective surfaces of high values. Applications: Ceramics, T.C., Mechanical Seals, Metallographic Samples, Carbide, Dies,
-
Supplier: SpeedFam Corporation
Description: Valve Grinding Pastes are developed for lapping on valve components. These pastes are made up of silicon carbide base material. The particles selected are blocky in shape & the distribution is kept close which ensures good stock removal & surface finish accuracies. The jell allows
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster offers a wide range of diamond paste/compounds to process virtually any material used in today's manufacturing processes. All Lapmaster paste/compounds are specially formulated to withstand the most stringent of manufacturing processes. Fine diamond particles are coated to
- Grit Grade / Size: 0.1 to 90
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Diamond Polishing Compound is made of high quality diamond powder, supplemented with various additives, through thorough mixing and dispersion. The products are divided into monocrystalline and polycrystalline, which can achieve ideal polishing effect for different material devices and
- Grit Size: 0.5 to 50
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster offers a wide range of diamond paste/compounds to process virtually any material used in today's manufacturing processes. All Lapmaster paste/compounds are specially formulated to withstand the most stringent of manufacturing processes. Fine diamond particles are coated to
- Grit Grade / Size: 0.1 to 90
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: SpeedFam Corporation
Description: Die Polishing Paste is best suitable to achieve very high reflective polishing finish. The particles are very fine and blocky in shape. The particle distribution is very close which allows fine finish. It is non-toxic, non-hazardous and safe to use when used manually as well. Applications:
-
Supplier: Walter Surface Technologies
Description: Achieve a #8 mirror stainless steel finish in just one step (compared to using two separate polishing pastes). The polishing paste is pre-applied to the belt. Packed in a resealable bag that protects the belt from contaminants and drying out. Features Finishing paste, Mirror
- Width: 3.5 to 5.375 inch
- Length: 11.625 to 15.5 inch
- Backing: Cloth
- Applications & Materials Abraded: Dry Grinding / Sanding, Finishing / Deburring (Fine Grits), Metalworking, Polishing (Very Fine Grits)
-
Supplier: Advanced Abrasives Corp.
Description: cBN (Cubic Boron Nitride) Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm.
- Compound / Abrasive Type: Ceramic
- Grading System: Micron Graded
- Features: Other
- Form: Paste / Cream
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP) diamond or as
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP) diamond or as
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP) diamond or as
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Supplier: Walter Surface Technologies
Description: Designed for polishing. 100% pure premium wool product. Use with Walter polishing pastes. FEATURES Finishing paste, Mirror finishing Hook and loop fastening for Quick Step System Ideal to work with 2" and 3" air tools Long life MATERIALS Aluminum Brass Steel, stainless steel
- Outer Diameter (OD): 2 to 3 inch
- Disc / Backing Type: Cloth Disc
- Applications & Materials Abraded: Dry Grinding, Finishing / Deburring (Fine Grits), Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
- Mounting: Hook & Loop, Quick Change
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, thixotropic, compound epoxy paste that works in less than half the time of conventional curing epoxies. LOCTITE® PC 9599 is a blue, 2-part, thixotropic, compound epoxy paste that works in less than half the time of conventional curing epoxies. It rebuilds, repairs and protects
- Operating / Use Temperature: 225 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Paste / Mastic, Transfer Tape
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Clover Silicon Carbide Grease Mix is a standard abrasive paste for fast metal removal. Produces a smooth, flat surface but not a polished one. Leaves a rust-preventing film on lapped surfaces.
- Type: Fluid / Oil
- Composition / Chemistry: Silicone
-
Supplier: Walter Surface Technologies
Description: Popular applications include upgrading of #4 finishes, polishing to a food grade finish, repairing minor scratches, etc. Features Produce a uniform surface finish Applications Finishing with polishing paste Surfaces polishing paste Will clean, refine and condition metal surfaces Tips
- Width: 3.5 to 5.375 inch
- Length: 11.625 to 15.5 inch
- Applications & Materials Abraded: Dry Grinding / Sanding, Finishing / Deburring (Fine Grits), Metalworking, Polishing (Very Fine Grits)
-
Supplier: Competition Chemicals, Inc.
Description: surface rust from chrome, polishing aluminum until it looks like new, even sprucing up delicate, heirloom family silver. And it won’t leave scratches or abrasive marks. In as little as 30 seconds, you can watch a small, faded item goes from dull, oxidized metal to a having a perfect mirror
- Materials / Substrates Finished: Aluminum, Chrome / Chromium Plating, Copper / Copper Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Form: Paste / Cream
- Type: Polishing
-
Supplier: Walter Surface Technologies
Description: These durable belts are made of a special material that allows you to apply up to a #8 mirror finish with the use of our polishing pastes. FEATURES Ideal for mirror finishing jobs MATERIALS Aluminum Mirror finishes Stainless steel APPLICATIONS Achieves a #8 mirror stainless steel finish
- Width: 1.5 inch
- Length: 30 inch
- Applications & Materials Abraded: Dry Grinding / Sanding, Metalworking, Polishing (Very Fine Grits)
- Belt Type: Portable / File Belt
-
Supplier: DME Company
Description: BLUE MAGIC™ Professional Quality Metal Polish Cream Unique Formula... BLUE MAGIC™ is the most effective and versatile cleaner, polish and protectant you can use. BLUE MAGIC™ is renowned for its performance on a wide variety of metal, including precious metals. Chemically Deep Cleans... the surface
- Materials / Substrates Finished: Aluminum, Chrome / Chromium Plating, Copper / Copper Alloys, Precious Metals, Stainless Steel
- Form: Paste / Cream
- Type: Polishing
-
Supplier: J&S Machine, Inc.
Description: Orbital polishing machine type LPC 500 mirror has been designed, like the other two smaller versions, for straight and bent tube mirror polishing up to maximum diameter 203 mm.; this unit is equipped with liquid polishing paste dispenser and with inverter device for polishing belts speed
- Type: Buffer / Buffing Machine, Polisher / Polishing Lathe
- Applications / Materials Abraded: Ceramics / Glass
- Features: Coated Abrasives (Belts / Discs)
- Power Source: Electric Motor / Vibrator
-
Supplier: PVA - Precision Valve & Automation
Description: The SVX Auger Valve is designed for processing micro volumes of material in precise, repeatable patterns. The SVX is ideal for dispensing all medium to high viscosity pastes, epoxies, and abrasive compounds in dot and bead patterns and can dispense dots as small as 0.005" in diameter*.
- Media Viscosity: 25,000 to 10,000,000 cps
- Dispensing Application: Bead, Dot
- Valve Dispensing Technology: Positive Displacement Valve
- Features: Screw (Auger)
-
Supplier: Retsch, Inc.
Description: The mortar grinder RM 200 comminutes inorganic and organic substances to analytical fineness. It can mix and homogenize powders, suspensions and pastes. The grinder is also ideal for the uniform trituration of homeopathic and pharmaceutical products.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Power / Coal & Coke
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
- Features: Other
-
Supplier: Scheugenpflug, Inc.
Description: material preparation system an unsurpassed service life when feeding highly abrasive, paste-like media. Advantages Long service life thanks to a rugged, durable dual-piston pump Very easy to use High process reliability due to fully automated pressure and vacuum control Key features
- Dispensing Equipment Type: Dispense Only
- Application: High Viscosity
-
Supplier: 3M Advanced Materials Division
Description: 3M boron carbide products in a variety of forms, including functional fillers, abrasive pastes and final articles such as blast nozzles, wear protecting tiles and neutron absorbing shapes.
- Material Type: Boron Carbide, Carbide Materials
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
- Features: Other
-
Supplier: Epoxies Etc...
Description: 10-3050 is a thixotropic, Non-Sag, gel epoxy designed to protect motor windings from abrasives, chemicals, vibration, oils, jet fuels, etc... 10-3050 self levels to a smooth void free coating once applied with a spatula or brush.
- Use Temperature: -76 to 320 F
- Thermal Conductivity: 0.59133439 W/m-K
- Coeff. of Thermal Expansion (CTE): 27.22222222222222 µin/in-F
- Tensile Strength (Break): 8,000 psi
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a
- Capacity: 0.00035314670637870096 to 0.006709787421195317 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Prosys
Description: volume to control system. BASE PRODUCTS: viscosities up to 3 million centipoise, including Creams, Lotions, Pastes, Liquids & Abrasive Slurries. Adhesives Cosmetics Chemicals Dentifrice Pastes Pharmaceuticals Sealants & Caulks Greases ADDITIVES: Ratios from 1:1 to 1000:1= 0.1%
-
Supplier: ASTM International
Description: in this guide are known in the industry as "soap scum." 1.2 Such systems include any detergent, cleaner, or abrasive cleanser intended for cleaning hard surfaces composed of ceramic tile. This guide is not appropriate for evaluating performance on grout. This guide also excludes other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml Areas of application Chemistry, biology, pharmacology and pharmaceutical research,
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of dry laboratory samples or solids in suspensions and for homogenisation of emulsions or pastes. Areas of
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Scale: Lab / Pilot / Inspection
- Screen Action/ Cleaning: Vibratory / Shaking Action
Find Suppliers by Category Top
Featured Products Top
-
under vacuum until a homogenous paste is obtained. High amounts of fillers render most dental composites very abrasive. Initiators, inhibitors and pigments may also be added to the hardenable paste. Ross Double Planetary Mixers (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
require near-perfect shaft alignment and concentric rotation; even minor eccentricity can create uneven compression, resulting in accelerated wear and leakage paths. Frequent adjustment in mechanical packing systems often leads to product degradation at the shaft interface, causing abrasive (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The ROSS Vertical Blender is designed for reliable and gentle mixing of friable solids, abrasive materials, and shear-sensitive products. It consists of a low-speed auger that orbits the periphery of a conical vessel while gently lifting material upward. The thorough agitation allows product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Metallographic Polishing by Mechanical Methods
The paste is spread over the intended polishing track, and the specimen is guided over this track while applying only a small pressure, so that the specimen skids over the abrasive paste without touching the nap of the cloth.
-
ZMPMM2003P153
The paste is spread over the intended polishing track, and the specimen is guided over this track while applying only a small pressure, so that the specimen skids over the abrasive paste without touching the nap of the cloth.
-
The abrasion of acrylic resin by cleaning pastes
acrylic resin denture base if an incorrectly designed brush or an excessively abrasive paste is employed (Fig. 1).
-
Rheological Behavior of SiC‐Suspensions Used Machining in Abrasive Flow
The wear of an abrasive paste because of the processing process flow loop quantitatively is investigated and debated.
-
The effects of dentifrices on the appearance of the tooth surface observed with the scanning electron microscope
Two studies were conducted in which non‐ abrasive pastes were compared with conventional dentifrices.
-
Polishing compound for plastic surfaces
The compound includes at least one petroleum distillate lubricant (preferably a blend of lubricants), mineral spirits, abrasive paste , and 15 .
-
Control of molding pastes for an abrasive tool made of silicon carbide and electrocorundum micropowders in a ceramic binder
In addition, a specific feature of abrasive pastes is that the paste can ensure high strength of the raw material at a relatively low density (given porosity of the articles of 45 – 55%), and for this reason, the regimes and conditions …
-
Investigation de l'érosion et de l'abrasion de l'émail et de la dentine; un modèle in situ utilisant des dentifrices d'abrasivité différente
There were significant effects for erosion (orange juice produced significantly more erosion than water) and for abrasion ( paste A was significantly more abrasive to dentine than paste B).
-
Two-step yielding in surfactant suspension pastes
The surfactant- abrasive paste used in this work consists of two types of surfactants, namely linear alkyl benzene sulfonates (LAS, procured from Rhodia Surfactants, India) and sodium lauryl ether sulfate (SLES, procured from Galaxy Surfactants, .
-
Handbook of Lubricants
ishes; component of diamond abrasive pastes ; antigel agent in starch sol'ns. for paper industry; internal antistat for PS .
Indicates content that may require registration and/or purchase.