-
Supplier: Polymer Technologies Inc.
Description: , PVA PPA, TPE Nylon (filled and unfilled) PPS Radel ABS Commodity resins such as, polypropylene (PP), polystyrene (PS), polyethylene (PE), polycarbonate (PC) Because we recognize that our clients want to optimize the
- Location: North America, United States Only, Northeast US Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
- Services Offered: Insert Molding / Overmolding, Large Part Molding, Micro Molding, Low Volume Production (Short Runs), High Volume Production (Long Runs), Assembly Services, Tool / Mold Making, Design Assistance, Just-In-Time Capability, Machining
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The automatic temperature control methods
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
Supplier: MCG - Performance Polymers Division
Description: -sourced solutions, and is also proposed including up to 70% PIR/PCR (post industrial recycling / post consumer recycling). EXTENSIVE DESIGN POSSIBILITIES TEFABLOC™ offers chemical compatibility with many polymers including ABS, SAN, ASA, PC, PS, PP, PE, PCTA, PCTG, PET, PBT,
- Compound Type: Extrusion Grade Resin, Molding Resin
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Automotive, Electronics, Electric Power, Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
-
-
Description: Suitable for stress-sensitive materials, PC/PVC/PMMA/ABS strong bonding. Mainly used for polycarbonate bonding, and will not produce stress cracking under typical compression stress. Under sufficient intensity of UV or visible light, it can be cured quickly to form a flexible and transparent
- Cure Type / Technology: UV / Radiation Cured (EB, Light), Single Component System
- Elongation: 260 %
- Industry: Medical / Food (Sanitary / FDA)
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Budnick Converting, Inc.
Description: tesa® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear coats and plastics like ABS and chromed ABS, and performs outstandingly on PC and PMMA.
- Adhesive: Specialty / Other
- Backing: Foam, Plastic / Polymer
- Peel Strength / Adhesion: 18.25 lbs/in
- Thickness: 0.0430 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: resistance, and has high bonding strength to rough surfaces and non-tough surfaces. Application: Suitable for pasting between the exterior heat-resistant lens and the fixed plate of the car, and the pasting of furniture modules and decorative parts. It has better effect on the surface of various
- Backing: Plastic / Polymer, PVC / Vinyl, Specialty / Other
- Type: Double-Sided
- Width: 0.3937 to 9.84 inches
-
Supplier: Elasto Proxy Inc.
Description: -level specifications. Specialty polymers can also provide thermal or electrical conductivity, or shielding against electromagnetic interference (EMI). Plastic Extrusion Services Elasto Proxy can also helps you source extruded plastic materials. Our solutions providers can then
- Capabilities: Assembly, Welding, Laminating, Other
- Location: North America, United States Only, Southern US Only, Canada Only, East Asia / Pacific Only
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, PTFE (e.g. Teflon®), PVC, PVDF, Vinyl, Other
- Services: Design, Model, Prototype, R&D, Test / Inspect, Other
-
Supplier: RS Components, Ltd.
Description: and are fitted with G1/4 threaded ports. Maximum Flow Rate = 3.6L/min Supply Voltage = 3 - 6 V Maximum Working Pressure = 0.7 mbar Body Material = ABS, PC Input Power = 0.3 - 2.1W Wetted Materials = ABS Polymer, Nitrile, Nylon 66, PC IP Rating = IP41
- Horsepower: 4.02E-4 HP
- Maximum Discharge Pressure: 0.0102 psi
- Maximum Discharge Flow: 0.9504 GPM
- Power Source: DC Powered
-
Supplier: Invotec Solutions Ltd.
Description: within a temperature range of 160 degree C to 320 degree C. Concentrate Grade can be mixed with production resins with a process temperature to 400 degree C most suitable for extrusion. Polyklene R is effective on ABS, Acetal, Acrylic, Noryl, Nylon, Polycarbonate, PC/ABS,
-
Supplier: Toray Industries (America), Inc.
Description: TOYOLAC® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior and exterior automobile components, household electrical goods, and miscellaneous
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Features: Anti-static
- Industry: Automotive, Electronics
-
Supplier: LG Chemical of America Inc.
Description: ABS Acrylonitrile-Butadi ene-Styrene The largest market share in the global market LG Chem holds the largest market share in the global ABS market. ABS is a highly-functional plastic known for its strong heat resistance and impact resistance. It is highly processable
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Material Type / Grade: Thermoplastic
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical / Polymer System Type: ABS
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical / Polymer System Type: ABS
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical / Polymer System Type: ABS
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical / Polymer System Type: ABS
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: Chi Mei Corporation
Description: ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the molecular chain
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 189 to 208 F
- Elongation: 39 %
-
Supplier: Chi Mei Corporation
Description: To make transparency, we add an third element to adjust the refractive index of ABS and rubber matrix to be in consistency. Base on our exclusive technique, we developed transparent MABS PA-758, which demonstrates beautiful/stable color, good flowability and transparency. It is suitable to
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 190 to 210 F
- Elongation: 40 %
-
Supplier: Ensinger North America
Description: Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the
- Chemical / Polymer System Type: ABS
- Coeff. of Thermal Expansion (CTE): 56 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 177 to 200 F
- Dielectric Constant: 3.3
-
Supplier: Ensinger North America
Description: Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity
- Chemical / Polymer System Type: ABS
- Coeff. of Thermal Expansion (CTE): 56 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 177 to 200 F
- Dielectric Constant: 3.3
-
Supplier: Plasco Inc.
Description: -464-1100 (FAX) MATERIAL: P-T3000DB GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.03 WATER ABSORPTION: D-570 24hrs
- Chemical / Polymer System Type: ABS
- Elongation: 30 %
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
-
Supplier: Plasco Inc.
Description: -464-1100 (FAX) MATERIAL: P-T-100N GENERIC: ABS NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs
- Chemical / Polymer System Type: ABS
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
- Tensile Modulus: 340 ksi
-
Supplier: Plasco Inc.
Description: -464-1100 (FAX) MATERIAL: P-T3000DN GENERIC: ABS NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.03 WATER ABSORPTION: D-570 24hrs
- Chemical / Polymer System Type: ABS
- Elongation: 30 %
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
-
Supplier: Ravago Manufacturing Americas
Description: The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with
- Chemical / Polymer System Type: ABS
- Compound Type: Casting Resin
- Elongation: 1 %
- Filler Material: Unfilled
-
Supplier: Plasco Inc.
Description: -464-1100 (FAX) MATERIAL: P-T-100B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs
- Chemical / Polymer System Type: ABS
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
- Tensile Modulus: 340 ksi
-
Supplier: MCG - Performance Polymers Division
Description: MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN) MODIC™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that
- Chemical / Polymer System Type: Polycarbonate (PC), Polyethylene, Polyester (PET, PBT), Polypropylene (PP)
- Compound Type: Film Grade Resin, Extrusion Grade Resin, Molding Resin
- Industry: Automotive, Medical / Food (FDA), Industrial
- Material Type / Grade: Thermoplastic
-
Supplier: Ravago Manufacturing Americas
Description: The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with
- Chemical / Polymer System Type: Polycarbonate (PC)
- Compound Type: Casting Resin
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
-
Supplier: Ravago Manufacturing Americas
Description: The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with
- Chemical / Polymer System Type: Polycarbonate (PC)
- Compound Type: Casting Resin
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
-
Supplier: Ravago Manufacturing Americas
Description: The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with
- Chemical / Polymer System Type: Polycarbonate (PC)
- Compound Type: Casting Resin
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
-
Supplier: Performance Polymers Group
Description: of long-term permanent durability and resistance to Environmental Stress Cracking (ESC). Additionally, they may be electrospun or used in water emulsion processes. ChronoFlex AR & AR-LT polymers are ideal in applications requiring exceptional flexural endurance such as artificial heart
- Chemical / Polymer System Type: Polycarbonate (PC), Polyurethane
- Compound Type: Casting Resin, Molding Resin
- Elongation: 500 to 1200 %
- Features: Biocompatible
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Chemical / Polymer System Type: Polycarbonate (PC), Polyurethane, Silicone
- Elongation: 350 to 650 %
- Features: Biocompatible
- Industry: Medical / Food (FDA)
-
Supplier: Chi Mei Corporation
Description: WONDERLITE® is a polycarbonate resin polymerized using the double hydroxy compounds of BPA (bisphenol-A) and the diphenylcarbonates of carbonate compounds with the transesterification (melting) method. Absolutely no phosgene and chlorinated solvents such as dichloromethane were used during
- Chemical / Polymer System Type: Polycarbonate (PC)
- Compound Type: Molding Resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 261 to 288 F
- Elongation: 120 %
-
Supplier: Ensinger North America
Description: Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous
- Chemical / Polymer System Type: Polycarbonate (PC)
- Coeff. of Thermal Expansion (CTE): 38 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 270 to 280 F
- Dielectric Constant: 2.96 to 3.17
-
Supplier: Ensinger North America
Description: ?TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and
- Chemical / Polymer System Type: Polycarbonate (PC)
- Coeff. of Thermal Expansion (CTE): 10 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 295 to 298 F
- Dielectric Constant: 3.13 to 3.17
-
Supplier: Idemitsu Chemicals USA Corporation
Description: TARFLON™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light reflector’s,
- Chemical / Polymer System Type: Polycarbonate (PC)
- Coeff. of Thermal Expansion (CTE): 36.11 µin/in-F
- Compound Type: Molding Resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 F
Find Suppliers by Category Top
Featured Products Top
-
warpage, making it perfectly suitable for many functional parts. The Hyper Speed line will initially have available PLA and ABS, but other materials, like PETG, PC, ASA, ESD-safe, among others, are already in the pipeline to be released. During 2023, the Hyper Core line will also (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc.
More Information Top
-
Effect or triaxial stress constraint on the edformation and fracture of polymers
Keywords deformation fracture toughening cavitation craze micromechanics PC ABS polymer alloy .
-
Research, Commercialization, & Workforce Development in the Polymer/Electronics Recycling Industry
Virgin ABS - PC polymer without fibers A2 – P2 .
-
Effect of styrene–isopren–styrene addition on the recycled polycarbonate/acrylonitrile–butadiene–styrene polymer blends
… the morphological struc- tures of the PC/ABS polymer.8 Another interesting study was done by Tjong et al.; they studied the effects of potassium titanate whiskers on the mechanical and thermal properties of the ABS / PC polymer blend.9 As seen …
-
Properties of acrylonitrile–butadiene–styrene/polycarbonate blends with styrene–butadiene–styrene block copolymer
Jin et al. used poly- (methyl methacrylate) as a compatibilizer for ABS / PC polymers .4 Zhang et al. used ABS-g-maleic anhydride for the ABS/PC blend.5 Hamada and Tsunasawa in- vestigated the relation between flow marks and the internal …
-
Polymer Blends Handbook
LEXAN™ FST 3403 copol- ymer with high resistance to flame, smoke, and toxicity can augment or replace PC / ABS polymer blends in automotive seat back shells and side covers.
-
Resorcinol
In the case of PC / ABS polymers , PC is a highly char forming material whereas the ABS is not.
-
Cumulative Heat Effect in Excimer Laser Ablation of Polymer PC and ABS
This paper focuses on two research directions; the material characteristics and laser ablation parameters to investigate the cumulative heat generated in machining PC and ABS polymers .
-
Thermomechanical properties of ABS/PA and ABS/PC blends
Effect of processing conditions on the phase morphology of PC / ABS Polymer blends.
-
Stress relaxation of a polycarbonate blend after hygrothermal aging
Abstract This work has studied the competing effects of physical aging and moisture absorption on the relaxation behaviour of a polycarbonate/acrylonitrile-butadiene-styrene ( PC / ABS ) polymer blend after being subjected to both thermal and hygrothermal aging.
-
Process chains for the manufacturing of molded interconnect devices
On the other hand, selective metalli- zation was not possible in microscale for the ABS – PC po- lymer pair due to the stronger adhesion between the two polymers (see Fig. 5).