-
Supplier: Reid Supply
Description: online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . .690 in high Concave Push Pull Knob has a Brass insert. The 1.000 in diameter top surface makes this knob equally good for pushing or pulling applications.
- Diameter / Width: 0.5 inches
- Height: 0.69 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications
-
Supplier: Allied Electronics, Inc.
Description: Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications
-
-
Supplier: PennEngineering®
Description: Creating reliable threaded connections in plastic components demands a fastener that delivers on both pullout strength and torque resistance without complex installation requirements. The new SI® Solid Body Press-In Insert with Retention Fin Design provides exceptional
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Pressed-In
-
Supplier: Imao-Fixtureworks
Description: A slightly tapered tapped hole in the knobs provides positive lock. If an adhesive agent is applied, it should be adaptive to the ABS plastic. Use in hot or highly humid circumstances can deteriorate the plastic material properties.
- Diameter / Width: 0.7874015748031497 to 1.968503937007874 inches
- Height: 0.7480314960629921 to 1.889763779527559 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes
-
Supplier: Allied Electronics, Inc.
Description: Enclosure, Flame Retardant ABS Plastic Body Material, Rubber Gasket PC board mounting Available with or without mounting flanges Screw into threaded brass inserts for cover on⁄cover off applications (closure) Insert mold capability allows for custom molding without
-
Supplier: Allied Electronics, Inc.
Description: Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features Ideally suited for mounting printed circuit boards or components. Choice of two materials: General purpose ABS with a flame rating of UL94-HB Polycarbonate with a flame rating of UL94-V2 Gasketed lid with two piece "tongue & groove" construction provides protection against access
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: RS Components, Ltd.
Description: ABS plastic female wing knob,M6
- Diameter / Width: 1.968503937007874 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Rogan Corporation
Description: All knobs made to specifications Material: ABS Dimensional tolerances vary depending on material used and length of dimension.
- Knob Diameter: 1.25 inches
- Knob Height: 0.66 inches
- Diameter / Width: 1.25 inches
- Height: 0.66 inches
-
Supplier: Rogan Corporation
Description: Knob Style: Solid Top Material: Textured Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
- Diameter / Width: 1.75 inches
- Height: 0.79 inches
- Features: Choice of Colors and/or Finishes, Knurled
- Knob Type: Clamping / Torque Knob, Fluted Knob
-
Supplier: Rogan Corporation
Description: All knobs made to specifications Material: ABS Dimensional tolerances vary depending on material used and length of dimension.
- Knob Diameter: 0.7 inches
- Knob Height: 0.56 inches
- Diameter / Width: 0.7 inches
- Height: 0.56 inches
-
Supplier: Imao-Fixtureworks
Description: LL-C / LL-R / LL-T Hub Steel(S45C) Melamine coated finis Black Lever Arm Steel(SS400) Melamine coated finis Black Knob ABS plastic Black LL-R-SUS Hub Stainless steel(SUS303) Lever Arm Stainless steel(SUS303) Knob ABS plastic Black
- Bore Diameter: 0.1968503937007874 to 0.6299212598425197 inches
- Features: Choice of Colors and/or Finishes, Locking / Latching
- Handle Type: Lever Handle
- Handle Material: Metal
-
Supplier: ASTM International
Description: Specification Designation Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe, Schedules 40 and 80 (a) D 1527 Solvent Cement for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe and Fittings D 2235 Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe (SDR-PR)
-
Supplier: Phoenix Mecano Inc.
Description: vertical position, making it perfect as a desk or wall enclosure. The enclosure features smooth design lines, flawless satin finish and is offered with or without ventilation slots. Front/rear panels (2mm thick), in anodized aluminum or ABS plastic, are available as accessories. Other
- Length / Height: 2.44882022 inch
- Width/Diameter: 6.20079075 inch
- Depth: 10.19291889 inch
- Height: 2.44882022 inch
-
Supplier: TelephoneStuff.com
Description: provides loop-through to next speaker - Easy to use cable suspension system that includes three suspension cables with attached forged eyebolts - Threaded brass insert point for optional safety cable eye bolt - Low-resonance cabinet structure - Off-white or dark gray textured finish -
- Application: Security / Paging
-
Supplier: SPIROL
Description: Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress.
- Insert Length: 0.125196918 to 0.311811192 inch
- Material: Aluminum, Brass, Plastic
- Metric: M2, M2.5, M3, M3.5, M4, M5, M6, M8
- Features: Other
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.468 inch
- Material: Aluminum, Brass, Plastic, Rubber
- Fastener Standards: ISO
- Metric: M6
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are designed to have the plastic molded around them in the mold cavity. This process involves the placement of “core pins” into the minor diameter of the inserts prior to molding the plastic. Once the molding operation is complete, the “core pins” are
- Inch: # 4
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.125 inch
- Inch: # 6
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In, Thermal, Ultrasonic
-
Supplier: Tri-Star Industries, Inc.
Description: Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which
- Insert Length: 0.187 to 0.937 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are designed for use in tapered holes, which allows for rapid and accurate alignment prior to installation. With the use of high-frequency vibrations generating frictional heat at the metal to plastic interface, the plastic melts slightly and flows into the knurled
- Material: Brass, Plastic, Stainless Steel
- Metric: M6
- Installation Method: Ultrasonic
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.156 inch
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Metric: M2
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.406 inch
- Inch: # 4
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Long-Lok Fasteners Corporation
Description: solid wall, self-locking inserts. And with easy installation the installed cost of T-Sert inserts is less than that of all other inserts; particularly wire-type inserts. Either-end installation means that T-Sert inserts can be installed more quickly than other
- Insert Length: 0.19 to 0.75 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Base Materials: Metal
- Features: Other
-
Supplier: Tri-Star Industries, Inc.
Description: H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We’ve eliminated the outward stress that occurs with other insert designs
- Insert Length: 0.188 to 0.625 inch
- Inch: # 0, # 10, # 2, # 4, # 5, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.468 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Material: Aluminum, Brass, Plastic, Rubber, Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.5 inch
- Inch: 1/4"
- Material: Aluminum, Brass, Plastic
- Installation Method: Molded-In, Pressed-In, Thermal
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.344 inch
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Material: Aluminum, Brass, Plastic, Rubber
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.125 inch
- Inch: # 0
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are designed to have plastic molded around them in the mold cavity. This process involves the placement of “core pins” into the minor diameter of the inserts prior to molding the plastic. Once the molding operation is complete, the “core pins” are removed
- Material: Brass, Plastic, Stainless Steel
- Metric: M4
- Installation Method: Molded-In
-
Supplier: Tri-Star Industries, Inc.
Description: Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for
- Insert Length: 0.157 to 0.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
Find Suppliers by Category Top
Featured Products Top
-
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Flexible solutions for post-mold insert installation in thermoplastic and thermoset plastics. SPIROL’s Insert Installation Machines provide a proven foundation for stand (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
plastic. Flanged versions are available with choice of lid or bottom flange. The 1591 series is designed to meet IP54 and endlessly adaptable, easy to machine, and economical. Flame retardant versions, molded in UL 94 V-0 rated ABS, include machine screws that thread into integrated brass (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
, molded in UL 94 V-0 rated ABS, include machine screws that thread into integrated brass bushings, which make it ideal for repetitive assembly and disassembly. Economy versions are assembled via self-tapping screws into plastic screw posts. Available colors include black, gray, and (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
SPIROL is pleased to announce the launch of its newest machined Aluminum Threaded Inserts, designed for heat or ultrasonic (read more)
Browse Threaded Inserts Datasheets for SPIROL -
SPIROL offers heat/ultrasonic, molded-in, press-in, and self-tapping inserts. Our standard inserts have been designed for a broad set of plastic applications. Here are the design guidelines. (read more)
Browse Threaded Inserts Datasheets for SPIROL -
performance. The Model HM Manual Insert Driver is simple to operate and easily adjustable. The Model HM installs Inserts ranging in size from M2 - M6 metric threads and #2 - 1/4 unified threads, and the simple up-down adjustment of the machine makes it easy to accommodate various sized plastic components. (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
product line. SPIROL offers different styles of Threaded Inserts to suit the plastic type, installation preference and performance requirements of the assembly. Standard Threaded Insert styles include: (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Creating reliable threaded connections in plastic components demands a fastener that delivers on both pullout strength and torque resistance without complex installation requirements. The new SI® Solid Body Press-In Insert with (read more)
Browse Threaded Inserts Datasheets for PennEngineering®
More Information Top
-
Acer Aspire One ZG5 Netbook
$4.50 - Keyboard Assembly - Injection Molded Plastic Keys, Keyboard Contact Sheet with Flex PBC, Silkscreened, on Silicone Rubber Substrate … … Support Frame $3.22 - Enclosure, Main, Bottom - Injection Molded Flame Retardant ABS - Polycarbonate, w/ ESD/EMI Coating, & 20 Threaded Brass Inserts .
Indicates content that may require registration and/or purchase.