-
Supplier: E+E Elektronik
Description: The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: HydroLynx Systems, Inc.
Description: The HydroLynx relative humidity and temperature sensors are designed for use in meteorological monitoring stations. Model 2048RH/T has both relative humidity and air temperature in a single probe. Models 2046T and 2046WT are temperature only sensors for monitoring air and
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Voltage
- Variables Measured: Relative Humidity
- Form Factor: Sensor / Probe
-
Supplier: E+E Elektronik
Description: The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor
- Height: 3.149608 inch
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
-
Supplier: Honeywell Sensing & IoT
Description: HIH-4602-A/C Series Relative Humidity (RH) sensors combine both relative humidity and temperature sensing in a TO-5 housing with a hydrophobic sintered stainless steel filter. The laser-trimmed, thermoset polymer capacitive sensing elements have on-chip integrated signal
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3.5 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Vaisala
Description: are robust and reliable and they are resistant to chemicals and dust. The all-metal body is IP66-rated. All common humidity parameters are available in the HMD60: dew point, wet bulb, enthalpy, absolute humidity, mixing ratio. All these parameters can be selected using
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: E+E Elektronik
Description: industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: PMC Engineering LLC
Description: The microprocessor control and multi-point calibration gives the PCMini52 RH transmitter excellent performance in terms of accuracy and linearity. The mini probe transmitter can provide two linear analog outputs for temperature and relative humidity, dew point or absolute
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -25 to 185 F
-
Supplier: Vaisala
Description: classifications from VTT (ATEX, Europe), FM (USA), CSA (Canada), TIIS (Japan), PCEC (China), VTT (IECEx), and TR CU (EAC: Russia, Kazakhstan and Belarus) Interchangeable probe allows for easy maintenance & calibration Measures humidity and temperature, outputs also dew point, mixing ratio,
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -94 to 356 F
- Variables Measured: Absolute Humidity, Dew Point, Relative Humidity, Temperature
- Electrical Outputs: Analog Current
-
Supplier: PMC Engineering LLC
Description: The MDM25 Series is a portable, battery-operated thermohygrometers. Available with a number of different probe configurations and with display of relative humidity, dew point, absolute humidity and temperature. The DM Series is suitable for a wide range of applications.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -4 to 302 F
- RH/aw Range: 0 to 100 %
-
Supplier: Vaisala
Description: installation, configuration, and field adjustment • Humidity parameter options: relative humidity, dew point, mixing ratio, enthalpy, wet bulb temperature, dew point depression, and absolute humidity • Full 0 … 100%RH measurement range • Accuracy up to ±1.7%RH • User
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.7 %
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: PMC Engineering LLC
Description: The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 212 F
- Operating Temperature: -25 to 390 F
-
Supplier: PMC Engineering LLC
Description: precision manufacturing applications Digital or analog output possible PC62 available with calculated absolute humidity, dew point or wet bulb temperature output Output range on the PC62V is free scalable
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -20 to 185 F
-
Supplier: Buck Research Instruments, LLC
Description: The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 1.5 %
- Dew Point Range: -4 to 104 F
- Dew Point Accuracy: 0.36 F
-
Supplier: Sifam Tinsley UK
Description: P19 Temperature and Humidity Transducer. Features • Built-in temperature and humidity sensor • Calculation of selected physical quantities (dew-point temperature, absolute humidity) • Storage of measured and calculated maximum and minimum values • Interface RS-485
- Analog Input Channels: 1 #
- Transmission Rate: 57.6 kbps
- Operating Temperature: -4 to 140 F
- Inputs / Channels: 1 #
-
Supplier: Honeywell Sensing & IoT
Description: HIH-4602-A/C Series Relative Humidity (RH) sensors combine both relative humidity and temperature sensing in a TO-5 housing with a hydrophobic sintered stainless steel filter. The laser-trimmed, thermoset polymer capacitive sensing elements have on-chip integrated signal
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors: HIH6130/6131 Series, is a digital output-type relative humidity (RH) and temperature sensor combined in the same package. These devices offer several competitive advantages, including: Industry-leading Total Error
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors: HIH6130/6131 Series, is a digital output-type relative humidity (RH) and temperature sensor combined in the same package. These devices offer several ompetitive advantages, including: Industry-leading Total Error
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Embedded Data Systems
Description: Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Embedded Data Systems
Description: Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer Humidity-Sensing Element •
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Relative Humidity
- Electrical Outputs: Analog Current
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: E+E Elektronik
Description: EE800 measures accurately CO2, temperature (T) and relative humidity (RH) in HVAC applications. Additionally, it calculates the dewpoint temperature (Td). The E+E dual wavelength NDIR CO2 sensor compensates for aging effects, is highly insensitive to pollution and offers outstanding
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-WM1 is a multifunction absolute air moisture meter or absolute humidity detector used to determine relative humidity (% RH), absolute humidity (g/m³), air temperature, dew-point temperature and surface temperature (°C). This Metric-only measuring
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Variables Measured: Absolute Humidity, Relative Humidity, Temperature
- Features: Battery Powered
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989055-MPX4100AS Termination: PCB Mounting: SMD (SMT) Operating Supply Voltage: 5.1 V Weight: 3.005503 g Number of Pins: 6 Pressure Type: Absolute Output Voltage: 5.032 V
- Output Voltage: 5,032 millivolts
- Pressure Type: Absolute
- Features: Other, Pressure Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: protected against humidity by a Silgel coating. While the sensors are designed for use with non-corrosive, nonionic pressure media, they accommodate many gases that are used in medical applications. The CPC Series is designed for the lowest cost and smallest profile. The standard
-
Supplier: Edgetech Instruments Inc.
Description: continuously measure up to 4 measurement parameters using a single intelligent sensor tip including RH%, calculated Dew Point, Temperature and either Absolute Pressure or Barometric Pressure! The Smart Sensor Tip carries all configuration information and calibration data and
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: Transcat, Inc.
Description: Product Highlights Ambient to ppb moisture measurement Three-function capability with aluminum oxide moisture sensor, temperature thermistor and pressure transducer Display can be oriented in field for easy viewing Calibrations traceable to National Institute of Standards and Technology
- Variables Measured: Moisture Content
- Form Factor: Transmitter
-
Supplier: Edgetech Instruments Inc.
Description: mirror dew/frost point sensor with an integral PRT temperature sensor. Offers a wide operating range and improved temperature stability. View Model DX dew/frost point sensor data sheet. 4 wire PRT measurement for Dew Point and AT (optional) ±0.2°C Accuracy for both Dew Point and
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Edgetech Instruments Inc.
Description: absolute knowledge of dew point and is provided with a NIST traceable calibration certificate. At the core of the DewTech 390 is a three stage, peltier cooled chilled mirror sensor. For peak efficiency, the performance of the peltier is maximized through an integral cryo-cooling
- Dew Point Range: -130 to 68 F
- Dew Point Accuracy: 0.36 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: First Sensor AG
Description: temperature range -40 ... 150 °C additional protection against external influences (e.g.humidity) due to secondary passivation Applications Automotive Industrial White Goods Medical We provide custom sensor solutions based on your needs - we will be happy to advise you on suitability
- Working Pressure Range: 14.5036839357197 to 435.110518071591 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute, Differential, Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Yankee Environmental Systems, Inc.
Description: measuring ambient temperature over the entire � 50� C range, relative humidity accuracy of � 2% and pressure accuracy of � 0.03" Hg. The system consists of an aspirated double-shielded platinum resistance thermometer, polymer capacitance hygrometer sensor, and solid state pressure
-
Supplier: The Kahn Companies
Description: HygroPort Portable Hygrometer Dewpoints from -148°F to +68°F Rugged thermoplastic case; NEMA 4 rated Digital display, user selectable ranges and units Fast-responding internal sensor Second process input channel (4-20 mA) for external transmitters Internal data logging facility (log up to
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
-
Supplier: Cole-Parmer
Description: include Min/Max and Hold functions, user-selectable temperature readout in °F or °C, integrated humidity and temperature (NTC thermistor) sensor, and auto power-off. Model 20250-11 has unique side button controls for easy one-handed operation and can also measure
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -22 to 212 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: provides superior protection and is ideal for tough applications. This meter provides measurements in humidity, dew point, wet bulb, and temperature. The meter can also measure in absolute humidity grains per cubic feet or per cubic meters. View measurements in low light areas
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -22 to 212 F
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Try a custom design combining Temperature, Conductivity, Flow and Humidity sensors for your applications. Speed up your product design by designing application-specific sensor components pre-assembled for easy system integration. Our experts will help you find the right sensor solution to fit your requirements. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
over time due to humidity EOC and SemeaTech offer gas sensor products featuring minimized environmental impact, no application (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
optimize plant growth through precise control of temperature, humidity, lighting, and atmospheric gases. However, with these advancements comes an elevated risk of hazardous gas exposure, making safety systems, such as fixed and wireless gas detection, critical for protecting (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
art electrochemical sensors for your other hazardous gas detection needs.. Some of those products include: High Temp & High Humidity H2S (Hydrogen Sulfied) (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
oxygen concentration and supply the digital measured values through a standard interface. The sensor measures oxygen in the range of 0...3 Vol.% and simultaneously provides temperature and relative humidity values. The solid electrolyte in (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-dispersive infrared (NDIR) technology to provide precise gas measurement in a compact 10.1 × 10.1 × 6.5 mm package. Featuring integrated temperature and humidity sensing, this sensor offers multi-parameter environmental data with excellent contamination resistance and long-term stability (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
Can measure “dirty” gases Integrated pressure, humidity, temperature & flow compensation For combustible gases, glass Bead filling is an option As the use of hydrogen (H2) expands, monitoring of this highly combustable gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
environmentally controlled room was constructed specifically for this equipment. This room provides precise temperature and humidity control along with a contaminant free environment. The result is optimal dimensional measurement performance from the CMM. About S. Himmelstein: (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Federal Register > Monday, June 17, 2013 > [78 FR 36316] Energy Conservation Program: Energy Conservation Standards for Standby Mode and Off Mode for Microwave...
Finally, DOE learned that a major microwave oven supplier to the U.S. market was preparing to introduce microwave ovens using a new type of absolute humidity sensor with no standby power requirement and no cost premium over that of a conventional …
-
A new type humidity sensor using micro-air-bridge heaters
Thermal conductivity /~nllx of mixed gas expressed by Sutherland-Wassiljewa equation is applied to the humid air to study this absolute humidity sensor .
-
An alpha-alumina moisture sensor for relative and absolute humidity measurement
Absolute humidity sensors are used to .
-
Biomedical Sensors and Measurement
Absolute humidity sensors are left and center; thermistor chambers are on the right (reprinted from (Roveti, 2001), Copyright 2001, with permission from Questex Media Group, Inc.
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
Absolute humidity sensors are very durable, operate at temperatures up to about 300ı C and have a good endurance to chemical vapours by means of the inert materials used for their construction (i.e., glass, semiconductor material for the thermistors, high-temperature …
-
Proposal of Novel Absolute-Humidity Sensing Method using a Pair of Diode-Thermistors and a Micro-Heater on a Micro-Air-Bridge
23 due to the absolute humidity D as shown in figure 1 [5], and also proposed the method to cancel the ambient temperature effects in the absolute humidity sensor [6].
-
Thermistor-like pn diode temperature-sensor and a new method to measure the absolute humidity using these temperature-sensors combined with a microheater
… with a constant applied voltage mode [6], which can be treated as an variable sensitivity thermistor, is explained, and then principle of the absolute humidity measurement without ambient temperature effects, and principle of more sensitive absolute humidity sensor using these pn diode …
-
Federal Register > Friday, October 17, 2008 > [73 FR 62034] Energy Conservation Program: Energy Conservation Standards for Certain Consumer Products (Dishwashe...
Product teardowns performed by DOE during the November 2007 ANOPR analyses revealed that the most common identifiable cooking sensors are absolute humidity sensors .
-
Handbook of Modern Sensors
To make a relative or absolute humidity sensor , any physical effect that relates to the concentration of water molecules can be employed.
-
Experimental Study on Water Condensation in Automotive Headlamp
Both measured headlights were equipped with relative and absolute humidity sensors .
Indicates content that may require registration and/or purchase.