-
Supplier: Powell Electronics, Inc.
Description: SAF-D-GRID PLUG, DBL END, RA TO STRAIGHT
-
Supplier: TelephoneStuff.com
Description: AC power cord for the ADC-11 AC adapter charger. Input is 100V to 240V AC.
- Type: AC/DC Adapter
-
Supplier: RS Components, Ltd.
Description: 2.1mm DC PLUG TO SOCKET 500mm BLACK
- Features: Other
- Approvals: RoHS Compliant
-
-
Supplier: TelephoneStuff.com
Description: LS3E AC Adapter and 120V Power Cord: to power LS3E directly from power outlet. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere - Flexibility to print self-laminating cable labels, heat shrink labels and
- Type: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, 2.5MM DC PLUG, 3M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, 2.5MM DC PLUG, 5M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, 2.1MM DC PLUG, 1M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, 2.1MM DC PLUG, 5M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
-
Supplier: Advantech
Description: Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord High flexibility for module combinations for different environments Supports a wide range of protocols and future-proof upgrade paths Designed for a variety of media and mode conversion modules
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SFCable.com
Description: New Replacement Gateway Mini 30W Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord. Works for Gateway LT2100, LT3100 Series Laptop.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Type: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: LED24VCORD is for 24 VDC LED lights and includes a transformer to convert 100-240 VAC power supply (capable of powering only one LED light)
-
Supplier: DigiKey
Description: 5V 15W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
- AC Input Voltage: 80 to 264 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- DC Output Current: 3 amps
-
Supplier: Heilind Electronics, Inc.
Description: FAN CORD 2 POS. 72 AC PLU
-
Supplier: SFCable.com
Description: New Original HP Part No. 608425-002 AC Adapter 65Watt 18.5V 3.5A with 7.4*5.0mmB central smart pin plug, 3-Prong Cord included. Hi-Quality 65Watt Battery Charger Replace with HP Spare 609939-001, works for any Compaq HP laptop requiring 65W or less, as long as the voltage matches. The
- DC Output Voltage: 18.5 volts
- DC Output Current: 3.5 amps
- DC Output Power: 65 watts
- Type: AC/DC Adapter
-
Supplier: DigiKey
Description: "Fan Power Cord Fan Terminal Receptacle 45° (2) 12.0"" (304.8mm) Open Wires"
- Cord Length: 24 inch
- Features: Other
-
Supplier: Andax Industries
Description: Streamlight Strion DS - AC & DC Charge Cords & 2 Bases. Our Strion LED flashlight emits 375 lumens defined in a 12,000-candela Strion LED beam illuminating 719 feet. This Strion flashlight is powered by a lithium ion battery & has an IPX4 water resistant aluminum body. Own the
- Lumen: 375 lm
- Battery Size: AA
- Power Source: Lithium
- Flashlight Type: Rechargeable Flashlight
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: SEC America, LLC
Description: The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat sink. The advantage of such construction is a smaller mounting surface than other units of comparable electrical
- DC Output Voltage: 13 volts
- DC Output Current: 7 amps
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
-
Supplier: Heilind Electronics, Inc.
Description: Power Supplies Wall & Cord Mount
-
Supplier: SFCable.com
Description: New Original HP 65Watt AC Adapter 18.5V 3.5A with 4.8*1.7mmB Yellow Plug, 3-Prong Cord included. Hi-Quality Compatible 65Watt Battery Charger works for any Compaq HP laptop requiring 65W or less, as long as the voltage matches. The charger can be used worldwide, so take it with you
- DC Output Voltage: 18.5 volts
- DC Output Current: 3.5 amps
- DC Output Power: 65 watts
- Type: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs Over-Voltage,
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Cordless/corded 38W Fluorescent worklight runs on 12-18V NiCd/NiMH/Li-Ion DEWALT batteries or AC power and provides area lighting without the extreme heat of halogen Power outlets offer more versatility for jobsite power Spring loaded battery hold down
- Features: Cordless / Rechargeable
- Work Light Type: Handheld
-
Supplier: ValueTronics International, Inc.
Description: The 9115 is a 1200 W, 80 V, 60 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 1,199.999999999997 watts
- Type: DC Power Supply
-
Supplier: TelephoneStuff.com
Description: Alligator cord for external DC power supply. Input is 10V to 15V.
- Type: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: compliant, which protects against power being applied to a non-802.3af-compliant load. The power injector recognizes a signature before enabling full output power. It also protects against more than one power supply per cable, regardless of polarity. The PW180 complies
-
Supplier: SEC America, LLC
Description: The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power sources where mode of operation is chosen by an internal selector switch setting. Specifications Input Operating
- DC Output Voltage: 13.8 volts
- DC Output Current: 10 amps
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: SFCable.com
Description: Replacement Delta ADP-90HB ADP-90FB 90W Laptop AC Adapter 19V 4.74A with 5.5x2.5mmB Plug, 3-prong Power Cord
- DC Output Voltage: 19 volts
- DC Output Current: 4.74 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: DigiKey
Description: CHARX T2HBI24-3AC32DC200-5 0M2
- Cable Length: 16.400000000000002 ft
- Number of Conductors: 2 to 7 #
- Rated Voltage: 0.03 to 0.48 kilovolts
- Rated Amperage: 2 to 32 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1184206-WSU120-3000 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: WSU Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 36 W Voltage - Output: 12V Voltage - Input: 90 ~
- Output Power: 36 watts
- Operating Temperature: 0 to 40 C
- Features: Other
-
Supplier: Transcat, Inc.
Description: current 500A AC/DC (continuous 700A) Frequency band width DC to 100 kHz Accuracy (at 45 to 66 Hz) ±0.05 % rdg. ±0.01 % f.s., phase ±0.2 ° Output rate (with the 9555) 2 V/rated current range (waveform output, with the 9555) Max. circuit voltage 1000 V AC/DC,
- Measuring Range: 500 amps
- Current Type: AC Current, DC Current
Find Suppliers by Category Top
Featured Products Top
-
North American Power Cords Qualtek’s large selection of North American power cords has been designed to comply with safety agency regulations to ensure safe and reliable products (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Interpower manufactures custom AC power cords to match your specifications. If you are exporting products to multiple markets, power cords with varying plug styles may be required. Interpower can supply the plugs, pre-assembled on the cable and ready to install for a large variety of (read more)
Browse AC Power Cords Datasheets for Interpower -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
is right for them. Our custom transformer and power supply development and production capabilities include: AC/AC and AC/DC power supplies and systems for industrial, commercial, and medical applications AC/DC charging systems for stationary and mobile power (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Power Supply Product Compact, Conduction Cooled 504W Rated AC-DC Power Modules Offer PMBus™ Communication TDK Corporation (TSE 6762) announces the introduction of the conduction cooled TDK-Lambda PFH500F-28 AC-DC power modules. The power supplies are (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
encapsulated AC-DC power supplies use field-proven topology to deliver up to 150W output power. The power supplies deliver a single regulated output of 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom, and accept a universal input of 95Vac-264Vac. DC-input options are available on request. Regulation is better than 1 (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
CR4 - Thread: Car Batteries
* Includes on/off switch for safety, built-in work/emergency light, charging level/battery indicator gauge, AC / DC power cord for charging in vehicle .
-
Portable Oxygen Concentrators -- HME Business
The Focus uses external microweight batteries and includes a universal power supply with AC and DC power cords for plugging into normal household electric or a 12-volt outlet found in cars, motor homes, and motorboats.
-
CR4 - Blog Entry: Around the World in a Chevy Truck
You might be interested in: Pagers, AC Power Cords , DC Power Cords .
-
respiratory
I Portable and durable adjustable suction for oral and trach secretions I Includes 800cc suction canister, 6' suction tube, 7" plus 3" suction canister tubing, 5 machine filters, hydrophobic filter, manual, DC and AC power cord , internal rechargeable battery I Weighs just…
-
respiratory
I Comes with portable battery pack, AC power cord and DC auto adapter.
-
RESPIRATORY
I Comes with portable battery pack, AC power cord and DC auto adapter.
-
RESPIRATORY
Comes with portable battery pack, AC power cord and DC auto adapter.
-
Cisco Content Delivery Engine 205/220/250/420/460 Hardware Installation Guide
power AC 2-9 cords DC 2-11 power supply AC 2-9 .
Indicates content that may require registration and/or purchase.