Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA 110 VAC, 220 VAC OR 18-24 VDC power Switch selectable filtering 1 Hz to 5 kHz Single channel powers up to 4 transducers
- Maximum Output: 10 volts
- Bandwidth: 6 kHz
- Operating Temperature: 32 to 122 F
- Signal Conditioning: Bridge Conditioner, Signal Filter
-
Supplier: RS Components, Ltd.
Description: ZDAUTO AIA03020B3 Signal Conditioner
- Features: AC Voltage Input, DC Voltage Input
-
Supplier: DigiKey
Description: DIN RAIL SIGNAL CONDITIONER, DC
- Operating Temperature: -13 to 158 F
- Features: AC Current Input, Other Input
- Outputs: Current Output
-
-
Supplier: Radwell International
Description: SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, 115 VAC POWER, 0/500 MV AC INPUT, 4/20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20
- Features: AC Current Input, Current Loop Converter, Current-to-Voltage Converter, DC Current Input
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20
- Features: AC Voltage Input, Current Loop Converter, DC Voltage Input, Voltage Converter / Inverter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SA40012 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, this low power
- Operating Current: 0.5 to 0.9 mA
- TJ: -20 to 70 C
- Output Type: 0 - 5 Vdc, DC Voltage
- Supply Voltage: 5 V
-
Supplier: Hottinger Brüel & Kjær A/S
Description: use of a 10µF coupling capacitor for each channel. The front panel of the unit contains 16 BNC output jacks for monitoring the sensor signals. These power units contain a regulated DC power supply and constant current circuits which supply constant current DC power to 16 sensor
-
Supplier: OTEK Corporation
Description: OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model. Their output is 0-1VDC into a >100K Ohm load. No adjustments are included. The module is 0.9 x 0.9 x
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Electro Standards Laboratories
Description: The CellMite® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC.
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Features: Application Software Included, LVDT and RVDT Signal Conditioners, Other, RS232/422/485
- Signal Conditioning: Bridge Conditioner
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20
- Temperature Measurement Range: 32 to 3,092 F
- Features: 100Ω, 2-Wire, 3-Wire, AC Current Input, AC Voltage Input, Current Loop Converter, Current-to-Voltage Converter, DC Current Input, DC Voltage Input, E, Frequency Input, Frequency-to-Voltage Converter, J, K, Platinum, R, S, T, Temperature Signal Conditioners, Voltage Converter / Inverter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Quarktwin Technology Ltd.
Description: ANLG SIGNAL COND/ISO AC/DC
- Operating Temperature: -13 to 149 F
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: 4-channel, line powered, ICP® sensor signal cond., AC/DC coupling, gain x0.1 to x200
- Accuracy: 5 % FS
- Operating Temperature: 32 to 120 F
- Features: DC Voltage Input
- Outputs: Voltage Output
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20
- Temperature Measurement Range: 32 to 3,092 F
- Features: Current Loop Converter, E, J, K, R, S, T, Temperature Signal Conditioners
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Epsilon Technology Corp.
Description: These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well
- Analog Input Channels: 1 #
- Accuracy: 0.01 % FS
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input
-
Supplier: Epsilon Technology Corp.
Description: These conditioners are ideal for cyclic and high speed testing where no display is needed. They are available in single channel versions, as well as 2, 3, and 4 channels versions. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The ASC
- Analog Input Channels: 4 #
- Gain Range: 2 to 5,000 #
- Common Mode Rejection Ratio: 110 dB
- Operating Temperature: -13 to 158 F
-
Supplier: Jewell Instruments, LLC
Description: DC signals proportional to the tilt angle. It also operates a LM35 temperature sensor and will drive tilt and temperature signals over 1000m cable lengths. This signal conditioner is excellent for laboratory and factory applications that require remote operation of
- Form Factor: Stand Alone
- Outputs: Voltage Output
-
Supplier: OTEK Corporation
Description: The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input, Voltage-to-Frequency Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Microstar Laboratories, Inc.
Description: auto-calibration programmable AC/DC coupling for ICP sensors Industrial Enclosure Compatible Model MSXB 044-01-E2J
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual
- Operating Temperature: -4 to 158 F
- Temperature Measurement Range: -320 to 4,200 F
- Features: 100Ω, 120Ω, 2-Wire, 3-Wire, B, Copper, DC Current Input, DC Voltage Input, E, J, K, N, Nickel, Other, Other Input, Platinum, R, S, T, Temperature Signal Conditioners, USB, W
- User Interface: Computer Programmable, None
-
Supplier: Knick Interface LLC
Description: Loop-powered universal isolator, one-channel Input: 0/4...20 mA Output: 0/4...20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 5.4 kV AC Functional safety: up to SIL 3
- Outputs: Current Output
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
Supplier: Spectron Glass and Electronics Inc.
Description: components, this bipolar DC input/output operated device internally generates the required AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. The MUPI-2 also features zero offset / gain / symmetry adjustments,
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: ACCES I/O Products, Inc.
Description: outputs Compatible with other ACCES A/D products for use in legacy systems using DB37M connector Jumper selected LED display utility for quick and easy operating verification of connected LVDTs Factory oscillator frequency of 10kHz Master / Slave excitation frequency synchronization Onboard
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Jewell Instruments, LLC
Description: AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It includes an amplifier for an LM35 temperature sensor and will drive cable lengths over 1000m. Single-level transient surge
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Knick Interface LLC
Description: Loop-powered universal isolator, two-channel Inputs: (2x) 0/4...20 mA Outputs: (2x) 0/4...20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 54 kV AC Functional safety: up to SIL 3
- Signal Conditioning: Signal Isolator
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output is
- Analog Input Channels: 1 #
- Maximum Output: 5 volts
- Operating Temperature: -40 to 212 F
- Inputs: Accelerometer Input
-
Supplier: PCB Piezotronics, Inc.
Description: ICP® sensor signal cond., 35mm DIN-rail mount, peak track hold and waveform analog output, AC/DC coupling, gain, setup configurable via USB or Ethernet communications.
- Operating Temperature: 60 to 110 F
- Form Factor: DIN Rail
- Outputs: Voltage Output
-
Supplier: Alliance Sensors Group
Description: half-bridges The LVDT Signal Conditioner SC100 DIN rail module from the Alliance Sensors Group ends the usual difficulties that accompany AC-LVDT set up with a built-in null indicator and simple front panel pushbuttons to set zero and full scale. Engineered to work with the
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance filter/amplifier plug-in cards to choose from with
- Analog Input Channels: 210 #
- Features: AC Voltage Input, DC Voltage Input, Programmable Filter
- Type: Bessel, Butterworth, Cauer (Elliptic)
- User Interface: Front Panel and Display
-
Supplier: Dataforth Corporation
Description: Each DSCA49 voltage output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a voltage output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 10 volts
- Bandwidth: 0.001 kHz
-
Supplier: Dataforth Corporation
Description: Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.001 kHz
- Input Impedance: 2 Mohms
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output is
- DC Input Voltage: 16 to 32 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- Output Frequency: 5 to 100 MHz
-
Supplier: Knick Interface LLC
Description: and output protection against incorrect measurements or damage to the equipment due to parasitic voltages Protective separation up to 300 V AC/DC according to EN 61140 to protect personnel and equipment Load stop function prevents feedback e.g. in the case of an open output circuit No
- Operating Temperature: -4 to 149 F
- Features: Application Software Included, DC Current Input, Other, Other Output
- Outputs: Current Output
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-43000/ P43000 has been specially constructed to target the direct measurement of currents up to ±5A AC/DC, while reliably isolating high potentials between the input and output circuits. The P43000 maintains the tried and true signal clarity and high voltage isolation attributed to the Knick Interface lineup of transducers. (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
The A26000 from Knick Interface was made specifically for precise conversion and galvanic isolation of bipolar signals. This is Knick Interface's tailor-made, quick and simple solution for bipolar standard signal conditioning (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
In the early days of electrification, Edison distributed DC electric power. Tesla and Westinghouse had a better idea, AC. There was, and is, a need to understand the equivalence of the two. The most basic unit of interest is power measured in Watts. A Watt is a measure of the flow of (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
signal conditioning/isolation/filtering, high voltage AC/DC measurement, industrial process control, and test & measurement. Benefits include: Safe Attenuation of High Voltage Signals Protects User Equipment from Lightning (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
– Full DC and AC isolation eliminates noise and prevents ground loop errors. Reliable Operation – Designed to withstand harsh industrial and EMC environments without signal degradation. Built on decades of signal conditioning (read more)
Browse Temperature Signal Conditioners Datasheets for Dataforth Corporation -
galvanic isolation. Galvanic isolation prevents direct current (DC) flow between components while allowing the transmission of alternating current signals (AC) and is essential for noise reduction in sensitive devices. Knick devices use galvanic isolation to ensure the highest (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
signals. Projects include a dc-coupled biopotential. amplifier with automatic offset cancellation, biopotential amplifier with dc rejection,. ac-coupled biopotential amplifier front end, bootstrapped ac-coupled biopotential amplifier,. biopotential amplifier with selectable RC bandpass filters
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The electric field distribution and its gradient VE ¼ VðVfÞ. were modeled numerically in Comsol multi-physics 3.5 using. the AC/DC module (Comsol Inc., Burlington, MA). This is. done by solving for the potential distribution, 4, using the. Laplace's equation, V,ðsVfÞ ¼ 0, where s* is the complex
More Information Top
-
Learning multi-finger synergies: an uncontrolled manifold analysis
Analog output signals from the sensors were connected to separate AC / DC signal conditioners (Model 484B06; Piezotronic) and fed into a Gateway 450 MHz microcomputer.
-
Uncontrolled manifold analysis of single trials during multi-finger force production by persons with and without Down syndrome
Analog output signals from the sensors were connected to separate AC / DC signal conditioners (Model 484B06; Piezotronic) and fed into a laptop computer (Pentium 3).
-
Finger coordination in persons with Down syndrome: atypical patterns of coordination and the effects of practice
Analog output signals from the sensors were connected to separate AC / DC signal conditioners (Model 484B06; Piezotronic) and fed into a laptop computer (Pentium 3).
-
AC-DC Power System Analysis
A block diagram of the controller and AC - DC signal conditioner is shown in Figure 7.12.
-
Electro-Servo Control System for Thermomechanical Properties Testing
Excitation power and signal amplification are supplied by AC and DC signal conditioners as indicated in the figure.
-
Thin-film ac-dc converter with thermoresistive sensing
New applications for this converter include precise, high- speed ac – dc signal conditioners for high-resolution digital voltmeters and automated data acquisition systems.
-
Functional Model of Two-Terminal HVDC Systems for Transient and Steady-State Stability
AC / DC Signal Conditioners Tratnsducer .
-
Ex Vivo Comparison of the Biomechanical Properties of Hand‐Sewn and Stapled Jejunoileal Anastomoses in Horses
Pressure transducer instrumentation consisted of a strain gauge amplifier (INTERFACE Model SGA AC / DC Powered Signal Conditioner , Scottsdale, AZ), an analog to digital data acquisition card (National Instruments, NI USB‐ 6210, Austin, TX), and a personal computer with data acquisition software …
-
Ocean Engineering Applications for EIectrical Resistivity Techniques
The electronic measuring components of the ERMS consisted of an electrical conductivity signal conditioner , DC / AC inverter, a constant voltage transformer, a thermistor assembly, and standard recording equipment.
-
Filters / 4
4 channel signal conditioner , AC and RMS DC outputs, 3kHz and 10kHz low pass filter options, one channel logical output .
Indicates content that may require registration and/or purchase.