Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: DALI-PWM Signal Converter
- AC Input Voltage: 305 volts
- DC Output Current: 8 amps
- Type: AC/DC Converter
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or
- Features: AC Voltage Input, Current Output, DC Voltage Input, Voltage Output
- Signal Converter Type: Current Loop Converter, Voltage Converter / Inverter
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or
- Features: AC Current Input, Current Output, DC Current Input, Voltage Output
- Signal Converter Type: Current Loop Converter, Current-to-Voltage Converter
- Form Factor: DIN Rail
- User Interface: None
-
-
Supplier: Acromag, Inc.
Description: One 4 to 20mA DC input Two 4 to 20mA DC outputs 15-36V DC SELV, 90-250V AC Provides two identical outputs from one input signal These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently
- Analog Input Channels: 2 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 167 F
- User Interface: Computer Programmable, None
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20P-CI-CO - 7760054114, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CI-CO - 7760054114 takes current signals of 0/4-20 mA and HART protocol
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, Current Excitation Supply, Current Output, DC Current Input
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-AI-AO-S - 1176000000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-S - 1176000000 takes current signals of 0-10 V DC, 0-5 V DC,
- Operating Temperature: -13 to 140 F
- Features: AC Current Input, Current Excitation Supply, Current Output, DC Current Input, DC Voltage Input, Voltage Output
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-AI-2AO-S - 1176020000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-2AO-S - 1176020000 takes current signals of 0-10 V DC, 0-5 V DC,
- Operating Temperature: -13 to 158 F
- Features: AC Current Input, Current Excitation Supply, Current Output, DC Current Input, DC Voltage Input, Voltage Output
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20P-CI-2CO - 7760054115, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CI-CO - 7760054114 takes current signals of 0/4-20 mA and HART protocol
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, Current Excitation Supply, Current Output, DC Current Input
-
Supplier: ROHM Semiconductor GmbH
Description: BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical
- Input Voltage (VIN): 8.5 to 25 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: The RACM1200-V series is setting a new benchmark for compactness in the class of AC power supplies for reliable fan-less operation supporting long term system availability. A special baseplate cooled design supports heat transfer to allow up to 1000W continuous output power. Up to 1200 Watt
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 80 to 264 volts
- Output Power: 1,200 watts
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Power: 185.00000000000023 watts
- Number of Outputs: 3 #
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Voltage: 16 to 33 volts
- DC Output Power: 150 watts
- Number of Outputs: 3 #
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Win Source Electronics
Description: Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Signal Processing, Sensing & Instrumentation, Portable Devices
- Operating Temperature: -25 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 25 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175909-FSCQ1565RT Manufacturer Homepage: www.fairchildsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Signal Processing,
-
Supplier: RS Components, Ltd.
Description: Weidmüller 1176030000 Signal Converter
- Features: AC Voltage Input, DC Voltage Input, Other Input, Other Output
- Outputs: Current Output
-
Supplier: Win Source Electronics
Description: 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices,
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: these products are available — those which convert AC inputs to DC outputs and DC inputs to AC outputs, those which drive specialized digital output loads, and those which allow analog signals to be generated from digital PWM outputs. One model allows the
- Digital I/O Channels: 8 #
- Accuracy: 0.25 % FS
- Maximum Output: 24 volts
- Input Impedance: 0.01 Mohms
-
Supplier: Radwell International
Description: SIGNAL CONVERTER/INSULATOR, SIGNAL CONVERTER/ISOLATOR, UNIVERSAL, 24230 V AC/DC POWER SUPPLYV, AKA: 1481970000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OTEK Corporation
Description: The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input, General Lab and Industrial, RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
- User Interface: None
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or
- Temperature Measurement Range: 32 to 3,092 F
- Features: 100Ω, 2-Wire, 3-Wire, AC Current Input, AC Voltage Input, Current Output, DC Current Input, DC Voltage Input, E, Frequency Input, J, K, Platinum, R, RTD Input, S, Strain Gauge / Bridge Input, T, Temperature Signal Conditioners, Thermocouple Input, Voltage Output
- Signal Converter Type: Current Loop Converter, Current-to-Voltage Converter, Frequency-to-Voltage Converter, Voltage Converter / Inverter
- Form Factor: DIN Rail
-
Supplier: Infineon Technologies AG
Description: operation Extended design-in flexibility Safe isolated communication Limited audible noise during start-up Quiet power-down operation Applications AC-DC power conversion for telecom infrastructure Refrigerators and freezers Server power supply units (PSU) Washing and drying
- Output Power: 45 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: SAE International
Description: the small signal model of the converter, the gain function is deduced of the fluctuated current signal against the fluctuated duty cycle which controls the converter. The control algorithm is designed and the system model is verified using Matlab/Simulink with respect to
-
Supplier: TelephoneStuff.com
Description: 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60 Hz -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 10 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60 Hz. Output:
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 30 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Precision Regulated DC power supplies are ideal for commercial/land-mobile and CB radios, test bench supplies, tape players and amplifiers -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Allied Electronics, Inc.
Description: Features: Universal AC Input/Full Range AC Input Active Surge Current Limiting Protections: Short Circuit, Overload, Over Voltage, Over Temperature Forced Air Cooling by Built-In DC Fan 1U Low Profile DC OK Signal Built In Remote ON-OFF Control Built in Remote
-
Supplier: XP Power
Description: HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
- DC Output Voltage: 15 volts
- DC Output Current: 0 to 100 amps
- DC Output Power: 1,500 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be
- Analog Input Channels: 1 #
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 50 F
- Features: AC Current Input, DC Current Input, Isolated Analog Voltage Input
-
Supplier: XP Power
Description: HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
- DC Output Voltage: 36 volts
- DC Output Current: 0 to 22.3 amps
- DC Output Power: 800.000000000003 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Infineon Technologies AG
Description: bus converter (IBC) LED strips and signage Washing and drying Designers who used this product also designed with IPW60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML0100TRPBF-1 | N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs SN7002W | Small
- Output Power: 15.000000000000002 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Power MOSFET BSO301SP H | P-Channel Power MOSFET 2N7002DW | Small signal/small power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL05N06PF | Gate driver ICs BSD235N | Small signal/small power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 2EDL05I06PF | Gate driver ICs
- Output Power: 39 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Charging infrastructure applications ELAN-drive DC/DC Converter The fixed DC voltage that is provided by the AC/DC converter is transformed by the DC/DC converter in the charging (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Power Supply Product Compact, Conduction Cooled 504W Rated AC-DC Power Modules Offer PMBus™ Communication TDK Corporation (TSE 6762) announces the introduction of the conduction cooled TDK-Lambda PFH500F-28 AC-DC power modules. The power supplies are (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Power Supply Product 2W and 4W Board Mount Power Supplies Operate from a 90 to 305Vac Input TDK Corporation announces the introduction of the KAS series AC-DC power supplies, rated at 2W and 4W. Accepting a very wide 90 to 305Vac, 47-440Hz input, these (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD
Conduct Research Top
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
The reference design in this application note describes the design of an Offline Uninterruptible Power Supply (UPS) using a Switch Mode Power Supply (SMPS) dsPIC (R) Digital Signal Controller (DSC). The Offline UPS Reference Design consists of three major UPS topology blocks: 1)Push-Pull Converter
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
using a digital pentiometer Using SPI triggering and deep memory to measure the analog input and digital output for an SPI interface. Hint 3: Monitoring a digital motor speed controller Using an AC/DC current probe and a mixed signal oscilloscope to perform various analog and digital measurements
-
Design and Development of Medical Electronic Instrumentation
signals. Projects include a dc-coupled biopotential. amplifier with automatic offset cancellation, biopotential amplifier with dc rejection,. ac-coupled biopotential amplifier front end, bootstrapped ac-coupled biopotential amplifier,. biopotential amplifier with selectable RC bandpass filters
More Information Top
-
Sensors and Signal Conditioning 2nd Edition
…2.1 Sensitivity and linearity, 281 5.2.2 Capacitive bridge analog linearization, 285 5.2.3 ac amplifiers and power supply decoupling, 286 5.2.4 Electrostatic shields and driven shields, 292 5.2.5 ac / dc signal converters , 294 .
-
EFFECTS OF VARIOUS CLARIFICATION TREATMENTS ON PHENOLIC COMPOUNDS AND ORGANIC ACID COMPOSITIONS OF POMEGRANATE ( PUNICA GRANATUM L.) JUICE
A liquid chromatograph (Agilent Technologies, Palo Alto, CA) equipped with a Varian (Darmstadt, Germany) 9010 solvent delivery system and a Hewlett-Packard (Palo Alto, CA) 1100 series diode array detector interfaced with an AC / DC signal converter and HP ChemStation software…
-
State of the Art in the Field of Electronic and Bioelectronic Tongues – Towards the Analysis of Wines
Bn: biorecognition ele- ments, Tn: transducer elements, AC / DC signal converters .
-
Applicability of Field Programmable Analog Arrays to Capacitive Sensing in the Sub-pF Range
Although the CA can operate with any periodic ex- citation, the most straightforward approach involves a sinusoidal drive, in an architecture which comprises an AC / DC signal converter as depicted in Fig. 2.
-
100-N technical manual. Volume 2A: Systems descriptions
Low Level AC - DC Signal Converter - The Transistorized Low Level AC-DC Signal Converter converts an A-C millivolt input i n t o a standard 2 25 volt D-C out- put signal, without the use of receiving units o r…
-
Remote Monitoring of the Structural Health of Hydrokinetic Composite Turbine Blades
4 - DC - AC Signal Converter Fabrication 5 - Acoustic Transducer - Hydrophone Testing 6 - Bluetooth Integration .
-
The analysis and development of controlled 3φ wavelet modulated AC-DC converter
A. Wavelet Modulation of 3φ AC - DC Converters Processing signals as in equation (3) offers modeling the function of an ac-dc converter that is operated by the wavelet modulation technique.
-
Ac-dc converter firing error detection
Comparing the output of the frequency-to-voltage converter to a reference voltage level provides an indication of the magnitude of the harmonics in the ac - dc converter output signal .
-
DC‐to‐AC power conversion on a ‘boost’ converter
A sliding mode feedback tracking strategy can then be proposed for the generation of AC signals at the DC converter 's output voltage.
-
Local Energy Management Unit for Residential
Applications
Fig. 11 shows the AC / DC Converter switching signals generation, where Vs,RMS is the RMS Grid voltage value (V), and is,meas is the measured Grid current (A).
Indicates content that may require registration and/or purchase.