Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: WELDING MACHINE, ARC, AC/DC, TRANSFORMER RECTIFIER, CONSTANT CURRENT, PROGRAMMED
-
Supplier: Accuris
Description: WELDING MACHINES, ARC, AC/DC, TRANSFORMER-RECTIFIER, CONSTANT CURRENT
-
Supplier: Toroid Corp. of Maryland
Description: Multivoltage rectifier transformer, for 5V, ±12V or 15V regulated DC
- Maximum Primary Voltage Rating: 130 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 3 amps
- Primary Frequency: 60 Hz
-
-
Supplier: Neeltran, Inc.
Description: Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units
- AC Input Voltage: 0 to 69,000 volts
- AC Output Voltage: 80,000 volts
- Type: Laser Power Supply
- Form Factor: Wall Mount
-
Supplier: Safran Electrical & Power
Description: TRU A TRU (Transformer Rectifier Unit) typically converts a three-phase 115Vac current (or 230Vac) into a direct 28Vdc current. It consists of a winded transformer, rectifying diodes and an exit output filter. This type of converter, usually not exceeding 10kW, is used to power
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 28 to 540 volts
-
Supplier: Neeltran, Inc.
Description: Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units
- Maximum Primary Voltage Rating: 69,000 volts
- Maximum Secondary Voltage Rating: 80,000 volts
- Power Rating (VA): 25,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Enercorp Instruments Ltd.
Description: Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps,
- Transformer Category: Current Transformer
-
Supplier: Triad Magnetics
Description: wide variety of output voltages. The Series F-90 transformers are designed for use with silicon diode rectifiers to supply the DC voltages for transistors in their various applications. They are more intended for use with full wave center tap or bridge rectifiers, but may
- Maximum Primary Voltage Rating: 115 to 230 volts
- Operating Frequency Range: 50 to 60 Hz
- Output Type: AC
- Mounting: Chassis Mount
-
Supplier: Triad Magnetics
Description: wide variety of output voltages. The Series F-90 transformers are designed for use with silicon diode rectifiers to supply the DC voltages for transistors in their various applications. They are more intended for use with full wave center tap or bridge rectifiers, but may
- Maximum Primary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Output Type: AC
- Mounting: Chassis Mount
-
Supplier: CSA Group
Description: ISO 5826:2014 gives specifications applicable to transformers of IEC 61140 protection class I or II of the following types for use in resistance welding equipment: single-phase transformers for a.c. welding, typically operating at 50 Hz or 60 Hz; single-phase transformers with
-
Supplier: Gentherm Global Power Technologies
Description: phase input 115 VAC available Variable transformer adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode rectification bridge with surge protection Single 2 1/2” switched
- AC Input Voltage: 115 volts
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: Accuracy ± 2% Standard MOV AC and DC lightning protection on all rectifiers -50ºC to 45ºC operating ambient One year Warranty Limited line of options available CSA or equivalent approval
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: bridge with surge protection 3 1/2” continous readout DC metering, Accuracy ± 2% High energy AC and DC lightning protection on all rectifiers -50ºC to 45ºC operating ambient One year Warranty Full line of options available CSA or equivalent approval
- Form Factor: Wall Mount
-
Supplier: Tamura Corporation of America
Description: SPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and
- DC Input Voltage: 110 to 450 volts
- DC Input Current: 0.7 to 0.15 amps
- DC Output Voltage: 3.3 to 24 volts
- DC Output Power: 4 watts
-
Supplier: Tamura Corporation of America
Description: BPM series is A series of energy-saving switching power modules with built-in Switching Transformers controls IC control Circuits and Switching Elements (FET) High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and
- DC Input Voltage: 110 to 450 volts
- DC Input Current: 1.7 to 9 amps
- DC Output Voltage: 3.3 to 24 volts
- DC Output Power: 40 watts
-
Supplier: AMETEK Programmable Power
Description: loads. High frequency power conversion technology is utilized for fast dynamic response to changing load conditions. Continuous overload and short circuit protection ensure reliable operation. A shielded transformer is used to galvanically isolate the output from the AC input,
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: RoMan Manufacturing, Inc.
Description: IGBT controls as well as saturable reactors AC and DC outputs Integrated center tap rectifier star rectifier Bridge rectifier Thermocouple and thermo switch integrated monitoring available Accessories including PT’s, CT’s (with and without burden resistors),
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: SAE International
Description: controls and AC/DC loads from utilization equipment. Presented here is a power supply system described as a Passively Controlled Transformer Rectifier Unit (PCTRU) that preserves the desired reliability of a traditional transformer rectifier unit (TRU) while
-
Supplier: Laurel Electronics LLC
Description: Features 0.2, 2, 20, 200, 300 & 600V AC or AC+DC voltage ranges 2, 20, 200 mA & 5A AC or AC+DC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of FS, 10 Hz to 5 kHz 0.03% accuracy of full scale at crest factor to 3.0 True RMS AC
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Description: either analog or digital indicating or integrating instruments, in DC or AC rotating machines, transformers, induction apparatus, arc and resistance heating equipment, mercury arc, thermionic, or solid-state rectifiers and inverters. Ancillary instruments and equipment
-
Supplier: ValueTronics International, Inc.
Description: kHz accuracy of ±1% Can apply up to 1250 V and 50 A, AC and DC The General Radio 1633A is a used 1250 V, 50 AMP, AC / DC Incremental Inductance Bridge. The 1633A Incremental-Inductance Bridge is designed primarily for measuring inductance and loss of transformers,
-
Supplier: LTI Power Systems, Inc.
Description: power into a regulated and filtered direct current (DC). The DC then charges the batteries, and is reconstructed into a new isolated and clean alternating current (AC). This pure AC is continuously supplied to your critical load, extending its life by providing protection
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: Safran Electrical & Power
Description: B525 bench integrates all LPS electrical equipment for the medium-lift helicopter in order to test and validate the complete Electrical Power Generation and Distribution System (EPGDS) – comprising of DC Power Distribution Boxes, AC Power Distribution Boxes, Transformer
- Component / Product Tested: Avionics / Military Electronics
- Type / Form: Test Platform / System
-
Supplier: Infineon Technologies AG
Description: transformer driver ICs Designers who used this product also designed with F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge Rectifier & AC-Switches F4-17MR12W1M1HP_B76 | Silicon Carbide CoolSiC™ MOSFET Modules DDB2U60N07W1RF_B58 | Bridge
- Peak Output Current: 5.5 amps
- Supply Voltage: 3.1 to 17 volts
- Propagation Delay: 90 ns
- Driver Type: High-side Gate Driver
-
Supplier: CSA Group
Description: isolating transformer and that may incorporate rectifiers and other components to provide an ac or dc output; b) Class 2 power supplies as in Item a) employed as battery chargers for rechargeable batteries; and Note: For convenience, the term "power supply" may be used
Find Suppliers by Category Top
Featured Products Top
-
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
is right for them. Our custom transformer and power supply development and production capabilities include: AC/AC and AC/DC power supplies and systems for industrial, commercial, and medical applications AC/DC charging systems for stationary and mobile power (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
DC/AC Inverters An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers; Secondly, isolate common mode voltage from high-frequency interference, suppress switch harmonics of (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
energy costs alone. According to FS, a company involved in the fiber optic networking industry, additional benefits of adopting DC-powered datacenters include: Material Cost Savings: DC systems use less copper than AC systems and do not require the use of rectifiers and transformers (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
-T UDP3305S, convert AC (alternating current) to DC (direct current) using a transformer, rectifier, and regulator. The transformer reduces the voltage, the rectifier converts AC to DC, and the regulator maintains a constant output voltage. Switching DC (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
DC voltages to 2000 VDC, while converting to standard output signals, (i.e., 0...10 VDC or 4... 20 mA). Full transformer-based galvanic isolation is provided for all 3 channels, (input, output, and power supply) with continuous isolation to 2200 VDC. Other specifications, such as cutoff (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Rectifier Units (TRUs) Regulated Transformer Rectifier Units (RTRUs) AC-DC Power Conversion (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics
Conduct Research Top
-
AC-DC Conversion
In most power electronic applications, the power input is in the form of a 50 Hz or 60 Hz sine-wave AC voltage provided by the electric utility, which is then converted to a DC voltage. Increasingly, the trend is to convert the input AC into DC in an uncontrolled manner, using rectifiers and diodes
-
Supplying an AC/DC Power Supply
to work from 100VAC to 240VAC) or fixed input AC/DC supplies (designed to work at 115VAC or 230VAC) will probably work with a DC input and the only difference in operation would be that only two of the diodes forming the bridge rectifier would be utilised. A linear power supply that has a transformer
-
Transformerless Power Supplies: Resistive and Capacitive
There are several ways to convert an AC voltage at a wall receptacle into the DC voltage required by a microcontroller. Traditionally, this has been done with a transformer and rectifier circuit. There are also switching power supply solutions, however, in applications that involve providing a DC
More Information Top
-
Progress in Automation, Robotics and Measuring Techniques
The device consists of: AC transformer , DC rectifier with filtering, and two power amplifier modules based on PA91 (APEX).
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Manuals > Construction Resource Manual > Part 1926 - Safet...
A disconnecting means shall be provided in the supply circuit for each motor-generator arc welder, and for each AC transformer and DC rectifier arc welder which is not equipped with a disconnect mounted as an integral part of the welder.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Construction 1926 > [WY Regs dws/cos - 11] 11 - ...
A disconnecting means shall be provided in the supply circuit for each motor-generator arc welder, and for each AC transformer and DC rectifier arc welder which is not equipped with a disconnect mounted as an integral part of the welder.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
A disconnecting means shall be provided in the supply circuit for each motor-generator arc welder, and for each AC transformer and DC rectifier arc welder which is not equipped with a disconnect mounted as an integral part of the welder.
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
A disconnecting means shall be provided in the supply circuit for each motor-generator arc welder, and for each AC transformer and DC rectifier arc welder which is not equipped with a disconnect mounted as an integral part of the welder.
Indicates content that may require registration and/or purchase.