Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Tools - Dispensing Equipment - Tips, Nozzles Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD,
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 42 volts
-
Supplier: Newark, An Avnet Company
Description: EQ VA40 CA VOLUMETRIC VALVE / Standard Dispensing Equipment
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: moulding. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can be supported by an additional protection circuit. The valve is available
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: PTFE. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can be supported by an additional protection circuit. The valve is available in
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can be supported by an additional protection circuit. The valve is available in
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can be supported by an additional protection circuit. The valve is available in different PSU valve
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage
- Mounting: Machine Mounted
- Dispensing Type: Solid Stream
-
Supplier: JohnDow Industries, Inc.
Description: Up to 6 g.p.m. Maximum head pressure, 5.7 psi @ 12' 40" Suction tube 120 volts AC, 60 Hz, 2 full load amps DEF Series submersible pump Deluxe "resettable" turbine digital flow meter w/mounting bracket Indicates amount dispensed at each use and totals 12' flexible delivery hose 2" bung adapter
-
Supplier: Valcor Engineering Corporation
Description: applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing
- Maximum Discharge Flow: 0.031700646 GPM
- Discharge Size: 0.25 inch
- Power Source: AC Powered, DC Powered
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Bostik Thermogrip® TG-560 Hot Melt Glue Gun is a versatile, medium range industrial glue gun with an adjustable temperature, metal gripper tooth, and extended insulated nozzle. It is used in construction, product assembly, and specialty packaging applications. 120 Volts AC, 220 Watts.
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only, Hot Melt / Dispense
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to DC conductive charging equipment intended to be supplied with a maximum input voltage of 1000 V ac or 1500 V dc, for recharging the propulsion batteries in over-the-road electric vehicles (EV). DC charging equipment for EV installations are
-
Supplier: UL Standards & Engagement
Description: interconnect such control equipment when the equipment is located directly on or within the housing of the dispensing device. 1.5 These requirements do not apply to control equipment that may authorize, monitor, or interrupt operation of a power-operated dispensing
-
Supplier: UL Standards & Engagement
Description: such control equipment when the equipment is located directly on or within the housing of the dispensing device. 1.5 These requirements do not apply to control equipment that may authorize, monitor, or interrupt operation of a power-operated dispensing device, nor
-
Welding, Brazing, and Soldering Equipment - Flux, Brush Applicator, 9Ml; Flux Type Edsyn -- 47AC2939Supplier: Newark, An Avnet Company
Description: FLUX, BRUSH APPLICATOR, 9ML; Flux Type:No Clean; Flux Applications:Soldering; Dispensing Method:Brush Applicator; Volume:9ml; Weight:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SELECTIVE SOLDER FLUX, NO CLEAN; Flux Type:No Clean; Flux Applications:Soldering; Dispensing Method:Pen Applicator; Volume:-; Weight:-; Product Range:SELECT-10 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SURFACE MNT REWORK FLUX, AEROSOL, 200ML; Flux Type:Rosin Mildly Activated RMA; Flux Applications:Soldering; Dispensing Method:Aerosol; Volume:200ml; Weight:-; Product Range:- RoHS Compliant: Yes
-
Supplier: UL Standards & Engagement
Description: such control equipment when the equipment is located directly on or within the housing of the dispensing device. 1.5 These requirements do not apply to control equipment that may authorize, monitor, or interrupt operation of a power-operated dispensing device, nor
-
Description: The DSVP12NHF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Applications • Ice maker equipment • Tank or boiler draining • Potable water applications Features • UR,
- Material Inlet Pressure Range: 0 to 1.625715 psi
- Material Temperature Range: 210.2 F
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Diaphragm Valve
-
Description: The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110, 120, 220, 240 VAC |
- Material Inlet Pressure Range: 0 to 0.433524 psi
- Dispense Rate: 2.6657196969696972 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: KNF Neuberger, Inc.
Description: dispensing Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) NSF certified Applications Inkjet printing Medical equipment Analytical instruments Lab equipment Fuel cells Cleaning and disinfection
- Maximum Discharge Flow: 0.0264 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered, DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: reservoir & aspirate back any unused reagents. No time is wasted in purging and cleaning equipment, the inexpensive “Clip-On” tube holder allows you to use one tube for each reagent. Momentary action and latching switch will start and stop the dispense operation abruptly. The pump works with
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.1181103 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Water Supply Pumps
-
Supplier: Cole-Parmer
Description: features
| |Programming commands allow dispensing of a specified amount, automatic rates changes, direction changes, programmed pauses, external or user input, and sending or receive signals from other equipment. Non-volatile memory restores all setup parameters and the pumping - Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Cole-Parmer
Description: features
| |Programming commands allow dispensing of a specified amount, automatic rates changes, direction changes, programmed pauses, external or user input, and sending or receive signals from other equipment. Non-volatile memory restores all setup parameters and the pumping - Maximum Discharge Flow: 0.0058828 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: OMEGA Engineering, Inc.
Description: degradation of protection occurs. These relays are ideal for numerous commercial and industrial applications, including mercury relay replacement, professional food-service equipment (ovens, fryers, dispensing equipment, conveyors, etc.), sterilizers, temperature control
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.019 amps
- Maximum Current: 30 amps
-
Supplier: Cole-Parmer
Description: maximum rpm—use to prime or to rapidly flush tubing • Stackable, compact 1/4-DIN housing
mount in your equipment rack or place on your lab bench. (To mount, order brackets 77120-03). • Pumps accept continuous lengths of tubing for a clean, uninterrupted flow path with no fittings. • - Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: housing
mount in your equipment rack or place on your lab bench. (To mount, order brackets 77120-03 separately). • Separate single-turn speed control and cw/off/ccw switch with green LED power indicator maintain speed setting when you turn pump on/off or reverse direction. • - Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Newson Gale
Description: indicator stations. The Bond-Rite REMOTE is an ideal solution for applications and installations where interlocks with the process are not possible. Typical Applications Filling and dispensing to/from metal containers, including drums, waste drums, mixing vessels. Grounding equipment
-
Supplier: Tripp Lite by Eaton
Description: (3P+E) input plug connects the 3-phase PDU to a compatible AC power source, generator or protected UPS. The firmware can be easily upgraded to ensure the 0U PDU continues to perform at its best as connected equipment adds new features.36 Outlets Dispense AC PowerDuring normal
- Power Rating: 18,700 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: NEMA L21-20P input plug connects the 208V 3-phase PDU to a compatible AC power source, generator or protected UPS. The firmware can be easily upgraded to ensure the Tripp Lite vertical PDU continues to perform at its best.45 Outlets Dispense AC Power to Connected EquipmentDuring normal
- Power Rating: 5,800 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: outlets—20 C13 and four C19—distribute AC power to connected equipment. Each 230V outlet is accompanied by an LED that illuminates when the outlet is ramped up and ready to be used. The outlets are split into two load banks, each protected by a circuit breaker that trips if the bank’s
- Power Rating: 7,400 watts
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
-
Supplier: Tripp Lite by Eaton
Description: Dispense AC Power to Connected EquipmentDuring normal operation, 24 individually controllable outlets—12 C13 and 12 C19—in six separately breakered load banks distribute AC power to rack equipment. Each 220/230V outlet is accompanied by an LED that illuminates when the outlet is
- Power Rating: 22,200 watts
- Operating Temperature: 32 to 122 F
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
-
Supplier: CSA Group
Description: compression and dispensing in the same appliance. Notes: 1) Residential fueling appliances (RFA) are addressed in CSA NGV 5.1. 2) Devices dedicated only to dispensing fuel into vehicles are addressed in CSA NGV 4.1. 1.2 Application This Standard applies to compressed natural gas
Find Suppliers by Category Top
Featured Products Top
-
stops for charging. For this the AC power of the grid needs to be inverted to DC current required for the short charging process.During the charging cycle extensive heat is generated and heat management of the components becomes crucial for enabling safe and reliable performance. The (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
Charging infrastructure applications ELAN-drive DC/DC Converter The fixed DC voltage that is provided by the AC/DC converter is transformed by the DC/DC converter in the charging (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
Conduct Research Top
-
The History of the Rotary Solenoid
will default to "locked" or "off" if the power goes out. Rotary solenoids are used in some locks, to dispense things from vending machines, as well as in many industrial automation and medical applications. The "solenoid" part refers to the coil and comes from the French solénoïde, which in turn comes
More Information Top
-
Architecture of a simplified concept for energy and the technical environment: ASCETE
equipment manufacturers are standardizing on AC access, either by dispensing with the 48V bus internal to the equipment, or by incorporating the 48V rectifiersand the batteries into the-systems.
Indicates content that may require registration and/or purchase.