Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Safran Electrical & Power
Description: arc-fault detection, current monitoring, data transferring to the crew or to the maintenance systems… Labinal Power Systems develops SSPC for AC & DC current of small and medium power.
- SSPC Type: AC Controller, DC Controller
-
Supplier: Radwell International
Description: POWER CONTROLLER, ACCESS POWER CONTROLLER, 4 FUSE PROTECTED, PHENOLIC OR FIBERGLASS MATERIAL, NO BATTERIES REQUIRED, 12 TO 24 VOLTS AC/DC, UL294. FREE 2 YEAR RADWELL WARRANTY
-
Description: These recommendations apply to thyristor ac power controllers that are low voltage, power elctronic, industrial class equipment for the control or switching of ac power. Switching, multicycle control and phase control are included. Cycloconverters are
-
-
Supplier: Backer Hotwatt Inc.
Description: Model ACVC100-1 or -2 Surface Mount Power Control The SR100 is a compact low cost pwer control designed for application requiring a variable source of AC or DC voltage.In many applications it is an economical replacement for variable autotransformers and rheostats.The SR100 is supplied
- Input (Pickup) Voltage Range: 120 to 240 volts
- Maximum Load Current: 15 amps
- SSPC Type: AC Controller, DC Controller
- Mounting: Bracket (Flange) Mount
-
Supplier: Newark, An Avnet Company
Description: MOSFET POWER CONTROLLER; Accessory Type:MOSFET Power Controller; For Use With:Arduino IO Expansion Shield; Product Range:Gravity Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: rationing for power allocation applications Low power Attach Detection and open-drain A_DET# pin Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB SMBus 2.0 / I2C communications Supports
- SSPC Type: AC/DC Controller
-
Supplier: Advanced Energy Industries, Inc.
Description: fluctuations. Benefits Save space and simplify installation with the Thryo-AX power controller compact design Precisely regulate power and load management for optimal control and energy consumption Customize faults, alarms, status, limits, and set points and easily integrate
- Load Voltage: 24 to 1,500 volts
- Maximum Load Current: 16 to 1,500 amps
- SSPC Type: AC Controller
- Mounting: DIN Rail
-
Supplier: Data Device Corporation (DDC)
Description: The RP-27001X 115V AC multi-channel solid state power controller board protects, controls and continuously monitors up to 120A to 10 independent electrical system loads. Benefits High Reliability MTBF Improvement, Compared with Mechanical Switches, Breakers, and Relays Very
- Input Channels: 10
- Maximum Load Current: 120 amps
- SSPC Type: AC Controller, Programmable
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
-
Supplier: Infineon Technologies AG
Description: Power> AC-DC Power Conversion> AC-DC PWM-PFC Controller
-
Supplier: Watlow®
Description: Watlow solid state relays (SSR) offer many of the advantages of solid state power controllers, but at a lower cost. Watlow's extensive knowledge in power controller design led to the development of a special fast cycle input card that enables a solid state relay to
-
Supplier: Quarktwin Technology Ltd.
Description: Power Supply Controller Power Supply Sequencer SOT-23-6
- Supply Voltage (Vi): 2.7 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC2562A PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2562A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP voltages (OFF, 0V, 3.3V,
- SSPC Type: AC/DC Controller
-
Supplier: OMEGA Engineering, Inc.
Description: The SCR19 Power Controllers are designed to proportion electric power to resistive loads only, such as ovens, furnaces, heat sealers, etc. (NOTE: They are not designed to drive transformers or any inductive load.) The controllers consist of power semi-conductors
- Operating Temperature: 32 to 122 F
- Features: 100-199 VAC, 200-299 VAC, 400-499 VAC
- Command Signal: Analog Current (e.g. 4-20 mA)
- Mounting: Open Panel
-
Supplier: DigiKey
Description: Power Supply Controller Power Supply Sequencer SOT-23-6
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOT23
-
Supplier: Lingto Electronic Limited
Description: IC PWR SUPPLY SEQUENCER SOT23-6
- TJ: -40 to 125 C
- Device Type: CardBus Controller
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: POWER FACTOR CONTROLLER, LQFP-32; UVLO:12.8V; Supply Voltage Min:-; Supply Voltage Max:30V; Startup Current:30µA; Operating Supply Current:6A; Controller IC Case Style:LQFP; No. of Pins:32Pins; Duty Cycle (%):97%; Frequency:75kHz; RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-7 AC-DC Controllers & Regulators ROHS
-
Solid State Power Controllers (SSPC) - USB Port Power Controller with Charger Emulation -- UCS1001-2Supplier: Microchip Technology, Inc.
Description: The UCS1001 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout,
- SSPC Type: AC/DC Controller
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1387160-CISCO PWR-2504-AC - AC Adapter 2504 Wireless Controller Manufacturer: CISCO
-
Supplier: Chromalox
Description: control is critical. MiniMax 2 - Three Phase, 2 Leg SCR Power Pak Controller The MiniMax 2 is a Solid State, highly versatile power pak with optional plug-in and Shorted SCR Detection Boards. Firing modes can be switched between On/Off and proportional Zero Cross or DOT Firing
- Current: 30 to 75 amps
- Voltage: 120 to 600 volts
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial, Process Monitoring
-
Supplier: Microchip Technology, Inc.
Description: intelligent management of system power and charge rationing for controlled delivery of current regardless of the host power state. This is especially important for battery operated applications that want to provide power in a standby and/or off state but do not want to drain the
- SSPC Type: AC/DC Controller
-
Supplier: Chromalox
Description: few. The CS Series power controllers feature a rugged, industrial design, touch-safe exterior and conservative, continuous service amperage ratings at 40˚C ambient. They are available in both AC and DC Voltage logic input command signals and employ zero crossover firing (gated
- Load Voltage: 600 volts
- Maximum Load Current: 55 amps
- SSPC Type: AC Controller, DC Controller
- Features: Built-in Heat Sink, Visual Indicator
-
Description: High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
-
Supplier: ODG (Origin Data Global)
Description: IC PWR SUPPLY SEQUENCER SOT23-6
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Linear Regulator, Other
- Package Type: SOT23
-
Supplier: Infineon Technologies AG
Description: integration allows for seamless operation as well as optimal control of the two conversion stages, delivering class-leading performance. This innovative controller enables high power density designs and high system efficiency meeting international regulatory standards on power
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: period Supports USB-PD standard V3.1 extended power range (EPR) with a wide output voltage up to 48 V Highly integrated combo controller for the PFC and hybrid flyback topology, including a 600 V start-up cell DSO-14 (150-mil) package Benefits Low no-load input standby power
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Accuris
Description: POWER CONTROLLER, AC BUS SWITCHING SPST, NORMAL OPEN, 10 AMPERES
-
Supplier: Accuris
Description: POWER CONTROLLER, AC BUS SWITCHING SPST, NORMAL OPEN, 75 AMPERES
-
Supplier: Allied Electronics, Inc.
Description: Be Switched Between Incremental and Decremental 8 Weekly Timers for Day/Time Control 8 Calendar Timers for Seasonal Control 10 I/O and 20 I/O CPUs Expandable to 34 and 44 I/O 16 Holding Bits Retain ON/OFF Status in Case of Power Failure; No Need for Extra Circuitry ZEN Battery Provides
-
Supplier: Allied Electronics, Inc.
Description: Be Switched Between Incremental and Decremental 8 Weekly Timers for Day/Time Control 8 Calendar Timers for Seasonal Control 10 I/O and 20 I/O CPUs Expandable to 34 and 44 I/O 16 Holding Bits Retain ON/OFF Status in Case of Power Failure; No Need for Extra Circuitry ZEN Battery Provides
-
Supplier: Infineon Technologies AG
Description: power supplies EV charging Designers who used this product also designed with IRS27952 | Half-bridge and LLC controller IDH08SG60C | CoolSiC™ Schottky Diodes BSZ340N08NS3 G | N-Channel Power MOSFET IRS27952 | Half-bridge and LLC controller IDH08SG60C | CoolSiC™ Schottky
-
Supplier: Allied Electronics, Inc.
Description: Be Switched Between Incremental and Decremental 8 Weekly Timers for Day/Time Control 8 Calendar Timers for Seasonal Control 10 I/O and 20 I/O CPUs Expandable to 34 and 44 I/O 16 Holding Bits Retain ON/OFF Status in Case of Power Failure; No Need for Extra Circuitry ZEN Battery Provides
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Power Management ICs - AC-DC Controllers & Regulators
-
Supplier: Newark, An Avnet Company
Description: EPACK-LITE-1PH COMPACT POWER CONTROLLER, 80A, 500V, V2 CONTROL
-
Supplier: Chromalox
Description: consistent heater/process temperature control is critical. MaxPac III - Three Phase, 3 Leg SCR Power Pak The Chromalox Model MaxPac III is a Solid State, highly versatile power pak with optional plug-in proportional Firing and Shorted SCR Detection Boards. Firing techniques include:
- Current: 100 to 650 amps
- Voltage: 120 to 600 volts
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial, Process Monitoring
Find Suppliers by Category Top
Featured Products Top
-
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
Oriental Motor USA is pleased to announce the expansion of its MRS Series AC axial fan lineup with the introduction of a new 11.81 in. (300 mm) frame size. Designed for large-scale equipment with significant pressure loss, this high-capacity model delivers powerful airflow and (read more)
Browse Temperature Controllers Datasheets for Oriental Motor USA -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
2 x SMA LVPECL AC-coupled 4 x SMA CMOS 4 x SMA LVDS AC-coupled Power supply DC 12 V, 3 A barrel jack Clock processing devices HMC7044 (high performance, 3.2 GHz (read more)
Browse Motor Controllers Datasheets for DigiKey -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
The free, online resource gives you the tools to size and select the correct components for you refrigeration or AC system. Save engineering time with three simple steps: 1. Enter application details using the intuitive interface 2. Size and select products that meet the demands of your application 3. Share your project and download files easily (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
hold a machine guard in its closed position until the control system determines that access is safe. This function is especially valuable on machinery with hazardous motion that does not stop immediately after power is removed, such as rotating equipment, robotic cells, conveyors, machine tools, mixers (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
and control products from some of the industry’s most reputable suppliers, including Siemens, Schneider Electric, and Eaton Automation. We have drives, VSDs, VFDs, starters, AC/DC motors, relays, and more—and we ship globally! (read more)
Browse Motion Controllers Datasheets for DigiKey -
Yaskawa is the world's leading manufacturer of AC drives and motion products, including variable frequency drives, servo amplifiers, servomotors, and machine controllers. We back our products with the best, most comprehensive customer support organization in the industry (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The FSCQ1565RTYDTU by ON Semiconductor is a quasi-resonant PWM controller with an integrated 650V high-voltage SENSEFET, designed for medium-power flyback AC-DC power supplies. Combining control logic and power MOSFET in a single chip (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics
Conduct Research Top
-
Incompatibility of Power Factor Correction Capacitors with AC PWM Drives
factor as seen by the user's line. A bank of these oil-filled or dry type AC capacitors usually reside in a conspicuously placed metal enclosure nearby the motor. Beware of retrofitting any AC controllers (including VVI and CSI types) to existing induction motors! If the installation is not thoroughly
-
Watlow SCR Power Controllers and Ohio Semitronics Watt Transducers
The Ohio Semitronics PC5 category of transducers measures True Power (Watts) in an AC single-phase or three-phase power system and provides an isolated DC analog output that is proportional to the electrical power being consumed in a load. There are thousands of PC5's being used worldwide
-
Flexible AC Transmission Systems: Modelling and Control
Flexible AC Transmission Systems: Modelling and Control. Presenting the modelling of the latest FACTS controllers for power flow control, compensation and power quality in power system analysis, this book comprehensively covers a range of power-system control problems.
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
is to present one solution for sensorless Field Oriented Control (FOC) of The key to understanding how field oriented control (R) Digital Signalinduction motors using a dsPIC works is to form a mental picture of the coordinate Controller (DSC). reference transformation process. If you picture how an AC
-
Selecting Explosion-Proof Motors and Variable Frequency Drive Controllers for Hazardous Environmental Applications
important to the success of a XP motor operated on variable frequency drive power. The proper application of variable-frequency drive controller power to AC induction motors can be difficult even in relatively simple applications. When using a variable-frequency controller, the non-pure sine wave
-
Tranformerless Power Supply TechBrief
, there are applications where the PIC12/16/17 is the main controller and low voltage is not required by other components except the PIC12/16/17. In these instances, the cost of the transformer becomes the sizable cost factor in the system. Trans¬formerless power supplies, thus, have a distinct advan¬tage
-
Transformerless Power Supplies: Resistive and Capacitive
There are several ways to convert an AC voltage at a wall receptacle into the DC voltage required by a microcontroller. Traditionally, this has been done with a transformer and rectifier circuit. There are also switching power supply solutions, however, in applications that involve providing a DC
-
Power Distribution Units Branch Circuit Functions and Protection
In the interest of saving space and reducing costs, some designers of power distribution/power controllers select fuses as opposed to electro-magnetic circuit breakers as a method of circuit protection. While there is little dispute that fuses can be substituted as over-current protection devices
-
Design A Load Sharing System Power Path Management with Microchip's Stand-Alone Li-Ion Battery Charger
. They play an important consume energy directly from an ac-dc wall adapter or role in a person's daily life from every day tasks to accessory power adapter (or "Auto Adapter") when the entertainment. With the emerging technologies that are battery is low or the device is in a stationary mode
-
Power Supply Specifications and Replacement Circuit
The purpose of this design is to use the BM1R001xxF series of secondary-side synchronous rectifying controller ICs to perform synchronous rectification in an AC/DC converter that uses diode rectification.
-
Reference Guide: Glossary of Terms
AC Motor - AC Motors may be operated at a constant speed, without variable speed control, or may be furnished with a variable frequency controller for variable speed control. Variable speed AC Motors generally provide a 10:1 drive turndown ratio, typically for powering a feeder.
-
Understanding Variable Frequency Drives and Applications
Variable frequency drives (VFDs) are solid-state electronic motor controllers that efficiently meet varying process requirements by adjusting the frequency and voltage of power supplied to an alternating current (AC) motor, enabling it to operate over a wide speed range.
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
The reference design in this application note describes the design of an Offline Uninterruptible Power Supply (UPS) using a Switch Mode Power Supply (SMPS) dsPIC (R) Digital Signal Controller (DSC). The Offline UPS Reference Design consists of three major UPS topology blocks: 1)Push-Pull Converter
More Information Top
-
Page 3. Semiconductor parts with 731 in root number
AC POWER CONTROLLERS .
-
LS7315-S datasheet - AC power controller : Datasheets for Electronic Components and Semiconductors
AC power controller .
-
Fundamental Operation of Rectifiers with Thyristor AC Power Control
Abstract-The dc output of low-voltage diode rectifiers can be ad- justed economically and efficiently by thyristor ac power controllers on the ac side of the rectifier transformer.
Indicates content that may require registration and/or purchase.