Products/Services for AC Starter Generator Aircraft

  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include vehicles such as airplanes, helicopters, gliders, airships, and balloons. These vehicles benefit from the comparably-low amounts of friction and drag...
  • AC Motors-Image
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
  • Motor and Generator Winding Services-Image
    Motor and Generator Winding Services - (167 companies)
    Motor and generator winding services suppliers specialize in producing custom motors, generators and custom windings per customer specifications, as well as companies that specialize in motor repair and refurbishing. Motor and generator winding...
  •  
    Generator Heads and Alternators - (57 companies)
    ...and electrical output, but function via the same principle --electromagnetic induction. Generator is the name given to the class devices that convert mechanical energy into electrical energy; the output can be AC or DC. Generator head refers exclusively...
  •  
    Motor Starters and Contactors - (712 companies)
    Description. Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings. Motor starter ratings include continuous current, thermal current...
  •  
    Wind Turbines - (270 companies)
    Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
  •  
    Engine Starters - (60 companies)
    ...equipment. Irrigation pumps. Turbines. Jet engines. Aircraft. Types. Engine starter types include pneumatic, hydraulic, electric, spring, manual, and recoil. Pneumatic. Pneumatic engine starters or air starters are used to start diesel engines, gas turbines...
  •  
    Signal Generators - (411 companies)
    Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
  •  
    DC Motors - (1248 companies)
    ...by changing the voltage alone. By contrast, an AC motor is powered by alternating current (AC) which is defined by both a voltage and a frequency. Consequently, motors that are powered by AC require a change in frequency to change speed, involving more...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire