-
Supplier: Instrumented Sensor Technology
Description: 98/NT/Me/2000/XP/Win7/Win8/Win10 Setup & Analysis Software Overview The SnapShock-PLUS (SSP) accelerometer, serves as an impact indicator and transportation data recorder. The device is a compact, battery powered acceleration event recorders that records peak acceleration
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: self-contained low cost portable accelerometer data logger unit with a multi-channel, digital acceleration waveform recording system. Our portable acceleration data logger system is battery powered, designed for field applications requiring multi-channel, extended time, unattended
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: the dynamic environment experienced during a recording session. The EDR-6DOF portable acceleration data logger / recorder offers you a time-tested reputation for proven performance and reliability. The EDR-6DOF portable acceleration data logger / recorder is built upon
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
-
Supplier: ValueTronics International, Inc.
Description: The 7475A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 6 pen carousel Media size capability: A / A4, B / A3 HPIB or RS-232 interface Smallest step resolution: 0.025 mm (0.001 in.) Repeatability:
- Data Acquisition: Datalogger / Recorder
-
Description: The TSR PRO is a self-powered shock recorder with 3 internal accelerometers. Small and rugged, it is ideal for unattended monitoring of acceleration” including package testing, vibration, blast and multi-event impacts. The TSR PRO is so easy to use it can be armed and ready to record
- Maximum Acceleration / Shock: 250 g
- Frequency Range: 0 to 300 Hz
- Maximum Shock: 500 g
- Features: Battery Powered
-
Supplier: Instrumented Sensor Technology
Description: Flexible USB & Serial Communication The EDR-3C and 3D recorders offer a communications port for USB or high speed speed serial data transfer to a host PC. Advanced Programmability Our EDR-3 series recorders are set up for recording applications using IST's DynaMax software package.
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Cole-Parmer
Description: • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and records peak acceleration over a user-specified time period. The time period can be programmed
- Data Acquisition: Datalogger / Recorder
-
Supplier: SpotSee
Description: ShockWatch ShockLog 248 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and records peak acceleration over a user-specified time period. The time period can be programmed
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and records peak acceleration over a user-specified time period. The time period can be programmed
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving
- Data Acquisition: Datalogger / Recorder
-
Supplier: Telatemp Corporation
Description: Available in 5g, 50g, or 100g models, Telatemp's programmable UltraSHOCK+ Data Recorder is a battery-powered, stand-alone data logger that measures and records up to 174,762 date and time stamped measurements per channel.The UltraSHOCK+ measures and records temperature, pressure, and humidity
-
Supplier: Telatemp Corporation
Description: Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. A “time bin” feature
-
Supplier: Telatemp Corporation
Description: Available in 5g, 50g, and 100g models, Telatemp’s programmable UltraSHOCK+XR Data Recorder is a battery-powered, stand-alone data logger that measures and records up to 174,762 date and time stamped measurements per channel. The UltraSHOCK+XR measures and records temperature, pressure, and
-
Supplier: Telatemp Corporation
Description: Available in 5g, 50g, or 100g models, Telatemp’s programmable TelaSHOCK Tri-Axial Shock Recorder is a battery-powered, stand-alone data logger that simultaneously measures and records up to 349,525 date and time stamped peak acceleration data points per axis. A “time bin” feature
-
Supplier: SAE International
Description: Threshold accelerations required to initiate the recording of an event were found to be between 2.0 and 2.1 g for all of the ACM's tested. A model using the threshold accelerations and a bias was generated to explain the speed change error. This study provides an understanding into the
-
Supplier: SAE International
Description: The accuracy of the speed change reported by Generation 1 Toyota Corolla Event Data Recorders (EDR) in low-speed front and rear-end collisions has previously been studied. It was found that the EDRs underestimated speed change in frontal collisions and overestimated speed change in rear-end
-
Supplier: SAE International
Description: document any change in the transfer function. This methodology allows researchers the ability to re-create events of interest in a low-cost, repeatable manner. The accuracy of the 2012 Honda CR-V and 2012 Honda Civic event data recorders were tested using this new two part methodology. First,
-
Supplier: Micromega Dynamics
Description: Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: The DEWE3010PC is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
- Data Acquisition: Datalogger / Recorder
-
Supplier: CSA Group
Description: ISO/TR 12353-3:2013 describes the determination of impact severity in road vehicle accidents as defined in ISO 12353-2, based on recorded acceleration and velocity data and derived parameters from vehicle crash pulse recorders or event data recorders, including data from
-
Description: ISO/TR 12353-3:2013 describes the determination of impact severity in road vehicle accidents as defined in ISO 12353-2, based on recorded acceleration and velocity data and derived parameters from vehicle crash pulse recorders or event data recorders, including data from
-
Supplier: Prosig USA, Inc.
Description: The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per
- Application: Aerospace / Military, Vehicular
- Features: Analog-to-Digital Converter, Application Software Included, Chart Recorder, Data Acquisition Instrument / System, Encoder and Resolver Signal Conditioners, Vibration and Acceleration
- User Interface: Computer Programmable
- Data Logger: Datalogger / Recorder
-
Supplier: Jewell Instruments, LLC
Description: Tri-Axis Applications • Geophysical Testing • Railcar Acceleration Control • Railcar Deceleration Control • Ocean Buoy Acceleration Sensing • Aircraft Stability Control • Aircraft Flight Testing • Vehicle Roadway Profiling • Tri-Axis Acceleration Applications • Aircraft Flight
- Acceleration: 0.5 to 5 g
- Frequency Range: 5 to 100 Hz
- Maximum Shock: 1,000 g
- Maximum Vibration: 20 g
-
Supplier: Convergence Instruments
Description: The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb
- Sampling Frequency: 4 kHz
- Data Storage: 128 MB
- Inputs: Accelerometer Input
- User Interface: Computer Programmable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VD 3 Data Logger is a miniaturized universal Data Logger with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Data Logger measures acceleration force along the X, Y, and Z axes with a measurement range of ±18 g per axis.
- Operating Temperature: 32 to 104 F
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-SVR101 Spectral Vibration Recorder (SVR) is a self-contained device engineered to record acceleration data for spectral analysis of vibration and peaks. This device will record and time tag 3-axis vibrations and peaks to provide a history of shock/vibration conditions. It
- Sampling Frequency: 256 kHz
- Data Storage: 16 MB
- Operating Temperature: -4 to 140 F
- Shock Rating: 50 g
-
Supplier: Rotronic Instrument Corp.
Description: This rugged and compact data logger measures and records temperature, humidity, air pressure, illuminance and 3-axis acceleration / position simultaneously. A four-line LCD with backlight and rechargeable battery ensures maximum performance combined with ease of use. For mounting in switch
- Operating Temperature: -4 to 149 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile memory
- Maximum Dimension: 4.8031522 inch
- Weight: 0.200617283950617 lbs
- Operating Temperature: -40 to 257 F
- Features: Data Recorder
-
Supplier: Kistler Group
Description: combined in one housing and only one 4 wire cable leads to the connector. All sensor data are transferred to the data recorder via one RS-485 bus line. The sensor housing provides the possibility (mounting pattern) to screw three tilt sensors on top. • 6-axis sensor (acceleration and
- Acceleration: -1,500 to 1,500 g
- Angular Acceleration: -139.6264 to 139.6264 rad/sec²
- Maximum Shock: 4,000 g
- Operating Temperature: 32 to 104 F
-
Supplier: Convergence Instruments
Description: recording when the acceleration signals are detected over an adjustable threshold. The Vibration Sentry E includes the following features: A visual alarm on acceleration threshold. A timer that allows the instrument to start the Record or the AutoRec mode at a specified date and time.
- Vibration Rating: 200 g
- Inputs: Accelerometer Input
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-SHOCK101-EB is a battery powered, stand alone 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records shock as the peak acceleration levels over the user defined interval. The OM-CP-SHOCK101-EB is specifically designed for
- Sampling Frequency: 512 kHz
- Operating Temperature: -4 to 129 F
- Shock Rating: 100 g
- Inputs: Accelerometer Input
-
Supplier: enDAQ Vibration Solutions
Description: The S3-D40 is a vibration recorder with additional environmental sensors. This model's low cost makes it ideal for general purpose vibration testing.
- Acceleration: 40 g
- Frequency Range: 4,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: of the acceleration sensor is 1600 Hz, the remaining sensors are sampled with max. 1 Hz. With the shock data logger PCE-VDL 24I the acceleration sensor is even delivered with a sampling rate of 2400 Hz. The shock and vibration logger is therefore ideally suited for use in fault
- Sampling Frequency: 2.4 kHz
- Inputs: Accelerometer
Find Suppliers by Category Top
More Information Top
-
FY00 LDRD Annual Report
Micro-High-G Acceleration Recorder .
-
Seismic Response of a Deep Underground Geologic Repository for Nuclear Waste at the Waste Isolation Pilot Plant in New Mexico
The Engdahlsystem consists of two recorders, a passive response spectrum recorder (RSR) and a passive peak acceleration recorder (PAR).
-
http://dspace.mit.edu/bitstream/handle/1721.1/8235/50200001-MIT.pdf?sequence=2
FIGURE 2-9: IST'S EDR-3 ACCELERATION RECORDER .............................................................................
-
Triaxial Acceleration Measurement for Oblique Penetration Into Concrete Target
[6] T. A. Rohwer, Miniature, Single Channel, Memory-Based, High-G Accel- eration Recorder (MilliPen).
-
State of the Art in Aircraft Loads Monitoring
Older recording systems included the NACA VG (velocity- acceleration ) recorder , the Willy's Flight Recorder, and the Hathaway Flight Recorder.
-
Evaluation of Large Amplitude Deceleration Data from Projectile Penetration into Concrete Targets
1999) Miniature single channel memory-based high- G acceleration recorder (MilliPen).
-
Ballistics 2013: 27th Int'l Symposium
From this point, CEA/Gramat simulation tools and embedded acceleration recorders can help developing smart fuzing technologies against layered structures as well as hardened targets consisting of thick reinforced concrete slabs.
-
Model of inelastic impact of unit loads
For recording the course of the impact process during free fall of the object onto rigid ground or an elastic beam, a triaxial acceleration recorder type SAVER 3L30 made by Lansmot (Lansmont Inc., Monterey, CA 93940, USA, www.lansmont.com), was placed …
-
Shock Calibration of the High-g Triaxial Accelerometer
The acceleration recorder is designed to digitize and record accelerations during launch and deceleration during penetration.
-
Triaxial Acceleration Measurement for Oblique Penetration of a Rigid Projectile into Concrete Target
[6] T. A. Rohwer, "Miniature, single channel, memory-based, high-G acceleration recorder (MilliPen)," Sandia National Laboratories, Albuquerque, NM 87185: SAND99-1392C, 1999.
Indicates content that may require registration and/or purchase.