-
Supplier: Accuris
Description: Soldering Fluxes Citric Acid Soldering Flux
-
Supplier: Accuris
Description: Soldering Fluxes Rosin, Alcohol, Lactic Acid Soldering Flux
-
Supplier: Accuris
Description: Soldering Fluxes Citric Acid, Alcohol, Glycerine Soldering Flux
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA 856 is formulated for defect-free soldering in processes that use water cleaning. It features a buffered activation system with no free acid and a neutral pH. Its post-soldering residues are non-acidic. A low-smoking, efficient foam flux, ALPHA 856 uses moderate
- Features: Soldering Flux / Rosin
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Aniline Hydrochloride d-Camphoric Acid Cyclohexylamine Hydrochloride Cyclohexylamine Hydrobromide DBD = 2,3–Dibromo–2-Butene - 1,4-Diol Dibromo-Styrene((1,2-Dibromoethyl)Benzene) Diethylamine Hydrochloride (DEA-HCL) Diethylamine Hydrobromide
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Newark, An Avnet Company
Description: SOLDER SP30 ACID PASTE FLUX ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Solder Pot, 350 W Power Rating, 240 VAC Voltage Rating Completely non-corrosive liquid solder flux consisting of a solution of special rosin in alcohol. Contains no traces of acids or chlorides and is completely safe to use on even the most delicate electronic equipment.
-
Supplier: Accuris
Description: Phosphoric Acid Based Flux for Soft Soldered Joints in Stainless Steel
-
Supplier: MacDermid Alpha Electronics Solutions
Description: A VOC-free, high-activity water-soluble organic acid flux for printed circuits and electronics. Can be wave, spray, or dip applied. Product Overview ALPHA 3355-VF is a VOC-free, water-soluble flux formulated to reduce VOC emissions while delivering exceptional solder
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: CW-901 wire solder is cored with an inorganic acid flux for industrial applications. It is highly active to accomplish rapid soldering at controlled conditions for most metals, including copper, brass, bronze, nickel alloys, mild steel, and stainless steel.
- Diameter / Thickness: 0.01 to 0.062 inch
- Features: Flux Cored Wire
-
Supplier: Allied Electronics, Inc.
Description: Plato General Purpose Solder Pot, 500 W Power, 120 VAC Voltage Completely non-corrosive liquid solder flux consisting of a solution of special rosin in alcohol. Contains no traces of acids or chlorides and is completely safe to use on even the most delicate electronic
-
Supplier: Allied Electronics, Inc.
Description: A flux for metals as effective as acid or chloride types but non-corrosive. Solders even hard-to-solder metals such as aluminum, zinc-based alloys, steel, etc. Ideal for soldering bus and ground wires to aluminum and steel chassis, to hermetically seal lids to metal
-
Supplier: Nordson EFD
Description: your assembly. Residue may be removed with an appropriate solvent. Water Soluble (WS) Consisting of organic acids, thixotrope, and solvent, WS flux comes in a wide range of activity levels for soldering to even the most difficult surfaces. WS flux residue is corrosive and should
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: 80 Battery Flux is specially formulated for cast-on-strap manufacturing of batteries. This flux offers a wide process window at various temperatures and an extended life. 80 Battery Flux does not contain any chlorides, heavy metals, or organic acids that could affect the
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: 80 Battery Flux is specially formulated for cast-on-strap manufacturing of batteries. This flux offers a wide process window at various temperatures and an extended life. 80 Battery Flux does not contain any chlorides, heavy metals, or organic acids that could affect the
- Approvals / Conformance: ISO / EN
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: DigiKey
Description: LIQUID FLUX ORGANIC ACID WATER-S
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Indalloy Flux #2 is a specialty acid based liquid flux formulated for the purpose of soldering high chromium containing alloys including stainless steel. Indalloy Flux #2 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Description: Specifies the two methods for a flux of types 1 and 2 only, as defined in ISO 9454-1. Gives precision of the two methods as determined by interlaboratory tests.
-
Supplier: CSA Group
Description: Specifies the two methods for a flux of types 1 and 2 only, as defined in ISO 9454-1. Gives precision of the two methods as determined by interlaboratory tests.
-
Description: The principle of the method specified is to distil a prepared flux solution with sodium hydroxide to expel the ammonia present in the flux, to pass the resulting distillate into a standard sulfuric acid solution, to titrate the excess acid with sodium hydroxide solution
-
Supplier: CSA Group
Description: The principle of the method specified is to distil a prepared flux solution with sodium hydroxide to expel the ammonia present in the flux, to pass the resulting distillate into a standard sulfuric acid solution, to titrate the excess acid with sodium hydroxide solution
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester 715 water soluble flux is another quality product from Kester. Additional, and potentially important, information was collected about this product: Special Features: Inorganic Acid Flux
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: 2331-ZX Flux Pen®, Copper Material Kester Flux-Pen® is a unique tool for rework and touch-up soldering. It allows controlled application of flux, eliminating the mess from flux bottles. The chisel point allows for work in very confined spaces. The flux pen is
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip,
- Melting Range: 460 F
- Conductivity: 58,580,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
-
Description: It is a conformal coating designed to provide strong protection from moisture and harsh chemicals. Compatible with industry standard solder masks, no-clean fluxes, metallized components and substrate materials.
- Cure / Technology: Reactive / Moisture Cured, UV / Radiation Cured (EB, Light)
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester acid cored wire is another quality product from Kester. Melting point is reached at a temperature of +212 F. It's manufactured as an acid flux core. Total composition for this acid cored wire is sn50/pb50.
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester acid cored wire is another quality product from Kester. Melting point is reached at a temperature of +212 F. It's manufactured as an acid flux core. Total composition for this acid cored wire is sn60/pb40.
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester acid cored wire is another quality product from Kester. Melting point is reached at a temperature of +212 F. It's manufactured as an acid flux core. Total composition for this acid cored wire is sn40/pb60.
- Features: Other, Solid Wire
-
Supplier: ASTM International
Description: purpose of joining together two or more metals at temperatures below their melting points. Included here are solders in the form of solid bars, ingots, powder and special forms, and in the form of solid and flux-core ribbons, wires, and solder pastes. Electronic grade
-
Supplier: Palomar Technologies, Inc
Description: benefits of the SST 8303 include: Automated high-volume production vacuum pressure soldering system Enables low-void solder connections with preforms or with solder paste Offers maximum flexibility for processing a wide range of solder alloys and other alternative interconnect
- External: Continuous (Convey, Shuttle)
-
Supplier: Palomar Technologies, Inc
Description: benefits of the SST 8303 include: Automated high-volume production vacuum pressure soldering system Enables low-void solder connections with preforms or with solder paste Offers maximum flexibility for processing a wide range of solder alloys and other alternative interconnect
-
Supplier: Palomar Technologies, Inc
Description: benefits of the 8301 include: Automated high-volume production vacuum pressure soldering system Enables low-void solder connections with preforms or with solder paste Offers maximum flexibility for processing a wide range of solder alloys and other alternative interconnect
- External: Continuous (Convey, Shuttle)
-
Supplier: Palomar Technologies, Inc
Description: benefits of the 8301 include: Automated high-volume production vacuum pressure soldering system Enables low-void solder connections with preforms or with solder paste Offers maximum flexibility for processing a wide range of solder alloys and other alternative interconnect
-
Supplier: ATV Technologie GmbH
Description: the best reflow soldering results compared to any other standard equipment in the market. Formic acid together with vacuum results in significant void reduction over the full reflow soldering area as well as the entire product load. With the new generation of flux based solder
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: AENOR
Description: Soft soldering fluxes - Test methods - Part 3: Determination of acid value, potentiometric and visual titration methods (ISO 9455-3:2019)
Find Suppliers by Category Top
Featured Products Top
-
. These solvents effectively remove accumulated contaminants and residues from soldering fluxes that other solvents cannot dissolve. Offering a safer toxicity profile and being more environmentally friendly than traditional solvents, AMOLEA AS-300 and AS-300AT series cleaning agents are used (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Testing and Analysis for Lifetime Prediction of Crystalline Silicon PV Modules Undergoing Degradation by System Voltage Stress: Preprint
The series resistance increase around the upper bus bar ribbon may be associated with the dissolution of the glass-rich interface between the Ag grid-finger contacts and the silicon cell, possibly enabled by residual acid solder flux , acetic acid from the…
-
Aging model for solid lubricants used in weapon stronglinks: Oxidation chemistry and hardware review
A “light burnish” was produced by gently burnishing the samples by hand with an acid solder flux brush.
-
The 1800°C Pyrocore
Welding eliminates the need for the use of acid solder fluxes which normally degrade the long term stability, A specially compounded, inert oil forms the environment for the resistance element.
-
Motor starter, type DOC.220
Welding eliminates the need for the use of acid solder fluxes which normally degrade the long term stability, A specially compounded, inert oil forms the environment for the resistance element.
-
Soldering Flux - Grainger Industrial Supply
• Non- Acid Soldering Flux , 16 oz.
-
Springer Handbook of Experimental Solid Mechanics
Either a plating feature (nickel or copper are most common) or acid solder flux must be used to at- tach leadwires.
Indicates content that may require registration and/or purchase.