Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spectral Dynamics, Inc.
Description: VIDAS Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI
- Operating Temperature: 32 to 86 F
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and data acquisition system startup phase,
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: SAE International
Description: provide a procedure for determining if a sound data acquisition system (SDAS) has electro-acoustical performance equivalent to such a meter. By assuring equivalent performance of the test instrumentation, the equivalence of test data is assured. Two general configurations
-
-
Supplier: SAE International
Description: The scope of the recommended practice includes the system performance requirements for the entire sound measurement system. It provides the methods needed to verify Type 1 or Type 2 instruments. However, it also provides a method to qualify an SDAS that does not meet the requirements
-
Supplier: ECON Technologies Co.,Ltd
Description: amplitude accuracy of 0.1%. Its adaptive input range ensures precision in sampling minute signals while preventing the clipping of peak signals. Thanks to its exceptionally low noise floor, this equipment is ideal for a range of applications, including acoustic measurements in anechoic
- Sampling Frequency: 768 kHz
- Resolution: 32 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module, Signal Filter, Vibration and Acceleration
-
Supplier: Prosig USA, Inc.
Description: The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data acquisition system. It is compact, rugged and has
- Features: Data Acquisition Instrument / System
-
Supplier: Prosig USA, Inc.
Description: The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data acquisition system. It is compact, rugged and has
- Features: Data Acquisition Instrument / System
-
Supplier: MonoDAQ
Description: Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit architecture.
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Camera, Electrical Properties, Humidity, Speed / Velocity, Temperature
- Technology: Wireless
-
Supplier: Spectral Dynamics, Inc.
Description: STAR Acoustics Acoustic Intensity Testing Improve Productivity, and Accuracy CATS Acoustics is a complete acoustic intensity program for use with Spectral Dynamics Puma/Cougar data acquisitions systems. STAR Acoustics is a complete standalone
-
Supplier: Prosig USA, Inc.
Description: given for individual wheels, front & rear and the severity of any noise events. The user is provided with a clear view the acoustic perfomance of the brakes across the entire test period. System includes... - P8020 12-channel data acquisition system - 8-channel
- Features: Data Acquisition Instrument / System
-
Supplier: AMETEK Programmable Power
Description: errors. Users are able to leverage one system to control configurations and support a wider range of testing requirements and transducer types. DISTRIBUTED MEASUREMENTS When combined with the EMX-2500 LXI interface, the EMX-4380 can be used in widely distributed data acquisition
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: NTi Audio AG
Description: The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides being an
- Frequency Range: 4.4 to 23,600 Hz
- Operating Humidity Range: 5 to 95 %
- Operating Temperature Range: 14 to 122 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Spectral Dynamics, Inc.
Description: KRONOS-V allows real-time spectral analysis of multiple knock events contained in cylinder pressure data or block mounted acoustic transducer data, with automated quantification of the signal contents for generation of triggers to external devices or programs. The data
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Description: Specifies requirements for microphone system, tape recorder, filters, attenuators and analyzers. Establishes procedure for data acquisition and calibration and checking of system. This standard should be used in conjunction with ISO 3891.
-
Supplier: Spectral Dynamics, Inc.
Description: Bobcat The most cost-effective, accurate, powerful entry into Structural Analysis available today. Integrate with CATS® Modal or STAR6™ for the most accurate, convenient data acquisition tool ever. Bobcat, built for: Vibration Analysis Transient Analysis Acoustical Analysis Modal
- Analog Input Channels: 4 #
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to provide guidelines for selection of transducers, data acquisition systems, and other instrumentation as well as analysis methods to help ensure proper measurement and evaluation of acoustic impulses in automobiles. While
-
Supplier: Aerzen USA Corp.
Description: AERZEN Unit Control Systems With the worldwide established AERtronic AERZEN sets new standards with its series Delta Blower, Delta Hybrid and Delta Screw. It concerns a modern, uniform and intelligent control system of packaged units. Also the easy connection of an optional power
- Features: Data Logging / Event Logging
- Display Type: Graphic Display Panel
- Panel Type: Operator Console
- Secondary Applications: Process Monitoring
-
Supplier: CSA Group
Description: associated wind turbine operational data; - analysis of the data obtained and the content for the data report; and - definition of specific acoustic emission parameters, and associated descriptors which are used for making environmental assessments. This International
-
Supplier: OROS
Description: OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: Airbus Group
Description: night. To see without being seen KZO can observe without being detected itself. It is small, made of composite material and designed for stealth operation. It has very low thermal, optical and acoustic signatures. Because of its jamming-resistant data transmission system, KZO
-
Supplier: ASTM International
Description: An additional intent of this guide is to address the data format standards specifically required for operation of the U.S. Navy's planned 21-in. Mission Reconfigurable UUV System (MRUUVS), which is representative of its heavy weight class of UUVs. Although this initial release of UUV
-
Supplier: ASTM International
Description: and sub-bottom), ambient noise, and related geophysical parameters. ISR sensor data and other data collected on or above the surface are addressed by reference to governing U.S. military data standards. Discussion of electromagnetic and electro-optical (EM/EO) data
-
Supplier: OROS
Description: use of appropriate analysis methods. The 1/n Octave software module computes levels using constant percentage band filters. It complies with the IEC 61260 standard. Noise signals can be analyzed real-time by the system up to 40 kHz, making it a highly flexible acoustic analyzer. 1,
-
Supplier: Instrumented Sensor Technology
Description: software module to generate a separate PSD (Power Spectral Density) for each time window, or any subset of the data desired. Vibration Test System Compatibility Data recording with all EDR-3C or 3D models can be processed with IST software for direct compatibility with virtually
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: SAE International
Description: and interpretation of the data. Requirements are identified with respect to instrumentation; acoustic and atmospheric environment; data acquisition, reduction and presentation, and such other information as is needed for reporting the results. This document makes no
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: (Class 1) and GB/T3785 (Class 1). CRY2301 integrates measurement microphone, preamplifier, data acquisition, and data communication in a compact structure. It supports an optional 1'' high-sensitivity microphone for extremely low sound pressure testing. CRY2301 uses a USB
- Frequency Range: 10 to 20,000 Hz
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface
- Ports: Serial
-
Supplier: Power Test, Inc.
Description: Stand PowerNet TD Data Acquisition and Control System Transmission Cart and Hoist/Pulley System AIDCO ESC Electronic and Manual Shift Controls Positive Filtered Ventilation System Climate-Controlled, Acoustically Insulated Control Booth Valve Body Tester Container
-
Supplier: Oneida Research Services, Inc.
Description: X-ray inspection that extends beyond traditional film-based cabinet type technology, including the use of specially devised algorithms for void analysis. The term “digital” in digital X-ray service refers to the technology of image acquisition where the data is collected or transferred
- Capability / Technology: Acoustic Emission, Computed Tomography / Digital Imaging, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray
- Industry: Automotive, Aviation / Aerospace, Coatings / Platings, Welding / Fabrication
- Features: Europe Only, North America, Northeast US Only, United States Only
-
Supplier: Quality Industrial Electronics
Description: systems, weigh scales, message displays/annunciators, public address systems, commercial audio, surveillance video, intercom/inter-phone, high intensity inspection lighting, Monitors, encoders, resolvers, linear transducers, joystick controls, opened frame power supplies, and more. Our
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Description: resonator frequency and output phase noises via the feedback theory Featuring numerous tables with actual data, Frequency Stability: Introduction and Applications is an invaluable guide for engineers wishing to rein in acoustic and electromagnetic interference in modern communications.
-
Supplier: ASTM International
Description: revisions. 1.5 Readers of this guide will also find utility in referencing the related Committee F41 Guides on UUV Sensor Data Formats, UUV Payload Interfaces, and UUV Autonomy and Control. There is a clear relationship that exists in terms of communication systems, external
-
Supplier: ASTM International
Description: revisions. 1.5 Readers of this guide will also find utility in referencing the related Committee F41 Guides on UUV Sensor Data Formats, UUV Payload Interfaces, and UUV Autonomy and Control. There is a clear relationship that exists in terms of communication systems, external
Find Suppliers by Category Top
Featured Products Top
-
Discom, a part of global precision measurement expert, Hottinger Brüel & Kjær (HBK), has released a new acoustic testing system for tapered roller bearings (TRBs) - TasAlyser TRB. Designed for inline use within production - and (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
In modern engineering environments, accurate and reliable data acquisition is critical for diagnosing structural behavior, identifying faults, and ensuring product durability. However, engineers often face challenges such as bulky equipment, limited channel (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
:? Structural, vibration and acoustic health monitoring, including applications for naval vessels and other critical structures? Smart sensing technologies for structural health monitoring (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
high-performance data acquisition, low self-noise, and portable system architecture into a single compact platform. Each unit provides 8 (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
-renowned modular data acquisition system, offering a flexible front end with unrivalled dynamic input range that allows it to capture sound and vibration in a wide range of demanding environments. (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
.0 software. Benefits: Precise machine and tool protection through calibrated force measurement, sum and difference channels for total force and tilting measurement Multi sensorial data acquisition and evaluation (force (read more)
Browse Process Monitors Datasheets for Marposs Corp
Conduct Research Top
-
Tiltrotor Acoustic Data Acquisition through 130B40
The fluctuating pressures that act on the surfaces of flight vehicles due to propulsion systems and movable surface flows tend to induce oscillatory motions of the fuselage surfaces. These vibrations produce acoustic noise inside the aircraft. Too high a noise level can have adverse effects
-
Using Acoustic Beamforming for Pass-By Noise Source Detection
This application note discusses a technique known as beamforming for determining noise location of passing vehicles. The technique has several challenges including simultaneous acquisition of a large sensor array, advanced signal processing and storage of extremely large data sets
-
Do You Need To Measure Brake Noise?
vibration condition monitoring rotating machinery waterfall applications nvh vibration monitoring CAN-bus rms shaft encoder tacho durability shaft data acquisition turbine news Nyquist Hanning pump FFT videos resonance filter links
-
Products & Services
, acoustic monitor, gauge pressure, absolute pressure, milli-amp and voltage field units, a compact base radio for communication with deployed field units and connection with control systems, and software for monitoring, data acquisition, reporting and network management. Portable HMIs Now Easier to Set
More Information Top
-
A System For Simultaneous Video And Acoustic Data Acquisition
A com- bined video and acoustic data acquisition system would solve this problem by providing in situ TS measurements including species identification and target aspect correc- tion.
-
Characterization of underwater target geometry from autonomous underwater vehicle sampling of bistatic acoustic scattered fields
A CSAC and CSAC development board were integrated with the computer and acoustic data acquisition systems in the AUV payload to provide a precision pulse-per-second time reference while the AUV was submerged.
-
Acoustic classification of zooplankton
Insonifications were made with a pulse-echo acoustic data acquisition system (Figure 1-4).
-
FRI—UW— 7724
August 1977
Block diagram of acoustic data acquisition system 15 6 Monthly water temperature at 5 depth strata in FDR forebay.
-
The acoustic transient recording buoy (ATRB): system description and initial measurement results
To meet the needs of various acoustic measurement programs, a new generation of buoys with fully digital acoustic data acquisition systems with approximately 80 dB of dynamic range that use standard portable video cassette recorders (VCR’s) as a digital recording device was…
-
Adaptive noise canceling applied to Sea Beam sidelobe interference rejection
Complex Acoustic Data Acquisition System .
-
Design and characterization of Hover Nano Aerial Vehicle (HNAV) propulsion system
I would also want to say thanks to Shinji Tanaka, my lab mate, who helped me with the setup of the acoustic data acquisition system , and with the acoustic data reduction program.
-
Cleareye In-Ground and In-Concrete DIV Inspections: FY11 Final Report
2.14 2.4.1 Acoustic Data Acquisition System ...............................................................................
-
Noise Reduction in Speech Processing
Two types of microphone array and acoustic data acquisition systems were used.
-
FINAL REPORT
Contract No. N—0’.~3-6—72
March I, 1972 to September 30, 1972
U .S. Department of Commerce
National Oceanic and Atmospheric Administration
Nationa...
Work was completed on a portable acoustic data acquisition system for use with small vessels.
Indicates content that may require registration and/or purchase.