Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, single coated with a pressure sensitive acrylic adhesive
- Width: 1 inches
- Thickness: 0.0022 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Johns Manville Corp.
Description: Johns Manville Exact-O-Kote® HVAC equipment liner is a black flexible fiber glass insulation with a durable black acrylic coating that contains and EPA-registered immobilized antimicrobial agent that provides added product protection against damage microbial growth. Exact-O-Kote can be
- Overall Thickness: 0.5 to 2 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: R. S. Hughes Company, Inc.
Description: The West Chester cold weather glove comes in black/gray. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this item is XL.
- Clothing Type: Gloves
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The West Chester cold weather glove comes in black/gray. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this item is
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The West Chester cold weather glove comes in black/gray. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this item is
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The West Chester cold weather glove comes in black/gray. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this item is 2XL.
- Clothing Type: Gloves
-
Supplier: CertainTeed Corporation
Description: CertainTeed is dedicated to Building Responsibly™ with fiber glass insulation products that are engineered, produced and shipped with the commitment to minimizing environmental impact and improving energy savings. Quality of Living. Easy to Maintain. Sustainable Insulation™ brings you
- Overall Thickness: 3.5 to 10.25 inch
- Overall Width / OD: 15 to 46.25 inch
- Type: Blanket / Batt
- Material: Glass / Fiberglass
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® MW XG is a lightweight, Formaldehyde-free™ blanket type thermal insulation made of fine, flame-attenuated glass fibers bonded with a thermosetting acrylic resin. It is specifically designed for use in convection microwave ovens where temperatures do not exceed
- Overall Thickness: 0.375 to 0.75 inch
- Features: Other
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® RX is a flexible fiber glass equipment insulation with a durable mat facing and acrylic coating that contains and EPA-registered immobilized antimicrobial agent that provides added product protection against damage microbial growth. Micromat RX provides
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance, low heat conductivity, heat preservation, combined with heat
- Thickness: 0.011811023622047244 inches
- Temperature Resistance: -20 to 120 C
- Dielectric Strength: 4,000,000 V/m
- Adhesive: Acrylic
-
Supplier: Dryvit UK
Description: Dryvit’s Textured Acrylic Finish Systems (TAFS) have been developed for use over Insulated Concrete Form (ICF) buildings. Insulated Concrete Forms (ICFs) are a high-performance wall system consisting of lightweight, interlocking expanded polystyrene forms, which remain in place after the
-
Description: Berry Plastics 822 EMBOSSED VINYL TAPE Embossed vinyl film tape with acrylic adhesive. Applications Seaming and patching vinyl-faced fiberglass insulation. Features & Benefits Agressive acrylic adhesive system. Provides a protective seal to maintain moisture barrier integrity.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 93.33333333333333 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: tesa 75515 is a 5 mil tackified acrylic transfer tape. It utilizes the 4965 adhesive system and is very conformable. This adhesive system is transparent, ageing resistant, and has high initial tack. Like the 4965 double coated polyester version, 75515 offers immediate grab to a wide variety
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 7.9375 lbs/in
- Adhesive: Transfer
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® LF-B is DuPont™ Kapton® B black polyimide film coated with acrylic ideal for products where uniform matte black appearance is desired. The coverlay is made with the leading DuPont™ Kapton® brand black polyimide film for high performance applications where matte-black material
- Features: Acrylic / Polyacrylate, Die Bonding Adhesive / Compound, Electrical Insulation / Dielectric Material, Film / Sheet, Specialty / Other
- Industry: Automotive, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
-
Description: Nashua Tapes Products ASJ ALL-SERVICE JACKETING TAPE White Kraft Paper, Scrim, and Metal Foil backing with an acrylic based adhesive. Applications For use as a permanent closure system and vapor barrier on ASJ-faced duct and pipe systems. Features & Benefits High tack adhesive.
- Thickness: 0.0088 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -37.22222222222222 to 162.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: Suitable for die-cut shapes, shielding, moisture and vapor barrier sealing components or lamination to insulation materials.
- Thickness: 0.0133 inches
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A highly flexible, acrylic latex coating used with FOAMGLAS® insulation where a superior weather barrier coating is required. It is available in colors and may be applied by glove, trowel, brush or spray. U.S. Stock Item. Available in standard 5 gallon pails. E.U. Stock Item. Available
- Operating / Use Temperature: -30 to 220 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Other
-
Description: A zero permeability, all-weather, multi-layered laminate coated with an aggressive cold weather acrylic adhesive, superior resistance to weathering, mold, UV and extreme environmental conditions. Designed for use as a vapor barrier for insulation cladding and jacketing applications.
- Type: Acrylic, Foil Tape
- Features: Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: ICO RALLY
Description: SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for
- Maximum Inside Diameter / Size: 0.038 inch
- Wall Thickness: 0.024 inch
- Temperature Range: -13 to 311 F
- Type: Electrical Tubing / Sheathing, Fiberglass / Composite Tubing, Structural / Mechanical Tubing
-
Description: Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647
- Width: 12 to 48 inches
- Thickness: 0.001 to 0.005 inches
- Peel Strength / Adhesion: 9 to 12 lbs/in
- Dielectric Strength: 204,724,409.448818 V/m
-
Description: Polyken 438 Extreme-Weather FSK Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -37.22222222222222 to 126.66666666666666 C
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 8690 Acrylic Conformal Coating was created for insulation against high voltage arcing and electrical shorts. 8690 is RoHS compliant, UL recognized, and is easily repairable - self healing. 12 oz Aerosol.
- Dielectric Strength: 8,300 kV/in
- Viscosity: 1 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Allied Electronics, Inc.
Description: Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color Compliant to IPC-CC-830A Designed to provide effective insulation against electrical shorts and harsh environments Provides excellent acid resistance Easily repairable Meets MIL-I-46058C Type AR UL Recognized Acrylic Coating
-
Supplier: Shurtape Technologies, LLC
Description: UL 181B-FX Listed film tape designed specifically for seaming and sealing reflective insulation in temperatures ranging from 14 F to 176 F. FF 100 is highly conformable, hand-tearable, and features an aggressive, all-weather adhesive that forms a permanent bond and withstands numerous thermal
- Width: 2.8346456692913384 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -10 to 80 C
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. This is Type HP which is additionally treated with an
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60672 is a 4.9 mil. total, robust aluminum foil tape with a liner based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white paper liner is commonly used for joining and sealing thermal insulation ducts and pipes, heat
- Thickness: 0.0049 inches
- Peel Strength / Adhesion: 5.6875 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Description: An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity. Application: Closure system for fiberglass and foil faced mineral wool insulation systems Thickness: 2.8
- Type: Acrylic, Foil Tape
- Features: Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Allied Electronics, Inc.
Description: SDR Wire Marking Tapes, 0.215 in. Width, 96 in. Length, 3 mils Thickness 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and oil-filled
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 3,000 inch
- Operating Temperature: -25 to 155 C
- Material: Fiberglass
-
Supplier: Shurtape Technologies, LLC
Description: Unique three-layer construction of polypropylene film, fiberglass reinforcing scrim and metalized polyester make MB 100 the ideal seaming and sealing tape for VR-R plus insulation backings. MB 100 is mold-resistant and is coated with our high performing cold temperature adhesive, which allows
- Width: 2.8346456692913384 inches
- Thickness: 0.0069 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -28.88888888888889 to 104.44444444444444 C
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all
-
Description: risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0
- Use Temperature: -40 to 248 F
- Thermal Conductivity: 6 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 50 %
-
Supplier: Polyguard Products, Inc.
Description: Alumaguard® Lite is a 5-ply high strength composite membrane consisting of multiple layers of UV resistant foil and tough puncture resistant polyester. This multi-ply lamination is then coated with a proven cold weather acrylic adhesive to which is applied a heavy-duty kraft liner that gives
- Material: Aluminum
- Type: Ductwork Jacketing
- Application: Thermal Insulation
Find Suppliers by Category Top
Featured Products Top
-
single coated or adhesive two-sides, a variety of thicknesses, multiple densities, a few colors, infinite die-cut shapes, and in acrylic (typically for outdoor use) and rubber (typically for indoor use) adhesive systems. PE foam tapes are used in many applications including: gasketing (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
: Hybrid Matrix: Acrylic polymers provide the bond strength, while embedded ceramic powders ensure a low-impedance thermal path (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
features excellent electrical insulation with a volume resistivity exceeding 1014 ohm-cm. UV23FLDC-80TK is not susceptible to oxygen inhibition. It bonds well to metals, glass, ceramics and many plastics, including but not limited to acrylics and polycarbonates (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
-angle shrouded standard banana plug to a 0.080 inch pin tip probe using 18 AWG PVC wire: • acrylic 30 inch (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
material being cured, it can also be readily cured in sections up to 1/8 inch thick. It bonds well to similar and dissimilar substrates, including most plastics, metals and ceramics. Additionally, this compound has superior adhesion to glass, polycarbonates and acrylics. LED401 offers excellent (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
design engineers. The ELANTAS product portfolio includes Thin film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
material that meets all of the requirements: high-temperature resistance, good thermal conductivity, and excellent electrical insulation property. Aluminum Nitride High Thermal Shock Resistance ?The uses of low thermal shock resistant materials (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd.
Conduct Research Top
-
Case Study - Flying Splices in Varying Environments
A building materials manufacturer reached out to us when they began experiencing failures with a tape that they were using for a flying splice application on their fiberglass insulation production line. The tape needed to withstand extreme temperatures, both hot and cold. Multiple products were
-
The Importance of Quality Control in Electronic Assembly Adhesive Selection
Epoxies are commonly used in electronic assembly due to their high strength and resistance to chemicals and temperature. They are ideal for bonding metals, ceramics, and plastics. Acrylics are known for their fast curing time and excellent adhesion to a variety of substrates, including metals
More Information Top
-
The use of non linear permittivity fillers for the purposes of stress grading within cables
Finally, an exercise to reduce the thickness of the insulation is made, whilst grading the stresses to the same levels as with the plain acrylic insulation .
-
Design and invention a 150 kV capacitive high voltage divider set
… 3,300 Pico Farads per series prevented the total of 10.69 Pico Farads capacity and low voltage by using the same capacitors connected with integrated connection with the total 11 nano Farads capacitors, All part contain in a acrylic insulation pipe.
-
Development and Evaluation of Ultrasonic Piezoelectric Transducers for the Determination of Dynamic Young's Modulus of Triaxially Loaded Rock Cores
3) acrylic insulating sheet, 0.050 mm thick, for electrical insulation, (4) brass sheet, 0.125 mm thick, to conduct electrical signal for P-wave element and to help even out dimensional imperfections in adjacent surfaces, (5) P-wave element, (6) acrylic …
-
Bibliography on Thermal Aging of Electrical Insulation
SM 46) "Insulation procedure and evaluation of acrylic insulation hermetic motors," J. B. Parker and R. R. Carryer, Insu- lation, vol.
-
Development of a New, Compact Electrostatic Coalescer Concept
The flow gap measured 13 mm and the electrode gap was 18 mm, with acrylic insu- lation on the outer grounded electrode only.
-
Lightning surge response of a double-circuit transmission tower with incoming lines to a substation through FDTD simulation
At the gantry part, the power lines are anchored via acrylic insulating material and the terminals are open.
-
Finite element models of the application of stress-relieving dielectrics
Fig. 1 Peak current density against peak electrical field strength characteristics for acrylic insulation with variety of barium titanate filler concentrations .
-
Silver-silver chloride plunge electrode needles and chloriding monitor [bioelectric signal recording application]
The electrode surfaces were scraped to re- move the acrylic insulation and the electrodes were chlorided and tested using the needle monitor.
-
Destabilization of Pickering emulsions using external electric fields
Acrylic insulating plates have been inserted between the electrodes and the channel walls in order to prevent the electrodes from being in direct contact with the fluid, thus avoiding any electric current within the ambient liquid.
-
PRECLINICAL STUDY: Route of administration affects the ability of naltrexone to reduce amphetamine‐potentiated brain stimulation reward in rats
The portion of the electrode implanted is composed of benign stainless steel that is coated in polya- mide acrylic insulation except at the flattened tip.
Indicates content that may require registration and/or purchase.