Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EDrive Actuators, Inc.
Description: The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to
- Stroke or X-Axis Travel: 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable anti-rotation feature Thrust up to 25,000 lbf,High velocity to 23 in/sec,
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Radwell International
Description: LOAD SWITCH, 25 AMP, 6 POLES, OFF-ON 90, OPEN, FRONT/DOOR, SELECT ACTUATOR SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
-
Supplier: MTS Systems Corporation
Description: Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load
- Force / Load Rating: 5,000 lbs
- Output: Analog Voltage
- Force Measured: Compression, Tension
- Package: Pancake
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series REC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection More Information The REC is a rod end load cell typically used with
- Force / Load Rating: 1,000 to 50,000 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Marposs Corp
Description: DESCRIPTION Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading. Principle of measurement: Insulation resistance and Dielectric strength (using High Voltage supply), by way of a Hipot tester. The bench provides a single
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Marposs Corp
Description: DESCRIPTION Double station Emptying/Filling test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading (a console provided by the customer allows the integration of the DUT with the test bench) Principle of measurement: bubble detection through
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: SAE International
Description: riveting rate of 15 rivets per minute was achieved on the first-generation E7000 machine. This rate includes drilling, insertion, and upset of headed fuselage rivets. The rivets are inserted by a roller screw-driven upper actuator, with rivet upset performed by a lower actuator driven
-
Supplier: Sensor Developments, Inc.
Description: This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable
- Force / Load Rating: 1,000 to 20,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 2120 Rod End is the best in class: Automotive application Used to measure forces in a shaker table Custom column style design with rod end bearings Capacity 200kN More Information The 2120 rod end load cell is typically used with actuators where
- Force / Load Rating: 44,960 lbs
- Output: Analog Voltage
- Features: Other Output, Sensor / Transducer
- Package: Rod End - Male
-
Supplier: Win Source Electronics
Description: Status: Active Base Product Number: FS2030 HTSUS: 9031.80.8085 REACH Status: REACH Affected ECCN: EAR99 Voltage - Supply: 3.3V ~ 12V Includes: Sensor Actuator Type: Button Output: Voltage Operating Force: 500gf Sensor Type: Load Cell Accuracy: ±1% Compensated Temperature: 0°C ~
- Device: Sensor Element / Chip
-
Supplier: PCB Piezotronics, Inc.
Description: The sensor may also be used for other applications involving compression forces, such as push buttons or pin insertion, switches and actuators testing. Removable cable allows for easy field repair.
- Force / Load Rating: 560 lbs
- Operating Temperature: -300 to 400 F
- Package: Miniature
- Features: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: Model 10293, Window/Sunroof Pinch Force Sensor Kit, is used to measure the pinch force of automatically closing windows, doors, and sunroof systems under defined spring rates and displacements. The sensor features five interchangeable spring packs, adjustable measurement height, and a hand held
- Accuracy: 0.1 ±% Full Scale
- Output: Analog Voltage
- Features: Sensor / Transducer
-
Supplier: MTS Systems Corporation
Description: Cutting-edge MTS servohydraulic technology. Newly designed load frames feature extremely stiff and lightweight crossheads with high natural frequencies, along with precision-mounted columns for consistently tight alignment. Fatigue-rated MTS actuators employ best-in-class MTS
- Mechanical Test: Compressive, Fatigue / Cyclic, Flexure / Bending, Tensile, Universal
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Strength Tests Tilt Mechanism Stability Test (Rear & front stability) Arm Strength – Vertical Arm Strength – Horizontal Footrest Durability Table Arm Static Load Table Arm Load Ease Specification Tester bears one servo actuator and with stroke 600 mm. The actuator is easy
- Force / Load Capacity: 1,102.5 lbs
- Stroke / Travel: 23.62206 inch
-
Supplier: Tinius Olsen, Inc.
Description: display which will also display results and statistics. It can accommodate workpiece of 345 x 220mm. Features and benefits Load cell, closed loop, linear force actuator Load range 3-150kgf (29.4-1471N) Meets or exceeds ISO, ASTM and JIS standards Fixed workpiece position
- Test Load: 3 kg
- Test: Brinell, Rockwell
- Test Method: Superficial
-
Supplier: OMEGA Engineering, Inc.
Description: LCD supports a variety of standard gage functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load cell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and Newtons. The display can be inverted and
- Force Measurement Range: 2 to 500 lbs
- Sampling Frequency: 5,000 Hz
- Operating Temperature: 40 to 100 F
- Output: Analog Voltage, Serial
-
Supplier: TNA Solutions Pty. Ltd.
Description: action stepper motor and highly receptive strain gauge load cell. Simplify troubleshooting with self-diagnostics and a modular actuator unit that supports the quick resolution of any problems quickly and lowers maintenance costs. Maximise uptime with a modular design that
- Capacity: 0.00882 to 1.1025 lbs
- Ratings / Certifications: IP67, Other
- Material: Stainless Steel
-
Supplier: PI (Physik Instrumente) L.P.
Description: offers solutions named PIFOC. Integrated weight force compensation The product is equipped with a magnetic weight force compensation. This maintains the position of a load of up to 1 kg aligned vertically to the motion axis even if no power is applied. The weight force compensation can be
-
Supplier: RobotWorx
Description: The DAIHEN Almega E Series Arc Cell is perfectly suited for production runs of medium to high volume.It has service access doors and the operator loads parts from outside the workcell.bsp; The DAIHEN Almega E Series Arc Cells are shipped pre-assembled to reduce installation
- Robot Type: Robot System
-
Supplier: HORIBA Instruments, Inc.
Description: for two rotating directions High measuring accuracy due to contact-free speed measurement via a pulse generator as well as torque measurement via a load cell Robust design, which integrates the load cell inside the frame Long life time circle resulting from new mechanical
- Maximum Power Absorption: 629.903580904325 HP
- Torque Capacity: 26,548.6725663717 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Industrial
-
Supplier: TNA Solutions Pty. Ltd.
Description: moving parts and specially designed radius corner buckets, makes it easy to maintain and clean for faster product changeovers. Benefits Achieve up to 140 weighs per minute with a high-frequency load cell that shortens the settle time of each cycle and enables high-speed performance.
- Capacity: 0.01764 to 2.205 lbs
- Ratings / Certifications: IP67, Other
- Material: Stainless Steel
-
Supplier: Froude, Inc.
Description: Specifications The dynamometer is capable of absorbing load in either direction of rotation. AC/AG dynamometer Maximum power 200/175 Maximum torque 800/360 Maximum speed 10/10 High accuracy strain gauge torque measurement system Electro-magnetic speed sensor Throttle actuator type TX21
- Features: Specialty / Other
- Test Fixture Type: Test Stand
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specification: 1. Tester bears one servo actuator and with stroke 600 mm. 2. The actuator is easy adjust to perform Vertical and horizontal static test. 3. Transcell load cell (maximum capacity 200kg). 4. One servo motor control pulley & belt system. 5. All accessories
- Force / Load Capacity: 441 lbs
-
Supplier: CEF Industries LLC
Description: Aerospace and Defense Control Electronics For over 40+ years, CEF has been designing, manufacturing and testing a broad range of superior control electronic solutions for aerospace and defense applications. Our aptitude ranges from simple design and interface of motors, sensors, and load
-
Supplier: HORIBA Instruments, Inc.
Description: Torque control with pressure ramp as required by the latest automotive industry specifications, e.g. GM-TIP Simultaneous, closed loop control, including defined limit-values Fast data recording up to 5,000 Hz Integrated recording of rpm and torque (via torque flange or load cell) with
- Form Factor: Stand-Alone
-
Supplier: SAE International
Description: system that has a load cell mounted directly behind the stringer side forming tool. Panel assembly where the components are not pre-tacked is referred to as a 'one-up' process. This process requires that aircraft parts be rigidly and precisely fixtured, and that the fastening processes
-
Supplier: ValueTronics International, Inc.
Description: load only) Maximum Applied Voltage: 500 V Contact Life: >107 closures (cold switching), >105 closures (at maximum signal level) Contact Resistance: <0.15 Ω to rated life Contact Potential: 1 mV max. Warm up: One hour to rated accuracies Actuation Time: <15 ms, exclusive of mainframe Relay
-
Supplier: Boeing Company (The)
Description: extraction ports are sized for the maximum required loads. 787 More-Electric Architecture The 787 design eliminates the engine bleed air system and associated pneumatic system. This improves reliability and overall airplane efficiency by reducing fuel consumption and maintenance costs. The
Find Suppliers by Category Top
Featured Products Top
-
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
was through the integration of standard off-the-shelf load cells. However, the standard load cell integration was not always clean and simple. Significant alterations could be required to the existing structure in service or under test to accommodate the load cells. These alterations at times (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
separate accessories. Alignment is critical. The actuator must enter the turret head without excessive side loading, twisting, or impact. Door sag, hinge wear, vibration, and mechanical tolerances should be considered during installation. The safety switch (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
loading element is a part that can apply the needed force to the restricting element. This loading can be provided by a weight, a spring, a piston actuator, or the diaphragm actuator in combination with a spring. The measuring element functions to determine when the inlet flow is equal to the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Ready-to-use I/O functionalities for engines (ignition, injection, crank, cam, lambda, etc.), electric motors (PWMs, analog and digital encoders, current measurement, etc.) , batteries (cell voltage emulation, temperature sensors, current sensors, etc.) Development and test of even the (read more)
Browse Modeling and Simulation Software Datasheets for dSPACE Inc.
Conduct Research Top
-
Load Cell Application - Car Door Test
amount of time. The force that it uses to open and close the door is controlled by the load cell. This information is then recorded and analyzed for further assessment. There are many applications for load cells in the automotive industry. Feel free to contact us for further assistance. Load Cell
-
Force Feedback in Linear Actuators
When specifying the initial system, designers may benefit from selecting electric actuators with internal load cells. This option is a practical solution that provides optimum alignment, protection of load cell sensors, and streamlines the path of cables from actuator to controls.
More Information Top
-
The axial actuators for the VST primary mirror
This test was performed to verify first the actuators load cell accuracy and then the global dynamic performances.
-
Self-Centering Steel Plate Shear Walls:
Subassembly and Full-Scale Testing
The applied load was determined directly from the actuator load cell .
-
The Large Binocular Telescope primary mirror support control system description and current performance results
The actuator load cell (Interface SM-1000-140) measures the axial force applied by the pneumatic cylinder.
-
ICAF 2009, Bridging the Gap between Theory and Operational Practice
Figure 1 FT312 Rig Configuration a) Wireframe on Grillage, b) Actuator Load Cell Installation and c) Loading Lug .
-
Considerations for the development of real‐time dynamic testing using servo‐hydraulic actuation
The forces directly measured by the actuator load cell include inertial forces and damping forces in addition to restoring forces, which will be discussed in a later section.
-
Bi‐directional pseudodynamic test of a full‐size three‐storey building
…case, there are, in principle, three options in the choice of the feedback transducer to control the redundant actuators: "rst, the &closest' displacement transducer on the structure (as for the other three actuators), second, the actuator load cell and, third, the actuator…
-
Applicability of existing models to predict the behavior of replicas of natural fractures of welded tuff under different boundary conditions
The applied loads were measured using the MTS actuator load cells ; a 978 kN cell mounted on the normal actuator and a 156 kN cell mounted on the shear .
-
Upgrading the MMT primary mirror actuator test stand: a unique vehicle for evaluating EtherCAT as a future I/O standard for systems
For each of the 8 ADC channels and the two DACs, an analog multiplexer is placed in the signal line to steer the calibration signals and the actuator load cell signals to the EtherCAT hardware.
-
Development of a Versatile Hybrid Testing System for Seismic Experimentation
LVDT Table Actuator LVDT Structure Actuator Load Cell Table Actuator Load Cell Structure Actuator Monitor A .
-
Extreme Man-Made and Natural Hazards in Dynamics of Structures
x b) the actuator load cell force or .
Indicates content that may require registration and/or purchase.