Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Adaptive Control System for Numerically Controlled Milling Machines
-
Supplier: Accuris
Description: Adaptive Cruise Control System Alert Performance
-
Supplier: Accuris
Description: Transport Information and Control Systems Adaptive Cruise Control Systems Performance Requirements and Test Procedures
-
-
Supplier: Accuris
Description: Intelligent transport systems - Adaptive Cruise Control systems - Performance requirements and test procedures
-
Description: ISO 15622:2010 contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and performance test procedures for Adaptive Cruise Control (ACC) systems.
-
Supplier: SAE International
Description: comparison to traditional control systems based on a non-adaptive tire model with fixed model parameters. In particular, this paper investigates the improvements an adaptive tire model would bring into the following vehicle control system strategies:
-
Supplier: DEPRAG, Inc.
Description: ADAPTIVE-DFS-patented The constant data reported by the control modules enable the precise- and automatic recognition of allrelevant penetration points.Time-critical- and essential parameter changes are autonomously performed by the fastening system. Thesystem ensures the ideal
- Torque Range: 11.0619469026549 Ft-lbs
- Rated Free Speed: 8,000 rpm
- Features: Feeder System
- Screwdriver Style: Fixtured
-
Description: adaptive systems Direct and indirect adaptive control designs Benchmark comparison study of adaptive control designs Multivariate adaptive control Nonlinear adaptive control Adaptive compensation of actuator nonlinearities
-
Supplier: ASME
Description: Collection. A treatise on investigating tracking control and synchronization control of fractional-order nonlinear systems with system uncertainties, external disturbance, and input saturation Robust Adaptive Control for Fractional-Order Systems, with
-
Supplier: ASME Standards and Certification
Description: Collection. A treatise on investigating tracking control and synchronization control of fractional-order nonlinear systems with system uncertainties, external disturbance, and input saturation Robust Adaptive Control for Fractional-Order Systems, with
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 9335 Editor(s): Thomas G. Bifano ; Joel Kubby ; Sylvain Gigan Date Published: 14 April 2015
-
Description: ISO 22179:2009 contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and performance test procedures for full speed range adaptive cruise control (FSRA)
-
Supplier: WeldComputer Corporation
Description: labor to install; Superior user interface; Monitoring that is always synchronized with the control; More advanced criteria for detecting and reporting weld variations; Greater reliability, greater flexibility and more comprehensive system integration; Ability to upgrade to full
- Features: Current, Current / Power, Displacement, Other, Power, Resistance, Voltage
- Equipment Type: Monitor / Controller
- Process Capability: Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Welding Equipment
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 9717 new Editor(s): Thomas G. Bifano ; Joel Kubby ; Sylvain Gigan Date Published: 7 July 2016
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 10073 new Editor(s): Thomas G. Bifano ; Joel Kubby ; Sylvain Gigan
-
Description: Classifies and defines the terms to be used in describing the different types of adaptive controller. The classifications described are logically a complete series, although it is quite possible that no controller will be available in some of the categories described. However, many
-
Supplier: CSA Group
Description: Classifies and defines the terms to be used in describing the different types of adaptive controller. The classifications described are logically a complete series, although it is quite possible that no controller will be available in some of the categories described. However, many
-
Description: configurations for adaptive inverse control; plant disturbance canceling; system integration; Multiple-Input Multiple-Output (MIMO) adaptive inverse control systems; nonlinear adaptive inverse control systems; and more. Complete with a
-
Supplier: ABB Measurement & Analytics
Description: will however find these actuator combinations while considering all constraints e.g. actuator speed and available range. Minimal wear on actuators and bearings are achieved thru the optimal actuator pattern. Traditional control systems are extremely sensitive to model errors and
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SCS1800 synchronous control system is based on high-precision network clock and time synchronization technology to realize the distribution of multi-node clock signals and sub-nanosecond synchronization control. It can be widely used in computing, industrial automation
- Maximum Input Channels: 18
- Form Factor: Fixed/Rack mount
- Features: Other, Other Interface
- Generator Type: Synchronized Multiple Outputs
-
Supplier: Campbell Scientific, Inc.
Description: The CR7 is a precision instrument that is primarily used in multi-parameter research and industrial applications. Each CR7 system is individually configured to meet the specific measurement needs of the customer. A control module is the base of the measurement system, then the
- Digital I/O Channels: 1 #
- Resolution: 16 bits
- Features: Application Software Included, Data Acquisition Instrument / System
- Data Logger: Datalogger / Recorder
-
Supplier: SAE International
Description: robust system operation. In this paper Electrification of Water Cooling Pump has been considered where Sensitivity Based Adaptive Control has been investigated because of the simplicity of this methodology resulting in lower computational burdens and its applicability to many
-
Supplier: Demag Cranes & Components
Description: Applications Wherever you use radio control systems to control cranes, hoists, machinery and installations, you benefit from much greater flexibility than with wire-connected controls. Benefits Impact and temperature-resistant housing design Integrated impact protection
- Number of Transmitters: 0
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Application: Crane / Materials Handling
-
Supplier: SAE International
Description: The vehicle driving cycles affect the performance of a hybrid vehicle control strategy, as a result, the overall performance of the vehicle, such as fuel consumption and emission. By identifying the driving cycles of a vehicle, the control system is able to dynamically change
-
Supplier: Elephant Robotics
Description: automation systems with ease. This makes the Adaptive Gripper suitable for a wide range of applications, such as pick-and-place operations in manufacturing, packaging, and logistics. The unique and patented design of the Adaptive Gripper allows it to grip objects gently,
- Stroke: 20 to 45 mm
- Style: Angular
- Actuation: Electric
-
Supplier: SAE International
Description: Adaptive cruise control (ACC) is an enhancement of conventional cruise control systems that allows the ACC equipped vehicle to follow a forward vehicle at a pre-selected time gap by controlling the engine, power train, and/or service brakes. This SAE Standard focuses on
-
Supplier: Accuride International, Inc.
Description: A standalone smart locking system designed for seamless installation into new and existing doors, drawers, and more in any system. Auto Relock Fail Secure Simplified Key Management High Strength Security Real Protection. Real Control. Efficient Cabinet Access Streamline your
- Industry: Defense and Security, Financial/Legal, Medical/Healthcare, Retail
- Access Type: Physical Access
- Technology Type: RFID
-
Description: distinguished in this book: solutions only involving the electricity network (like HVDC and active distribution networks), solutions including the network users but under the control of the network operator (like requirements on production units and curtailment), and fully market-driven
-
Supplier: SPIE - Education
Description: Adaptive optics are used to improve imagery and the transmission of optical signals by sensing a wavefront disturbance and using the information for real-time control of an active optical element such as a deformable mirror. This course covers the basic principles of adaptive
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
- Features: Specialty / Other
-
Supplier: E-T-A Circuit Breakers
Description: All-in-one module SCS3000 - performance and logic combined in one module System size and high load currents play an important role in increasingly ingenious vehicle architecture, where space in the vehicle is limited. The SCS3000 and SCS1000 modules are extremely compact power distribution
- Current Rating: 35 amps
- Operating Temperature: -40 to 185 F
- Voltage: 24 VDC
- Features: Other
-
Supplier: ASME Standards and Certification
Description: Technologies Energy Harvesting Integrated System Design and Implementation Mechanics and Behavior of Active Materials Modeling, Simulation, and Control of Adaptive Systems Structural Health Monitoring
-
Supplier: ASME
Description: Technologies Energy Harvesting Integrated System Design and Implementation Mechanics and Behavior of Active Materials Modeling, Simulation, and Control of Adaptive Systems Structural Health Monitoring
-
Description: A comprehensive look at state-of-the-art ADP theory and real-world applications This book fills a gap in the literature by providing a theoretical framework for integrating techniques from adaptive dynamic programming (ADP) and modern nonlinear control to address data-driven optimal
-
Supplier: Spectral Dynamics, Inc.
Description: JAGUAR Shaker Control and Analysis System Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control Shaker Control Jaguar provides a full suite of closed loop Shaker Control applications with up to 98
- Analog Input Channels: 588 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 102.4 kHz
- Resolution: 32 bits
-
Supplier: Spectral Dynamics, Inc.
Description: to happen. This 'look ahead' feature allows the PUMA to control problems lesser systems don't even understand. Built By the Experts Spectral Dynamics patented the FFT analyzer in 1968, and the digital vibration control system in 1969. Over the next eight generations of
- Analog Input Channels: 32 #
- Digital I/O Channels: 52 #
- Sampling Frequency: 102.4 kHz
- Resolution: 24 bits
Find Suppliers by Category Top
Featured Products Top
-
-X SERVOPACKs and batteryless absolute encoders, iCube Control enables seamless, precise motion control with camming, gearing, and virtual axis capabilities. Whether you're building next-generation packaging lines, robotic assembly systems, or high-precision test equipment, iCube Control adapts to your needs (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a “set and forget” equipment for your industry. Also the I-SAC series come with many configurable options that you can avail to make this product suit your needs better. (read more)
Browse Servo Drives Datasheets for Exsenco, LLC -
Adaptive matrix control for complex test environments High-speed 24-bit acquisition with 204.8 kHz simultaneous sampling Automatic test reporting and comprehensive safety protection Designed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Do you need assistance in selecting your individual gas spring? With Bansbach easylift, the gas spring is precisely adapted to your requirements in order to ensure an optimal function. We would be glad to support you in (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection (read more)
Browse Power Distribution Units (PDU) Datasheets for Altech Corp. -
own solution, be it a customized cabinet, shelving system ornd accesso workstation. Modular and scalable design Our products are modular. They fit together easily with each other to form complete systems. Furthermore, they are designed to accept a wide range of (read more)
Browse Medical Equipment and Supplies Datasheets for Rousseau Metal Inc. -
synchronized control across six degrees of freedom—three translational and three rotational axes—it provides engineers with a powerful platform to validate the reliability of complex electromechanical systems under real-world vibration conditions (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. As humanity spread across the globe, traders began sharing crops between regions, and agricultural techniques had to be adapted to provide food consistently. Controlled Environment Agriculture (CEA) is an advanced and intensive form of hydroponic agriculture where plants (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
systems and peripheral equipment, and uses adaptive process control to monitor and regulate injection molding processes for greater stability. Smart assistance functions support operators from machine setup and process optimization through series production, while features such as aXw Control FillAssist provide filling simulation directly through the control system. (read more)
Browse Manufacturing Execution System Software (MES) Datasheets for ARBURG -
guidelines for design and construction of hospitals, incl. heating and cooling control to 75 °F ASHRAE – Chapter 7 in Applications Handbook regarding health care facilities In addition, the system performs the following (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC
Conduct Research Top
-
PID with Fuzzy Logic Adaptive Control-The Best of Both Worlds
Proportional integral derivative (PID) control is a well established way of driving a system towards a target position or level. It's practically ubiquitous as a means of controlling temperature, and finds application in myriad chemical and scientific processes as well as automation. PID control
-
Adaptive Approximation Based Control - Preface
During the last few years there have been significant developments in the control of highly uncertain, nonlinear dynamical systems. For systems with parametric uncertainty, adaptive nonlinear control has evolved as a powerful methodology leading to global stability and tracking results for a class
-
CONTROL STRATEGY ADAPTS SYSTEM TO REMAIN STABLE
Failsafe Adaptive Load Sharing/Droop Operation is programmed into the EMCP 4.4 system to intelligently switch units to a control scheme that enables uninterrupted, stable operation for as long as it takes for full communication to be restored.
-
Adaptive Shock Pulses on an Electrodynamic Shaker White Paper
A physics (kinematics) solver built into a vibration controller is used to optimize reference pulses for classic shock specifications. These Adaptive references are more realistic, more controllable and less prone to nuisance aborts than industry-standard pre-constructed references.
-
Feedback Control of Computing Systems - Preface
hoc automation is frequently deployed with surprising results, such as wild. oscillations or very slow responses to changes in workloads. Our belief is that by. understanding the essential elements of control theory, computing practitioners. can design systems that adapt in a more reliable manner
-
Blend Controls Boost Liquid Chromatography Performance
is programmed so that blend is not released to the process until it meets preset specifications. The result is a programmable controller-based adaptive PAT system based on real-time feedback and adaptive control of the instantaneous composition of each blend as it is being created. Blend accuracy is assured
-
Adaptive wavefront correction in two-photon microscopy using coherence-gated wavefront sensing
The image quality of a two-photon microscope is often degraded by wavefront aberrations induced by the specimen. We demonstrate here that resolution and signal size in two-photon microcopy can be substantially improved, even in living biological specimens, by adaptive wavefront correction based
-
Microprocessor-Controlled Prosthetic Leg
is that their function doesn't change during movement. Now, however, a new solution has been developed, centered around the use of microprocessor-controlled prostheses. Just like natural limbs, these can react automatically, adapting to the current situation. Lightweight micromotors, combined
More Information Top
-
Advances in Chaos Theory and Intelligent Control
basis of the Lyapunov stability theory, universal approximation capability of fuzzy logic systems and variable-structure control theory, a novel adaptive control system has been proposed to practically achieve a function vector synchronization, while ensuring that all involved signals in closed-loop…
-
Advances and Applications in Nonlinear Control Systems
Shine et al. have designed a robust adaptive control system to achieve a globally asymptotic stability for a class of uncertain underac- tuated mechanical systems [25].
-
ADEX Optimized Adaptive Controllers and Systems
It also focuses on the design and implementation of opti- mized adaptive control systems that use Adaptive Predictive Expert (ADEX) controllers within the optimized control strategy.
-
Advances in Neural Networks – ISNN 2013
Secondly, the loop-gain adaptation control sys- tem possesses high performance including the precise steady-state speed regulation, quick dynamic response, robustness to the motor parameter variations and insensitivi- ty to the torque disturbance.
-
System Identification and Adaptive Control
A survey of adaptive control systems .
-
Software Engineering for Self-Adaptive Systems II
Crum, V.W., Buffington, J.M., Tallant, G.S., Krogh, B., Plaisted, C., Prasanth, R., Bose, P., Johnson, T.: Verification & Validation of Intelligent and Adaptive Control Systems .
-
Adaptive Backstepping Control of Uncertain Systems
This book presents new methodologies for the design and analysis of adaptive control systems based on the backstepping approach.
-
Advances in Neural Networks – ISNN 2007
It is well known that the conventional adaptive control system based on a fixed or slowly adaptive model can get good performance.
Indicates content that may require registration and/or purchase.