-
Supplier: Accuris
Description: Adhesion Promoter
-
Supplier: Accuris
Description: Adhesion promoter
-
Supplier: Total Plastics, Inc.
Description: TITE -R-Bond™ Adhesion Promoter is for use with pressure-sensitive acrylic adhesives. Improves bonding where chemical nature of substrate resists adhesion Can be used to develop immediate quick-stick, an aid in many applications Helps pressure-sensitive adhesive systems cling to
- Applications: Adhesives / Sealants
- Form & Features: Liquid / Solution
- Function: Tackifer / Adhesion Promoter
-
-
Supplier: Accuris
Description: Adhesion, Promoter, Rubber
-
Supplier: Hernon Manufacturing, Inc.
Description: Adhesion Promoter 42 is a single component product designed to improve adhesion to low surface energy plastics such as polyethylene, polypropylene, and Santoprene to similar substrates using Quantum® and Instantbond® adhesives.
- Function: Tackifer / Adhesion Promoter
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Adhesion Promoter 111 clear adhesion promoter is compatible with metal and steel materials with a 60 sec cure time.
-
Supplier: Accuris
Description: ADHESION, PROMOTER, SILANE
-
Description: Use with 3M™ Polyurethane Protective Tape to enhance initial adhesion in demanding situations. Promotes faster ultimate adhesion to certain surface types (polyurethane paint, epoxy primers, epoxy composites). Companion product for use with Polyurethane protective tapes and paint
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based
- Industry: OEM / Industrial
- Features: Other, Primer, Specialty / Other, Sprayable
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover adhesion promoters in liquid form.
-
Supplier: Newark, An Avnet Company
Description: Adhesion Promoter 111, gallon
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover adhesion promoters in the form of a liquid.
-
Supplier: SAE International
Description: This specification covers adhesion promoters in liquid form for use with aerospace sealing compounds.
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® HMN-EL is Hexamethyldisilazane of high purity. Special features high purity low metal content low chloride content low residue on evaporation Application SEMICOSIL® HMN-EL was developed for photoresists used in the semiconductor manufacture. It can be used e.g. as adhesion
- Applications: Adhesives / Sealants, Electronics / Semiconductors
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: The 3M™ Adhesion Promoter 4298UV is a cutting-edge liquid adhesion promoter designed for improving the adhesion of automotive tapes such as 3M™ Acrylic Plus Tapes and Acrylic Foam to both low and medium surface energy plastics like thermoplastic urethanes (TPU),
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview MultiBond MP is a uniquely formulated copper conversion coating for multilayer Printed Circuit Boards (PCBs), combining micro-roughening with an embedded organic coating. Designed for use in high-throughput, automated horizontal conveyorized systems, it enables fast, consistent
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The MultiPrep 200 adhesion promoter process creates an ideal surface for soldermask, dry film, and liquid photoresist adhesion on copper. By eliminating pumice and brush scrubbing, MultiPrep 200 provides a uniform copper surface topography, surpassing
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Liquid, Other
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesion Promoter 111 is an isopropyl alcohol based solution that is used for better and faster adhesion of 3M VHB Tapes to various surfaces such as painted surfaces, galvanized steel, and bare metals. 250 mL Bottle.
- Features: Other
-
Supplier: SAE International
Description: This specification covers one type of adhesion promoter in the form of a liquid.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M AP86A clear adhesion promoter.
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ P5200 Adhesion Promoter Red is used as a cleaner and primer to improve the bonding of Dow Corning brand adhesives and sealants to porous and non-porous surfaces. It offers low VOC, fast evaporation, and is not classified as a volatile organic compound. 340 g Can.
-
Supplier: Ellsworth Adhesives
Description: 3M 4298UV Adhesion Promoter Yellow is a liquid adhesion used to improve the adhesion of 3M Acrylic Foam and Acrylic Plus Tapes. 4 oz Bottle. This product has special restrictions. Please view the Special Information tab for more details.
- Form & Features: Liquid / Solution
-
Supplier: Newark, An Avnet Company
Description: LOCTITE PRIMER T? 7471? ADHESION PROMOTER (MEETS MIL-S-22473E GRADE T
-
Supplier: Newark, An Avnet Company
Description: 7701(TM) Prism(R) Medical Device Adhesion Promoter, 16 fl. oz. Can RoHS Compliant: Yes
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion Promoting Primer Properties Viscosity 1 Description BLUESIL™ V-04 CLR primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials.
- Features: Brush / Roll-on, Primer
- Industry: Electronics
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion promotor for room temperature vulcanising silicone elastomers Description Particularly recommended for use with the following substrates: Aluminium. Polished and unpolished stainless steel. Painted, zinc plated and chrome plated steel. Polar plastics: polyamide, polycarbonate, ABS.
- Substrate: Aluminum, Plastic, Steel
- Features: Brush / Roll-on, Primer
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Ruco USA, Inc.
Description: articles Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be carried out before printing. Antistatic, mould release agents and slip additives may have negative effects on adhesion, and should be detected and removed prior to
- Features: Other
- Substrate: Plastic
-
Supplier: DigiKey
Description: ADHESION PROMOTER AP596 CLEAR 10
-
Supplier: Powell Electronics, Inc.
Description: 3M Adhesion Promoter 111, Clear, 250 mL
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Techsil Limited
Description: BJB TC-89 Polyurethane Primer was developed to apply against cured urethane substrates for achieving good adhesion when applying another urethane product for painting or bonding applications. TC-89 has also proved to be a good adhesion promoter when casting polyurethanes against
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Mitsui Chemicals America, Inc.
Description: of using Mitsui Chemicals' line of polyolefinic primers and adhesives are: Excellent secondary adhesion Exceptional heat resistance and heat resistant adhesion Excellent electrical insulating properties Enables impact resistance Excellent gasoline resistance Flexible at low
-
Supplier: TIGER Drylac Powder Coatings
Description: protection Features Zinc-free primer. Especially suited for blasted substrates. Good intercoat adhesion. Very good corrosion protection. Very good mechanical properties. Good chemical resistance. Good storage stability. Very good edge coverage
-
Supplier: TIGER Drylac Powder Coatings
Description: corrosion protection Features Zinc-rich primer. Especially suited for blasted substrates. Good intercoat adhesion. Very good corrosion protection. Very good mechanical properties. Good chemical resistance. Good storage stability. Very good edge coverage.
-
Supplier: TIGER Drylac Powder Coatings
Description: Fixtures. Fences. Bike mounts. Heavy corrosion protection Features Zinc-free primer. Especially suited for porous substrates. Good intercoat adhesion. Very good corrosion protection. Very good mechanical properties. Good chemical resistance. Good storage stability. Very good edge coverage
Find Suppliers by Category Top
Featured Products Top
-
expensive mixing equipment Neutral cure, non-corrosive Thermally conductive Adhesion promoters are added to improve adhesion across a range of substrates. As with all addition cure materials, adhesion can be improved with longer cure times, higher cure temperatures, post (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Do your adhesives struggle to bond in demanding environments?
(read more)
Browse Primers and Adhesion Promoters Datasheets for Ellsworth Adhesives
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
This reference includes information on the following types of chemicals and materials: Accelerating agents; Adhesion promoters , Antiblocking agents; Antioxidants; Antimicrobials, Antisag agents, Antitack agents; Bases; Bleaches; Catalysts; Colloidal stabilizers; Crosslinking agents; Defoamers; Curing agents, Dispersants; Dyes; Extenders; Fillers; Film-formers, Flame retardants…
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Adhesion promoter , flexibilizer in solv.-based coatings esp. can and coil coatings .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Abcite® 1060 NA [DuPont] Chem. Descrip.: Ionomer resin Uses: Thermoplastic powd. coating resin for metals Features: VOC-free; offers corrosion protection, good adhesion without adhesion promoter , high abrasion resist., good chem. resist.; good elec. insulation; rec. for service temps. of ≤ 50…
-
Handbook of Lubricants
Uses: Thickener, water binder, flow aid, thixotrope, suspending agent, gel- lant, foam stabilizer, adhesion promoter , lubricant in toothpaste, denture adhesives, hair dyes, liq. makeup/mascara/eyeliner; thickener in hydrocol- loid wound gels; absorbent for body fluids in dressings .
-
Handbook of Corrosion Inhibitors
Uses: Binder, corrosion inhibitor, deflocculant, buffer, detergent, processing aid for detergents and cleaners; detergent in deinking of pulp/paper; adhe- sion promoter in laminating/labeling/paper board; colloidal control in drilling muds; flocculant, film-forming corrosion inhibitor for water treatment; binder in waste treatment, cements…
-
Handbook of Rheology Modifiers
Uses: Film-forming polymer, dispersant, leveling agent, flow control agent, adhesion promoter for nail polish, liq. makeup; plasticizer and softener for films; tackifier; pigment grinding vehicle .
-
Handbook of Textile Processing Chemicals
Uses: Adhesion promoter in metal/plastic composite structures, textile and leather coatings, primers for rigid surface coatings .
-
Handbook of Green Chemicals
Chem. Descrip.: Ethylene-maleic anhydride copolymer See Ethylene/MA copolymer CAS 9006-26-2 Uses: Used in coatings and emulsions, slip resist. floor polish, hot melt applics.; dispersant for pigments, minerals, and glass-filled plastics, compatibilizers, and adhesion promoters Features: Provides reactivity in…
-
Handbook of Paper and Pulp Chemicals
Uses: Reinforcing agent, adhesion promoter , antislip agent, stabilizer, and surf. tackiness reducer in nat. and syn. latex, paints/coatings, adhesives, paper and cardboard, aq. emulsions, etc.
-
Handbook of Adhesion Technology
11 Organosilanes: Adhesion Promoters and Primers . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.