-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® liquid catalyst systems are designed specifically for composite panel production. These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission standards ANSI standard A208.1-2009 defined
- Applications: Adhesives / Sealants, Wood Products
- Function: Catalyst
-
Supplier: Accuris
Description: Adhesive, Two-Part, Silicone, Catalyst
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE Catalyst K 1000 is a water-based, acid catalyst used to accelerate the crosslinking of specialty emulsion adhesives to create Type I and Type II bonds. Water-resistant bonds may be obtained by adding 5% AQUENCE Catalyst K 1000 to our own crosslinkable Adhesin®
-
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: when using the PC®88 adhesive as a bonding compound. Please note: This material does not replace any component of PC® 88 Adhesive. U.S. Stock Item. Available in standard 1 gallon containers.
- Applications: Adhesives / Sealants
- Function: Catalyst
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ Q3-3636 Adhesive Black is a two component, thixotropic, room temperature curing paste that is used for sealing and bonding applications that are exposed to high temperatures. It offers quick cure, durability, and low fogging characteristics. Catalyst, 20 kg Pail. Requires
- Viscosity: 350,000 cP
- Tensile Strength (Break): 261.0663108429546 psi
- Elongation: 300 %
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus amber Catalyst K 1000 water-based adhesive is compatible with wood materials. Perfect for construction applications.
- Viscosity: 10 cP
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus amber Catalyst K 1000 water-based adhesive is compatible with wood materials. Perfect for construction applications.
- Viscosity: 10 cP
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 43, formerly Emerson and Cuming, is a low temperature curing, epoxy hardener that offers low viscosity, non-staining properties, and high temperature resistance. 1 lb Bottle.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 4 oz Bottle.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 409 g Jar.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus yellow Catalyst K 2306 water-based adhesive is compatible with wood materials. Minimum to maximum operating temperatures are +70 F to +80 F. Perfect for construction applications.
- Viscosity: 100 cP
- Use Temperature: 70 to 80 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus yellow K 2306 water-based adhesive is compatible with wood materials. Minimum to maximum operating temperatures are +70 F to +80 F. Perfect for construction applications.
- Viscosity: 100 cP
- Use Temperature: 70 to 80 F
-
Supplier: Techsil Limited
Description: SRC18 is a silicone composition which promotes condensation cure of SilGrip® silicone pressure sensitive adhesives. This catalyst can be used with all SilGrip® grades however is specifically recommended for use with PSA529 and PSA6573A adhesives in laminating and bonding
- Function: Catalyst
- Applications: Elastomers / Rubbers
-
Supplier: Techsil Limited
Description: SRC18 is a silicone composition which promotes condensation cure of SilGrip® silicone pressure sensitive adhesives. This catalyst can be used with all SilGrip® grades however is specifically recommended for use with PSA529 and PSA6573A adhesives in laminating and bonding
- Function: Catalyst
- Applications: Elastomers / Rubbers
-
Supplier: Bluestar Silicones USA Corp.
Description: Condensation (Tin) Cure Catalyst Properties Viscosity 43000 Hardness Sha 30 Description Bluesil Hi-Pro Blue is an organotin carboxylate with additives. It is the standard catalyst for the Bluesil V-1060 series of moldmaking rubber compounds. Bluesil Hi-Pro Blue provides deep section
- Applications: Adhesives / Sealants, Elastomers / Rubbers
- Function: Catalyst, Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOBOND 45-Catalyst 15 ) A two component, room temperature curing, variable flexibility epoxy adhesive.
- Industry: Electronics
- Cure / Technology: Two Component System
-
Supplier: Newark, An Avnet Company
Description: 4 0Z JAR - CATALYST - HAZ
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness High Safety Packaging Under None
- Chemical System: Silicone
-
Supplier: Georgia-Pacific Corporation
Description: Wood Adhesives We supply the wood composites industry with an extensive line of adhesives including plywood adhesives; oriented strand board (OSB) resins; hardboard resins; particleboard & medium density fiberboard (MDF) resins; and laminated veneer lumber (LVL)
- Industry: Building / Construction
- Chemical System: Phenolics / Formaldehyde Resin
- Substrate Compatibility: Wood / Wood Product
-
Supplier: DigiKey
Description: Thermal Epoxy, 2 Part (Order Catalyst Separately) 5 gal Container
- Use Temperature: -85 F
- Chemical System: Epoxy (EP)
-
Supplier: Henkel Corporation - Industrial
Description: with a variety of catalysts. For more information on mixed properties when used with other available catalysts, please contact your local technical service representative for assistance and recommendations. Silver-filled Thixotropic Thermally conductive Electrically conductive Can be
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 45, Epoxy, Assembly, General purpose, Adhesive LOCTITE® ABLESTIK 45 is designed as a general purpose, adhesive and is particularly useful when bonding dissimilar substrates such as metal to plastic. It is designed for use where shock and peel resistance are desired.
- Viscosity: 37,000 cP
- Coeff. of Thermal Expansion (CTE): 33.333333333333336 µin/in-F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
-
Supplier: Techsil Limited
Description: Techsil® RTV27844 is normally supplied in a 10:1 2-part kit, however the B part is available to order separately in case you choose to use the kits in a different ratio. If you wish to order a complete kit with both parts A & B please see the related products below.
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 59C CAT 59, Silicone, Assembly LOCTITE® ABLESTIK 59C CAT 59 adhesive is designed for applications requiring very high temperature exposures. This adhesive can withstand continuous exposure at temperatures as high as 150 to 260ºC. It can be used in its cured or uncured
- Use Temperature: 67 to 500 F
- Cure / Technology: Contact / Pressure Sensitive (PSA), Two Component System
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: components such as fillers or catalysts. Adhesives based on GENIOSIL® XB cure upon contact with humidity in the ambient air to form thermosets and attain hardness in the upper Shore D range. In terms of adhesive strength, these adhesives are making advances into what used
- Viscosity: 2 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Metal, Wood / Wood Product
- Chemical System: Silicone
-
Supplier: Newark, An Avnet Company
Description: LOCTITE STYCAST 2850KT CAT 24LV EPOXY ENCAPSULANT THERMAL EPOXY, 2 PART (ORDER CATALYST SEPARATELY) 3 LB CONTAINER
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Adhesive resins for the manufacture of phenolic particleboard, medium density fiberboard and hardboard. These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission standards and defined formaldehyde
- Industry: Industrial
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
- Filler: Unfilled
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A variety of scavenger, buffering and catalyst technologies are employed with liquid urea-formaldehyde resins for composite panel production. Some of these products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Master Bond, Inc.
Description: Unlike many other commercially available UV curable products, Master Bond UV15 is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15 is due to its exceptionally effective cationic catalyst
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: ASTM International
Description: This specification covers liquid optical adhesive for use in bonding glass to glass or other transparent adherends. The adhesive shall be in liquid form and free of solvent in order to avoid bubble formation in the adhesive layer. Each component shall be completely reactive. The
-
Supplier: ASTM International
Description: specified to differentiate between the physical and adhesive bonding properties of the many commercial urea-formaldehyde thermosetting resin and catalyst systems. The adhesive bonding properties are measured on maple block and birch plywood specimens, prepared and tested in
-
Supplier: INVISTA
Description: useful in polyamide resins, hot melt adhesives, polyurethanes and epoxies. It is preferred for epoxy coatings when used as a formulated adduct and is particularly useful in the preparation of concrete sealers, glossy decorative floor coatings, and flexible coatings and for outdoor
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Supplier: ASTM International
Description: 1.1 This test method is suitable for measuring the filler content of phenol, resorcinol, and melamine resin-base adhesives mixed with hardener or catalyst, that set at room, intermediate, and high temperatures. Results are expressed on the basis of the nonvolatile content of the mixed,
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE® 7387™ Depend® Activator is designed to initiate the cure of LOCTITE toughened acrylic adhesives such as LOCTITE 315™, 383™ & 384™.
- Applications: Adhesives / Sealants
-
Description: Aron Alpha® Aerosol or Liquid Cyanoacrylate Accelerator is used where increased cure speed of cyanoacrylate instant adhesive is required. When applying the glue to one surface and spraying or brushing the other surface with a small mist or coating of the cyanoacrylate instant adhesive
- Applications: Adhesives / Sealants
- Function: Reaction Accelerator
Find Suppliers by Category Top
Featured Products Top
-
CHT's heat cured 1-part silicone adhesives cure in minutes, reducing production time and improving output. Platinum catalysts do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. To learn more, please visit our (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicone Adhesives – Unique Silicone adhesives are chosen for their ability to remain flexible across a very wide range of temperatures and operating conditions and their resistance to moisture and many (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
In-line mixing can relieve your pain. Compact, efficient and allows production of a base product then process smaller volumes. Custom (CMX) Processing System The ProSys Custom Mix Processing System (CMX) will blend color dispersion, catalyst or (read more)
Browse Packaging Machines Datasheets for Prosys -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Datasheets for CHT USA Inc. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
& adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD screens Screens and displays in vehicles Aviation display lighting & airport lighting (read more)
Browse Datasheets for CHT USA Inc. -
& adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD screens Screens and displays in vehicles Aviation display lighting & airport lighting (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc.
Conduct Research Top
-
Best Top 10 One-Component Epoxy Adhesives Manufacturers in China
One component, epoxy, can be defined as a premixed adhesive. In this case, The base and the hardener or catalysts are already blended as appropriate. They react when exposed to the right temperature level.
-
The Economies of Scaling Back: How Pressure-Sensitive Labels Can Help Lower TAC
offers converters and OEMs either aesthetic or functional characteristics, or sometimes, both. In many cases, the wide-ranging characteristics and potential of pressure-sensitive film can be the catalyst for new product designs. This is because the sandwich is comprised of four layers (i.e., film
-
Filled UV Curable Epoxy Provides Low CTE For Electronic Potting and Encapsulating
Low coefficient of thermal expansion (CTE) epoxies play an important role in the engineering and construction of electronic circuit boards as well as having great adhesive properties for other assembly operations. These epoxies are used for a variety of different applications such as encapsulation