-
Supplier: Can-Do National Tape
Description: Copper Foil Tape. Copper foil tape with a high performance acrylic adhesive with excellent balance of peel adhesion, tack and shear strength. Custom slit to width.
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Accuris
Description: TAPE, PRESSURE-SENSITIVE ADHESIVE, COPPER FOIL
-
Supplier: Budnick Converting, Inc.
Description: 3M 1181 tape consists of a 1-ounce deadsoft copper foil backing and a unique electrically conductive pressure-sensitive acrylic adhesive.
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: 3M 1183 is a 1.4 mil, deadsoft tin-plated copper foil backing and a unique electrically conductive pressure sensitive acrylic adhesive.
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: P391 is a 3.5 mil, 1 oz., copper foil, conductive adhesive tape. It is engineered specifically for EMI/RFI shielding.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR C665 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil and adhesive of C665 are both electrically conductive and the release liner aids in die cutting and is easy to apply. Applications: Shielding
- Thickness: 0.0035039370078740156 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Electrically Conductive, Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 3M 1245 is a 4 mil, deadsoft copper foil and aggressive acrylic adhesive. Common uses are grounding and EMI shielding.
- Thickness: 0.004 inches
- Features: Specialty / Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and
- Thickness: 0.00135 to 0.003 inches
- Peel Strength / Adhesion: 3.8125 lbs/in
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Electronics (PCB, Semiconductor), Single-Sided Adhesive
-
Supplier: Newark, An Avnet Company
Description: TAPE, 50.8MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: TAPE, 12.7MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: TAPE, 19.05MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant:
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1697 Copper Foil Shielding Tape is a 1.4 mil (36 micron) premium dead soft, zero temper, high tensile copper foil tape coated with an aggressive, conductive acrylic pressure sensitive adhesive. These foil tapes offer superior adhesion, malleability, and
- Thickness: 0.0014 to 0.003 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.0013779527559055118 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Features: EMI / RFI Shielding, Electrically Conductive
- Backing: Metal Foil / Sheet
- Adhesive: Single-Sided
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1"
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 4210 is a 50 micron soft aluminium foil coated with a solvent based acrylic adhesive system. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, closing of air duct insulation in HVAC, splicing of
- Thickness: 0.003543307086614173 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Allied Electronics, Inc.
Description: 3M™ 1245 Tape consists of an embossed 1-ounce deadsoft copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact
-
Supplier: Allied Electronics, Inc.
Description: 3M™ 1181 Tape consists of a 1-ounce deadsoft copper foil backing and a unique electrically conductive pressure-sensitive acrylic adhesive. Deadsoft 1-Ounce Copper Foil Backing Conductive Acrylic Adhesive Supplied on a Removable Liner for Easy Handling and
-
Supplier: L-com, Inc.
Description: Copper foil shielding tape provides an easy-to-apply, time saving, cost effective way to shield against EMI/RFI radiation. This tape is conductive throughout, including the adhesive, and offers mechanical, electrical, and thermal values to meet shielding requirements. Meets UL
- Cable Length: 54 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: Zippertubing Co. (The)
Description: Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding is
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
-
Supplier: Powell Electronics, Inc.
Description: 3M Embossed Tin-Plated Copper Foil EMI
-
Supplier: Maxi Adhesive Products, Inc.
Description: Bring color and richness to your laser engraved pieces with these solid color 2 mil mylar foils.These gleaming foils have a permanent acrylic adhesive.Blue, Black, Red, Bright Green, Copper,Bright Silver, Brushed Gold and Bright Gold
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat
- Thickness: 0.00025 to 0.005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: Polyimide (e.g., Kapton®)
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1194 copper tape comes in a 1 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference
- Width: 1 inches
- Thickness: 0.003 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1245 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in
- Width: 1 inches
- Thickness: 0.004 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1194 copper tape comes in a 1/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 0.25 inches
- Thickness: 0.003 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1245 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference
- Width: 0.25 inches
- Thickness: 0.004 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: MacDermid Alpha Electronics Solutions
Description: with finely etched copper topography, with only 0.5 µm of copper removal. Excellent Adhesion Promotion The resulting copper surface is ideal for laser direct drilling on thin copper foils and provides excellent adhesion to a wide range of resin systems, enhancing
- Industry: Electronics, Semiconductors / IC Packaging
- Substrate Compatibility: Metal
- Features: Other
-
Supplier: DigiKey
Description: "Copper Foil Tape Acrylic Adhesive 3.00"" (76.20mm) X 108' (32.9m) 36 yds"
- Temperature Resistance: 68.33333333333333 C
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: Allied Electronics, Inc.
Description: 3M™ 1245 Tape consists of an embossed 1-ounce deadsoft copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact
Find Suppliers by Category Top
Featured Products Top
-
adhesive, 3M now offers three new copper foil tapes for microelectronics. Experience the high shielding effectiveness of copper foil tape and 3M technology in a thin profile for reliable performance over time. With decades of expertise in EMI/RFI management and materials science, 3M can help (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Flexible heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and thickness are (read more)
Browse Industrial Heaters Datasheets for Flexible Circuit Technologies, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
on desired weight, conductivity, or open area to meet exact application requirements. Dexmet MicroGrid® Advantages Lightning protection materials are available in either copper or aluminum in a wide range of (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
utilize expanded stainless and low-carbon steel to increase the structural support of high temperature gaskets used for head and exhaust gaskets. Dexmet's expanded foil materials offer both EMI and RFI frequency shielding protection as well. Common applications are flat ribbon cable used in (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
A Novel Through-Silicon-Via (TSV) Fabrication Method
A strip of electrically conductive adhesive copper foil tape was used to form an electrical connection from the backing wafer’s copper layer through the tape assembly (Figure 30-A7).
-
Variable print quality
A supply of self adhesive copper foil was available, and the question arose whether, if the wires could first be soldered to this, it would be possible to rely on capacitive coupling between this foil and a sample of un-plated PVdF…
-
Improving signal integrity in circuit boards by incorporating embedded edge terminations
The upper diagram shows the clamping of copper plates to the board; the lower diagram shows the use of adhesive copper foil .
-
Trenched Silicon Microstrip Antenna Arrays with Ground Plane Effects
As the self- adhesive copper foil does not offer a smooth and uniform conductor surface, also in particular the adhesive material introduces air voids around 100 pm in thickness between the silicon substrate and the copper foil, the antenna's radiation pattern deteriorates…
-
Advances in Manufacturing and Mechanical Engineering
Using adhesive copper foil as assisting electrode and copper tool electrode with –ve polarity in kerosene dielectric, EDM of nonconductive ZrO2 ceramic is done effectively (Fig. 2).
-
Contamination and ESD Control in High Technology Manufacturing
Case Study: Surface Treatment Some disk drive manufacturers use self- adhesive copper foil in their disk drives as an acid gas getter.
Indicates content that may require registration and/or purchase.