Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cammda Corporation
Description: Cammda's Frugal-Shot™ is an economical meter-mix-dispense machine that provides precise control over the processing of two component adhesives and potting compounds. It simplifies the use of these materials and endures high standards of quality.
- Features: Adhesive / Silicone, Fill ("Potting")
- Dispensed From: Can / Pail / Drum
- Mounting: Machine Mounted
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Mahr Inc.
Description: Wherever precise mixing and dosing is required, the standard series of MarMax meter mix dispensing machine is used. Are processed among others single- and multi-component adhesives and resins, thermosets, thermoplastics, polyurethane. Exemplary applications of the MarMax dispensing
- Dispense Rate: 0.050031565656565656 to 4.002525252525253 L/min
- Media Viscosity: 85 cps
- Features: Adhesive / Silicone, Chemical (Corrosive / Solvent), Other
- Mounting: Machine Mounted
-
Supplier: EXACT Dispensing Systems
Description: Announcing the Patriot Series Dispensing System! Small system design with big system performance. The Patriot Series Meter-Mix has all the base features as our larger systems for a fraction of the price. Positive Displacement for consistent performance Pump Fed Supplies Fixed Ratio and Custom
- Features: Adhesive / Silicone, Other
- Dispensing Equipment Type: Meter, Mix and Dispense
-
-
Supplier: EXACT Dispensing Systems
Description: mixer. Inexpensive disposable mixing. No solvents. Material is pressure fed from tanks or pump fed from 5 gallon pails, 55 gallon drums, or other bulk containers. OPTIONS Encoder – For critical applications requiring precise shot size. Accuracy to .0008″ of cylinder stroke. (.0004″ optional)
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Features: Adhesive / Silicone, Other
- Dispensed From: Can / Pail / Drum
-
Supplier: EXACT Dispensing Systems
Description: accurate, repeatable proportioning. Mixing takes place through disposable static mixers, thus eliminating the need for costly solvents. For those applications in which hand mixing is the present method, the Model 860-5 provides an affordable alternative with the added benefits of
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Features: Adhesive / Silicone, Other
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: EXACT Dispensing Systems
Description: Exact Dispensing Systems has the capability to integrate any of its meter/mix systems with commercially available xy motion systems from most manufacturers. In those cases where the required work envelope falls outside the practical limits of these units, Exact will design and manufacture a custom
- Features: Adhesive / Silicone
- Mounting: Machine Mounted, Robotic
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Hapco, Inc.
Description: MINIFIL™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco’s products. It is reliable and easy to use. Stainless Steel Tanks The MiniFIL’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to use with our Food &
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Features: Adhesive / Silicone, Coatings / Paint, Fill ("Potting")
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Henkel Corporation - Industrial
Description: Designed to repair rubber, urethane, PVC and other parts quickly and durably. Unique for its exceptional handling, curing and performance properties LOCTITE® PC 7393 is an adhesive, sealant and repair compound all in one convenient, self-mixing belt repair system designed to repair
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Rubber / Elastomer
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F
- Use Temperature: 180 F
- Industry: Aerospace
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F
- Use Temperature: 200 F
- Industry: Aerospace, Military / Government (MIL-SPEC / GG)
- Chemical System: Epoxy (EP)
- Features: Specialty / Other
-
Supplier: PVA - Precision Valve & Automation
Description: The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel
- Features: Adhesive / Silicone, Fill ("Potting")
- Dispensing Application: Bead, Dot
- Dispensed From: Can / Pail / Drum
- Mounting: Hand Held
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F
- Use Temperature: 180 F
- Industry: Aerospace, Marine
- Chemical System: Epoxy (EP)
- Features: Other, Specialty / Other
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F
- Use Temperature: 180 F
- Chemical System: Epoxy (EP)
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
- Features: Other, Specialty / Other
-
Supplier: ACCRAbond, Inc.
Description: making seals, bushings, and mountings for use at very low temperatures. ADIPRENE L 42 resembles ADIPRENE L-100 in its processing and handling characteristics, and can be processed in the same type of automatic mixing equipment used to process ADIPRENE L-100.
-
Supplier: Pexco
Description: A one-part, fast cure adhesive for bonding concrete barrier markers, guardrail reflectors and other delineation products. 795A requires no mixing, is effective over a broad temperature range, has excellent weathering properties and offers “primer-less” adhesion to concrete, asphalt and
-
Supplier: Visual Sound, Inc.
Description: Adhesive-backed EVA foam blocks for proper fit of various models Each side interior adjusts from 9" x 9" - 9" x 12.5" Middle section adjusts 10" x 12.5" - 12.5" x 12"
- Features: ATA Case
-
Supplier: Walther Pilot North America
Description: Spray gun for two component adhesive materials. Gun body TEFLON coated for ease of cleaning. Mixing takes place in the spray jet (external)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ SE 9186 Adhesive Clear is a one component, room temperature curing, silicone adhesive that is used for sealing electronic equipment and circuit board repairs. It is flowable, tack free, requires no mixing, and has controlled silicone volatility. 330 mL
- Viscosity: 64,000 cP
- Tensile Strength (Break): 360 psi
- Elongation: 550 %
- Dielectric Strength: 584.2000000000012 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System Supreme 3HTND-1SM is a one component, exceptionally fast curing surface mount adhesive system with exceptional toughness and durability. It has high shear and peel strength for optimal bonding performance and is formulated to cure rapidly (5-10 minutes at 300°F,
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 to 25 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
Supplier: Sulzer Ltd.
Description: Leading one and two-component mixing systems including cartridges, mixers, dispensers and mixing accessories. The Swiss developed systems are characterized by maximum precision and quality for dosing, mixing and dispensing one and two-component materials with healthcare,
- Features: Adhesive / Silicone, Fill ("Potting"), Foaming / Gasketing
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Mounting: Hand Held
-
Supplier: Cammda Corporation
Description: These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The materials do not meet until they enter the disposable
- Features: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Mounting: Hand Held
-
Supplier: Nordson EFD
Description: The u-TAH™ Nano is a revolutionary single-use packaging system for mixing and applying two-component “paste-paste” materials with greater precision and ease than others used in the healthcare market. The cartridge system works with existing Centrix®-type dispensers already owned by most
- Container Size: 1 cc
- Features: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
-
Supplier: PVA - Precision Valve & Automation
Description: The ST100S is a digital shot timer used for syringe dispensing and is ideal for chemistries packaged in syringes such as solder paste, UV adhesives, and masking material.
- Features: Adhesive / Silicone, Flux / Solder
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Mounting: Hand Held
-
Supplier: Nordson Corporation
Description: No Description Provided
- Features: Adhesive / Silicone, Other
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Scheugenpflug, Inc.
Description: are used, the mixing ratio is kept constant by simultaneously discharging both cylinders into the shared mixing tube, ensuring the highest level of process reliability. At the same time, potting media that are sensitive to pressure, moisture or shearing are fed carefully through the
- Shot Size: 35 to 318 cc
- Features: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, Fill ("Potting"), High Viscosity, Other
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: Cammda Corporation
Description: To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable and fixed ratio cartridge systems. • Pneumatic • Manual
- Features: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Scheugenpflug, Inc.
Description: Double lifting mechanism allows for alternating discharge with constant mixing ratio Sensor monitoring of inlet and outlet valves as well as cylinder filling Temperature control with mixing tube heater (optional) Camera for monitoring the dispensing needle (optional)
- Features: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, Fill ("Potting"), High Viscosity, Other
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: Hapco, Inc.
Description: Adhesives and potting compounds for gasketing, spiral filters, stacked filters, hollow fiber filters, and many more. Tooling - Molds, dies, fixtures, foundry patterns and core boxes. Electrical Insulation - Potting, encapsulating, structural adhesives and coatings.
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Features: Adhesive / Silicone, Coatings / Paint, Fill ("Potting")
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Hapco, Inc.
Description: cartridges can be easily resealed, stored, and used in the future. RAPIDSHOT™ is ideal for Liquid Molders looking to use fast systems, eliminate hand mixing and proportioning, dispense quickly while minimizing mess. RAPIDSHOT™ is a perfect companion to the X-11 Molding Chamber for trying the
- Container Size: 400 cc
- Features: Adhesive / Silicone, Coatings / Paint
- Dispensing Application: Bead
- Dispensed From: Gun Handle
-
Supplier: Generic Fluid Systems
Description: historical data Uses Include: Paint manufacturing and tinting Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting
- Shot Size: 473.17638766546503 to 18,927.055506618603 cc
- Media Viscosity: 0 to 7,000 cps
- Features: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies, Fill ("Potting"), Other
- Mounting: Machine Mounted
-
Supplier: Sulzer Ltd.
Description: Sulzer offers solutions for packaging, metering, mixing and applying one- and multi-component materials in various healthcare markets such as dental, pharmaceuticals, veterinary, diagnostics, cosmetics, medical and nutrition. Safety, hygiene, precision and maximum reliability when in
- Features: Adhesive / Silicone, Fill ("Potting"), Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Mounting: Hand Held
-
Supplier: Scheugenpflug, Inc.
Description: precise dispensing accuracy combined with a long service life, regardless of the number of single outlets used. Advantages High part throughput per unit of time (up to 48 nozzle potting possible) Consistent quantity and mixing ratio through common lifting mechanism Key Features Simultaneous
- Features: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, Fill ("Potting"), High Viscosity, Medical / Pharmaceutical, Other
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: Nordson EFD
Description: Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operated tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and static mixers. Features
- Features: Adhesive / Silicone
-
Supplier: PVA - Precision Valve & Automation
Description: The Delta 6 is a new, reimagined flexible robotic conformal coating/dispensing system that is ideal for selective coating, potting, bead, and meter-mix dispensing applications. The Delta 6 features a robust overhead three-axis motion platform suitable for inline or batch operations.
- Features: Adhesive / Silicone
- Dispensing Application: Bead, Dot
- Dispensing Equipment Type: Dispense Only
- Mounting: Robotic
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMBQ05-16LS Static Mixer is a mixing nozzle used for dispensing adhesives from two-part MIXPAC™ B-system and MIXPAC™ S-system. 1:1 and 2:1 ratios. 5 mm ID x 3.6 in length x 16 elements.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
Find Suppliers by Category Top
Featured Products Top
-
ARDE Barinco, Inc., is an American manufacturer of specialty mixing, grinding, dispersion, emulsification and size reduction equipment that is supplied to a variety of industries including specialty chemical, polymers, cosmetics, processed foods, environmental, paper, pharmaceutical, adhesives (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Long life after mixing, easy to operate, low skin allergy, easy to (read more)
Browse Abrasive Grain and Finishing Media Datasheets for Beijing Grish Hitech Co., Ltd. -
, even mixing from top to bottom. The hand-held models were specially designed for on-site use. They can mix common industrial compounds such as mortar, floor finishes, liquid plastics, coating compounds, paint, varnishes, and adhesives in virtually any vessel: a wheelbarrow, bucket, or even (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Meter, Mix, and Dispensing (MMD) systems precisely measure, blend, control, and dispense adhesives and specialty chemicals with uniform accuracy. MMD systems are versatile for bonding, sealing, potting, and encapsulation applications. Ellsworth Adhesives has several options for top (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
expensive mixing equipment Neutral cure, non-corrosive Thermally conductive Adhesion promoters are added to improve adhesion across a range of substrates. As with all addition cure materials, adhesion can be improved with longer cure times, higher cure temperatures, post (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Parker LORD® 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
to the adhesive. This no-mix system requires a post cure with heat, and adheres well to both similar and dissimilar substrates. “Conventional light curing adhesives do not allow light penetration beyond 1 mm. LED415DC90’s key distinguishing factor is its ability to partially cure (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
variety of chemicals, particularly to water, oil, fuels and solvents. Supreme 12AOHT-LO is a thixotropic paste with a smooth consistency that is easy to handle. As a single component epoxy, it doesn’t require any mixing and offers an “unlimited” working life at room (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
EP3SP5FL is considered a “snap cure” type epoxy system and can be used in a variety of applications in the aerospace, electronics and specialty OEM industries, among others, particularly when ultra fast curing and repairability are desirable features. It requires no mixing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
manufacturer of specialty mixing, grinding, dispersion, emulsification and size reduction equipment that is supplied to a variety of industries including specialty chemical, polymers, cosmetics, processed foods, environmental, paper, pharmaceutical, adhesives, coatings, and textile industries. ARDE (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Reduce Automotive Weight with Flexible Adhesive Materials
and adhesives to the mix, designers and engineers can both achieve their objectives.
-
Tech Tip 1 - Proper Mixing and Handling of Epoxies
Proper mixing and handling epoxies eases the application process and allows for the best possible performance of an adhesive.
-
UV Curing Adhesives Shine
compounds. This diverse group of adhesives, sealants and encapsulants. cures only when activated by a suitable UV light source. As. one-component materials, they don't require labor intensive. weighing or mixing steps. With the exception of special. dual-cure systems, UV curable compounds require no heat
-
Adhesives and Sealants: What's the Difference?
Industries that use both sealants and adhesives have created a list of vernacular associated with each term, which are often interchangeable or similar. Most often, these materials are applied using meter/mix dispensing solutions offered for industrial projects. Sealants are "substance capable
-
When Adhesives Stick Too Well
If you work with calendar rolls, adhesive pumps, mixing kettles, mixer blades, rolls, rails, conveyors, frames, wheels, gears, dispensers, sealers, extruders, testers, applicators or a whole host of other components utilized in the manufacture and handling of adhesives - chances are very good
-
New AGC Adhesive-Grades Produce Vehicle Fuel Systems and Components Handle Harsh Fuel Mixes and Aggressive Chemicals
fuel injectors and cause harmful emissions. Manufacturing can avoid these issues by using new adhesive fluoropolymer grades for chemical resistant hoses and components.
-
UV Curing Adhesives and Potting Compounds
Recent advancements in ultraviolet curing have given engineers a new opportunity when choosing adhesives, potting compounds, coatings, and sealants. Until now, most of these systems were either two-component systems requiring mixing, one-component heat cure systems, or solvent-based systems
-
A Guide to Understanding and Mixing Thickeners
Rheology modifiers, commonly referred to as thickeners or viscosifiers, are everpresent in most products. The use of these additives cut across several process industries including food, pharmaceuticals, cosmetics and personal care, adhesives, textile, ceramics, paper, detergents, paints, inks
More Information Top
-
Handbook of Adhesives and Sealants, Second Edition > PRODUCTION PROCESSES AND EQUIPMENT
Adhesive Mixing Equipment (AME) has developed an electronic interface between the paperboard corrugator’s control computer and the starch system control panel.
-
Design of technical products, product programs and - systems
Example: New adhesive mixing apparatus according to the wedge gap principle with proportions and forms of an Eierhandgranate and with a beer bottle closure!
-
Studying possibility of using melamine-urea-formaldehyde resin-based adhesives with separately applied components in wooden structures
Outflow of mixed adhesive , equipment washing .
-
:: New Materials Zone ::
Too sticky and dough may adhere to mixing equipment ; too dry may result in poor quality and yields.
-
MEOW with CATS: multimedia extensions over wireless with CTS-assisted transmission scheme
Typically, technological advances are adopted gradually by enterprises, leading to a mix of equipment adhering to new and old technology standards.
-
International exhibition of technical textiles and nonwovens in Frankfurt
… methods, adhesives, thickeners, casting equipment, products for textile laminating and coating, raw materials and additives, application methods, equipment for the preliminary treatment of plastics and other resins that undergo curing, techniques for surface modification, equipment for mixing adhesives and applications, plasma treatment …
-
Prefabricated masonry panel system with two‐component of polyurethanes adhesive / Prefabricated building panel with Zweikomponenten‐Polyurethanklebstoff
Subsequently, the 2 K pure- adhesive over the mixing plant was mounted on the next storage joint surface and upper stone halves were mounted, aligned and pressed tight with the rubber hammer.
-
Environmental Issues and Waste Management Technologies in the Ceramic and Nuclear Industries X: Proceedings of the 106th Annual Meeting of The American Ceramic...
In the range of w/c ratios evaluated in this task, the mixes prepared solely with cement as the premix material adhered to the mixing equipment .
Indicates content that may require registration and/or purchase.