-
Supplier: Chi Mei Corporation
Description: excellent elastic restoring force, processing flowability, weather resistance, and can be injection molded similar to that of thermoplastics. It can be widely applied for shoe soles, toys, asphalt modifications, mechanical products, plastic modification agents, and adhesive agents.
- Melt Flow Index (MFI): 8 g / 10 minutes
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
- Type: Molding Resin
- Chemical System: Polybutadiene
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® extrusion P-4000 series provide a faster and more economical solution to special sealing applications with balanced properties between softness and sealing properties. Thermoplastic Elastomer (TPE) based material features good recovery and heat stability showing low compression set
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Henkel Corporation - Industrial
Description: Low viscosity light cure acrylic adhesive designed for applications where a fast curing, highly flexible adhesive is required. Loctite® AA 3951 is a colorless to straw low viscosity light cure adhesive designed for applications where a fast curing, highly flexible
- Industry: Medical / Food (Sanitary / FDA)
-
-
Supplier: MOCAP LLC
Description: Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
- Material: Rubber - Silicone
-
Supplier: Techsil Limited
Description: Techsil® 1210 is a heavy duty, cross weave filament tape with high adhesion and good holding power. This transparent tape offers easy bonding to variety of corrugated and solid board surfaces and offers high resistance to nicks, abrasion and moisture due to its extreme machine and cross direction
- Features: Single-Sided Adhesive
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this self-fusing tape? Self-bonding, adhesive-free, low cost insulating tape will save you with in-field operations and post installation maintenance Tensile strength of 600 PSI and highly flexible properties allow this tape to conform to any shape and perform in extreme
-
Supplier: Henkel Corporation - Industrial
Description: Fluorescent, UV-cured acrylated urethane acrylic adhesive which is used for bonding plasticized PVC, TPEs and thermostat rubbers. LOCTITE® AA 3953 is a colorless to straw-colored, transparent, fluorescent, medium viscosity, UV-cured, acrylated urethane acrylic adhesive designed
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Dynasol Elastomers
Description: performance adhesive formulations.
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: MCG - Performance Polymers Division
Description: TECHNOLOGIES ZELAS™ polymers product range is comprised of 4 groups covering a wide range of properties, designed for film, tube and injected components for medical applications: R-TPO: Reactor TPO for film manufacturing or injection molding TPE: Modified elastomer with rubber/PVC like
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin, Film Grade Resin, Molding Resin
- Industry: Medical / Food (FDA)
-
Supplier: TE Connectivity
Description: Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: are developed according to the newest state of technology improvement. These high flexible control cables with sliding abilities guaranteed an optimum service life durability and also very economic by using the TPE-conductor insulation and the PUR-outer jacket which is adhesive-free
- Number of Conductors: 2 to 65 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -50 to 70 C
- North American (AWG): 6 to 20 AWG
-
Supplier: Can-Do National Tape
Description: Automotive Heat Bonding Acrylic Form Plus Tape 3M ST1200 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape ST1200 is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive on the non-liner side forms
- Materials of Construction: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge installation set The strain gauge installation set contains all the necessary materials for initial strain gauge installations. 1 case, equipped with: 1 pack of strain gauges 1-LY11-6/120A 1 pack of strain gauges 1-LY61-6/350A 1 pack of strain gauges 6/120 LY41 with 1 m TPE
- Features: Other
-
Supplier: Elasto Proxy Inc.
Description: extrusions made from polyvinylchloride (PVC), high-performance thermoplastics (HPTPs), green plastics, medical plastics, specialty polymers, and thermoplastic elastomers (TPEs). We can also source green plastics made from recycled or recyclable materials. TPEs are a group of
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: OKW Enclosures, Inc.
Description: well as masking the adhesive film. Suitable for fitting inductive charging with the correct coil, using NFC technology with Qi chargers. If required, internal power supply with a flat battery on the PCB. with and without TPE intermediate ring. Protection class IP 54: SLIM-CASE vers.
- Length / Height: 0.75 to 0.87 inch
- Width/Diameter: 2.91 inch
- Depth: 5.83 inch
- Height: 0.75 to 0.87 inch
-
Supplier: Can-Do National Tape
Description: Automotive Heat Bonding Acrylic Form Plus Tape 3M WT4112 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The heat-activated adhesive on the non-liner side forms an
- Carrier / Backing: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: Reed Rubber Products
Description: A Profile Extrusion Company Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best technical advice,
- Size Capabilities: 10 inch
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Co-Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Sheet, Tubing / Hose
-
Supplier: Watson Marlow Pumps Group
Description: gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze. Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging,
- Maximum Discharge Flow: 0.58 GPM
- Maximum Discharge Pressure: 72.5 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: Boyd
Description: filtration, dust ingress seals, extruded window and door seals, self-adhesive gaskets and airflow management. Environmental sealing solutions from Boyd enhance product performance, maintain environmental purity, enhance intended device efficiency and prolong product lifecycles.
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Machining
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Description: Retardants • Product Failures • Surface Blooms on Rubber, Plastic and TPEs • Unknown Materials, Blends and Contaminants • UV Degradation • Waxes, Ester Plasticizers and Oils Testing Available at ARDL Includes: • Attenuated Total Reflectance (ATR) & Fourier Transform Infrared Spectroscopy
- Standards (Test / Certify To): ASTM, MIL-SPEC
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Inorganics, Plastic / Rubber, Polymers / Organics, Textiles
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Microscopy / Metallography, Particle Size / Sieve Analysis, Property
- Industry: Automotive, Chemical / Material Processing, Food / Beverage, Legal / Forensics, Military
-
Supplier: Crescent Plastics, Inc.
Description: Over the past five decades, we have consistently delivered a finished product that exceeds our customers' expectations. We specialize in custom plastic fabrication and plastic extrusions, and therefore do not carry any stock shapes. Your custom plastic product begins with a team of design engineers
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, Acrylic, PETG, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
Supplier: Pexco
Description: Custom Extrusion Design Services Pexco’s engineering team provides comprehensive design support: Material selection and optimization Cross-sectional design and CAD modeling Prototype development and testing Design for manufacturability (DFM) analysis Tool and die design in-house Production process
- Size Capabilities: 0.125 to 30 inch
- Materials: ABS, Nylon / Polyamide, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Cross Head Extrusion
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of compound/resin
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
-
Supplier: Preferred Plastics, Inc.
Description: Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible.
- Size Capabilities: 0.03 to 12 inch
- Materials: ABS, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Drilling/Punching, EDM Cutting, Embossing, Grinding, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: Profile Plastics, Inc.
Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions Manufacturing to Meet Your
- Size Capabilities: 0.005 to 15 inch
- Materials: ABS, Acrylic, Butyrate, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
Find Suppliers by Category Top
Featured Products Top
-
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
Henkel LOCTITE® offers fast UV curing adhesives, ISO 10993 tested adhesives, and essential application equipment developed for medical device manufacturers for assembling, sealing, and protecting electronics (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives -
. SOLUTION: Replace the PE/nylon with Spring-Fast SL grommet edging Fast easy application with simple finger pressure without adhesives provided the needed wire protection. The TPE encapsulation of the stainless steel substrate is flexible, resists deformation (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
include an IP 65 seal for cases without the TPE ring, a transparent front screen (for use with touchscreens), an adhesive foil (for securing the screen), self-tapping PCB screws and a Torx T8 screwdriver. OKW can supply SLIM-CASE fully customized. Services include custom colors for the main case and TPE ring, machining, lacquering, printing, laser marking, product labels, RFI/EMI shielding and installation/assembly of accessories. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
… aid for greases; adsorbent, suspending agent in pharmaceuti- cals; rheology control agent for acrylic, epoxy, PMMA, PU, PVC plasti- sol coating compds.; reinforcing agent, rheology control agent for acrylic, PU, butyl, polysulfide, silicone rubber sealants and PU, PVAc, PVC, CR, TPE adhesives .
-
Handbook of Adhesive Chemical and Compounding Ingredients
… aid for greases; adsorbent, suspending agent in pharmaceuti- cals; rheology control agent for acrylic, epoxy, PMMA, PU, PVC plasti- sol coating compds.; reinforcing agent, rheology control agent for acrylic, PU, butyl, polysulfide, silicone rubber sealants and PU, PVAc, PVC, CR, TPE adhesives .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
… aid for greases; adsorbent, suspending agent in pharms.; rheology control agent for acrylic, epoxy, PMMA, PU, PVC plastisol coating com- pds.; reinforcing agent, rheology control agent for acrylic, PU, butyl, polysulfide, silicone rubber sealants and PU, PVAc, PVC, CR, TPE adhe- sives .
-
Heat-conducting adhesives based on modified epoxy resins
Thermophysical and Mechanical Characteristics of TsMK– TPE Adhesive Pot life at (20 ± 5)°C, h, no less than .
-
Handbook of Rheology Modifiers
… greases; adsorbent, suspending agent in pharmaceuticals; rheology control agent for acrylic, epoxy, PMMA, PU, PVC plastisol coating compds.; reinforcing agent, rheology control agent for acrylic, PU, butyl, polysulfide, silicone rubber sealants and PU, PVAc, PVC, CR, TPE adhesives Features: Hydrophobic Properties: Wh …
-
Handbook of Fillers, Extenders, and Diluents
… greases; adsorbent, suspending agent in pharmaceuticals; rheology control agent for acrylic, epoxy, PMMA, PU, PVC plastisol coating compds.; reinforcing agent, rheology control agent for acrylic, PU, butyl, polysulfide, silicone rubber sealants and PU, PVAc, PVC, CR, TPE adhesives Features: Hydrophobic Properties: Wh …
-
Highlights
… professional forensic treatment and does not destroy the print has been reported by Chinese chemists (Yan Li, Linru Xu and Bin Su; Chem. Commun., 2012, 4109) The approach originated from observing that the conjugated compound tetraphenylethene ( TPE ) adhered to the greasy ridges …
-
Bacteria colonizing root nodules of wild legumes exhibit virulence-associated properties of mammalian pathogens
1986) Tpe Adhesion of fimbriated nitrogen-fixing enteric bacteria to roots of grasses and cereals.
-
Handbook of Industrial Surfactants Volume 1 and 2
… adsorbent, suspending agent in pharmaceuticals; dispersant in nail polish; rheology control agent for acrylic, epoxy, PMMA, PU, PVC plastisol coating compds.; reinforcing agent, rheology control agent for acrylic, PU, butyl, polysul- fide, silicone rubber sealants and PU, PVAc, PVC, CR, TPE adhesives .
-
Thermoplastic Elastomers for Window Encapsulation
III Adhesion Between TPE and Glass Polyolefins have low surface energies, roughly 2/3 that of PVC.
Indicates content that may require registration and/or purchase.