Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Up to 8 pounds of continuous force, withstands 10 pounds peak All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: York Industries, Inc.
Description: inch minimum idler pulley clearance Up to 10 pounds continuous force, withstands 15 pounds peak All York tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension Stainless
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
-
Supplier: York Industries, Inc.
Description: Tensioner stroke of .50 inches across a 22° arc Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time saving installation
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The tensioning elements available from stock are employed invirtually all branches of industry, serving as elastic spring elements for tensioning, pressing and damping purposes. The tensioning pres- sure is infnitely adjustable irrespective of the mounting position of the tensioning element.
- Application: Belt
- Contact: Guide Only
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The tensioning elements available from stock are employed invirtually all branches of industry, serving as elastic spring elements for tensioning, pressing and damping purposes. The tensioning pres- sure is infnitely adjustable irrespective of the mounting position of the tensioning element.
- Maximum Tension Rating: 1,472.44 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: Imao-Fixtureworks
Description: Features Long tension-adjusting stroke allows providing high tension.
- Maximum Tension Rating: 76.432 to 197.824 lbs
- Application: Belt
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The tensioning elements available from stock are employed invirtually all branches of industry, serving as elastic spring elements for tensioning, pressing and damping purposes. The tensioning pres- sure is infnitely adjustable irrespective of the mounting position of the tensioning element.
- Maximum Tension Rating: 179.84 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Supplier: Reid Supply
Description: Featuring adjustable flange, adjustable angle and adjustable screw types. These components increase the life of the drive and can be mounted in tight areas where space is limited. . IDC-63
-
Supplier: ContiTech Roulunds Rubber A/S
Description: pump. The tension of the V-ribbed belt is adjusted for the respective strains by means of a mechanical or hydraulic belt tensioning system. Idler pulleys are used to route the belt around the various accessories. Used as damper idlers, they can also help control belt span
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Nook Industries, Inc.
Description: bearings. One belt is tensioned by a tensioning device within the carriage. The other timing belt is tensioned by a tensioning device within the bearing block. The carriage with the drive block (with motor) is screwed to the crosshead. A T-slot profile is screwed to the carriage as an
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 105.656 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion with hardened steel guide rods. The carriage has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a static timing belt. The pulley has mainenance-free ball bearings. Belt tension can be
- Rated Speed: 393.7007874015748 in/sec
- Rated Force: 1,292.6 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Force Control Industries, Inc.
Description: from: S = Pressure Set Brake / Spring Release A = Medium Spring Set Brake / Pressure Release B = Heavy Spring Set Brake / Pressure Release The spring set units are preset at the factory and are not adjustable. The air set units are adjustable over the full range. Oil Shear
- Torque Rating: 50 to 2,076 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Diameter: 17.5 inch
-
Supplier: Force Control Industries, Inc.
Description: and wire. The brake can be coupled, flange mounted, or connected through gear, belt, or chain drive. A major advantage for Positorq brakes is Oil Shear Technology. Oil Shear Technology provides smooth engagement, higher heat dissipation, negligible wear on friction discs, bearings, and
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Imao-Fixtureworks
Description: Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical position. Allows easy tensioning
- Maximum Tension Rating: 3.05728 to 71.936 lbs
- Application: Belt, Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Supplier: Kalamazoo Industries, Inc.
Description: S8D 8″ Vertical Dry Belt Sander 7-1/2HP, 3PH motor Magnetic switch w/jog button, air belt tension 40-50 psi reqd. 1725 RPM 3500 SFPM 8″x60″ belt, replaceable platen, work area 8″ x13″ 8″x12″ cast iron table, adjustable angle, 5/8″ slot for mitre gage. 24 volt@ pushbutton.
- Type: Sander
-
Supplier: H2W Technologies
Description: The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without
- Stroke or X-Axis Travel: 40 inch
- Y-Axis Travel: 40 inch
- Rated Speed: 120 in/sec
- Carriage Load: 150 lbs
-
Supplier: R. S. Hughes Company, Inc.
Description: * Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Each model includes 90 durometer, 65338 Contact Wheel (4"" dia. x 2"" wide, standard smooth face). * Includes corrosion-resistant parts, coolant nozzle with adjustable flow valve and coolant drip pan.Unit has
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Ashland Conveyor Products
Description: For tensioning belts 18-24 inches. Specially designed steel clamps draw both belt ends together and hold them in perfect alignment to simplify splicing. Each rod accommodates up to 22" of adjustment. Can be easily operated by one person. For belts under 100 ft. on center
-
Supplier: Lovejoy, Inc.
Description: and speed change is accomplished quickly, while the drive is running Can be used as a highly efficient belt tensioner, with no adjustment necessary Offers a form of “soft start,” eliminating belt slip and premature wear On belt drives with inherent high torque start-up
- Output Shaft Speed: 1,750 rpm
- Drive Type: Belt and Chain Drives, Gear Drives / Differentials
- Speed Control: Electric
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TENSIONER CHAIN, TIGHTENER W/ADJUSTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: R. S. Hughes Company, Inc.
Description: * Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Model features fixed speed for faster cutting. Easily accessible belt tracking and tensioning adjustments.Coolant nozzle with adjustable flow valve. *
- Power: 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: accessible belt tracking and tensioning djustments.Coolant nozzle with adjustable flow valve 90 durometer, fixed 66640 Contact Wheel is standard. Easy to dress contact wheel.
- Power: 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Wiper Master, Inc.
Description: Universal design fits most waist sizes (28"-46"), eliminating the need for sized belts. Adjustable 2-stage closure with dual overlie closure system adjusts first for exact fit and then for desired tension. Durable spandex body cloth provides breathable comfort and holds its shape over
-
Supplier: State Safety & Compliance
Description: "Universal design fits most waist sizes (28ö-46ö), eliminating the need for sized belts. Adjustable 2-stage closure with dual overlie closure system adjusts first for exact fit and then for desired tension. Durable spandex body cloth provides breathable comfort and holds its shape
-
Supplier: Belt Technologies, Inc.
Description: shaft Systems with serpentine or other complex belt paths Steering flat belts with an ISP – based on the concept of changing tension relationships across the width of the belt by adjusting the angle of the pulley relative to the belt Rather than moving the pulley shaft
-
Supplier: RS Components, Ltd.
Description: Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly. Material = Cast Iron Inside Diameter = 25mm Length = 97mm
- Bore Diameter: 0.9842525 inch
- Bearing Material: Iron
- Component: Take-up Bearing
-
Supplier: R. S. Hughes Company, Inc.
Description: * Machine offers simplified design that eliminates belt tension rollers to reduce maintenance costs.Design also allows greater use of abrasive belt slack areas. Operator has flexibility to finish workpiece on belt slack in a variety of positions, for optimum efficiency. *
- Power: 1 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Precision Move Series Driven Conveyors Features: Link multiple conveyors with 1 drive Adjustable angle from 0° to 25° Variety of timing belt ratios available 1:1, 1.27:1, 1.75:1, 2:1 can be used to speed or slow down the conveyor Can not be used with cleated
- Features and Options: Cleated
- Conveyor Type: Low Profile Conveyor
-
Supplier: CiMa-Pak Corporation
Description: or right to left Adjustable belt tension All metal construction Neoprene food-grade, water resistant belting that will carry light to heavy loads without slipping.
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Loren Cook Company
Description: COOK adjustable pitch vane axial fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space-efficient inline package. The AVA is available in sizes 35 inch through 79 inch with flow rates of 400 CFM to 213,403 CFM and static
- Air Flow Rate: 400 to 213,403 SCFM
- Maximum Diameter (Fan or Blower Wheel): 35 to 79 inch
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
, ventilation, compression, conveying, and power generation equipment. They serve manufacturing, mining, agriculture, HVAC, and energy industries, ensuring stable motor installation, precise positioning, efficient belt tensioning, and reliable operation. (read more)
Browse Motor Bases Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Forks Seats: Seat Recliner, Height Adjuster Mechanisms Axles: Driveline Systems, Kingpins Brake Systems Hinges: door, trunk and hood hinges, door checkers Engine Management: Water and Oil Pumps, Belt Tensioners (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Forks Seats: Seat Recliner, Height Adjuster Mechanisms Axles: Driveline Systems, Kingpins Brake Systems Hinges: door, trunk and hood hinges, door checkers Engine Management: Water and Oil Pumps, Belt Tensioners (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Forks Seats: Seat Recliner, Height Adjuster Mechanisms Axles: Driveline Systems, Kingpins Brake Systems Hinges: door, trunk and hood hinges, door checkers Engine Management: Water and Oil Pumps, Belt Tensioners (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
Conduct Research Top
-
Absolute positioning on a budget
When the Rock-Tenn paperboard mill in Aurora IL wanted to automate the. positioning and tensioning of the belts on its paperboard dryer conveyor. system, it took over a year to find a vendor capable of meeting the project. budget and specifications. Management wanted a robust, turnkey solution
More Information Top
-
Maintaining and Troubleshooting Your 3D Printer
If your printer uses an automatic or adjustable belt tensioner , be sure to loosen the adjuster completely before setting the tension.
-
$15-$20 Power Transmission - Grainger Industrial Supply
• V-Belt Idler Pulley, B Belt Type, Outside Dia 3.1 In, Face Width 0.78 In, Glass-Reinforced Nylon Construction, 6203-2RS Bearings, For Use With Self Adjusting Belt Tensioner .
-
The Motor Car
On the outer side of the belt an adjustable belt tensioner (2) is located.
-
Design and characterization of a compliant-joint robotic jumping leg
In order to reduce slippage, an adjustable belt tensioner was constructed using an idler pulley that pressed against the outer surface of the belt to increase tension and the wrapping angle around the pulleys.
-
States > Texas > State > Register > 2015 > 12/18/2015
(J) inspect, replace, and adjust drive belts , tensioners , .
-
Bosch rolls out new modular drives
The NSA series drives can be used for steering column, belt height adjustment , reversible belt tensioners , cargo area covers, and locking and unlocking of convertible tops or tailgates.
-
Belt Tensioners - Grainger Industrial Supply
• Self-Adjusting Tensioner, A V- belt Size Self- Adjusting Tensioner ,A V-belt Size .
-
Drive Tensioners - Grainger Industrial Supply
• Self-Adjusting Tensioner, A V- belt Size Self- Adjusting Tensioner ,A V-belt Size .
Indicates content that may require registration and/or purchase.