-
Supplier: Texas Instruments
Description: Adjustable, Active Low, Constant-Current, Current-Limited Power-Distribution Switch 6-SON -40 to 85
-
Supplier: Texas Instruments
Description: Adjustable, Active High, Constant-Current, Current-Limited Power-Distribution Switch 6-SOT-23 -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 to 6.5 volts
- Features: Other
-
Supplier: Texas Instruments
Description: Adjustable, Active Low, Constant-Current, Current-Limited Power-Distribution Switch 6-SON -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 to 6.5 volts
- Features: Other
-
-
Supplier: Texas Instruments
Description: Adjustable, Active High, Constant-Current, Current-Limited Power-Distribution Switch 6-SON -40 to 85
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models.
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 30 amps
- AC Output Power: 500 VA
-
Supplier: Amp-Line Corp.
Description: Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 25 V compliance voltage (per phase); 150 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 2 amps
- DC Output Power: 150 watts
-
Supplier: ValueTronics International, Inc.
Description: Voltage Output: Adjustable from 5 to 1000 volts dc (VDC) in increments of 1 volt. Current output: Adjustable from 1 to 500 milliAmps (mA) in increments of 1 mA. Power output: Adjustable from 1 to 250 watts (W) in increments of 1 W PowerPac power
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply
-
Supplier: Acopian Power Supplies
Description: Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. For applications requiring a current regulation or adjustable current limiting, select a
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0.08 to 16 amps
- DC Output Power: 150 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: Acopian Power Supplies
Description: All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0.7 to 30 amps
- DC Output Power: 270.00000000000006 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: InspectorTools
Description: Output DC Power Supply Features Two fully adjustable supplies combined with two auxiliary outputs Two 0 to 30V/0 to 5A outputs with selectable Constant Voltage and Constant Current modes Two auxiliary outputs with fixed current of 3 to 6.5V/3A and 8
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Programmable DC Power Supply, 80 W (Max.) Power Rating Banana plug output jacks Features Adjustable Constant Voltage or Constant Current Output Dual Backlit LCD Displays for Voltage and Current Short Circuit and Overload Protected Banana Plug Output
-
Supplier: Tradeport Electronics Group
Description: 30W single output, dual range. Constant voltage (CV) and constant current (CC) modes. Digital voltage and current meters. Low noise and excellent regulation. 10 turn voltage and current adjust potentiometers. E3610A, E3611A, and E3612A single-output models All
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: XFR Analog DC Power Supplies is the smart choice for research, product development, and production test applications such as R&D, magnet control, product design, ATE, process control, electroplating, and burn-in. The unique features of XFR DC power supplies make it the
- DC Output Current: 4 to 300 amps
- DC Output Power: 2,800 watts
- AC Output Voltage: 7.5 to 600 volts
- AC Output Current: 4 to 300 amps
-
Description: OWP-H Series High Power DC Power Supply · 2U/3U standard embedded height · High output resolution 1mV / 0.1mA · Constant power output, and wider output voltage, current range · SCOPE display mode to read voltage / current / power curve directly · CV /
- DC Output Voltage: 45 to 1,500 volts
- DC Output Current: 4 to 100 amps
- DC Output Power: 1,000.0000000000001 to 8,000.000000000001 watts
- Output Frequency: 50 to 60 MHz
-
Supplier: AMETEK Programmable Power
Description: The XG 1500 is an industry-leading programmable DC power supply designed for testing, production, laboratory, OEM, and quality assurance applications. The XG 1500 is a 1500 Watt, 1U programmable DC power supply with constant voltage and constant current modes,
- DC Output Current: 2 to 187 amps
- DC Output Power: 1,500 to 1,560.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 187 amps
-
Supplier: AMETEK Programmable Power
Description: The XG 1700 is an industry-leading programmable DC power supply designed for testing, production, laboratory, OEM, and quality assurance applications. The XG 1700 is a 1700 Watt, 1U programmable DC power supply with constant voltage and constant current modes,
- DC Output Current: 2 to 220 amps
- DC Output Power: 1,330 to 1,710.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 220 amps
-
Supplier: InspectorTools
Description: Analog Triple Output DC Power Supply Features Adjustable Voltage and Current output Easy snap terminals for fixed 5V/0.5A and 12V/1A outputs Constant Voltage or Current Current limiting indicator Overload and short circuit protection Binding post terminals
- Type: DC Power Supply
-
Supplier: Lumentum Operations, LLC
Description: All Lumentum helium-neon power supplies provide a highly regulated constant current output, allowing for excellent optical stability and performance. The power supply automatically adjusts laser tube voltage to maintain a fixed discharge current. A CDRH time
- DC Input Voltage: 12 volts
- DC Output Voltage: 1,250 to 3,800 volts
- DC Output Current: 0.004 to 0.0065 amps
- AC Input Voltage: 100 to 230 volts
-
Supplier: XCEL Power Systems, Ltd.
Description: • Suitable for Marine Environment • Constant Current Capacitor Charger • Low Cost • Combined SMT & Through Hole • Remote Control & Monitoring GENERAL SPECIFICATION ¨ Input Voltage 40 ~ 80 VDC ¨ Adjustable Constant Current Output 1 ~ 12.5A. 0 ~ 120 . 5V/15V Digital
- DC Input Voltage: 40 to 80 volts
- AC Output Voltage: 5 to 15 volts
- AC Output Current: 1 to 12.5 amps
- Features: Adjustable Current
-
Power Supplies - Power Supply; Single-Output 30 W Type of Power Supply; 0 to 8/0 to 15 V -- 70180101Supplier: Allied Electronics, Inc.
Description: Variable AC Output Power Supplies 30 W DC Bench Power Supply, Single Output (8 V, 3A or 15 V, 2A) The E3610A low-cost bench-top power supply gives you the performance of system power supplies without the high price. All E3600 family members give you clean
-
Supplier: Acopian Power Supplies
Description: The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities
- DC Output Voltage: 0 to 135 volts
- DC Output Current: 3.7 to 40 amps
- DC Output Power: 720 watts
- AC Input Voltage: 95 to 265 volts
-
Supplier: Allied Electronics, Inc.
Description: Probe for Current Measurement Systems 30 W DC Bench Power Supply, Single Output (60 V, 0.5A or 120 V, 0.25A) The E3612A low-cost bench-top power supply gives you the performance of system power supplies without the high price. All E3600 family members give you
-
Supplier: Cole-Parmer
Description: • Monitor voltage and current simultaneously for the two adjustable output settings • Overload indicator monitors fixed output setting This power supply features two adjustable outputs and one fixed output. The four LEDs display the voltage measurements of both
- DC Output Voltage: 0 to 32 volts
- DC Output Power: 96.00000000000023 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 115 to 230 volts
-
Supplier: Cole-Parmer
Description: • Multiple outputs provide greater application versatility Rugged power supplies continuously monitor selection of three voltage and current outputs.| Model 26868-30 features two fixed and one adjustable outputs, positive or negative polarity, constant
- DC Output Voltage: 0 to 30 volts
- Output Frequency: 0.00006 MHz
- AC Output Voltage: 120 volts
- AC Output Current: 3 amps
-
Supplier: Inductotherm Group
Description: section of the power supply. Reliable Design For Safety And Long-Life Performance Statipower® SP18 power supply units have a DC diode bridge, line choke and capacitor bank to minimize the effects of line noise and harmonic feedback. This also ensures a constant input
- AC Output Power: 124,000 to 744,000 VA
- DC Output Power: 100,000 to 600,000 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Supplier: Cole-Parmer
Description: • Adjustable voltage and current output • 0 to 30 V adjustable voltage output • 0 to 3 A adjustable current output • Independent 5 V/0.5 A and 12 V/1 A outputs provide power for TTL or CMOS projects • Easy-snap terminals for 5 V and 12 V outputs • Overload
- AC Output Voltage: 115 to 220 volts
- AC Output Current: 3 amps
- Type: DC Power Supply
-
Supplier: Cole-Parmer
Description: • Powerful stretch with multirange technology • Constant power output for multirange voltage and current operation • Constant voltage and current priority—ideal for battery and LED industries • Adjustable slew rate for added flexibility • Series and
- DC Output Voltage: 0 to 30 volts
- DC Output Power: 719.9999999999998 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 85 to 264 volts
-
Supplier: TDK-Lambda Europe GmbH
Description: The medically certified GXE600 series offers constant voltage / constant current (CVCC) operation and read-write programming through a robust RS-485 communication (Modbus RTU protocol). Both the output voltage and current can be adjusted over a very wide range using
- DC Output Voltage: 24 volts
- DC Output Current: 25 amps
- DC Output Power: 600 watts
- AC Input Voltage: 85 to 265 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies AC-DC LED Driver, 60 Watt, Single Output, 36VDC Output, Constant Current Mode IP65, No Dimming with Adjustment
-
Supplier: Hottinger Brüel & Kjær A/S
Description: connectors are mounted on the rear panel of the unit. The Dytran model 4110C contains highly regulated +24 VDC power supply coupled to adjustable constant current circuits. The constant current circuits consist of clamped-base PNP transistors with variable
-
Supplier: Allied Electronics, Inc.
Description: Full-Featured DC Power Supplies to Meet Your High Power Needs B&K Precision models 1900, 1901, and 1902 are laboratory grade switching DC power supplies with high current output in a small, lightweight form factor. The 1900 Series provide various
-
Supplier: Hamamatsu Photonics Europe
Description: Bias power supply with built-in high precision temperature compensation for MPPCs The C11204-01 is a high voltage power supply that is optimized for MPPCs (multi-pixel photon counters). It can output up to 90 V. It contains a temperature compensation function that constantly optimizes
- Diode Applications: High Voltage
-
Supplier: Infineon Technologies AG
Description: output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against
- Operating Temperature: -40 to 150 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
. Equipped with advanced dimming and control capabilities, these power supplies support flexible lighting environments, allowing seamless integration with smart lighting controls for remote or automated adjustments. High (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
models are voltage and current programmable. In addition, these units are constant current controllable and can also be controlled from 0 volts and 0 amps to their rated output. All models have been tested to run off GFCI circuits. These switching power supplies are highly configurable (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
and 0-18A, supporting four essential regulation modes: constant voltage (CV), constant current (CC), constant power (CP), and constant resistance (CR). At its core is a fast microprocessor enabling a true built-in function generator capable of producing standard waveforms like sine, rectangle, and (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
, attention is often focused on lens and detector performance. However, power quality is also an important factor in maintaining stable control of the electron beam. Daitron’s ultra-low-noise power supplies minimize noise interference in electron beam control circuits by achieving (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
pressure blowers automatically adjust speed to maintain the same pressure at varying airflow conditions. This makes them ideal for ducted applications in which the opening or closing of duct vents could significantly impact pressures within the system. Constant airflow models maintain the same (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Topical aminolaevulinic acid‐ and aminolaevulinic acid methyl ester‐based photodynamic therapy with red and violet light: influence of wavelength on pain and e...
The violet laser diode was fitted with an expanding lens and a 20 cm2 aluminium heat sink and was powered by an adjust- able constant current power supply produced in our work- shop.
-
Modeling the Effectiveness of an Electric Field at Repelling Earthworms
The reason is that a constant current power supply adjusts for variation in resistance by changing the applied voltage to maintain the prescribed current.
-
A method for homogeneous electrolytic colouration of alkali halide crystals
To obtain equal injection conditions for each cathode point an adjustable constant - current power supply is used, which has separate channels for controlling the current of each individual cathode point.
-
In vivo measurement of Indocyanine green biodistribution in mammalian organs using fiber based system
An adjustable constant current source supplies power to the high-power LED, the maximal electric power of this LED can be 7.8W, and the usual electric power used in the experiment is around 1W.
-
The Thermal Behavior of Cable Backfill Materials
The heating cable was connected to a constant current power supply , adjustable within a range of 500 to 3600 watts, corresponding to a cable power input of between 5 and 36 watts per foot.
-
Effective Nitrate Control with Electrokinetics in Sandy Soil
Electrodes were encased in soil by placing thin layers of soil below the cathode and atop the anode, and the electrodes were connected to an external, adjustable , constant current electrical power supply (model 6035A, Agilent Technologies, Inc.).
-
Nitrate Pollution Control in Different Soils by Electrokinetic
Electrodes were encased in soil by placing of thin layers of soil below the cathode and atop the anode which were connected to an external adjustable , constant current electrical power supply (Model 6035A, Agilent Technologies Inc.).
-
Convection effects during electrotransport of liquid metals
The constant current regulated power supply was adjusted so as to give a current density of about j = 200 amps per sq cm in the capillary.
-
Photo‐initiated polymerization of cyclohexene oxide by dirhenium decacarbonyl
A Xenon Arc Lamp, ILC Technology, Inc, Model PS-150-8 with power supply adjusted to 12A constant current was used.8 .
-
FinalReport for completed IPP-0110 and 0110A Projects:"High Energy Ion Technology of Interfacial Thin Film Coatings for Electronic, Optical and Industrial...
The arc discharge power supply is an adjustable constant current source of 5-20 A at the load voltage of 30-70 V.
Indicates content that may require registration and/or purchase.