-
Supplier: Xylem Applied Water Systems
Description: Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 150 F
- Port Size: 0.5 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Watts
Description: Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Features: Brass / Bronze, Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators, Stainless Steel
- Media: Steam, Water
-
Supplier: OMEGA Engineering, Inc.
Description: The B72G Series Air Line Filter / Pressure Regulators are designed for use as a single in-line unit or as part of a Norgren's Excelon® modular compressed air preparation supply system. As a modular pneumatic component, this air line filter / regulator can quickly be attached to
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: -29.2 to 176 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Burger & Brown Engineering, Inc.
Description: flow rate and greater control over cooling water conditions without manual adjustments. Automatic flow regulation compensates for changes in pressure that can occur during normal production due to in-line press startup or shutdown. The AutoReg responds quickly to maintain a steady
- Features: Liquid
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 10 is a precision pressure regulator designed for applications that require high performance and accurate process control. Stability of regulated pressure is maintained under varying flow conditions through the use of an aspirator tube which adjusts the
- Pressure Rating: 400 psi
- Features: Regulators
- Media: Water
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 16 Vacuum Regulator is designed for systems that require system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying flow conditions through the use of an aspirator tube which
- Pressure Rating: 150 psi
- Features: Regulators
- Media: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4″ through 4″ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Proven
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 to 3 inch
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control.
- Pressure Rating: 250 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 18 Vacuum Relief Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 18 Vacuum Relief Valve uses a force balance principle to open the relief valve and allow atmospheric air to lower vacuum levels when the set point is
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Asahi/America, Inc.
Description: T-241 PVDF Pressure Regulator PVDF 20-75mm (½" – 2-1/2") Introducing, the next-generation model T-241 forward pressure regulator for ultrapure water systems. The T-241 pressure regulator is a forward pressure regulator that controls
- Features: Regulators
- Media: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 5 to 125 psi
- Number of Ports/Ways: 2
- Port Size: 0.5 to 1 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: APV, An SPX Brand
Description: The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application All industries. For hygienic applications with fixed Kvs values. Advantages 3A approved Profile seals than eliminate gaps and ease ordering of spares due to ID-numbering
- Valve Size: 1 to 4 inch
- Pressure Rating: 87.02262 to 362.59425 psi
- Port Size: 1 to 4 inch
- Features: Powder / Solids, Regulators, Sanitary / Hygienic Valves
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: General Pump
Description: Industrial Pneumatic Valve, with and without check valve Features Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge leakage in bypass. Suitable for
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 6,530 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 3
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT,
- Valve Size: 0.19 to 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Watson McDaniel Company
Description: The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 to 210 F
-
Supplier: Watson McDaniel Company
Description: The “O” Series Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications.
- Valve Size: 1 inch
- Media Temperature: 200 to 450 F
- Port Size: 1 inch
- Controlled Pressure Range: 40 to 85 psi
-
Supplier: General Pump
Description: Industrial Regulating Valve Features Feature new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Pressure Rating: 6,525 psi
- Media Temperature: 185 F
-
Supplier: Watts
Description: Series F127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in main line and large capacity process services. They feature a cast iron body with flanged inlet and outlet connections, single seat,
- Valve Size: 3 to 4 inch
- Port Size: 3 to 4 inch
- Features: Cast Iron, Regulators
- Media: Steam, Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Double regulating valve complete with Press-Fit connectors Provides precise and accurate flow regulation Standard flow coefficients of D921 and D923 are still valid Supplied as one integral unit means less joints to make on-site The performance, exact dimensions & tolerances are
- Features: Brass / Bronze, Regulators
- Media: Water
-
Supplier: Suttner America Company
Description: Adjustable pressure. Forged brass housing, stainless steel ball and valve seat. Special seals for maximum heat and chemical resistance.. Valve member rides on elastomeric cushion, eliminating metal to metal contact, a common cause of regulator failure.. Quickly rebuildable with
- Valve Size: 0.25 inch
- Pressure Rating: 5,070 psi
- Media Temperature: 200 F
- Port Size: 0.25 inch
-
Description: This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 100 to 1,000 psi
- Port Size: 0.5 inch
-
Supplier: Radwell International
Description: FLOW REGULATOR, FLOW CONTROL VALVE, 120PSI MAX PRESSURE, RECOMMENDED FOR POTABLE WATER ONLY, 12.0GPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves, Regulators
- Media: Water
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and throttle to sustain a minimum upstream pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Features: Cold Water, Ductile Iron, Fire Service, Hot Water, Potable Water, Regulators, SDWA "Lead Free" Compliant
Find Suppliers by Category Top
Featured Products Top
-
deliver 11 inches water column 0.4 pounds per square inch (28 mbar) for residential applications and 35 inches of water column 1.3 pounds per square inch (90 mbar) for industrial applications. Propane regulators differ in size and shape, delivery pressure and adjustability, but are uniform in their (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Dosatron’s dosing pump. This type of mixer offers more consistent mixing regardless of water pressure or flow rate. Here’s how it works: Connect and adjust. Per the manufacturer’s instructions, connect the dosing pump to (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Piping Leaking Connections Weakened Connections Pipe Vibration and Noise Damaged Valves Damaged Check Valves Damaged Water Meters Damaged Pressure Regulators and Gages Damaged Recording Apparatus Loosened Pipe (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure. This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
.5 Regulator adjusted pressure (MPaG) 0.1 ~ 0 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and saturated or superheated steam. The InnovaMass 241S is manufactured as a volumetric only version or a multivariable version. Reduce Costs with (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
perform reliably in extreme conditions, from -40°C to +90°C. Specialized versions, like the underwater easyE actuator, withstand 100-meter water pressure, ideal for marine applications. Bansbach’s easyE-i series, with integrated controllers, enhances functionality for space (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
). The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Adding Relative Humidity to Trace Concentration Gas Standards In a Permeation System (.pdf)
A water reservoir and pump system supply water to the saturator and prevents the saturator from becoming … A variable backpressure regulator adjusts the saturation pressure to provide additional control, and an inline pressure transducer measures the saturation pressure.
-
Carbon Dioxide Scrubbers for Controlling the Gaseous Composition of Spaceflight Plant Growth Chambers - Design Trades and Test Results
For this experiment, the CO2 partial pressure was 80 Pa, equivalent to 1,000 ppm CO2 adjusted for the altitude of Boulder, Colorado (80,000 Pa). Compressed Gas Cylinder of Nitrogen with regulator Cole-Parmer N052 - 075T flow meter (0 - 2 L/min) Cole-Parmer … … 0 - 7 L/min) Scrubber cartridge: 10 mL syringe, rubber stopper, two inline felt filters to reduce scrubber dust and water vapor in the line.
-
Evaluating Drainage Characteristics of Water Resistive Barriers as Part of an Overall Durable Wall Approach for the Building Enclosure
A pressure regu- lator , flow meter, and inline water filter control the flow rate of water supplied to the nozzles. When calibrating this test, the flow rate must be adjusted to obtain a weight of water of …
-
Various Irrigation Effect of Corn Grain Yield and CERES-Maize Simulation for South Central Kansas
Because simulated yields were reported as dry matter, values were adjusted to 15.5% dry-basis moisture … Variations in system inline pressure , pressure regulator performance, nozzle discharge rates, and distribution losses of applied water were probable causes of differences.
-
Quantification of Nitrogen Movement Under Drip Irrigated Vegetable Production
… positive displacement flowmeters (V100 1.6 cm diameter bore with pulse output, AMCO Water Metering Systems, Inc … Pressure was regulated by inline pressure regulators to 83 kPa at the irrigation supply. N1 was adjusted as 50% of N2 and N3 was 150% of N2 for rates of 82 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/33915/66912074-MIT.pdf?sequence=2
Incre- mental movement of the throttle was adjusted by two momentary contact switches with a selectable stepping … Fuel was supplied by external fuel pump with an inline filter, accumulator, and pres- sure regulator . The engine coolant system was a closed looped system driven by an internal water pump that circulated .
-
http://dspace.mit.edu/bitstream/handle/1721.1/57990/648965340-MIT.pdf?sequence=2
Incremental movement of the throttle was adjusted by two momentary contact switches with a selectable stepping rate. A pressure transducer (OMEGA PX-176) was also installed in the intake plenum that provided better transient … Fuel was supplied by an external fuel pump with an inline filter, accumulator, and pressure regulator . The engine coolant system was a closed looped system driven by an internal water pump that circulated …
-
Modern Engine Technology from A to Z
Fig. F10 Diesel filter with preheat valve (recirculation controlled) and water aspiration Fig. F11 Diesel filter ( inline Fig. F14 In-tank module with lifetime filter element: 1, lifetime filter; 2, electric fuel pump; 3, jet pump (controlled); 4, fuel pressure regula- tor ; 5, tank fill level sensor; 6, preliminary filter. The chemical stability of the filter media and filter materials had to be adjusted to the lifetime …
-
Engineered Materials for Cesium and Strontium Storage Final Technical Report
The pressure regulator has a pin hole opening which lowers the steam pressure . Particles in the water supply were making it to the regulator, clogging the outlet hole. A 1/4 (0.635 cm) inline filter was installed. This adjustment caused a one week delay.
-
A study of the bubble properties in the column flotation system
The compressed air (98 kPa) is introduced at the bottom of the column and gas flow rate is adjusted by the regulator valve above the venturi and the rotameter (Dwyer, RMA). Fig. 2(a) shows the design of the in- line mixer bubble-generator and Fig. 2(b) shows the sparger bub- ble-generator. When com- pressed air (98 kPa) is introduced through the in-line mixer, a pres- sure drop takes place at the venturi tube in order to generate bubble easily. … vane swirlers are set up to enhance swirl- ing flow when the air- water mixture flows through …
Indicates content that may require registration and/or purchase.