-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, GATE DRIVE, AEC-Q100, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:2.5kV; Product Range:Si82 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OPTOCPLR, AEC-Q100, TRANSISTOR, 5KV, SSO8 ROHS COMPLIANT: YES
-
Supplier: Broadcom Inc.
Description: The ACPL-M61T, AEC-Q100 compliant, optically coupled gates combine an AlGaAs light emitting diode and an integrated high gain photo detector. The output of the detector IC is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient
- Isolation Voltage: 3,750 volts
- Rise Time: 0.024 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
-
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices
- Rise Time: 0.01 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Input: AC, DC
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices
- Rise Time: 0.01 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Input: AC, DC
-
Supplier: Broadcom Inc.
Description: The ACPL-K71T and ACPL-K72T are high speed digital CMOS optocouplers in packages suitable for emerging electric vehicle applications. The ACPL-K74T and ACPL-K75T are dual channel equivalent of the ACPL-K71T and ACPL-K72T respectively. All products are available in the stretched SO-8 package
- Isolation Voltage: 5,000 volts
- Rise Time: 0.01 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers Optocoupler Single-Transistor
-
Supplier: Newark, An Avnet Company
Description: OPTOCPLR, AEC-Q101, TRANSISTOR, 3.75KV ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: OPTOCPLR, AEC-Q101, TRANS-O/P, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Logic Output Optocouplers 1Ch 1500%CTR Hermetically sealed
-
Supplier: VAST STOCK CO., LIMITED
Description: High Speed Optocouplers 20MBd 1500Vdc Hermetically sealed
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET Output Optocouplers 90V/1.0 ohm MOSFET Hermetically sealed
-
Supplier: Micropac Industries, Inc.
Description: No Description Provided
- Isolation Voltage: 1,500 volts
- Rise Time: 15 µs
- Collector Emitter Breakdown Voltage: 40 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Voltage Multipliers, Inc.
Description: 10kV to 25kV Optocouplers Available in a clear molded package, VMI’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI’s 25kV optocoupler, the OC250 is assembled in shell with enough isolation to allow it to be operated in air without the need for
- Isolation Voltage: 25,000 volts
- Operating Temperature: -40 to 70 C
- Input: DC
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; Logic; SO-8; Darlington; (100KBD),LF
-
Supplier: Littelfuse, Inc.
Description: contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. AC and DC
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Features: Other
- Output: Photodarlington, Phototransistor
-
Supplier: Isobaud, Inc.
Description: The IBI100 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High CTR Small package outline High reliability and rugged construction High reliability screening
- Isolation Voltage: 1,500 volts
- Rise Time: 5 to 15 µs
- Collector Emitter Breakdown Voltage: 30 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Skyworks Solutions, Inc.
Description: The OLS100 is designed especially for applications that require optical isolation with a high CTR and low saturation VCE. Each OLS100 device consists of an LED and N-P-N silicon phototransistor, mounted and coupled in a custom hermetic surface-mount Leadless Chip Carrier (LCC) package. The low
- Output: Phototransistor
-
Supplier: RS Components, Ltd.
Description: Phototx Optocoupler 100% DIP6
- Rise Time: 5 µs
- Input: DC
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The OLF100 consists of a LED that is optically coupled to an N-P-N silicon phototransistor mounted in an 8-pin hermetic surface mount flat-pack package. The leads can be formed to provide compliant solder connections to the mounting substrate. Special electrical parametric selections are available
- Output: Phototransistor
-
Supplier: Skyworks Solutions, Inc.
Description: The OLI100 is designed especially for hybrid applications that require optical isolation with a high current transfer ratio and low saturation VCE. The device consists of a light emitting diode, and an N-P-N silicon phototransistor mounted and coupled in a miniature custom ceramic package. The very
- Isolation Voltage: 1,500 volts
- Output: Phototransistor
-
Supplier: Utmel Electronic Limited
Description: Transistor Output Optocouplers Phototransistor Out CTR 100-200%
- Operating Temperature: -55 to 110 C
- Input: DC
- Features: Other
- Output: Phototransistor
-
Supplier: Utmel Electronic Limited
Description: LDA100 Series Single Channel 30V 3750 Vrms Transistor Output Optocoupler - DIP-6
- Operating Temperature: -40 to 85 C
- Input: AC, DC
- Features: Other
- Output: Phototransistor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Triac Optocoupler, 1-CH, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1211 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for
- Isolation Voltage: 5,000 volts
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 5kV 100mV@1mA,20mA 6V 1.2V DIP-4 Optocouplers - Phototransistor Output ROHS
- Isolation Voltage: 5,000 volts
- Rise Time: 6 µs
- Operating Temperature: -55 to 110 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10Mbit/s 100ns 7V 10kV/us DC SOP-8 Optocouplers - Logic Output ROHS
- Isolation Voltage: 3,750 volts
- Operating Temperature: -40 to 100 C
- Input: DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: optocoupler, galvanic isolation, Quad, 100kV, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI83401AAA-IFR can be used
- Isolation Voltage: 1,500 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Triac Output Optocoupler, 1-Ch, 5kV Isolation, 100mA Load, DIP Product overview: APT1222 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for
- Isolation Voltage: 5,000 volts
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100mA 60mA 600V 1.5V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
- Isolation Voltage: 5,000 volts
- Operating Temperature: -55 to 100 C
-
Supplier: Utmel Electronic Limited
Description: Triac & SCR Output Optocouplers 400PBV 5000Vrms -55 to +100 Op Temp
- Operating Temperature: -55 to 100 C
- Features: Other
-
Supplier: WAGO
Description: Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 28.8 VDC; Limiting continuous current: 0.1 A; 3-wire connection/high-side switching; Frequency: 100 kHz; Red status indicator; Module width: 6 mm
- Input: DC
-
Supplier: Utmel Electronic Limited
Description: Triac & SCR Output Optocouplers 800PBV 5000Vrms -55 to +100 Op Temp
- Operating Temperature: -55 to 100 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Input optocoupler, with DC voltage output push-pull, transmission frequency 100
-
Supplier: Standex-Meder Electronics
Description: 530-70 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 22kVDC, CTR min. 0.8%, cutoff 100kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements min. 39mm. Galvanic separation
- Isolation Voltage: 22,000 volts
- Collector Emitter Breakdown Voltage: 32 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: ROHM Semiconductor GmbH
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F100HFN-LB is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Output Power: 1 watts
- Input Voltage (VIN): 3 to 40 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
VMI's OC100HG uses two LEDs precisely positioned to maximize illumination of a specially passivated high voltage (HV) diode. The diode junctions are light sensitive, which means (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV and 15kV High Voltage Optocouplers Manufactured by VMI, the OC100G (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV, 15kV, 20kV & 25kV Optocouplers • High Gain • High Isolation • Small Footprint Manufactured in the USA, VMI's OC100G, (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc. can design and manufacture custom optocouplers for your project. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from design development to production manufacturing. VMI also has (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
and 100% tested atour facility in Visalia, California, USA. About VMI... Voltage Multipliers, Inc specializes in high voltage diodes, optocouplers, power supplies,multipliers and related assemblies. Our (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
error rates <10?? and MTBF >100,000 hours, proving its readiness for deep-space deployment. The HCPL-6751 is (read more)
Browse Resistors Datasheets for Win Source Electronics -
— Ask our technical team about options available for additional environmental testing. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. About VMI... (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
synonymous with VMI’s well-earned reputation. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California USA. Have Special Test Requirements (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Stator Coupling Model Analysis - White Paper (.pdf)
• Automotive Optocoupler - AEC - Q100 optocoupler .
-
Avago Technologies Introduces Automotive-Qualified Gate Drive Optocoupler for Hybrid and Electric Vehicles
The new Avago ACPL-38JT 2.5-Amp optocoupler is qualified to AEC - Q100 Grade 1 stress test requirements, delivering safe electrical signal isolation from -40 to +125° C.
-
Avago Technologies - Automotive-Grade High Speed, Low Power Digital Optocouplers for Hybrid Electric Vehicles
Additionally, these digital optocouplers are qualified to the automotive AEC - Q100 Grade 1 component stress test guidelines and are manufactured under TS16949 automotive quality standards.
-
Avago Technologies: Automotive Optocouplers - Beyond Meeting the Electrical Performance at High Temperature (.pdf)
Optocouplers , being insulation com- ponents, will need to be stressed beyond what is stipu- lated in the AEC - Q100 , and having more piece parts and complex processes, will require emphasis on the quality system to ensure consistent quality parts.
-
Avago Technologies Announces 2.5 Amp Automotive Gate Drive Optocoupler with Integrated Desaturation Detection and Fault Status Feedback
Additionally, the ACPL-36JV has been qualified to automotive AEC - Q100 Grade 2 semiconductor requirements for use in automotive applications. The ACPL-36JV optocoupler is available in a 16-lead small outline (SO-16) surface mount package …
-
Digital Isolators Qualified For Automotive Systems are a first says Analog Devices
These new iCoupler products are the first digital isolators to carry an AEC - Q100 qualified â40°C to +125°C automotive temperature rating. … isolation available for hybrid car and truck batteries was in the form of optocouplers , which are notorious …
-
Data and Power Isolation Circuits Receive Automotive Qualification For Hybrid-Electric Vehicle Battery Management
… are not only smaller, they reduce power consumption by 50 percent compared to optocoupler solutions, which helps … The new AEC - Q100 isoPower isolators provide multiple isolation channels in a variety of channel configurations and supports data rates up to 25 Mbps.
-
Mitsubishi Motors Adopts Analog Devices’ Low-Power Isolation Technology For Next-Generation Electric Vehicle
… based on chip-scale transformers, rather than the LEDs and photodiodes used in optocouplers , which ensures higher … Automotive grade versions are qualified for 125 degrees C operation per AEC - Q100 .
-
Avago Technologies’ Automotive-Grade Optocouplers Selected for Use in Mazda’s New Hydrogen/Gas Powered Hybrid Vehicle
The ACPL-312T grade gate drive optocoupler provides up to 2.5 amps of peak output current … The ACPL-782T and ACPL-312T are designed to operate over a wide operating temperature range and are qualified to AEC - Q100 Grade 1 automotive stress test requirements and manufactured under TS16949 automotive quality standards.
-
Bill Of Materials - Tesla 2013 Model S 10kW Charger Module (6009278-00-F)
Optocoupler AEC - Q100 Qualified .
Indicates content that may require registration and/or purchase.